Programmable Filter Data Acquisition

25 Results
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Differential Channels
Advanced Circular Chart Recorder -- C1300
from ABB Measurement & Analytics

The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]

  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 4
8-ch Digital Input Module -- ADAM-3651-AE
from Advantech

8-ch Digital Input Module. Rated Input : >5mA @ 12 VDC. Current : >10mA @ 24 VDC. Input Filter : Programmable, Default 3ms. Pulse Input Frequency : 150Hz. Over Voltage Protection : +40 VDC. -40 ~ 70 °C operating temperature. Supports Sink (Wet Contact) / Counter input type [See More]

  • Data Acquisition: Input Module
  • DC Current: >5mA @ 12 VDC
  • DC Voltage: Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
  • Filter / Amplifier: Filter
Circular Chart Recorder -- Commander 1900 Recorder
from ABB Measurement & Analytics

The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]

  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Accuracy: 0.1000
Circular Chart Recorder -- Commander 1900 Recorder/Controller
from ABB Measurement & Analytics

The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]

  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 2
Paperless Videographic Recorder -- SM500F
from ABB Measurement & Analytics

A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]

  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
  • Digital I/O Channels: 4
Touchscreen Paperless Recorder -- RVG200
from ABB Measurement & Analytics

The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]

  • Data Acquisition: Chart Recorder
  • Analog Channels: 24
  • Form Factor: Panel / Chassis Mount
  • Accuracy: 0.1000
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 3
  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
Digital I/O -- DI-32T2-PCI
from American Portwell Technology Inc.

32 Channels TTL-Level digital input board for PCI [See More]

  • Data Acquisition: Input Module
  • Digital I/O Channels: 32
  • Form Factor: PC Board
  • Inputs: Relay / Switch Input; TTL
Filtered Analog Input Module -- CR9052DC
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with differential... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 6
  • Form Factor: PC Board
  • Differential Channels: Differential Channels
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
16 Channel Analog Multiplexer -- OME-DB-889D
from OMEGA Engineering, Inc.

The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 16
  • Form Factor: PC Board
  • Inputs: Thermocouple Input
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Differential Channels: Differential Channels
Digital I/O -- DIO-48D2-PCI
from American Portwell Technology Inc.

TTL-Level bidirectional Digital I/O board for PCI [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 48
  • Form Factor: PC Board
  • Inputs: Relay / Switch Input; TTL
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 588
  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
2-Channel Strain-Gage Expansion Card -- OMB-DBK16
from OMEGA Engineering, Inc.

A two-channel strain-gage expansion card for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element full bridges. The... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 2
  • Form Factor: PC Board
  • Differential Channels: Differential Channels
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 32
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
Digital I/O -- DIO-6464T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital input and output board for PCI [See More]

  • Data Acquisition: Output Module
  • Digital I/O Channels: 64
  • Form Factor: PC Board
  • Inputs: Relay / Switch Input; TTL
Puma Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • Data Acquisition: Output Module
  • Analog Channels: 1
  • Form Factor: Screw Mount
  • Sampling Frequency: 0.0600
Digital I/O -- DIO-96D2-LPCI
from American Portwell Technology Inc.

TTL-Level bidirectional Digital I/O board for PCI(Low Profile PCI Size) [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 69
  • Form Factor: PC Board
  • Inputs: Relay / Switch Input; TTL
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: PC Board
  • Digital I/O Channels: 4
Digital I/O -- DO-128T2-PCI
from American Portwell Technology Inc.

TTL-Level type digital output board for PCI [See More]

  • Data Acquisition: Output Module
  • Digital I/O Channels: 128
  • Form Factor: PC Board
  • Outputs: Analog Voltage Output; Analog Current Output
8-Channel Isolated Voltage-Input Module -- OMB-DBK50 / OMB-DBK51
from OMEGA Engineering, Inc.

The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 8
  • Form Factor: PC Board
  • Accuracy: 0.1000