Frequency Input Data Acquisition

74 Results
8B45 Frequency Input Module -- 8B45-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module -- AMAX-5080-A2
from Advantech

2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module. Channels: 2. Counting Range: 32-bit. Mode: Counter (up/down, bidirection, up, A/B Phase). Signal Input: Logic level 0: 0 ~ 3 VDC, Logic level 1: 10 ~ 30 VDC. Input Frequency: 5 Hz ~ 1 MHz max. (frequency mode), 1 MHz max. (counter... [See More]

  • Data Acquisition: Input/Output Module
  • Frequency: 4 MHz
  • Form Factor: DIN Rail; DIN-rail
  • Operating Temperature: -13 to 140
I/O modules for mobile machines -- CR2016
from ifm efector inc.

powerful 32 bit triple core controllers with large application memory. Certified as safety controller with CANopen Safety support. Scalable inputs and outputs for standard and safety applications. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to... [See More]

  • Data Acquisition: Input/Output Module
  • Host Connection: CAN
  • Digital I/O Channels: 32
  • Agency Approval: CE
Control -- CECC-S
from Festo Corporation

Compact programmable logic controller. Programming with CODESYS to IEC 61131-3. 12 digital inputs, 8 digital outputs, additionally 2 high-speed counters up to 250 kHz. Ethernet 10/100 Mbit/s. USB interface for data transfer. CECC-LK with CANopen, IO-Link ®, I-Port, and Modbus TCP protocol [See More]

  • Isolation: yes
  • Frequency: 1000 kHz
  • DC Voltage: 24 V DC
  • Host Connection: RS232/422/485; USB; Ethernet
8B45 Frequency Input Module -- 8B45-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
I/O modules for mobile machines -- CR2042
from ifm efector inc.

Decentralized connection of sensors and actuators. With many multifunctional configurable input and output channels. High-performance CAN interface for various communication tasks. Programmable to IEC 61131-3 with CODESYS. Protection rating for the requirements of mobile machines. From May 1st 2025,... [See More]

  • Data Acquisition: Input/Output Module
  • Host Connection: CAN
  • Digital I/O Channels: 16
  • Agency Approval: CE
8B45 Frequency Input Module -- 8B45-03
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
I/O modules for mobile machines -- CR2050
from ifm efector inc.

Decentralized connection of sensors and actuators. With many multifunctional configurable input channels. High-performance CAN interface for various communication tasks. Programmable to IEC 61131-3 with CODESYS. Protection rating for the requirements of mobile machines. From May 1st 2025, products... [See More]

  • Data Acquisition: Input/Output Module
  • Host Connection: CAN
  • Digital I/O Channels: 16
  • Agency Approval: CE
8B45 Frequency Input Module -- 8B45-04
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
I/O modules for mobile machines -- CR2052
from ifm efector inc.

Decentralized connection of sensors and actuators. With many multifunctional configurable input and output channels. High-performance CAN interface for various communication tasks. Programmable to IEC 61131-3 with CODESYS. Protection rating for the requirements of mobile machines. From May 1st 2025,... [See More]

  • Data Acquisition: Input/Output Module
  • Host Connection: CAN
  • Digital I/O Channels: 16
  • Agency Approval: CE
DIN Rail Mount Sensor-to-computer Modules, Timer And Frequency Input -- SCM9B-D16X
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Resolution: 15
IO-Link input/output module -- AL2507
from ifm efector inc.

Separate power supply up to 16 A total current. Current rating per port up to 2 A. Use in safety circuits. Connection of analog signals 4...20 mA, 0...10 V. Extension of IO-Link masters with digital inputs and outputs, as well as analog inputs. From May 1st 2025, products produced in EU and... [See More]

  • Data Acquisition: Input/Output Module
  • DC Current: 15
  • Digital I/O Channels: 32
  • Host Connection: IO-Link
DSCA45 Frequency Input Signal Conditioner -- DSCA45-xx
from Dataforth Corporation

Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Differential Channels
IO-Link input/output module -- AL2605
from ifm efector inc.

Each connection can be used as a digital input or output and additionally as an analog input. controlling actuators using PWM/PWM-I and processing incoming frequency signals. separate 24 V power supply of the outputs via standard M12 L-coded cordsets for high current rating. Robust design with full... [See More]

  • Data Acquisition: Input/Output Module
  • DC Current: 15
  • Digital I/O Channels: 32
  • Host Connection: IO-Link
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Differential Channels
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs -- SCM9B-1600/2600
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Differential Channels
24-Bit Digital I/O Pod -- RIOD-24
from ACCES I/O Products, Inc.

24-Bit Digital I/O Pod. Remote ACCES Distributed I/O Pods provide intelligent sensor interfaces via two-wire RS-485 multidrop networks to host PCs. Model RIOD24 is ACCES' answer to Distributed Digital I/O needs. With these Pods you can connect 2 wires to any computer and be quickly controlling and... [See More]

  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Digital I/O Channels: 24
  • Form Factor: Stand-alone
  • Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
Transducer -- Theta Hz
from Sifam Tinsley UK

Theta Hz the transducer is used for frequency measurement. The output signal is proportional to measured frequency and is either load independent DC Current or load independent DC Voltage. Features. • Fully onsite programmable input range. • Available in Single or Dual output type. •... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Output
Analog Output Module With Digital I/Os -- Q.bloxx XE A109
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 16
WebAlert™ -- WA400
from Iwaki America and Walchem, IWAKI America Inc

WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 6
Dual-line Flow Rate/Totalizers -- Model PD6300
from Clark Solutions

Simultaneous display of rate and total makes the 2-line PD6200 Rate/Totalizer an ideal choice for flow applications. The PD6200 may be configured for a variety of analog input signals, while the PD6300 will take pulse input signals. Via the UV-resistant, NEMA 4X front panel, the main and secondary... [See More]

  • Data Acquisition: Datalogger
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Frequency: Pulse
Analog Rate Input Module -- SNAP-AIRATE
from Opto 22

The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited... [See More]

  • Data Acquisition: DAQ Instrument; Input Module
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Sampling Frequency: 0.0079
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Frequency to Analog Converter -- FI-V
from AW Company

10-30 VDC; six output options (factory set); user adjustable frequency span [See More]

  • Data Acquisition: Input/Output Module
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Frequency: .25Hz-5kHz
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger; Input Module; Output Module
  • Analog Channels: 15
  • Form Factor: DIN Rail; Stand-alone
  • Differential Channels: Differential Channels
16-Channel Input/Output Expansion Module -- SDM-IO16
from Campbell Scientific, Inc.

The SDM-IO16 expands the digital input and/or output capability of Campbell Scientific dataloggers. It offers similar functionality to the control ports of our CR10X and CR23X dataloggers. When configured as an input, each port can monitor logic state, count pulses, measure signal frequency, and... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
  • Form Factor: Panel / Chassis Mount
  • Frequency: 0 - 2.0 kHz
Sensor Fusion™ 3U Data Acquisition Device
from Aerotech, Inc.

Sensor I/O easily aligned with encoder position. Data recording and playback. Combine sensor inputs in real time. 5 MHz collection rates. One easy-to-use software interface. Aerotech ’s Sensor Fusion ™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Digital I/O Channels: 32
Controller for KiDAQ Data Acquisition (DAQ) -- 5551A
from Kistler Group

Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface. 6 digital inputs. PTP support. 2 USB interfaces [See More]

  • Data Acquisition: DAQ Instrument
  • Digital I/O Channels: 256
  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
  • Inputs: Tach
32-Bit Counter/Frequency Input Module -- CB-7080
from Measurement Computing

2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]

  • Data Acquisition: Input Module
  • Digital I/O Channels: 3
  • Form Factor: Stand-alone
  • Isolation: Optional Isolation
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
PCI Digital I/O Card -- PCI-IDIO-16
from American Portwell Technology Inc.

Low-cost, 6.8" card that provides isolated input and output for PCI-bus computers. The card has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen isolated FET outputs. [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
  • Form Factor: PC Board
  • Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
BusWorks™ 900 MB Series Frequency/Pulse Counter Input Module -- 942MB-0900
from Acromag, Inc.

bull; 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak. - Amplitudes up to 200V peak. - Pulse counter range of 0 to 65535. • Solid-state discrete output relays (1A DC loads), 0 to 48V DC. • 10 to 36V DC, 24V AC power. • Modbus-RTU high-speed... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Differential Channels: Differential Channels
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
DataChart® 2 Channel Paperless Recorder -- DC1250
from Monarch Instrument

The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]

  • Data Acquisition: Datalogger; Chart Recorder
  • Analog Channels: 2
  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • Sampling Frequency: 0.1000
Analog Output Module With Digital I/Os -- Q.bloxx XL A109
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 16
Flow And Batch Controller -- S601
from Clark Solutions

The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]

  • Data Acquisition: Input Module
  • Digital I/O Channels: 0
  • Form Factor: Stand-alone
  • Sampling Frequency: 5
G4 Series -- G4AD20
from Opto 22

G4AD20 [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Frequency: 0-4095 Hz
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
  • Form Factor: Stand-alone
  • Digital I/O Channels: 4
8-Channel Switch Closure Input Module -- SDM-SW8A
from Campbell Scientific, Inc.

The SDM-SW8A is an 8-channel pulse count module; each channel can be individually configured for single-pole double throw (SPDT), single-pole single throw (SPST), or voltage pulse measurements. Output options include state, duty cycle, or counts. The SW8A is well suited for use in energy mangement... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 8
  • Form Factor: Panel / Chassis Mount
  • DC Voltage: ±20 Vdc Max
Measurement Module for Digital Signals -- 5534A
from Kistler Group

Measurement module (DAQ) for digital signals (frequency, pulse width, counter signal, time and status).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 digital input channels. Galvanic isolation 500 VDC. Frequency measurement up to 1 MS/s (chronos method). Counter:... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 8
  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
  • Digital I/O Channels: 8
8-Channel Quadrature Encoder USB Device -- USB-QUAD08
from Measurement Computing

USB quadrature encoder device with eight configurable (SE or DIFF) counter inputs, two timer outputs, and eight digital I/O. KEY HIGHLIGHTS. The USB-QUAD08 quadrature encoder device provides configurable counter input channels along with timer outputs and digital I/O. Features include programmable... [See More]

  • Form Factor: Stand-alone
  • DC Voltage: ± 12V
  • Digital I/O Channels: 8
  • Frequency: 10 MHz
PCI Digital I/O Card -- PCI-IIRO-16
from American Portwell Technology Inc.

Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
  • Form Factor: PC Board
  • Isolation: Channel-to-Channel Isolation; Optical
IntelliPack® 800T Series Intelligent Transmitter -- 841T-0500
from Acromag, Inc.

0 to 50KHz, 0 to 65535 pulses input. 0 to 20mA DC, 0 to 10V DC output. Mechanical alarm relay (25V @ 5A). 10-36V DC power. Software configured; pulse counter; signal averaging; optional limit alarm functions. Acromag's IntelliPack ® series is a family of high-performance, multi-function I/O... [See More]

  • Data Acquisition: Input Module
  • Frequency: 0 to 50 KHz
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • Data Acquisition: Output Module
  • Analog Channels: 1
  • Form Factor: Screw Mount
  • Sampling Frequency: 0.0600
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • Data Acquisition: Datalogger; Chart Recorder
  • Analog Channels: 12
  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • Digital I/O Channels: 12
Analog Output Module With Digital I/Os -- Q.brixx XE A109
from Gantner Instruments, Inc.

Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 16
SNAP Analog/Digital Brain -- SNAP-B3000-MODBUS
from Opto 22

The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain... [See More]

  • Data Acquisition: DAQ Instrument; Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 2
  • Form Factor: Stand-alone
  • Digital I/O Channels: 4
Analog Isolation Module -- ISO-5B38-01
from Measurement Computing

Analog isolation module, strain gage input (10 kHz), full bridge (3.333 V at 3 mV/V sensitivity), 100 to 10 kOhm, -5 to +5 V output. [See More]

  • Form Factor: Modular Bay or Slot System
  • DC Voltage: 3.333 V
  • Isolation: Isolated
  • Frequency: 10 kHz
PCI Digital I/O Card -- PCI-IIRO-8
from American Portwell Technology Inc.

Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have eight optically-isolated digital inputs for AC or DC control signals and eight electro-mechanical relay outputs. [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
  • Form Factor: PC Board
  • Isolation: Channel-to-Channel Isolation; Optical
microBlox® uB Series - Frequency Input Module with Excitation Supply -- uB45
from Acromag, Inc.

Field Input: 0-50 kHz frequency ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Isolation: Channel-to-Channel Isolation
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: PC Board
  • Digital I/O Channels: 4
Analog Output Module With Digital I/Os -- Q.brixx XL A109
from Gantner Instruments, Inc.

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
  • Form Factor: Stand-alone
  • Digital I/O Channels: 4
AC Voltage/Current Signal Conditioner -- DRA-ACT-2
from OMEGA Engineering, Inc.

The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]

  • Data Acquisition: Output Module
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Sampling Frequency: 0.5000
Analog Output Module With Digital I/Os -- Q.raxx XE A109
from Gantner Instruments, Inc.

Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 8
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Portable Universal Input Data Logger -- Grant SQ2010
from CAS DataLoggers

A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 8
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • Data Acquisition: Output Module
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Sampling Frequency: 0.5000
Analog Output Module With Digital I/Os -- Q.raxx XL A109
from Gantner Instruments, Inc.

Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Universal Input Data Logger -- dataTaker® DT80
from CAS DataLoggers

The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
  • Form Factor: Stand-alone
  • Digital I/O Channels: 12
AC Voltage/Current Signal Conditioner -- DRA-ACT-S
from OMEGA Engineering, Inc.

The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]

  • Data Acquisition: Output Module
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Sampling Frequency: 0.4000
Charge Amplifier Module for Piezoelectrical Sensors -- Q.bloxx XE A141
from Gantner Instruments, Inc.

Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]

  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Sampling Frequency: 100
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Universal Input Data Logger -- dataTaker® DT80M
from CAS DataLoggers

Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
  • Form Factor: Stand-alone
  • Digital I/O Channels: 12
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
  • Form Factor: Rack Mount
  • Differential Channels: Differential Channels
Charge Amplifier Module for Piezoelectrical Sensors -- Q.bloxx XL A141
from Gantner Instruments, Inc.

Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]

  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Sampling Frequency: 100
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Differential Channels (optional feature)
Universal Input Data Logger -- dataTaker® DT85
from CAS DataLoggers

The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 48
  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
Integral Signal Conditioner -- FLSC-18
from OMEGA Engineering, Inc.

OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]

  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 0
  • Form Factor: Panel / Chassis Mount
  • Accuracy: 0.0500