Voltage Excitation Supply Data Acquisition
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from ABB Measurement & Analytics
The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from ABB Measurement & Analytics
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 1
from ABB Measurement & Analytics
The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Dataforth Corporation
Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Excitation: Voltage
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Dataforth Corporation
SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. Loop power is provided... [See More]
- Excitation: Voltage
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Diversified Technical Systems, Inc. (DTS)
Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System; Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
from Encore Electronics, Inc.
The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- AC Voltage: .5V to 10V
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger; Input Module
- Analog Channels: 4
from Electro Standards Laboratories
The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount; Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from ACCES I/O Products, Inc.
Features. 8 Optically-Isolated, Non-Polarized Digital Inputs with Change-of-State Detection. 8 Form C SPDT Electromechanical Relays Can Switch Up to 1 Amp Each. Relays Can be Configured for Level or Pulse Modes. Microcontroller with SRAM and EEPROM. Built-in Watchdog Timer. NEMA4 Enclosure for Harsh... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Digital I/O Channels: 12
from Opto 22
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 2
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Excitation: Voltage
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount
- Inputs: Thermocouple Input; RTD Input
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Datalogger; Input Module
- Analog Channels: 16
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 4
from OMEGA Engineering, Inc.
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from Campbell Scientific, Inc.
The SDM-CVO4 is a synchronously addressed datalogger peripheral that outputs variable voltage or current signals under datalogger program control. Each output can be set to 0-10 Vdc or 0-20 mA by the datalogger program (current outputs can also be scaled and limited to 4-20 mA). Typical applications... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Output Module
- Accuracy: 0.0200
from Kistler Group
Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution. DC bridge excitation... [See More]
- Excitation: Voltage
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from WINSYSTEMS, INC.
PC/104 digital I/O module with 48 bidirectional lines, 24 of which support event sense interrupts. Features. 48 bidirectional digital I/O lines support: Input, Output or Output with Readback. 12 mA sink current. 24 of the lines also support event sense: Generates an interrupt on change-of-state. [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 48
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Encore Electronics, Inc.
The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- AC Voltage: .25V to 15V
from Electro Standards Laboratories
The CellMite ® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 11
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount; Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from ACCES I/O Products, Inc.
Features. Six independent analog outputs. 12-Bit resolution. Voltage Output Ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V. Current Output Ranges: 0-20mA, 4-20mA, (0-50mA and 10-50mA optional). Individual range selection per channel. Three update modes including simultaneous update. [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 24
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Digital I/O Channels: 12
from Opto 22
The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. The SNAP-AILC-2 is primarily used with... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 2
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from Define Instruments
Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 16
from Measurement Computing
Analog isolation module, general purpose input (1 kHz) with DC excitation, ±2 V input, ±5 V output. [See More]
- Excitation: Voltage
- Isolation: Isolated Analog Voltage Input
- Form Factor: Modular Bay or Slot System
- DC Voltage: ±2 V
from OMEGA Engineering, Inc.
bull; 8 Differential or 16 Single- Ended Analog Inputs. • 24 Bit Resolution with Up to 1000 Samples/Sec. • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input. • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 16
from Campbell Scientific, Inc.
The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of 5000 measurements per second. The CR5000 is available with a built-in sealed... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Kistler Group
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]
- Excitation: Voltage
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 2
from WINSYSTEMS, INC.
PC/104 digital I/O module with 96 bidirectional lines (GPIO), 48 of which support event sense interrupts. Features. 96 bidirectional digital I/O lines support: Input, Output or Output with Readback. 12 mA sink current. 48 of the lines also support event sense: Generates an interrupt on... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 96
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Inputs: Accelerometer Input
from Electro Standards Laboratories
Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Excitation: Voltage
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 2
from Acromag, Inc.
plusmn;100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor). Single or dual mechanical relays. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley... [See More]
- Excitation: Voltage
- Form Factor: Terminal Block
- Data Acquisition: Input Module
- Analog Channels: 1
from Opto 22
SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 4
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
from OMEGA Engineering, Inc.
#162;16 Differential Input Channels. ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V ( ±625mV to ±5V). ¢Convenient On-Board Screw Terminal Signal Connection. ¢Compact Form Factor Mounts in any... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input Module
- Differential Channels: Differential Channels
from Campbell Scientific, Inc.
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from WINSYSTEMS, INC.
WinSystems ’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 96
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument
- Isolation: Isolated Excitation Source
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from ACCES I/O Products, Inc.
Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 16
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from OMEGA Engineering, Inc.
#162;16 Differential Input Channels via BNC Connectors. ¢Unity Gain Combines with A/D Gains to Provide Full Scale Inputs from ±156 mV to ±10 V. ¢Ultra Low-Noise, High-Speed Design. The OMB-DBK85 provides 16 channels of differential voltage input. It has a single, unity-gain... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input Module
- Differential Channels: Differential Channels
from Campbell Scientific, Inc.
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from CAS DataLoggers
The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument
- Isolation: Isolated Excitation Source
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Input Module; Input/Output Module
- Analog Channels: 2
from Campbell Scientific, Inc.
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from CAS DataLoggers
Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Encore Electronics, Inc.
The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]
- Excitation: Voltage; Current
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Inputs: Bridge Input
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
• 12 Analog Inputs. • 8 Digital I/O. • Simultaneous Sampling. • Multiple Trigger Modes. • Compact Modular Design. • Expandable Using Multiple OMB-NET6000 Series Modules [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 12
from Campbell Scientific, Inc.
Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128 public variables instead of 48. Up to eight tables instead of four. Compiled... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from CAS DataLoggers
The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 48
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument
- Inputs: Bridge Input
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from OMEGA Engineering, Inc.
OMEGA ’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240 ° arc (international scale) for easy... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Input/Output Module
- Analog Channels: 1
from Campbell Scientific, Inc.
The CR7 725 provides 8 switched analog excitations for resistance bridge measurements, 2 continuous analog outputs, and 8 digital control outputs. All continuous analog outputs and digital control ports can be active simultaneously; only one switched excitation output can be active at a time. Each... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Data Acquisition: Output Module
- Outputs: Analog Voltage Output
from CAS DataLoggers
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]
- Excitation: Voltage; Current
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15