Aerospace / Military Data Acquisition
from Dataforth Corporation
Dataforth Corporation's SCM5B isoLynx ® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA... [See More]
- Application: General Lab & Industrial; Aerospace / Military
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 60
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
- Analog Channels: 32
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 2
from Diversified Technical Systems, Inc. (DTS)
SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 3
from Crystal Instruments
Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military; Weather / Meteorology
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from OMEGA Engineering, Inc.
The OM-CP-SHOCK101-EB is a battery powered, stand alone 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records shock as the peak acceleration levels over the user defined interval. The OM-CP-SHOCK101-EB is specifically designed for documenting... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Hi-Techniques, Inc.
Basic Input Module offers up to 2 MS/s acquisition speeds and direct to disk recording at 200 kS/s. High impedance, differential front end supports voltage range from 20 mV to 20 V and direct connection to most oscilloscope probes and connection devices via BNC inputs. [See More]
- Application: Aerospace / Military
- User Interface: Computer Programmable
- Form Factor: DIN Rail
from Acromag, Inc.
One or two 1553 interface channels. DDC Micro-ACE controls 1553 interface. IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a military standard... [See More]
- Application: Aerospace / Military
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- User Interface: Computer Programmable
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- Application: Vehicular; Aerospace / Military
- User Interface: Computer Programmable
- Data Acquisition: DAQ Instrument; Datalogger; Chart Recorder
from SpotSee
ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: Computer Programmable
from Spectral Dynamics, Inc.
The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Panel / Chassis Mount; Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Analog Channels: 2
from Diversified Technical Systems, Inc. (DTS)
Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System; Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Hi-Techniques, Inc.
The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System can be configured with a flexible carrying handle for either field or factory use. Features. Houses 8 input modules 32... [See More]
- Application: Aerospace / Military
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger
- User Interface: Computer Programmable
from SpotSee
ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: Computer Programmable
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Panel / Chassis Mount; Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 2
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Hi-Techniques, Inc.
The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features. Houses 16 input modules 64 input channels @ 2 MS/s each. 200 kS/s streaming to... [See More]
- Application: Aerospace / Military
- Form Factor: Rack Mount
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger
- User Interface: Front Panel
from SpotSee
ShockWatch ® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: Computer Programmable
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Panel / Chassis Mount; Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 8
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 2
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Hi-Techniques, Inc.
The Synergy P mainframe supports up to 4 input modules capable of up to 64 channels in a portable, self-contained chassis. Mix and match input modules in any configuration or choose one of the economical bundled configurations. Features. Houses 4 input modules 16 input channels @ 2 MS/s each. 200... [See More]
- Application: Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- User Interface: Front Panel
from SpotSee
ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: Computer Programmable
from Spectral Dynamics, Inc.
Bobcat. The most cost-effective, accurate, powerful entry into Structural Analysis available today. Integrate with CATS ® Modal or STAR6 ™ for the most accurate, convenient data acquisition tool ever. Bobcat, built for: Vibration Analysis. Transient Analysis. Acoustical Analysis. Modal... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 2
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 8
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Hi-Techniques, Inc.
The Synergy Qb offers the same Synergy input capabilities in a field rugged product offering IP51 environmental resistance against dust and water. This DC-operated system can acquire standalone to its internal low-power PC with solid state drive, or to an external PC via Ethernet. Features. Houses 4... [See More]
- Application: Aerospace / Military
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Datalogger
- User Interface: Computer Programmable
from Spectral Dynamics, Inc.
CATS - The Computer-Aided Test Suite ™. Scalable hardware and software to meet a wide range of dynamic test requirements. PUMA Vibration Control and Analysis System. 4 to 32 input channels with ICP. Up to 51.2 kHz sample rate per channel. Powerful distributed Digital Signal Processors. [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Analog Channels: 2
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Analog Channels: 2
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 588
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Analog Channels: 2
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Spectral Dynamics, Inc.
KRONOS-V ™. The Industry's First real-time Knock Analysis System. KRONOS-V is a dedicated turn-key system for true spectral KRONOS V content-based, objective real-time engine knock analysis. The KRONOS-V Knock Analysis tool is an add-on for most combustion analysis and charge amp-based... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- User Interface: Front Panel; Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Spectral Dynamics, Inc.
Puma Basic. The Puma Basic was designed to meet a wide range of environmental test requirements. It combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing. The system includes Random, Sine and Classical Shock... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Spectral Dynamics, Inc.
VIDAS. Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG ™) of Spectral Dynamics offers VIDAS (VXI Data Acquisition System),... [See More]
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- User Interface: Front Panel; Computer Programmable
- Form Factor: Stand-alone
- Operating Temperature: 32 to 86
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Digital I/O Channels: 16