Accelerometer Input Data Acquisition

19 Results
G-Logger™ Data Acquistion System -- SDI 3330
from Silicon Designs, Inc.

SDI's Model 3330 G-Logger® is a low-cost, USB-powered portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3330 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]

  • Inputs: Accelerometer Input
  • Form Factor: USB-Powered Portable
  • Data Acquisition: DAQ Instrument; Datalogger
  • Digital I/O Channels: 3
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Inputs: Accelerometer Input
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Excitation: Voltage; Current
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
  • Analog Channels: 32
Analog I/O Module -- iNET-423
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; potentiomete
  • Form Factor: PC Board; Modular Bay or Slot System
  • Data Acquisition: Input/Output Module
  • Analog Channels: 6
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input Module
  • Analog Channels: 8
6-Axis Acceleration & Angular Rate Recorder, MotionMaster™ -- EDR-6DOF
from Instrumented Sensor Technology

Use IST's new MotionMaster ™ a portable accelerometer that ’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne vehicles, watercraft, underwater vehicles, vehicular crashes, shipping environments... [See More]

  • Inputs: Accelerometer Input
  • User Interface: None
  • Data Acquisition: Datalogger
  • Host Connection: RS232/422/485; USB
Vibration Data Acquisition System -- Delphin Expert Vibro EV-16
from CAS DataLoggers

With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]

  • Inputs: Accelerometer Input; Trigger
  • Form Factor: DIN Rail; Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
Downhole Orientation Sensor and Data Logger -- 3DM-DH3™
from LORD MicroStrain Sensing Systems

Downhole Orientation Sensor and Data Logger. Overview. The 3DM-DH3 ™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile... [See More]

  • Inputs: Accelerometer Input; RTD Input
  • Form Factor: PC Board
  • Data Acquisition: DAQ Instrument; Datalogger
  • Resolution: 24
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Inputs: Charge Input; Accelerometer Input; Tach
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
Vibration Meter Data Logger -- Vibration Sentry E-200g
from Convergence Instruments

Product Description. The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb... [See More]

  • Inputs: Accelerometer Input
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Channel Charge Amplifier -- Model 149
from Encore Electronics, Inc.

Compact - 16 channels per GPSC rack. Acceleration/displacement outputs. Controls in engineering units. Internal calibration. Description. The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight... [See More]

  • Inputs: Accelerometer Input
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument
  • Outputs: Analog Voltage Output
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; More
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Digital I/O Channels: 40
9-Channel Acceleration Waveform Recorder -- MSR-3C
from Instrumented Sensor Technology

Highlights: Field-Portable Digital Waveform Recording. Automatic Date & Time Tagging On Records. Programmable Time or Amplitude Triggering. Programmable Sample Rate To 3200 sps/ch. Up to 9-Channel Recording Capability. 3MB To 12MB Onboard Storage. 54dB Dynamic Range (10-bit A/D). 3-Channel... [See More]

  • Inputs: Accelerometer Input
  • User Interface: Front Panel
  • Data Acquisition: Datalogger
  • Application: General Lab & Industrial; Vehicular
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Inputs: Charge Input; Accelerometer Input; Tach
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 32
Wireless Vibration Meter Data Logger -- VSEW mk2 – 8g
from Convergence Instruments

The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb recording... [See More]

  • Inputs: Accelerometer Input
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Sampling Frequency: 4
Vibration Amplifier -- Model FL161
from Encore Electronics, Inc.

The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal input wiring. The unit is mechanically and electrically compatible with Encore's other... [See More]

  • Inputs: Accelerometer Input
  • Form Factor: DIN Rail
  • Data Acquisition: DAQ Instrument
  • Excitation: Voltage; Current
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; More
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Analog Channels: 16
Acceleration Recorder, SnapShock-PLUS -- SSP-2000-1D
from Instrumented Sensor Technology

Highlights: Self Contained Acceleration Event, Date, Time Recorder. Single Axis and Tri-axial Accelerometer Models. Full Scale g-measurement ranges from +/- 2g to 2,000g +. Measures & Records Peak Shock Level, Duration, Velocity Change (energy), Date & Time. Programmable G-Trigger Levels. [See More]

  • Inputs: Accelerometer Input
  • User Interface: None
  • Data Acquisition: Datalogger
  • Host Connection: USB; Infrared Communication
Multichannel All-In-One Analyzer -- MOBI-PACK™
from OROS

OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk ™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]

  • Inputs: Charge Input; Accelerometer Input; Tach
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16