Counter / Tachometer Input Data Acquisition
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
- Analog Channels: 32
from AW Company
10-30 VDC; six output options (factory set); user adjustable frequency span [See More]
- Inputs: Tach
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: Input/Output Module
- Analog Channels: 1
from OROS
CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 1
from American Portwell Technology Inc.
High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Kistler Group
Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface. 6 digital inputs. PTP support. 2 USB interfaces [See More]
- Inputs: Tach
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Digital I/O Channels: 256
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Inputs: Tach; Relay / Switch Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Gefran
The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz). Each... [See More]
- Inputs: Encoder Input; Tach
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Digital I/O Channels: 3
from Lumberg Automation - A Belden Brand
e2c 67 I/O module, 4 digital counter inputs, channel diagnostic for short circuit, max. switching frequency 500Hz, 4 Micro (M12) connectors. [See More]
- Inputs: Tach
- Form Factor: Module
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Acromag, Inc.
TTL and RS422 I/O. PCI Express bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules are... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12 bit (DIFF) resolution, up to 8 kS/s sample rate, two 10-bit analog outputs, one 32-bit counter, and 28 digital I/O. KEY HIGHLIGHTS. The miniLAB 1008 USB data acquisition (DAQ) device offers a low-cost solution for... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from ACCES I/O Products, Inc.
Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
- Analog Channels: 8
from Opto 22
The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited... [See More]
- Inputs: Tach
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 2
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Inputs: Tach; Relay / Switch Input
- Form Factor: Modular Bay or Slot System; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger; Input Module
- Analog Channels: 4
from CAS DataLoggers
The DigiRail-4C Digital Input Module with Modbus RTU communication interface provides a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-4C features four digital input/counter signal channels. The input signals are isolated from power, protecting the... [See More]
- Inputs: Tach
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Digital I/O Channels: 4
from Sifam Tinsley UK
P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]
- Inputs: Encoder Input; Tach; Pulse, Rotational Speed
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from Gantner Instruments, Inc.
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]
- Inputs: RTD Input; Tach; Relay / Switch Input; Status, Resistance
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Inputs: Charge Input; Accelerometer Input; Tach
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from American Portwell Technology Inc.
High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Acromag, Inc.
Six 32-bit counters. RS422 I/O. PCIe bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver high-speed and high-performance. AcroPack modules are ROHS compliant and... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from OMEGA Engineering, Inc.
The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]
- Inputs: Thermocouple Input; Tach; Timer / Clock Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from ACCES I/O Products, Inc.
Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 8
from Opto 22
The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain... [See More]
- Inputs: Tach
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 1
from Fluidwell bv
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]
- Inputs: Tach; Flowmeter
- Form Factor: Stand-alone
- Data Acquisition: Datalogger (optional feature)
- Digital I/O Channels: 1
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Inputs: Charge Input; Accelerometer Input; Tach
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
from American Portwell Technology Inc.
Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Acromag, Inc.
Ten 32-bit counters. TTL I/O. PCI Express bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 10
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Input Module; Input/Output Module
- Analog Channels: 2
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from ACCES I/O Products, Inc.
Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
- Analog Channels: 8
from Fluidwell bv
The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]
- Inputs: Tach; Flowmeter
- Form Factor: Stand-alone
- Data Acquisition: Datalogger (optional feature)
- Digital I/O Channels: 1
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Inputs: Charge Input; Accelerometer Input; Tach
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from American Portwell Technology Inc.
High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Acromag, Inc.
64 TTL bi-directional I/O. Four 16-bit counter/timer channels with six operating modes. Change of state and level interrupts. The PMC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. Sixteen digital I/O channels can be programmed as an input or an... [See More]
- Inputs: Tach; Timer / Clock Input
- Digital I/O Channels: 64
- Data Acquisition: Input/Output Module
- Resolution: 16
from OMEGA Engineering, Inc.
The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS. The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Output Module
- Digital I/O Channels: 8
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from American Portwell Technology Inc.
Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]
- Inputs: Thermocouple Input; Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 8
from Measurement Computing
16-Bit, 8-Channel, 50 kS/s/ch Simultaneous-Sampling DAQ Device. KEY HIGHLIGHTS. The USB-1608FS data acquisition (DAQ) device provides simultaneous analog inputs along with digital I/O and counter measurements. Features include an A/D converter per channel, an external digital trigger input, and an... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from ACCES I/O Products, Inc.
Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
- Analog Channels: 16
from CAS DataLoggers
ADwin-Gold Real-Time Data Acquisition System. The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many functions in a small package at a reasonable price. The ADwin-Gold is housed in a rugged, metal... [See More]
- Inputs: Tach; Trigger
- Form Factor: DIN Rail (optional feature); Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from American Portwell Technology Inc.
Remote rugged 54-bit digital inputs from USB in a NEMA 4 enclosure for harsh environments. Digital voltage inputs up to 50V per channel can be monitored. [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 54
from OMEGA Engineering, Inc.
The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]
- Inputs: Encoder Input; Tach; Relay / Switch Input
- Form Factor: Portable
- Data Acquisition: Datalogger
- Analog Channels: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1616HS-BNC data acquisition (DAQ) device provides high speed analog functions along... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from ACCES I/O Products, Inc.
Features. Remote Intelligent Digital Input. Opto-Isolated RS-485 Serial Interface to Host Computer. 54 Digital Inputs. Digital Input Voltages up to 50V. NEMA4 Enclosure for Harsh Atmospheric or Marine Environments. Type 8031 Microcontroller with 8K RAM and 8K EEPROM. (32K X 8 optional). All... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Digital I/O Channels: 54
from CAS DataLoggers
ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure and include a fast, local Real-Time CPU and memory, analog and digital inputs and outputs, as well as an... [See More]
- Inputs: Tach; Trigger
- Form Factor: DIN Rail (optional feature); Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from American Portwell Technology Inc.
The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw termination connections this... [See More]
- Inputs: Tach; Timer / Clock Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 15
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB-based 16-bit, 2 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]
- Inputs: Encoder Input; Tach
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 2
from CAS DataLoggers
The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They are ideal, low-priced solutions for fast data acquisition and control in real time... [See More]
- Inputs: Tach; Trigger
- Form Factor: PC Board (optional feature); Stand-alone (optional feature)
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
Board-only Ethernet-based digital I/O board with 24 bit-configurable DIO lines, one counter input, and header connectors. KEY HIGHLIGHTS. The E-DIO24 Series Ethernet digital I/O devices provide 24 channels for driving relays and one counter channel, making it ideal for network-based remote... [See More]
- Inputs: Tach
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card
- Digital I/O Channels: 24
from CAS DataLoggers
The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB data acquisition technology. Functions of Expert Key. Universal and flexible application. 14 or 28 differential... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone; Mobile Application
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 14
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB-based 24-channel, high-current (64 mA sink, 15 mA source) digital I/O device. KEY HIGHLIGHTS. The USB-1024 Series of USB digital devices provide digital I/O for direct control over a variety of logic-level devices. Available with high current output and counter functions. [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 24
from CAS DataLoggers
Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
USB-based 24-channel digital I/O board with 37-pin D-Sub connector. KEY HIGHLIGHTS. The USB-DIO24 Series of digital devices provide logic-level, bidirectional digital I/O and counter operation, and allow seamless migration from the PCI-DIO24. OEM versions are available for embedded applications. [See More]
- Inputs: Tach
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 24
from CAS DataLoggers
The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 48
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Digital I/O Channels: 3
from CAS DataLoggers
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Encoder Input; Tach; Relay / Switch Input; Monolithic Temperature Sensors
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from Measurement Computing
Stand-alone, high-speed 100 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS. The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input along with digital input, relay output, and four... [See More]
- Inputs: Tach
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 16
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Inputs: Tach; PWM
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8