Isolated Analog Voltage Output Data Acquisition

54 Results
8B43 Series DC LVDT Input Module -- 8B43-01
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Modular Plug-in-board
  • Data Acquisition: Input Module
  • Analog Channels: 1
Advanced Circular Chart Recorder -- C1300
from ABB Measurement & Analytics

The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
DSCA39 Current Output Signal Conditioners -- DSCA39-xx
from Dataforth Corporation

Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Output Module
  • Analog Channels: 1
Circular Chart Recorder -- Commander 1900 Recorder
from ABB Measurement & Analytics

The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 1
Circular Chart Recorder -- Commander 1900 Recorder/Controller
from ABB Measurement & Analytics

The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power -- SCM7B35-xx
from Dataforth Corporation

SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. Loop power is provided... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Rack Mount; DIN Rail
  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 1
Paperless Videographic Recorder -- SM500F
from ABB Measurement & Analytics

A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
  • Data Acquisition: Chart Recorder
  • Analog Channels: 4
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Data Acquisition: DAQ Instrument; Input/Output Module
  • Analog Channels: 12
Touchscreen Paperless Recorder -- RVG200
from ABB Measurement & Analytics

The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Chart Recorder
  • Analog Channels: 24
Discrete I/O Mounting Boards -- WRC4-A16I
from ANZER

PB16I - Mounting Rack, 16-channel, isolated output [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 4
AcroPack™ Series Analog Output 12-bit DAC I/O Module -- AP220
from Acromag, Inc.

12-bit DAC. 16 channels voltage outputs. Wide temperature range. PCIe bus interface. The AP220 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: PC Board
  • Data Acquisition: Output Module
  • Analog Channels: 16
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: Module
  • Data Acquisition: Input Module; Output Module; Input/Output Module
  • Analog Channels: 8
Analog Output -- M-4402
from Moxa Inc.

Resolution in Ranges. 12 bits, 3.91 µA/bit. Output Current Range. 4 to 20 mA. Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Output Impedance. Max. 500 ohms. Conversion Time. 2 ms for all... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Resolution: 12
CellMite® ProD Data Acquisition & Strain Gage Interface Board -- Model 4328
from Electro Standards Laboratories

The CellMite ® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The CellMite ® ProD features... [See More]

  • Isolation: Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
16 Channel Datalogger with SD Card -- Zen Datalogger
from Define Instruments

What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Datalogger; Input Module
  • Analog Channels: 16
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
Transducer -- Theta 10A/10V
from Sifam Tinsley UK

Theta 10A/10V transducer converts a sinusoidal AC Current or AC Voltage into a load independent DC Current or a load independent DC Voltage proportional to the measured value. Features. • Accuracy class 0.2 as per International Standard IEC/EN 60688. • Output Response Time < 250 ms. [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 1
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Output Module
  • Analog Channels: 2
Analog I/O Module -- R-D/A16
from Gefran

R-D/A4, R-D/A8, R-D/A16 are modules with 4, 8, 16 optically isolated analog outputs (16bit ±10V) that send reference signals to drives, servocontrols, power solid state relays with linear input, or retransmit variables to recording devices / other units, etc. The maximum current for each... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Resolution: 16
Analog Voltage Output Module -- SNAP-AOV-25
from Opto 22

The SNAP-AOV-25 provides two channels of analog voltage output at a nominal range of 0-10 volts. Each channel can supply +5 mA of load current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. The... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: DAQ Instrument; Output Module
  • Analog Channels: 2
Analog Isolation Module -- ISO-5B49-01
from Measurement Computing

Analog isolation module, voltage output (400 Hz), 0 to 5 V input, ±5 V output. [See More]

  • Isolation: Isolated Analog Voltage Output
  • DC Voltage: 0-5 V
  • Form Factor: Modular Bay or Slot System
  • Outputs: Analog Voltage Output
DC Strain Gage In-Line Amplifier -- AP5201
from Stellar Technology

Description. The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the... [See More]

  • Isolation: Isolated Analog Voltage Output
  • DC Voltage: 1mV-10V
  • Form Factor: Line Mount
  • Outputs: Analog Voltage Output; Analog Current Output
Smart 4 to 20mA Loop Powered Dual Trip Alarm -- SEM1636
from Status Instruments, Inc.

Simple configuration via USB port. Powered from 4 to 20mA loop – 5VCD max. voltage drop. Dual trip output with independent set actions. Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp. Normal and inverted high/low/deviation trip actions. Relays isolated from each other, inputs & power supply. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • DC Current: 4 to 20mA Current Loop; Maximum Range: 3.8 to 22mA Operating ±50mA Maximum
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax0
from Kistler Group

The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 8
AcroPack™ Series Analog Output 16-bit DAC I/O Module -- AP231
from Acromag, Inc.

16-bit DAC. 16 channel voltage output. Wide temperature range. PCIe bus interface. The AP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be obtained from a single card cage slot. Each output... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: PC Board
  • Data Acquisition: Output Module
  • Analog Channels: 16
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module; Output Module; Input/Output Module
  • Analog Channels: 8
Analog Output -- M-4410
from Moxa Inc.

Resolution in Ranges. 12 bits, 2.44 mV/bit. Output Current Range. 0 to 10 VDC. Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Output Impedance. Max. 5K ohms. Conversion Time. 2 ms for all channels [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Resolution: 12
Relay I/O Expansion for the Zen Datalogger -- ZEN-RIO
from Define Instruments

What it does: The Rio expands the Zen Datalogger capabilites - adding 16 more relays and digital I/O. The ZEN-RIO is a relay output and digital input expansion which is designed for seamless integration with the Zen Datalogger control and monitoring station. It is also compatible with the now... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 2
Transducer -- Theta 20A/20V
from Sifam Tinsley UK

The Theta 20A/20V compact programmable Transducers are available with LCD display and are completely on-site configurable. Features. • True RMS measurement. • On-site programmable inputs. • On-site configurable as: Current or Voltage. • On-site selectable output; DC Current or DC... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 2
AC Voltage/Current Signal Conditioner -- DRA-ACT-S
from OMEGA Engineering, Inc.

The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Output Module
  • Analog Channels: 2
Analog I/O Module -- R-MA6
from Gefran

The R-MA6 is a mixed module with 6 analog inputs and 6 analog outputs. It controls 6 analog inputs configurable for potentiometer, voltage, current and strain-gauge, satisfying the applicative needs of common transducers used in industrial applications. The conversion system is sequential on the 6... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input/Output Module
  • Analog Channels: 6
Analog Voltage Output Module -- SNAP-AOV-27
from Opto 22

The SNAP-AOV-27 provides two channels of analog voltage output at a nominal range of -10 to +10 volts. Each channel can supply -5 or +5 mA of load current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: DAQ Instrument; Output Module
  • Analog Channels: 2
DC Strain Gage In-Line Amplifier -- AP5202
from Stellar Technology

Description. The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies ’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output... [See More]

  • Isolation: Isolated Analog Voltage Output
  • DC Voltage: 4mV-10V
  • Form Factor: Line Mount
  • Outputs: Analog Voltage Output; Analog Current Output
Universal Input DIN Rail Dual Trip Alarm -- SEM1630
from Status Instruments, Inc.

Simple configuration via USBport. Universal PT100, thermocouple, mV, mA input. Input/output isolation. Dual relay outputs 250VAC, 1 Amp. Relays isolated from each other. 10 year warranty. The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • DC Voltage: -40 to 75mV
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax1
from Kistler Group

The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 8
Transmitter, Loop-Powered, Current Input, Flat Pack 250T Series -- 250T
from Acromag, Inc.

Eight RS422/485 serial ports. Extended Temperature. PCIe Bus Interface. These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. For... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Accuracy: 0.1000
Relay I/O with Modbus/RTU -- RIO-MOD-RTU
from Define Instruments

The RIO-MOD-RTU is a Modbus Slave device which can be used as an RTU for any Modbus system. It is ideal for direct connection to Modbus Master PLC's or SCADA systems. The RIO-MOD-RTU is capable of providing 16 isolated relay outputs and 16 digital inputs. 32 indicator LED's are conveniently placed... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
Transducer -- Theta Hz
from Sifam Tinsley UK

Theta Hz the transducer is used for frequency measurement. The output signal is proportional to measured frequency and is either load independent DC Current or load independent DC Voltage. Features. • Fully onsite programmable input range. • Available in Single or Dual output type. •... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 1
Computer-to-Analog Output Module -- D3000 / D4000
from OMEGA Engineering, Inc.

The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog converter that is scaled to provide commonly used... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Output Module
  • Analog Channels: 1
Functional I/O Module -- R-MIXR
from Gefran

The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
G4 Series -- G4DA4
from Opto 22

0 To +5 VDC Output [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 1
DIN-Rail Amplifier for Strain Gage Transducers -- AP5101
from Stellar Technology

Description. The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology ’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier... [See More]

  • Isolation: Isolated Analog Voltage Output
  • DC Voltage: 4mV-10V
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
Universal Input Data Logger -- dataTaker® DT80
from CAS DataLoggers

The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
Economical DIN Rail Signal Conditioner -- CCT
from OMEGA Engineering, Inc.

The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: DIN Rail
  • Data Acquisition: Output Module
  • Analog Channels: 1
G4 Series -- G4DA5
from Opto 22

0 To +10 VDC Output [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 1
Input/Output Isolated DIN-Rail Amplifier for LVDTs -- Series AP5102
from Stellar Technology

The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: DIN Rail
  • User Interface: None
Universal Input Data Logger -- dataTaker® DT80M
from CAS DataLoggers

Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 15
Isolated Signal Conditioner -- DMD-475
from OMEGA Engineering, Inc.

The DMD-470 Series bridge amplifiers are ac powered signal conditioning modules with triple isolated voltage or current outputs for load cells, bridge type sensors and strain gages. Both models have dual zero/tare functions. Zero is used for normal bridge balance and the tare feature allows up to... [See More]

  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Form Factor: Stand-alone
  • Data Acquisition: Input/Output Module
  • DC Voltage: 5 to 50 mV
G4 Series -- G4DA6
from Opto 22

-5 To +5 VDC Output [See More]

  • Isolation: Isolated Analog Voltage Output
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 1
Signal Conditioner, Strain Gage Amplifier -- Series AP50XX
from Stellar Technology

The Series AP50XX is a reliable, rugged signal conditioner. with a variety of acceptable inputs and available outputs. The. unit is enclosed in a stainless steel housing and is protected. against environmental conditions including vibration. Options. include a variety of electical terminations, EMI... [See More]

  • Isolation: Isolated Analog Voltage Output
  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: Line Mount
  • User Interface: None