Charge Input Data Acquisition
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Inputs: Charge Input; Accelerometer Input; Tach
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from Encore Electronics, Inc.
The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]
- Inputs: Charge Input
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Outputs: Analog Voltage Output
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Inputs: Charge Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: Charge Input; Bridge Input; Tach (optional feature); ICP/IEPE
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Inputs: Charge Input; Accelerometer Input; Tach
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
from Kistler Group
The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Inputs: Charge Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Inputs: Charge Input; Bridge Input; Tach (optional feature); ICP/IEPE
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2