Medical / Biomedical Data Acquisition

34 Results
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
Dry Ice Data Logger -- SwiTrace I-Plug
from CAS DataLoggers

CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]

  • Application: General Lab & Industrial; Environmental; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Inputs: Thermistor Input
Animal Equine Gait Assessment System -- Hoof™
from Tekscan, Inc.

Provides pressure data for the analysis, interpretation, and treatment of equine or large animal gait and ambulatory function. What is the Hoof ™ System?. The Hoof System combines practical biomechanics with computer-aided technology to revolutionize the analysis, interpretation, and treatment... [See More]

  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Air Bubble / Level Sensing Circuit Board -- BD2
from Introtek International

BD2 series electronics are utilized in air bubble or liquid level detection applications, where an open collector output is required. The output signal of a BD2 open collector board can control a switch or relay without the need for PLC signal processing, unlike a TTL signal, which has much lower... [See More]

  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
  • Inputs: Timer / Clock Input; Ultrasonic
Traceable® Disposable Recorder -- Model 4222
from Traceable® Products

Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10 or 40 days. [See More]

  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Chart Recorder
  • Inputs: Bimetallic
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
  • Analog Channels: 32
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Application: General Lab & Industrial; Vehicular; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
IO Modules - AC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
Impact Recorder -- ShockWatch® ShockLog 208
from SpotSee

ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
Animal Gait Analysis System -- Strideway™
from Tekscan, Inc.

Animal Strideway System. Modular pressure measurement walkway for animal gait analysis. Simplify Animal Gait Analysis with Strideway ™. Quickly and easily get all the data you need to accurately assess gait of animals, lameness and evaluate treatments with Strideway. Pressure data can provide... [See More]

  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
IO Modules - AC Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 2
Impact Recorder -- ShockWatch® ShockLog 248
from SpotSee

ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
4-Channel Current Output Card -- OMB-DBK5
from OMEGA Engineering, Inc.

The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Output Module
  • Isolation: Isolated Analog Current output
Animal Step Pressure Measurement System -- Walkway™
from Tekscan, Inc.

High Resolution Animal Walkway System. Low profile floor walkway system that captures multiple sequential paw strikes for objective animal gait analysis. Objective Data to Observe & Quantify Animal Gait Analysis. Tekscan's High Resolution Walkway Systems capture force and pressure, plus temporal... [See More]

  • Application: General Lab & Industrial; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
IO Modules - AC/DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
Impact Recorder -- ShockWatch® ShockLog 298
from SpotSee

ShockWatch ® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Input Module
  • Analog Channels: 4
Barefoot Pressure Measurement and Analysis System -- MatScan®
from Tekscan, Inc.

Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement. The MatScan ®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement... [See More]

  • Application: Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
IO Modules - Contact Closure DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
Impact Recorder -- ShockWatch® ShockLog G-View
from SpotSee

ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
8-Channel Isolated Voltage-Input Module -- OMB-DBK50 / OMB-DBK51
from OMEGA Engineering, Inc.

The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Input Module
  • Analog Channels: 8
Body Pressure Measurement System (BPMS) -- BPMS™
from Tekscan, Inc.

Measure pressure distribution between the human body and support surfaces such as seats, mattresses, cushions, and backrests. Body Pressure Measurement System. BPMS ™ measures the pressure distribution of a human body on support surfaces such as seats, mattresses, cushions, and backrests. The... [See More]

  • Application: General Lab & Industrial; Vehicular; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 8
IO Modules - DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Input Module
  • Analog Channels: 2
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Digital I/O Channels: 40
Body Pressure Measurement System -- CONFORMat
from Tekscan, Inc.

What is the CONFORMat?. The CONFORMat ™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating and positioning system for each individual patient. The unique, truly... [See More]

  • Application: General Lab & Industrial; Vehicular; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Inputs: Pressure
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
IO Modules - DC Output
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Application: General Lab & Industrial; Aerospace / Military; Medical / Biomedical
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: Output Module
  • Analog Channels: 2
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16