High Pass Data Acquisition
from CAS DataLoggers
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]
- Function: Low Pass; High Pass; Band Pass
- Form Factor: DIN Rail; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Function: Low Pass; High Pass
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument
- Inputs: Bridge Input
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Function: Low Pass; High Pass; Band Pass; Band Stop
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from OMEGA Engineering, Inc.
The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is equipped... [See More]
- Function: High Pass
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 2
from CAS DataLoggers
With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]
- Function: Low Pass; High Pass
- Form Factor: DIN Rail; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Function: Low Pass; High Pass; Band Pass; Band Stop
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Function: High Pass
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 0