Thermistor Input Data Acquisition

42 Results
SCM9B-1400 RTD/Thermistor Module -- SCM9B-1400
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Inputs: Thermistor Input; RTD Input
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 1
Data Loggers -- 1368783 [EL-SGD 43-ATP from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar EL-SGD 43-ATP Data Logger [See More]

  • Inputs: Thermistor Input; Thermistor
  • Analog Channels: 4
  • Data Acquisition: Datalogger
  • Host Connection: USB; Mini usb
Data Loggers -- 1612908 [EL-WIFI-VAC from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar EL-WIFI-VAC Data Logger [See More]

  • Inputs: Thermistor Input; External thermistor, temperature
  • Analog Channels: 1
  • Data Acquisition: Datalogger
  • Host Connection: USB; Usb
Data Loggers -- 1993854 [Wireless Alert TP from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar Wireless Alert TP Data Logger [See More]

  • Inputs: Thermistor Input; External thermistor
  • Analog Channels: 1
  • Data Acquisition: Datalogger
  • Host Connection: WiFi
Data Loggers -- 493487 [N2013 STARTER KIT RS from Comark Corporation]
from RS Components, Ltd.

Comark N2013 SKITRS Data Logger [See More]

  • Inputs: Thermistor Input; Thermistor
  • Analog Channels: 2
  • Data Acquisition: Datalogger
  • Host Connection: Radio; Infrared
Data Loggers -- 7567339 [EL-WIFI-TP from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar EL-WIFI-TP Data Logger [See More]

  • Inputs: Thermistor Input; External thermistor
  • Analog Channels: 1
  • Data Acquisition: Datalogger
  • Host Connection: USB; Usb / wifi
Data Loggers -- 7751077 [EL-WIFI-T from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar EL-WIFI-T Data Logger [See More]

  • Inputs: Thermistor Input; Internal thermistor
  • Analog Channels: 1
  • Data Acquisition: Datalogger
  • Host Connection: USB; Usb / wifi
Data Loggers -- 7751086 [EL-WIFI-T+ from Lascar Electronics, Inc.]
from RS Components, Ltd.

Lascar EL-WIFI-T+ Data Logger [See More]

  • Inputs: Thermistor Input; Internal thermistor
  • Analog Channels: 1
  • Data Acquisition: Datalogger
  • Host Connection: USB; Usb / wifi
OMNIAlog Logger MI400 MAVT GPRS
from Next Industries S.r.L

The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]

  • Inputs: Thermistor Input; RTD Input; Bridge Input; Servo Inclinometer, Potenziometer
  • Analog Channels: 4
  • Data Acquisition: Datalogger
  • Differential Channels: Differential Channels
Universal Data Logger -- SL7000
from Status Instruments, Inc.

The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 9
Electronic Recorders -- EH Series
from CHINO Works America Inc.

The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables such as temperature, mV or DC... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger; Chart Recorder
  • Analog Channels: 24
Mid-range Temperature and Humidity Data Logger
from Vaisala

For monitoring temperature, humidity, and analog inputs. Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide. Features   • Measurements are traceable to the International... [See More]

  • Inputs: Thermistor Input; Humidity via Vaisala HUMICAP 180R
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 4
16 Channel Datalogger with SD Card -- Zen Datalogger
from Define Instruments

What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; AC Current Sensor, Attenuator
  • Form Factor: DIN Rail
  • Data Acquisition: Datalogger; Input Module
  • Analog Channels: 16
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAD128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
  • Form Factor: PC Board; Stand-alone
  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Analog Channels: 8
Analog Thermistor Input Module -- SNAP-AIR40K-4
from Opto 22

The SNAP-AIR40K-4 provides four channels of analog-to-digital conversion, ideal for thermistors used in HVAC applications or for reading the resistance of potentiometer input. Default range is 0-40 K Ohms; the module can also be configured for 0-20 K, 0-10 K, or 0-5 K Ohms. Resistance probes must be... [See More]

  • Inputs: Thermistor Input; Resistance
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: DAQ Instrument; Input Module
  • Analog Channels: 4
8-Channel Temperature Data Logger -- USB-5203
from Measurement Computing

USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS. The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features include... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Temperature
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 8
CANBus Input Module
from OROS

CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
  • Form Factor: Stand-alone
  • Data Acquisition: Input Module
  • Analog Channels: 1
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; potentiomete
  • Form Factor: PC Board; Modular Bay or Slot System
  • Data Acquisition: Input/Output Module
  • Analog Channels: 16
Current Data Logger -- VersaLog VL-DCC-HR
from CAS DataLoggers

VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]

  • Inputs: Thermistor Input
  • Form Factor: Probe/wall Mount Holes for Hanging / Mounting
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 8
Electronic Recorders -- ES600 Series
from CHINO Works America Inc.

The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder including a highly reliable self-balancing system, easy-to-install fanfold recording chart paper, etc. [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger; Chart Recorder
  • Analog Channels: 6
Temperature and Humidity Data Logger -- DL2000
from Vaisala

For monitoring temperature, humidity, with optional analog input. The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with superior... [See More]

  • Inputs: Thermistor Input; Humidity
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Datalogger
  • Analog Channels: 4
Universal Input Analog Signal Controller -- Zen RTU Mini for SCADA and PLCs
from Define Instruments

Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; AC Current Sensor, Attenuator
  • Form Factor: DIN Rail
  • Data Acquisition: Input Module
  • Analog Channels: 16
REMOTE ACCES 12-Bit Analog/Digital I/O Pod -- RAG128
from ACCES I/O Products, Inc.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
  • Form Factor: PC Board; Stand-alone
  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Analog Channels: 8
8-Channel Temperature Measurement Device -- USB-TEMP
from Measurement Computing

USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: Stand-alone
  • Data Acquisition: Input Module
  • Analog Channels: 8
Compact Portable Data Logger -- RDXL120
from OMEGA Engineering, Inc.

The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resistance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measuring resistors, and a voltage up to 50V... [See More]

  • Inputs: Thermistor Input
  • Form Factor: Portable
  • Data Acquisition: Datalogger
  • Analog Channels: 10
Dry Ice Data Logger -- SwiTrace I-Plug
from CAS DataLoggers

CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]

  • Inputs: Thermistor Input
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Outputs: Alarm
Temperature Data Logger -- DL1016/1416
from Vaisala

For wide-range temperature monitoring. Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerators and incubators. A superior alternative to chart recorders and hard-wired systems. [See More]

  • Inputs: Thermistor Input
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Remote Data Acquisition Pod -- RA1216
from ACCES I/O Products, Inc.

Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
  • Form Factor: PC Board; Stand-alone
  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Analog Channels: 16
High-Precision Mixed Sensor USB Data Acquisition Device -- DT9829-8
from Measurement Computing

Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Resistance
  • Form Factor: Stand-alone
  • Data Acquisition: Input/Output Module
  • Analog Channels: 8
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; More
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Digital I/O Channels: 40
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
Temperature Logger -- DL1000-1400
from Vaisala

For demanding temperature monitoring & mapping. Vaisala DL1000-1400 is a high-accuracy temperature data logger. Ideal for ultra-low temperature freezers, fridges, cold rooms in regulated environments, the DL1000-1400 temperature logger provides stable, reliable measurements. With a measurement... [See More]

  • Inputs: Thermistor Input
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Remote Intelligent Data Acquisition and Control System -- RIDACS
from ACCES I/O Products, Inc.

Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
  • Form Factor: PC Board; Stand-alone
  • Data Acquisition: DAQ Instrument; Input/Output Module
  • Analog Channels: 32
Web-Enabled 8-Channel Temperature Measurement Device -- WEB-TEMP
from Measurement Computing

KEY HIGHLIGHTS. The WEB-TEMP and TC Series web-enabled isolated data acquisition (DAQ) devices provide accurate temperature measurements. An integrated web server lets users remotely monitor data from a web browser. Features include digital and counter functions, and CJC. Available with support for... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Temperature
  • Analog Channels: 8
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
Dual-Channel Process Monitor -- DP3300
from OMEGA Engineering, Inc.

Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: DAQ Instrument; Input Module; Input/Output Module
  • Analog Channels: 2
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 2
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
Handheld Hygro Thermometer Data Logger -- RH318
from OMEGA Engineering, Inc.

The RH318 is a low cost, high performance handheld meter with data logging ability. It offers a large dual back-lit display to show the temperature and humidity from a handheld probe and can display a dew point measurement. The temperature/humidity probe uses a semiconductor and polymer capacitive... [See More]

  • Inputs: Thermistor Input
  • Form Factor: Portable
  • Data Acquisition: Datalogger
  • User Interface: Front Panel; Hand-held Programmer; Computer Programmable
Portable Universal Input Data Logger -- Grant SQ2010
from CAS DataLoggers

A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 8
Temperature Datalogger -- OM8800D
from OMEGA Engineering, Inc.

OM8818 is a complete temperature datalogger system at a remarkable low price. Each set comes with Windows compatible software, a datalogger unit and an infrared download box with data links. The OM8818 is ideal for monitoring ambient conditions in greenhouses, art galleries and museums. [See More]

  • Inputs: Thermistor Input
  • Form Factor: Portable
  • Data Acquisition: Datalogger
  • Analog Channels: 1
Portable Universal Input Data Logger -- Grant SQ2020-1F8
from CAS DataLoggers

Powerful data loggers for standard and high speed applications. Up to 20 Max readings per second on 1 channel. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 16 universal inputs. High precision (0.05%). Advanced data... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16