Programmable Gain Data Acquisition
from Campbell Scientific, Inc.
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with differential... [See More]
- Data Acquisition: Input Module
- Analog Channels: 6
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12 bit (DIFF) resolution, up to 8 kS/s sample rate, two 10-bit analog outputs, one 32-bit counter, and 28 digital I/O. KEY HIGHLIGHTS. The miniLAB 1008 USB data acquisition (DAQ) device offers a low-cost solution for... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from ACCES I/O Products, Inc.
Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]
- Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
- Analog Channels: 8
- Form Factor: PC Board
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Diversified Technical Systems, Inc. (DTS)
SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 3
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 588
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Acromag, Inc.
16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]
- Data Acquisition: Input Module
- Analog Channels: 32
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Campbell Scientific, Inc.
This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric (IEPE)... [See More]
- Data Acquisition: Input Module
- Analog Channels: 6
- Form Factor: Panel / Chassis Mount
- Differential Channels: Differential Channels
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 11-bit (SE)/12-bit (DIFF) resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1208FS data acquisition (DAQ) device provides low-cost analog and digital... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from ACCES I/O Products, Inc.
Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]
- Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
- Analog Channels: 8
- Form Factor: PC Board
- Digital I/O Channels: 4
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Diversified Technical Systems, Inc. (DTS)
Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System; Stand-alone
- Differential Channels: Differential Channels
from Acromag, Inc.
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Measurement Computing
USB data acquisition (DAQ) device with 8 SE/4 DIFF analog inputs, 13-bit (SE)/14-bit (DIFF) resolution, up to 48 kS/s sample rate, two 12-bit analog outputs, one 32-bit counter, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1408FS data acquisition (DAQ) device provides higher resolution measurements... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: PC Board
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. Eight differential or 16 single-ended input channels, switch selectable. Twelve-bit resolution. 100,000 samples per second. On-board pacer clock and three 16-bit counter/timers. Two independent, 12-bit D/A converters. D/A converter outputs disabled at power-on. Eight digital I/O lines (4... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
Ten 16-bit counter/timers, TTL. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Relay Output
from Measurement Computing
16-Bit, 8-Channel, 50 kS/s/ch Simultaneous-Sampling DAQ Device. KEY HIGHLIGHTS. The USB-1608FS data acquisition (DAQ) device provides simultaneous analog inputs along with digital I/O and counter measurements. Features include an A/D converter per channel, an external digital trigger input, and an... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Modular Bay or Slot System
- Differential Channels: Differential Channels
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
Four 16-bit counters - TTL, and four 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Relay Output
from Measurement Computing
USB data acquisition (DAQ) device with 16 DIFF BNC analog inputs, 16-bit resolution, 1 MS/s sample rate, two 16-bit analog outputs, four counter inputs, two timer outputs, and 16 digital I/O. KEY HIGHLIGHTS. The USB-1616HS-BNC data acquisition (DAQ) device provides high speed analog functions along... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
#162;16 Differential Input Channels. ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V ( ±625mV to ±5V). ¢Convenient On-Board Screw Terminal Signal Connection. ¢Compact Form Factor Mounts in any... [See More]
- Data Acquisition: Input Module
- Differential Channels: Differential Channels
- Form Factor: PC Board
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]
- Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 8
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
Six 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Relay Output
from Measurement Computing
PCI data acquisition (DAQ) board with 64 SE/32 DIFF analog inputs, 16-bit resolution, up to 200 kS/s sample rate, two 16-bit analog outputs, one 16-bit counter, and 32 digital I/O. KEY HIGHLIGHTS. The PCI-DAS6402/16 data acquisition (DAQ) board provides a higher channel count compared to other... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 64
- Form Factor: PC Board
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]
- Data Acquisition: Data Acquisition Card
- Digital I/O Channels: 40
- Form Factor: PC Board
- Resolution: 16
from ACCES I/O Products, Inc.
Features. 16 Single-Ended / 8 Differential Analog Inputs. 12-Bit Resolution, 100kHz A/D Converter. Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range. FIFO Data and Point List Buffers ('A' version). Both FIFOs 2K. On-board Pacer Clock and Counter Timers. Universal... [See More]
- Data Acquisition: Input Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
bull;64 digital input/output channels. 16-bit counter/timer channels. with six operating modes. Change of state and level interrupts. The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support... [See More]
- Data Acquisition: Input Module (optional feature); Output Module (optional feature); Input/Output Module (optional feature)
- Digital I/O Channels: 64
- Form Factor: PC Board
- DC Voltage: 0 to 5V
from Measurement Computing
USB-based 24-bit, isolated, high-channel-count multifunction DAQ device. KEY HIGHLIGHTS. The USB-2416 Series of USB data acquisition (DAQ) devices are ideal for higher channel count applications measuring voltage or thermocouples. Features include expandable analog and digital I/O along with counter... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]
- Data Acquisition: Data Acquisition Card
- Digital I/O Channels: 40
- Form Factor: PC Board
- Resolution: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
24 differential I/O, 16 TTL I/O. Four 16-bit counter/timer channels with six operating modes. The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on... [See More]
- Data Acquisition: Input Module (optional feature); Output Module (optional feature); Input/Output Module (optional feature)
- Differential Channels: Differential Channels
- Form Factor: PC Board
- Digital I/O Channels: 40
from Measurement Computing
USB data acquisition (DAQ) device with 16 simultaneous analog inputs, 16-bit resolution, up to 50 kS/s/ch sample rate, and eight digital I/O. KEY HIGHLIGHTS. The USB-1616FS data acquisition (DAQ) device provides simultaneous analog inputs over a USB expansion interface that allows for daisy-chaining... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Stand-alone
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D, 100% digital... [See More]
- Data Acquisition: Data Acquisition Card
- Analog Channels: 16
- Form Factor: PC Board
- Digital I/O Channels: 40
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
16D/32SE channels ( ±5V, ±10V, 0-5V, and 0-10V input ranges). 16-bit A/D converter. 8 µS conversion time (125KHz). APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or... [See More]
- Data Acquisition: Input Module
- Analog Channels: 32
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Measurement Computing
USB-based high-speed analog input device with eight 13-bit, 1 MS/s analog inputs. KEY HIGHLIGHTS. The USB-1208HS Series USB data acquisition (DAQ) devices provide fast sample rates and 13-bit resolution. Features include analog input along with digital I/O and counter functions. Up to four analog... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
Ten 16-bit counter/timers, TTL. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Relay Output
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]
- Data Acquisition: Data Acquisition Card; Input Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
Four 16-bit TTL counters and four 32-bit RS422 counters. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Isolated Relay Output
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog I/O board, two 16-bit analog outputs. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature... [See More]
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Differential Channels
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Differential Channels (optional feature)
from Acromag, Inc.
Four asynchronous EIA/TIA-232E serial ports. 16-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 128Kbps). These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes,... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: PC Board
- Sampling Frequency: 8000