Touch Screen Data Acquisition

22 Results
Touchscreen Paperless Recorder -- RVG200
from ABB Measurement & Analytics

The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]

  • User Interface: Touch Screen; Computer Programmable
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Chart Recorder
  • Analog Channels: 24
Measurement Data Process Monitoring -- Reporter
from Renishaw

Reporting made simple. Reporter is an easy-to-use, real-time process monitoring app for customers who wish to view component measurement data. Measurement data can be viewed on the machine tool or analysed externally by exporting data to a CSV file. The app is installed onto a Windows ®-based... [See More]

  • User Interface: Touch Screen
  • Form Factor: Handheld
  • Data Acquisition: DAQ Instrument; Datalogger
  • Host Connection: Ethernet
Videographic Data Recorders -- PPS-1000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • User Interface: Touch Screen
  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 6
Datalogger Tablet -- DataLogger® 7
from McElroy Manufacturing, Inc.

LONGER BATTERY LIFE. An internal 21 Watt-hour battery and removable 43.2 Watt-hour battery allows the DataLogger 7 to last an entire workday. An Extended Life Kit is available with an extra removable battery and charger to supply endless power on the jobsite. AUTOMATIC DATA BACKUP. To ensure device... [See More]

  • User Interface: Touch Screen
  • Host Connection: Bluetooth, Wi-Fi, 4G
  • Data Acquisition: Datalogger
  • Application: General Lab & Industrial
Videographic Data Recorders -- PPS-2000
from Tempco Electric Heater Corporation

Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]

  • User Interface: Touch Screen
  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 24
Data Acquisition System -- Q.monixx A117 D
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • User Interface: Touch Screen
  • Form Factor: DIN Rail
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 8
DataChart® Advanced Paperless Data Acquistion System -- DC6000
from Monarch Instrument

The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]

  • User Interface: Front Panel; Touch Screen; Computer Programmable
  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • Data Acquisition: Datalogger; Chart Recorder
  • Analog Channels: 12
Stand-Alone Recorder
from OROS

D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. Main Features. 100% PC or PDA free. Secured data recording. Bright LCD and large buttons. Compatible with CAN, Xpod, universal inputs. Removable storage disks (HDD... [See More]

  • User Interface: Front Panel; Touch Screen
  • Analog Channels: 40
  • Data Acquisition: Datalogger
  • Host Connection: USB
FS 4100 Portable BraggMeter -- 004 100 110 106
from FiberSensing, SA

High-power single mode laser scanning, broadband tuning [See More]

  • User Interface: Front Panel; Touch Screen; Computer Programmable
  • Form Factor: Modular Bay or Slot System
  • Data Acquisition: DAQ Instrument; Datalogger
  • Sampling Frequency: 1.00E-3
Handheld Programmer and Data Collector -- OM-EL-DATAPAD
from OMEGA Engineering, Inc.

The OM-EL-DATAPAD allows users of compatible OM-EL-USB Series data loggers to configure their units and download data and view logging results on-the spot rather than removing the logger from the environment being measured and taking it to their PC. This allows continual logging with shorter breaks... [See More]

  • User Interface: Front Panel; Touch Screen; Hand-held Programmer; Computer Programmable
  • Form Factor: Portable
  • Data Acquisition: Datalogger
  • Inputs: Data Loggers
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • User Interface: Front Panel; Touch Screen; Computer Programmable
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
  • Analog Channels: 32
Highly Precise and Stable Platinum Resistance Thermometer -- T12
from MBW Calibration AG

The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]

  • User Interface: Touch Screen
  • Form Factor: Stand-alone
  • Data Acquisition: Input Module
  • Analog Channels: 12
Data Collector -- LCOM
from LufftUSA

Description: The LCOM (Lufft-Communicator) is an industrial PC with the Windows-CE operating system. The following interfaces are available for communication purposes: USB, CDMA modem (RS232), Partyline modem (RS232) or UMB bus (RS485). Conversion to the following standard protocols can be made in... [See More]

  • User Interface: Touch Screen
  • Form Factor: Industrial PC
  • Data Acquisition: Datalogger
  • Host Connection: RS232/422/485; USB; Ethernet
Universal Data Acquisition System -- Delphin Expert Logger 200
from CAS DataLoggers

The Expert Logger 200 is Delphin ‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 32 analog input channels at both low and high rates of... [See More]

  • User Interface: Front Panel; Touch Screen; Computer Programmable
  • Form Factor: DIN Rail; Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 32
Datagraph VX Paperless/ Videographic Recorder
from Linseis Inc.

The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display. It offers 2, 4, 6, or 12 direct... [See More]

  • User Interface: Touch Screen
  • Form Factor: Panel / Chassis Mount; Stand-alone
  • Data Acquisition: Chart Recorder
  • Analog Channels: 15
Screen Recorder -- KD7
from Sifam Tinsley UK

Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]

  • User Interface: Front Panel; Touch Screen; Computer Programmable
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: Datalogger
  • Analog Channels: 12
Field PC for OBS-3A -- ARCHER-OBS
from Campbell Scientific, Inc.

The Archer-OBS is a portable data-collection tool for use with Campbell Scientific's OBS-3A Turbidity and Temperature Monitoring System. It comes with Campbell's new OBS-Mobile software —versatile, easy-to-use software that allows the OBS-3A to communicate with the Archer. The Archer is... [See More]

  • User Interface: Touch Screen; Hand-held Programmer
  • Form Factor: Handheld
  • Data Acquisition: DAQ Instrument
  • Application: General Lab & Industrial
I/Q Data Recorder -- IQR
from Rohde & Schwarz USA, Inc.

The R &S ®IQR is a high-speed recorder for recording and playing digital I/Q data streams. When used in combination with one of the many Rohde & Schwarz instruments that have the R &S ®Digital I/Q Interface, the R &S ®IQR can store and play data in realtime. Key Facts. [See More]

  • User Interface: Touch Screen
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Host Connection: USB; Ethernet
Process Instrumentation, Process Recorders, SIREC D200 Recorder
from Siemens Process Instrumentation

The SIREC D200 is a 144 mm x 144 mm display recorder with 3 to 12 analog channels and up to 8 digital channels. The wide range of SIREC D products accommodates continuous monitoring, system maintenance, process optimization and troubleshooting requirements. Sampling rate 100/200/500 msec. Accuracy:... [See More]

  • User Interface: Touch Screen; 5.7" color LCD-Display
  • Analog Channels: 12
  • Data Acquisition: Datalogger
  • Digital I/O Channels: 8
Hand-held Measuring Device with Pyrometer -- XC250
from LufftUSA

Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function (offset correction) guarantees the long-term use... [See More]

  • User Interface: Front Panel; Touch Screen
  • Form Factor: Hand-Held
  • Data Acquisition: Datalogger
  • DC Voltage: 5.5 VDC
Rugged Field Data Collection Package -- ARCHER-PCON
from Campbell Scientific, Inc.

The Archer-PCON is a version of Juniper Systems' Archer Field PC with specialized software. The Archer-PCON is designed for general Campbell Scientific data-acquisition systems. The Archer Field PC is ultrarugged, meaning you can be sure your data is safe —even in extreme environments. With an... [See More]

  • User Interface: Front Panel; Touch Screen
  • Form Factor: Hand Held
  • Data Acquisition: Datalogger
  • Digital I/O Channels: 1
Process Instrumentation, Process Recorders, SIREC D300 Recorder
from Siemens Process Instrumentation

The SIREC D300 is a multi-functional 144 mm x 144 mm display recorder with 8 to 16 analog channels and up to 16 digital channels. The wide range of SIREC D products accommodates continuous monitoring, system maintenance, process optimization and troubleshooting requirements. Fast scanning rate of 20... [See More]

  • User Interface: Touch Screen; 5.7" color LCD-Display
  • Analog Channels: 16
  • Data Acquisition: Datalogger
  • Digital I/O Channels: 16