Anti-aliasing Filter Data Acquisition

21 Results
8B43 Series DC LVDT Input Module -- 8B43-01
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Plug-in-board
  • Accuracy: 0.0500
Compact Device For Acquisition And Recording Of Fast Analog Signals -- ibaPADU-4-AI-U
from iba America LLC

Compact device for acquisition and recording of fast analog signals. 4 electrically isolated analog inputs. Input signal level ±250 mV; ±500 mV; ±1 V; ±2.5 V; ±5 V; ±10 V; ±24 V can be adjusted for each channel. 16 bit resolution. Sampling rate of 100... [See More]

  • Data Acquisition: Input Module
  • Sampling Frequency: 100
  • Analog Channels: 4
  • Resolution: 16
8B43 Series DC LVDT Input Module -- 8B43-02
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Plug-in-board
  • Accuracy: 0.0500
I/O Module -- ibaM-4AI-5A-150A-AC
from iba America LLC

Input module with 4 analog current inputs. Use in power generation and distribution. General current measurement. Grid frequency measurement [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Sampling Frequency: 500
8B43 Series DC LVDT Input Module -- 8B43-03
from Dataforth Corporation

SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Plug-in-board
  • Accuracy: 0.0500
I/O Module -- ibaM-4AI-600V-AC
from iba America LLC

Input module with 4 analog voltage inputs. Use in power generation and distribution. General voltage measurement. Grid frequency measurement [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Sampling Frequency: 500
DSCA39 Current Output Signal Conditioners -- DSCA39-xx
from Dataforth Corporation

Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An... [See More]

  • Data Acquisition: Output Module
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 0.0300
I/O Module -- ibaM-4AI-IEPE
from iba America LLC

Input module with 4 analog inputs. Measurement of mechanical vibration by means of IEPE accelerometers. Expected availability in 2025 [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Sampling Frequency: 100
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Differential Channels
I/O Module -- ibaM-4AI-UI
from iba America LLC

Input module with 4 analog inputs for voltage and current measurement. Different measuring modes switchable per channel. Expected availability in 2025 [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Sampling Frequency: 100
Continuous Analog Output Module -- SDM-AO4
from Campbell Scientific, Inc.

The SDM-AO4 provides four independent continuous analog outputs (0 to +5 Vdc) for proportional control or strip charts. Current sourcing capability is 125 µA. It requires the connected devices to have input impedances in excess of 75 kohms. [See More]

  • Data Acquisition: Output Module
  • Accuracy: 0.5000
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 3
  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
ISA Bus Analog and Digital I/O Card -- AD12-16-S03
from ACCES I/O Products, Inc.

Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]

  • Data Acquisition: Input/Output Module
  • Analog Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Differential Channels
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
Filtered Analog Input Module -- CR9052DC
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with differential... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 6
  • Form Factor: PC Board
  • Differential Channels: Differential Channels
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Differential Channels: Differential Channels
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 32
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 588
  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
Filtered Analog Input Module -- CR9052IEPE
from Campbell Scientific, Inc.

This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric (IEPE)... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 6
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Differential Channels
Puma Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 32
  • Form Factor: Stand-alone
  • Differential Channels: Differential Channels