Timer / Clock Input Data Acquisition

30 Results
Measurement Module for Digital Signals -- 5534A
from Kistler Group

Measurement module (DAQ) for digital signals (frequency, pulse width, counter signal, time and status).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 digital input channels. Galvanic isolation 500 VDC. Frequency measurement up to 1 MS/s (chronos method). Counter:... [See More]

  • Inputs: Timer / Clock Input
  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 8
AcPC Series Counter/Timer with Quadrature -- AcPC482
from Acromag, Inc.

Ten 16-bit counter/timers, TTL. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer channels for counting events,... [See More]

  • Inputs: Timer / Clock Input; TTL
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
CM103 Rate Meter/Totalizer -- CM103-005
from Clark Solutions

CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall... [See More]

  • Inputs: Timer / Clock Input
  • Form Factor: Stand-alone; Portable
  • Data Acquisition: Input Module
  • Analog Channels: 1
ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card -- AD12-8
from ACCES I/O Products, Inc.

Features. Eight single-ended analog inputs. 12-bit resolution. Up to 40,000 conversions/second. Programmable scan rate. Can be used with AIM-16 to support up to 128 differential inputs with programmable gains. On-board counter/timer for event counting, pulse and waveform generation, and frequency... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
  • Analog Channels: 8
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
  • Analog Channels: 32
Battery-Powered Remote Counter, Event, and State Data Logger -- USB-505
from Measurement Computing

Battery-powered remote counter, event, and state data logger measures and stores up to 32,510 readings. KEY HIGHLIGHTS. The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 1
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • Inputs: Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Analog Channels: 16
Air Bubble / Level Sensing Circuit Board -- BD2
from Introtek International

BD2 series electronics are utilized in air bubble or liquid level detection applications, where an open collector output is required. The output signal of a BD2 open collector board can control a switch or relay without the need for PLC signal processing, unlike a TTL signal, which has much lower... [See More]

  • Inputs: Timer / Clock Input; Ultrasonic
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
  • Outputs: Analog Voltage Output; Analog Current Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Inputs: Thermocouple Input; Tach; Timer / Clock Input
  • Form Factor: Stand-alone
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
CANBus Input Module
from OROS

CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
  • Form Factor: Stand-alone
  • Data Acquisition: Input Module
  • Analog Channels: 1
Discrete I/O Modules -- 1781-WC5S-XXX
from ANZER

Watchdog Timer Module,N/Clsd [See More]

  • Inputs: Timer / Clock Input
  • Data Acquisition: Input/Output Module
AcPC Series Counter/Timer with Quadrature -- AcPC483
from Acromag, Inc.

Four 16-bit counters - TTL, and four 32-bit counters - RS422. Event counter. Frequency measurement. Quadrature position measurement. Pulse-width or periodic rate monitor. Watchdog timer with isolated relay output. Several models with a variety of configurations provide up to ten counter/timer... [See More]

  • Inputs: Timer / Clock Input; TTL, RS422
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 16
ISA Bus 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card -- AD12-8G
from ACCES I/O Products, Inc.

Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Input Module; Input/Output Module
  • Analog Channels: 8
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: Stand-alone
  • Data Acquisition: Input/Output Module
  • Analog Channels: 64
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Inputs: Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Analog Channels: 16
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input
  • Form Factor: Rack Mount
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
AcroPack#&153; Series Eight 32-bit Counter/Timers, TTL & RS422 I/O Module -- AP483
from Acromag, Inc.

TTL and RS422 I/O. PCI Express bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules are... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 8
ISA Bus 8-Input A/D Converter and Counter/Timer Card -- AIO8
from ACCES I/O Products, Inc.

Features. Eight A/D channels, 12-bit resolution. Programmable scan rate. Foreground/background operation. Seven bits digital I/O. Three 16-bit programmable counter/timers. Can assert interrupts. Event, period, pulse, and pulse-width counting. AIO8 is an economical multifunction, moderate-speed,... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
  • Analog Channels: 8
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: Stand-alone
  • Data Acquisition: Input/Output Module
  • Analog Channels: 16
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Inputs: Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Analog Channels: 16
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Event Data logger -- OM-CP-EVENT101 / OM-CP-EVENT110
from OMEGA Engineering, Inc.

#162;Memory: 13,107 Time Stamped Events. ¢Miniature Size. ¢Memory Wraparound. ¢Interfaces to Tipping Bucket Rain Gages and Other Devices with TTL Pulse, Contact Closure Output. ¢Real-Time Operation. ¢Operational in Minutes. The OM-CP-EVENT101 and OM-CP-EVENT110 are low-cost... [See More]

  • Inputs: Timer / Clock Input
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • Analog Channels: 1
AcroPack™ Series Six 32-bit Counter/Timers, RS422 I/O Module -- AP484
from Acromag, Inc.

Six 32-bit counters. RS422 I/O. PCIe bus interface. Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver high-speed and high-performance. AcroPack modules are ROHS compliant and... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Input/Output Module
  • Digital I/O Channels: 6
ISA Bus Eight-Bit 16-Input A/D and Counter/Timer Card -- AD8-16
from ACCES I/O Products, Inc.

Features. 16 Single-ended or 8 differential analog inputs. Eight-bit resolution. Over 16,000 conversions per second. Programmable scan rate and voltage ranges. Two 8-bit analog outputs. Three programmable counter/timers. Eight digital inputs. Eight digital outputs. +5V output, 1 amp, fused. Model... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input Module; Input/Output Module
  • Analog Channels: 16
Multifunction USB Data Acquisition Module -- DT9818-OEM
from Measurement Computing

Multifunction USB Data Acquisition Module; 16SE/8DI AI, 2 AO, 16 DIO, 2 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9818 is a high-performance, multifunction USB data acquisition (DAQ) board that combines the functionality of multiple boards by providing synchronous subsystem operation for analog input... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Analog Channels: 16
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Inputs: Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Analog Channels: 16
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Inputs: Thermocouple Input; Tach; Timer / Clock Input
  • Form Factor: PC Board
  • Data Acquisition: DAQ Instrument
  • Differential Channels: Differential Channels