Relay Output Data Acquisition
from Dataforth Corporation
Description. The MAQ20-DORLY20 module has 20 isolated SPST latching relay output channels that can switch between 2A at 30V and 0.4A at 150V. Each channel has contact state readback to verify the physical output state. Relays can be controlled individually or in blocks and have user configurable... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Output Module
- Digital I/O Channels: 20
from ABB Measurement & Analytics
Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 4
from ifm efector inc.
For the connection of mechanical safety switches to AS-Interface. With two safe inputs and cross-monitoring. Clearly visible powerful LEDs for displaying operation, switching status and error. Simple and fast wiring by means of screw terminals. Space-saving design. From May 1st 2025, products... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 2
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Outputs: Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Digital I/O Channels: 2
from Advantech
8-ch Power Relay Output Module with LED. High Power Relay Output : 250Vac@5A, 30Vdc@5A. 8-channel Relay Output. 8 form A channels. 8 LED indicators. Jumper setting for output status when reset [See More]
- Outputs: Relay Output
- Data Acquisition: Output Module
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from ifm efector inc.
For use in control cabinets. Simple and fast wiring by means of cage clamps. Space-saving design. Double terminals for daisy-chaining the voltage supply. Clearly visible powerful LEDs for displaying operation, switching status and function. From May 1st 2025, products produced in EU and Singapore... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 2
from ifm efector inc.
For use in control cabinets. Simple and fast wiring by means of cage clamps. Space-saving design. Double terminals for daisy-chaining the voltage supply. Clearly visible powerful LEDs for displaying operation, switching status and function. From May 1st 2025, products produced in EU and Singapore... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from ifm efector inc.
For use in control cabinets. Simple and fast wiring by means of cage clamps. Space-saving design. Double terminals for daisy-chaining the voltage supply. Clearly visible powerful LEDs for displaying operation, switching status and function. From May 1st 2025, products produced in EU and Singapore... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from ifm efector inc.
For use in control cabinets. Simple and fast wiring by means of cage clamps. Space-saving design. Double terminals for daisy-chaining the voltage supply. Clearly visible powerful LEDs for displaying operation, switching status and function. From May 1st 2025, products produced in EU and Singapore... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from ifm efector inc.
For use in control cabinets. Simple and fast wiring by means of cage clamps. Space-saving design. Clearly visible powerful LEDs for displaying operation, switching status and function. Double terminals for daisy-chaining the voltage supply. From May 1st 2025, products produced in EU and Singapore... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from Lumberg Automation - A Belden Brand
e2c 20 2-point 230V ac/ 2A, 24V dc/ 2A relay output. [See More]
- Outputs: Relay Output
- Form Factor: Module
- Data Acquisition: Output Module
- Digital I/O Channels: 2
from CHINO Works America Inc.
LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions drastically... [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 10
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Outputs: Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Analog Channels: 2
from OMEGA Engineering, Inc.
The CT7300 is an economical 2-pen circular process chart recorder that measures and records up to two process variables from a variety of inputs. Record and optional alarm settings are easily configured for multiple recording applications. To protect your process, the CT7300 battery back-up will... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ 4-channels relay normally on output. ◆ 4 LED channel indicators. ◆ Low on resistance ( ≤100m Ω). ◆ With isolation between channels. ◆ Resistive and inductive loads can be connected [See More]
- Outputs: Relay Output
- Analog Channels: 4
- Data Acquisition: Output Module
- Isolation: I/O to internal bus isolation voltage AC 3kV The isolation voltage between the channels is AC 600V
from Automation24, Inc.
Digirail Connect Ethernet I/O module DMIX 8811612440 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811612440 can receive both digital and analog signals, as well as provide digital output signals. It is capable of communicating via 10/100 Mb/s... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail; DIN rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from Status Instruments, Inc.
Simple configuration via USB port. Powered from 4 to 20mA loop – 5VCD max. voltage drop. Dual trip output with independent set actions. Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp. Normal and inverted high/low/deviation trip actions. Relays isolated from each other, inputs & power supply. [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
from STW Technic
24 digital inputs with internal pull down [See More]
- Outputs: Analog Current Output; Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from ADLINK Technology Inc.
ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring and ON/OFF control applications. [See More]
- Outputs: Relay Output
- Data Acquisition: Input/Output Module
from Moxa Inc.
Remote Ethernet Relay Control. The ioLogik E2214 is a stand-alone Active Ethernet I/O product with 6 digital inputs and 6 relay outputs. The DIN-Rail mountable E2214 can be connected to digital switches, alarm lights, buzzers, and warning sirens over Ethernet and IP-based networks. The ioLogik E2214... [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Vaisala
For wireless monitoring of controlled areas. The RFL100 data loggers use Vaisala ’s proprietary VaiNet wireless technology to monitor environments ranging from warehouses, to production areas, to cleanrooms and laboratories. VaiNet wireless technology is based on the LoRa ® modulation... [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from Embedded Data Systems
Performs counter-in, analog/relay-out and repeater functions simultaneously. Integrated 100mw, 900 MHz SSFH radio for long-range performance. Outputs voltage, current and form-C relay status from remote sensors. Acts as a 900 MHz. pulse counter. Built-in 900 MHz. packet repeater functions. Learns... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Resolution: 12
- Data Acquisition: Output Module
from Acromag, Inc.
XTA-MRNO-6: Mechanical relay output modules. XTA-120V-6: Logic level input modules. The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Output Module
- Digital I/O Channels: 6
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Outputs: Relay Output; USB, Ethernet, 10 Base T
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Opto 22
The ODC5R is a Form A mechanical relay I/O module. This module is ideal for applications requiring a dry-contact closure. These applications include multiplexing of communication lines or analog signals where a low-contact resistance is needed. [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Output Module
- Digital I/O Channels: 2
from Monarch Instrument
The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 2
from Gantner Instruments, Inc.
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]
- Outputs: Relay Output; Status
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Ultra Energy
Fiber Optic Module: CC-I -2-Channel, 850 nm, input module, EOTec Multi-Channel Contact Closure (MCCC) [See More]
- Outputs: Relay Output
- Analog Channels: 2
- Data Acquisition: Input Module
- DC Voltage: 5VDC
from RainWise, Inc.
Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the sensors that are linked to it. This data is then stored on a compact flash card (CF) within... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Datalogger
- User Interface: Front Panel; Computer Programmable
from Fortrans Inc.
Model 5000M pH Monitor and Data Logger System. The Fortrans, Inc. ® Model 5000M pH monitor and data logger system is a top-quality industrial process water pH monitoring system with built-in data logging capabilities. This pH monitor ensures that wastewater is being discharged under the legal... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 2
from Electro-Sensors, Inc.
I/O Modules with Modbus. Features. • 3 Models: - Analog-In. - Discrete I/O. - Frequency/Discrete-In (coming soon). • Standard Modbus RTU slave over RS485. network interface, up to 115.2k baud. • Low latency ( < 1 mS) from Query end to Response start for high data throughput. •... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Outputs: Relay Output; 3 with Open Drain FET (Max. 30V, 100mA), 1 with Logic Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from ANZER
Relay outputs, quad, n closed [See More]
- Outputs: Relay Output
- Data Acquisition: Input/Output Module
from Next Industries S.r.L
The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]
- Outputs: Relay Output; Digital Output
- Analog Channels: 4
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Mitsubishi Electric Automation, Inc.
ST Series is a distributed I/O system that operates as a slave device for either CC-Link or Profibus device level networks. This modular system features a head unit, power supply and compact I/O that snaps quickly together on DIN rail to form a remote system or node. This modular system enables... [See More]
- Outputs: Analog Voltage Output; Relay Output; Transistor
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Outputs: Analog Voltage Output; Relay Output; Digital
- Form Factor: Module
- Data Acquisition: Input Module; Output Module; Input/Output Module
- Analog Channels: 8
from Sealevel Systems, Inc.
The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N easily... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Resolution: 16
- Data Acquisition: Input/Output Module
- Isolation: Isolated Digital Inputs
from Sifam Tinsley UK
Features. • Data readout and recording from devices with RS485 interface and Modbus RTU protocol. • 2 x RS485 interface with Modbus RTU protocol (Master and Slave). • 3-colour display (14 mm height), programmable in 3 ranges of the displayed value. • 21-point individual... [See More]
- Outputs: Analog Current Output; Relay Output
- Form Factor: Rack Mount
- Data Acquisition: Datalogger
- Analog Channels: 2
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Outputs: Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Datalogger; Input Module
- Analog Channels: 16
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Outputs: Relay Output
- Digital I/O Channels: 0
- Data Acquisition: Input/Output Module
- Inputs: Relay / Switch Input
from Campbell Scientific, Inc.
The SDM-CD16AC is a synchronous device equipped with relay control ports that control power to each of 16 external ac or dc devices. Each relay port can be controlled automatically by the datalogger's program or controlled manually with an override toggle switch. When under datalogger control, the... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Output Module
- Digital I/O Channels: 16
from Measurement Computing
PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Outputs: Analog Voltage Output; Relay Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module
- Digital I/O Channels: 16
from West Control Solutions
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 6
from American Portwell Technology Inc.
Independent Common Reed Relay Contact-point Digital Output Board for PCI [See More]
- Outputs: Relay Output; Reed Relay
- Form Factor: PC Board
- Data Acquisition: Output Module; Input/Output Module
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. 8 Optically-Isolated, Non-Polarized Digital Inputs with Change-of-State Detection. 8 Form C SPDT Electromechanical Relays Can Switch Up to 1 Amp Each. Relays Can be Configured for Level or Pulse Modes. Microcontroller with SRAM and EEPROM. Built-in Watchdog Timer. NEMA4 Enclosure for Harsh... [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card
- Analog Channels: 8
from Sichuan Odot Automation System Co., Ltd.
CT-2738 8 channels relay output 1A/30VDC/30W. Module features. ◆ 8-channel relay normally on output. ◆ 8 LED channel indicators. ◆ Low on resistance ( ≤100m Ω). ◆ With isolation between channels. ◆ Built-in TVS bidirectional diode, built-in RC circuit. [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Output Module
- Analog Channels: 8
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1211C AC/DC/RELAY - 6ES72111BE400XB0 has 6 digital inputs, 4 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For the communication and programming, a PROFINET port is available for use. Thanks to the 50 kB programming and data memory,... [See More]
- Outputs: Analog Current Output; Relay Output
- Analog Channels: 2
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 6
from Status Instruments, Inc.
Simple configuration via USBport. Universal PT100, thermocouple, mV, mA input. Input/output isolation. Dual relay outputs 250VAC, 1 Amp. Relays isolated from each other. 10 year warranty. The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
from ADLINK Technology Inc.
ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring and ON/OFF control applications. [See More]
- Outputs: Relay Output
- Data Acquisition: Input/Output Module
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connection strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP. One RS-232/422/485 serial port built in to... [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from Opto 22
The SNAP-ODC5R is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally open. [See More]
- Outputs: Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Output Module
- Digital I/O Channels: 4
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
from Ultra Energy
Fiber Optic Module: MXCC-OP2 Input & Output Module, Contact Closure out (Form-C relay) – 2 channels, MX Multiplexers [See More]
- Outputs: Relay Output
- Analog Channels: 2
- Data Acquisition: Output Module
- User Interface: None
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Outputs: Relay Output; 3 with Open Drain FET (Max. 30V, 100mA), 1 with Logic Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Next Industries S.r.L
The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]
- Outputs: Relay Output; Digital Output
- Analog Channels: 8
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Mitsubishi Electric Automation, Inc.
CC-Link is a high performance Device level network that is based on 10MBit twisted pair wiring. This network is used to interconnect a wide variety of automation devices including I/O, Controllers, HMIs, VFDs and Servo products. When configuring systems for remote I/O control, solutions will... [See More]
- Outputs: Relay Output; Triac and Transistor
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- User Interface: Front Panel
from Sealevel Systems, Inc.
The SeaI/O-570N-OEM, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-570N-OEM... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Resolution: 16
- Data Acquisition: Input/Output Module
- Isolation: Isolated Digital Inputs
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 12
from Define Instruments
What it does: The Rio expands the Zen Datalogger capabilites - adding 16 more relays and digital I/O. The ZEN-RIO is a relay output and digital input expansion which is designed for seamless integration with the Zen Datalogger control and monitoring station. It is also compatible with the now... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
from Gefran
The R-EU32 is a mixed module with 16 digital inputs and 16 digital outputs, used for completing system configuration with a single board and/or for saving space on the backplane. Optically-isolated 24 VDC PNP inputs acquire logic signals from proximity sensors, drives, etc. Each input is protected... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 32
from Campbell Scientific, Inc.
The A21REL-12 contains four single-pole double-throw internal relays that control up to four external ac or dc devices. [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Output Module
- Analog Channels: 4
from Measurement Computing
KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Digital I/O Channels: 16
from West Control Solutions
DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 24
from American Portwell Technology Inc.
Half-size Low-Profile PCI bus compatible card that provides isolated digital input and output interface for PCI-Bus computers. The card has eight optically-isolated digital inputs for AC or DC control signals and eight electromechanical relay outputs. [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Resolution: 8
from ACCES I/O Products, Inc.
Features. 24 SPDT, Form C Relays (DPDT optional). Fully compatible with any ACCES digital I/O card (except for IOD-64). 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H. Screw terminals for #14 through #22 AWG wire. LED status indicators for each relay. Removable Screw Terminal Option. [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Output Module
- Host Connection: Direct Backplane Interface
from OMEGA Engineering, Inc.
The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resistance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measuring resistors, and a voltage up to 50V... [See More]
- Outputs: Relay Output
- Form Factor: Portable
- Data Acquisition: Datalogger
- Analog Channels: 10
from Sichuan Odot Automation System Co., Ltd.
CT-2754 4 channels relay output,3A/30VDC/90W , with RC with flyback diode, with channel isolation. Module features. ◆ 4-channels relay normally on output. ◆ 4 LED channel indicators. ◆ Low on resistance ( ≤100m Ω). ◆ With isolation between channels. ◆... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Output Module
- Analog Channels: 4
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1211C DC/DC/RELAY - 6ES72111HE400XB0 from Siemens has 6 digital inputs, 4 digital outputs as relays and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. For the communication and programming, a PROFINET port is available for use. Thanks to the 50 kB programming... [See More]
- Outputs: Analog Current Output; Relay Output
- Analog Channels: 2
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 6
from ADLINK Technology Inc.
ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring and ON/OFF control applications. [See More]
- Outputs: Relay Output
- Data Acquisition: Input/Output Module
from Moxa Inc.
Outputs per Module. 4 channels, relay. Relay Type. • Form A, Normally Open (N.O.). • Single Pole, Single Throw (SPST). Off-State Leakage Current. Max. 1.5 mA. Output Current Rating. At rated power. • 2 A @ 5 to 28.8 VDC. • 0.8 A @ 48 VDC. • 0.5 A @ 110 VDC. • 2 A @ 250... [See More]
- Outputs: Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Isolation: Isolated Digital Outputs
from Acromag, Inc.
4 to 20mA DC input. Single mechanical relay output. 4.5V DC from input loop power. Hi/lo failsafe option trips alarms above or below set point. The 260A accepts a 4 to 20mA input signal and provides a dry contact relay output if the input exceeds a user-defined set point limit. Power is received... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 1
from Opto 22
The SNAP-ODC5R5 is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally closed. [See More]
- Outputs: Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Output Module
- Digital I/O Channels: 4
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Outputs: Relay Output; 3 with Open Drain FET (Max. 30V, 100mA), 1 with Logic Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Next Industries S.r.L
The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]
- Outputs: Relay Output; Digital Output
- Analog Channels: 16
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Mitsubishi Electric Automation, Inc.
CC-Link/LT is a high performance Sensor level network that is based on 10MBit twisted pair wiring. This network is used to interconnect simple remote I/O devices together. When configuring systems for remote I/O control, solutions will generally include a network Master station and the remote I/O... [See More]
- Outputs: Relay Output; Transistor
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- DC Voltage: 24 VDC
from Sealevel Systems, Inc.
The SeaI/O-570E, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V ranges and feature high input... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Resolution: 16
- Data Acquisition: Input/Output Module
- Isolation: Isolated Digital Inputs
from Sifam Tinsley UK
P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from Define Instruments
The RIO-MOD-RTU is a Modbus Slave device which can be used as an RTU for any Modbus system. It is ideal for direct connection to Modbus Master PLC's or SCADA systems. The RIO-MOD-RTU is capable of providing 16 isolated relay outputs and 16 digital inputs. 32 indicator LED's are conveniently placed... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
from Gefran
The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Digital I/O Channels: 16
from Campbell Scientific, Inc.
The SDM-CD8S controls DC devices that have a moderate current load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and fans. The SDM-CD8S is targeted for applications requiring only a few control ports, where a larger, high-powered relay module such as the... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Output Module
- Digital I/O Channels: 8
from Measurement Computing
USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS. The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for rugged DAQ applications. [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 24
from West Control Solutions
Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from American Portwell Technology Inc.
Low-cost, 6.8" card that provides isolated input and output for PCI-bus computers. The card has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen isolated FET outputs. [See More]
- Outputs: Relay Output; MOSFET
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. 24 SPDT, Form C Relays (DPDT optional). Fully compatible with any ACCES digital I/O card (except for IOD-64). 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H. Screw terminals for #14 through #22 AWG wire. LED status indicators for each relay. Model ROB-24 and ROB-24H are a... [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Output Module
- Host Connection: Direct Backplane Interface
from OMEGA Engineering, Inc.
The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger; Input/Output Module
- DC Voltage: 9 - 12 V
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1212C AC/DC/RELAY - 6ES7212-1BE40-0XB0 has 8 digital inputs, 6 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For the communication and programming, a PROFINET port is available for use. Thanks to the 75 kB programming and data... [See More]
- Outputs: Analog Current Output; Relay Output
- Analog Channels: 2
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 8
from ADLINK Technology Inc.
PCI-7260 is a PCI-bus, high-power relay output card for industrial automation and machine control. Each of all eight channels is capable to switch 5A current at 250VAC or 5A current at 30VDC. Its pluggable front-panel connector gives consideration to both carrying high current and easy wiring. The... [See More]
- Outputs: Relay Output
- Data Acquisition: Input/Output Module
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Acromag, Inc.
0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input. Single or dual mechanical relays output. 10-36V DC or 115/230V AC power. 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input. 361A: DC-powered. 461A: AC-powered. These alarms accept DC... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 1
from Opto 22
The SNAP-ODC5R5FM is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally closed. It includes a connector clamp to prevent sparks and is Factory Mutual (FM) approved. [See More]
- Outputs: Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Digital I/O Channels: 4
from CAS DataLoggers
The DigiRail-2R Relay Output Module signal conditioner and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-2R Features two relay output channels. Configuration. DigiRail Configuration is... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Output Module
- Sampling Frequency: 0.0100
from Sealevel Systems, Inc.
The SeaI/O-570E-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are independently software selectable for +/- 5V or +/- 15V ranges and feature high input... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Resolution: 16
- Data Acquisition: Input/Output Module
- Isolation: Isolated Digital Inputs
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from Gefran
The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Digital I/O Channels: 8
from Campbell Scientific, Inc.
The A6REL-12 contains six dual single-pole double-throw internal relays that control up to twelve external ac or dc devices. Each of the six relay sets can be controlled manually or by a datalogger control port. A6REL-12's with serial numbers 1445 and higher are UL-approved. [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Output Module
- Analog Channels: 6
from Measurement Computing
PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Outputs: Analog Voltage Output; Relay Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 8
from West Control Solutions
The MRC7000 Recorder/Controller is a microprocessor based circular chart instrument capable of measuring, displaying, recording and controlling up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys... [See More]
- Outputs: Analog Current Output; Relay Output; SSR Driver Open Collector Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from American Portwell Technology Inc.
Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have sixteen optically-isolated digital inputs for AC or DC control signals and sixteen electro-mechanical relay outputs. [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. Eight SPDT, Form C Relays (DPDT Optional). Fully compatable with any ACCES digital I/O card (except for IOD-64). Contacts rated to 2A. Can mount in ACCES T-BOX. As many as four cards (providing 32 relays) can be controlled by a single 24-bit digital I/O port. This accessory card mounts... [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Output Module
- Host Connection: Direct Backplane Interface
from OMEGA Engineering, Inc.
RD5100 series chart recorders are 250 mm (10") hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1 second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1214C AC/DC/RELAY - 6ES7214-1BG40-0XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For the communication and programming, a PROFINET port is available for use. Thanks to the 100 kB... [See More]
- Outputs: Analog Current Output; Relay Output
- Analog Channels: 2
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 14
from ADLINK Technology Inc.
ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 204 MB/s data throughput —ideal for large-scale digital data exchange. [See More]
- Outputs: Relay Output
- Digital I/O Channels: 16
- Data Acquisition: Input/Output Module
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Outputs: Relay Output
- Form Factor: DIN Rail; Terminal Block
- Data Acquisition: Input Module
- Analog Channels: 1
from Opto 22
The SNAP-ODC5R is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This module is normally open. The module includes a connector clamp to prevent sparks and is Factory Mutual (FM)... [See More]
- Outputs: Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Digital I/O Channels: 4
from CAS DataLoggers
The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]
- Outputs: Relay Output; 4 with Open Drain FET (Max. 30V, 100mA), 4 with Logic Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Sealevel Systems, Inc.
Control and monitor four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-150E digital I/O module. The Form C relays can switch up to 6A loads at 200VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and includes normally-open and... [See More]
- Outputs: Analog Current Output; Relay Output
- DC Current: 700 mA
- Data Acquisition: Input/Output Module
- AC Current: 6A max.
from Gefran
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Campbell Scientific, Inc.
The SDM-CD16S is a 16-channel, solid-state relay driver that was originally developed for our trace-gas analysis (TGA) systems. It can control devices that have a relatively high-powered load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and fans. With a... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Output Module
- Digital I/O Channels: 16
from Measurement Computing
Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module
- Digital I/O Channels: 8
from West Control Solutions
The MRC 8000 incorporates numerous refinements over its 10 ½ MRC 7000 ™ sibling, including a larger 12 inch recording area; an advanced platen assembly which eliminates slide wire feedback for improved reliability; as well as the incorporation of optional isolated 4 –20mA outputs... [See More]
- Outputs: Analog Current Output; Relay Output; SSR Driver Open Collector Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from American Portwell Technology Inc.
Low-cost, half-size cards that provide isolated input and output for PCI-Bus computers. The cards have eight optically-isolated digital inputs for AC or DC control signals and eight electro-mechanical relay outputs. [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
from ACCES I/O Products, Inc.
Features. Eight optically isolated, non-polarized digital inputs. Eight electromechanical relay outputs. 60V isolation. Can detect input state change and assert interrupt. IIRO-8 is a low-cost, half-size card that provides isolated input and output interface for PC/XT/AT and compatible computers. [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]
- Outputs: Analog Voltage Output; Relay Output
- Form Factor: DIN Rail
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1214C DC/DC/RELAY - 6ES72141HG400XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. For the communication and programming, a PROFINET port is available for use. Thanks to the 100 kB... [See More]
- Outputs: Analog Current Output; Relay Output
- Analog Channels: 2
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 14
from ADLINK Technology Inc.
LPCIe-7250 provides 8-CH SPDT (Form C) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard LED. When the relay is in SET condition, its corresponding LED will turn ON, and on the contrary, it is OFF. All digital input channels are... [See More]
- Outputs: Relay Output
- Data Acquisition: Input/Output Module
from Acromag, Inc.
40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Input Module
- Digital I/O Channels: 40
from CAS DataLoggers
Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]
- Outputs: Relay Output; 4 with Open Drain FET (Max: 30V, 100mA), 4 with Logic Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Sealevel Systems, Inc.
Control and monitor four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-150PoE digital I/O module. The Form C relays can switch up to 6A loads at 200VAC and up to 5A at 60VDC. Each Form C relay has a discrete common and includes normally-open and... [See More]
- Outputs: Analog Current Output; Relay Output
- DC Current: 700 mA
- Data Acquisition: Input/Output Module
- AC Current: 6A max.
from Measurement Computing
Low Cost USB Digital I/O Module; 28 DIO, high drive capability. KEY HIGHLIGHTS. The DT9817 Series of USB digital I/O devices provide support for solid-state or mechanical relays. These devices are available with isolation, high current output and AC/DC signal sensing. [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 28
from West Control Solutions
The VersaChart is perfect for demanding applications requiring a high performance recorder/controller with custom ramp/soak capability. The Versachart provides powerful true time based profile capability and exceptional value per data. Using advanced printing technology, the Versachart produces a... [See More]
- Outputs: Analog Current Output; Relay Output; SSR Driver Open Collector Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 8
from American Portwell Technology Inc.
Featuring 8 Form C (SPDT) electromechanical relays and 8 optically isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring and digital control using USB. [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 8
from ACCES I/O Products, Inc.
Features. 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 16 long-life form C electro-mechanical relays... [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]
- Outputs: Relay Output
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 18
from Automation24, Inc.
The SIMATIC S7-1200 compact CPU 1215C AC/DC/RELAY - 6ES72151BG400XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays, 2 analog inputs, and 2 analog outputs. The supply voltage is 85-264 V AC. For the communication and programming, 2 PROFINET ports are available for use. Thanks to... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- Analog Channels: 2
- Form Factor: DIN Rail; DIN rail 35 mm
- Digital I/O Channels: 14
from ADLINK Technology Inc.
ADLINK's PCI-7250/7251 provide 4-CH SPDT (Form C) & 4-CH SPST (Form A) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard LED. When the relay is in SET condition, its corresponding LED will turn ON, and on the contrary, it is OFF. All... [See More]
- Outputs: Relay Output
- Data Acquisition: Input/Output Module
from Acromag, Inc.
32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 32
from CAS DataLoggers
The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]
- Outputs: Relay Output; 4 with Open Drain FET (Max: 30V, 100mA), 4 with Logic Output
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 48
from Sealevel Systems, Inc.
Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the high-current Form C relays can... [See More]
- Outputs: Analog Current Output; Relay Output
- Isolation: Isolated Digital Inputs
- Data Acquisition: Input/Output Module
- DC Voltage: 5-30 VDC
from Measurement Computing
Stand-alone, high-speed 100 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS. The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input along with digital input, relay output, and four... [See More]
- Outputs: Relay Output; SD Mem. Card
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 16
from American Portwell Technology Inc.
USB 4-port hub internally to provide four optically isolated digital inputs and four electromechanical relay outputs in a small rugged enclosure with DB25 connector. [See More]
- Outputs: Relay Output
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 4
from ACCES I/O Products, Inc.
Features. 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 8 long-life form C electro-mechanical relays... [See More]
- Outputs: Relay Output
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 8