Encoder Input Data Acquisition
from Ametek Solartron Metrology
The Encoder Input Module (EIM) provides a simple interface to incremental rotary encoders or linear encoders. This is especially useful when building machines to measure parts like CAM Shafts, making profiling easy to achieve. The EIM can also be used as the controller for high speed data collection... [See More]
- Inputs: Encoder Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Sampling Frequency: 1200
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data. Kaman Sensors are designed and tuned... [See More]
- Inputs: Encoder Input
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card
- Digital I/O Channels: 2
from American Portwell Technology Inc.
High precision analog input terminal for USB2.0 [See More]
- Inputs: Encoder Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 8
from Sifam Tinsley UK
P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]
- Inputs: Encoder Input; Tach; Pulse, Rotational Speed
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from Measurement Computing
USB-based 16-bit, 2 MS/s simultaneous sampling analog input device. KEY HIGHLIGHTS. The USB-1602HS and USB-1604HS Series high-speed USB data acquisition (DAQ) devices provide simultaneous analog input along with digital I/O and counter functions. Each device features an A/D per channel, three... [See More]
- Inputs: Encoder Input; Tach
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 2
from CAS DataLoggers
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Encoder Input; Tach; Relay / Switch Input; Monolithic Temperature Sensors
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from Aries Engineering Co., Inc.
HyperView-Press ® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press ® will help you achieve your yield and quality objectives. Easy... [See More]
- Inputs: LVDT; Encoder Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Gefran
The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz). Each... [See More]
- Inputs: Encoder Input; Tach
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Digital I/O Channels: 3
from OMEGA Engineering, Inc.
The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]
- Inputs: Encoder Input; Tach; Relay / Switch Input
- Form Factor: Portable
- Data Acquisition: Datalogger
- Analog Channels: 16
from Opto 22
The SNAP-IDC5Q quadrature input module is designed to allow a SNAP brain to resolve two axes of rotating position information from quadrature encoder devices. The module outputs a pulse to the brain upon each change in quadrature state. The brain counts the module output pulses and keeps track of... [See More]
- Inputs: Encoder Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 1
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B differential signal input, voltage output range 0-5V. ◆ the... [See More]
- Inputs: Encoder Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from Aerotech, Inc.
Sensor I/O easily aligned with encoder position. Data recording and playback. Combine sensor inputs in real time. 5 MHz collection rates. One easy-to-use software interface. Aerotech ’s Sensor Fusion ™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion... [See More]
- Inputs: Encoder Input
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from Measurement Computing
USB quadrature encoder device with eight configurable (SE or DIFF) counter inputs, two timer outputs, and eight digital I/O. KEY HIGHLIGHTS. The USB-QUAD08 quadrature encoder device provides configurable counter input channels along with timer outputs and digital I/O. Features include programmable... [See More]
- Inputs: Encoder Input; Tach
- Digital I/O Channels: 8
- Form Factor: Stand-alone
- DC Voltage: ± 12V
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B signal input, input voltage 24V, and it supports source and sink input. [See More]
- Inputs: Encoder Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from Measurement Computing
PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS. The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and up to four analog... [See More]
- Inputs: Encoder Input; Tach
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module
- Analog Channels: 16
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B signal input, input voltage 5V, and it supports source and sink input. [See More]
- Inputs: Encoder Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2