Thermocouple Input Data Acquisition
from AMETEK Programmable Power
48 thermocouple and voltage channels. Very high-performance thermocouple measurements, <0.3 ° C accuracy. Supports all thermocouple types. 10-34 V DC powered with extended temperature range for harsh testing in harsh environments. Built-in cold junction compensation, open transducer... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Analog Channels: 48
- Data Acquisition: DAQ Instrument
from ABB Measurement & Analytics
The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input (optional feature)
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Tempco Electric Heater Corporation
Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 6
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 2
from RS Components, Ltd.
RS PRO TES-1384 Data Logger [See More]
- Inputs: Thermocouple Input; B, c, e, j, k, l, n, r, s, t, u
- Analog Channels: 4
- Data Acquisition: Datalogger
- Host Connection: USB; Usb
from Advantech
6-ch Thermocouple Input EtherCAT Slice IO Module. Channels: 6 differential. Input Type: V, mV, Thermocouple. Input Impedance: >2M Ω. Voltage Range: ±50 mV, ±100 mV, ±500 mV, ±1 V, ±2.5 V. Resolution: 16-bit. FSR accuracy: 16-bit with ±0.1% @25 °C. Sample... [See More]
- Inputs: Thermocouple Input; V, mV, Thermocouple
- Form Factor: DIN Rail; DIN-rail
- Data Acquisition: Input/Output Module
- Differential Channels: Differential Channels
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from PCE Instruments / PCE Americas Inc.
Data- Logger PCE-313 S. Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: Front Panel
from Uni-Trend US
UT330T USB Temperature Datalogger - Professional Grade [See More]
- Inputs: Thermocouple Input
- Data Acquisition: Datalogger
from AMETEK Programmable Power
Typical accuracies of ±0.20 °C. 16-channel isolated universal thermocouple/voltage inputs. Power over Ethernet+ (PoE+). 20K samples/second/channel sample rate. 24-bit ADC per channel. 500 V channel-ground isolation. 1000 V channel-channel isolation. Data logger acquisition mode. Built-in... [See More]
- Inputs: Thermocouple Input
- Analog Channels: 16
- Data Acquisition: DAQ Instrument
- Isolation: Channel-to-Channel Isolation
from ABB Measurement & Analytics
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input (optional feature)
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Tempco Electric Heater Corporation
Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 24
from RS Components, Ltd.
Sefram DAS240 Data Logger [See More]
- Inputs: Thermocouple Input; RTD Input; B, c, e, j, k, l, n, pt100, pt1000, s, t
- Analog Channels: 20
- Data Acquisition: Datalogger
- Host Connection: USB; Ethernet; Ethernet, usb
from Advantech
7-Ch Thermocouple Input Module. Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz. Sampling Rate: 10 samples/sec. (total). High Common Mode: 2000 VDC. Isolation Voltage: 3,000 VDC. Fault and Overvoltage Protection: Withstands over voltage up to ±35 V. CMR @ 50/60 Hz:... [See More]
- Inputs: Thermocouple Input; mA, mV, V, T/C: J, K, T, E, R, S, B type
- Sampling Frequency: 0.0100
- Data Acquisition: Input Module; Input/Output Module
- Resolution: 16
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from PCE Instruments / PCE Americas Inc.
HVAC Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A HVAC Meter has been designed for professional applications in the... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: Front Panel
from ABB Measurement & Analytics
The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input (optional feature)
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Tempco Electric Heater Corporation
Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 48
from RS Components, Ltd.
Sefram DAS240BAT Data Logger [See More]
- Inputs: Thermocouple Input; RTD Input; B, c, e, j, k, l, n, pt100, pt1000, s, t
- Analog Channels: 20
- Data Acquisition: Datalogger
- Host Connection: USB; Ethernet; Ethernet, usb
from Advantech
7-ch Thermocouple Input Module with Independent Input Range. Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz. Sampling Rate: 10 samples/sec. (total). High Common Mode: 2000 VDC. Isolation Voltage: 3,000 VDC. Fault and Overvoltage Protection: Withstands over voltage up to... [See More]
- Inputs: Thermocouple Input; mA, mV, V, T/C: J, K, T, E, R, S, B type
- Differential Channels: Differential Channels
- Data Acquisition: Input Module
- Sampling Frequency: 0.0100
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from PCE Instruments / PCE Americas Inc.
The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as supermarket... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: None
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from RS Components, Ltd.
Lascar EL-21CFR-TC Data Logger [See More]
- Inputs: Thermocouple Input; J, k, t, thermocouple
- Analog Channels: 1
- Data Acquisition: Datalogger
- Host Connection: USB; Usb
from Advantech
8Thermocouple Modbus RS-485 Remote I/O. 8ch thermocouple(can be set to current). Protocols:Modbus RTU,ASCII. Watchdog timer to recover the system. 3000VDC isolation protection. Wiring burned-out detection function [See More]
- Inputs: Thermocouple Input; mA, T/C: J, K, T, E, R, S, B type
- Sampling Frequency: 0.0100
- Data Acquisition: Input/Output Module
- Resolution: 16
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from PCE Instruments / PCE Americas Inc.
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 2
from ABB Measurement & Analytics
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 24
from RS Components, Ltd.
Sefram DAS220 Data Logger [See More]
- Inputs: Thermocouple Input; Temperature, thermocouple
- Analog Channels: 10
- Data Acquisition: Datalogger
- Host Connection: USB; Ethernet; Ethernet, usb, wi-fi
from Advantech
8Thermocouple Modbus RS-485 Remote I/O. 8ch thermocouple(can be set to voltage or current). Protocols:Modbus RTU,ASCII. Watchdog timer to recover the system. 3000VDC isolation protection. Wiring burned-out detection function [See More]
- Inputs: Thermocouple Input; mA, mV, V, T/C: J, K, T, E, R, S, B, N type
- Sampling Frequency: 0.0100
- Data Acquisition: Input/Output Module
- Resolution: 16
from Dataforth Corporation
Each DSCA37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from PCE Instruments / PCE Americas Inc.
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 2
from RS Components, Ltd.
Sefram DAS220BAT Data Logger [See More]
- Inputs: Thermocouple Input; Temperature, thermocouple
- Analog Channels: 10
- Data Acquisition: Datalogger
- Host Connection: USB; Ethernet; Ethernet, usb, wi-fi
from Advantech
8Thermocouple Robust Modbus RS-485 Remote I/O. 8ch thermocouple(can be set to voltage or current). Operation temperature:-40~85 °C,Power input:10VDC~48VDC. Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection. Interface: RS-485/USB. 3000VDC isolation protection. LED indicator to... [See More]
- Inputs: Thermocouple Input; mA, mV, V, T/C: J, K, T, E, R, S, B, N type
- Sampling Frequency: 0.1000
- Data Acquisition: Input/Output Module
- Resolution: 16
from Dataforth Corporation
Each DSCT37 non-linearized thermocouple input transmitter provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from PCE Instruments / PCE Americas Inc.
The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a Data Logger in fields such as supermarket... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: None
from RS Components, Ltd.
Pico Technology TC-08 Data Logger [See More]
- Inputs: Thermocouple Input; B, e, j, k, n, r, s, t
- Analog Channels: 8
- Data Acquisition: Datalogger
- Host Connection: USB; Usb
from Dataforth Corporation
Each SCM5B37 non-linearized thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus... [See More]
- Inputs: Thermocouple Input
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from RS Components, Ltd.
Lascar EL-WIFI-TC Data Logger [See More]
- Inputs: Thermocouple Input; External thermocouple
- Analog Channels: 1
- Data Acquisition: Datalogger
- Host Connection: USB; Usb / wifi
from Dataforth Corporation
SCM7B37 non-linearized modules accept a single channel of input from Type J, K, T, E, R, S, or B thermocouples. The signal is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. Cold junction compensation (CJC) is performed using an... [See More]
- Inputs: Thermocouple Input
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from LufftUSA
Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as 2 further analogue sensors. Intelligent BUS sensors can be integrated via the OPUS20E ’s RS485 interface... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Datalogger
- DC Voltage: 0-1V
from OMEGA Engineering, Inc.
CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Inputs: Thermocouple Input; RTD Input
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from Monarch Instrument
If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
from Sealevel Systems, Inc.
SeaRAQ ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6512 analog expansion board is specifically designed to interface inexpensive thermocouples. To simplify temperature calibration in the field, cold... [See More]
- Inputs: Thermocouple Input
- Resolution: 16
- Data Acquisition: Input/Output Module
- Operating Temperature: 32 to 158
from Moxa Inc.
Extend the Wiring Length. The ioLogik E2262 can extend the wiring length of your sensors up to 10 fold. For example, whereas the wiring for a J-Type may normally extend only 10 m, the ioLogik E2262 can be used to increase the J-Type TC wiring length up to 100 m. More Accurate Temperates. The ioLogik... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometer
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Resistance
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 4
from Encore Electronics, Inc.
The Model FL424 is a dual-channel thermocouple conditioner with cold junction compensation for type K thermocouples. A version for type J is also available. Front panel offset and span adjustments are provided for calibration. The unit is mechanically and electrically compatible with Encore's other... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument
- Outputs: Analog Voltage Output
from Automation24, Inc.
Digirail Connect Ethernet I/O module DMIX 8811612440 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811612440 can receive both digital and analog signals, as well as provide digital output signals. It is capable of communicating via 10/100 Mb/s... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail; DIN rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from Linseis Inc.
The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display. It offers 2, 4, 6, or 12 direct... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 15
from Status Instruments, Inc.
The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 9
from Transcat, Inc.
Product Highlights. 5.7" color LCD display. Built-in Ethernet 100Tx and USB 2.0 interfaces. Accepts voltages, thermocouples and humidity. 8 channels. Voltage input levels: 20mV to 500V F.S. Thermocouple input types: B, R, S, T, N, K, W, E, J. Continuous battery charge during operation. 256MB... [See More]
- Inputs: Thermocouple Input
- Data Acquisition: Datalogger
from CAS DataLoggers
Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Vaisala
For extreme temperature monitoring. The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C; applications such as... [See More]
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 4
from Acromag, Inc.
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from Holykell Technology Company Limited
This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also... [See More]
- Inputs: Thermocouple Input; RTD Input
- Host Connection: RS232/422/485; Ethernet; RS485,RS232C,Ethernet,GPRS,LAN
- Data Acquisition: Chart Recorder
from E+E Elektronik
The Humlog 20 E data logger features one digital and two analogue inputs. Up to 4 humidity and temperature digital probes Logprobe 20 can be connected to the digital input. 1 x Digital input. up to 4 Humidity/Temperature sensors Logprobe 20. 2 x Analogue inputs. 4...20 mA. 0...20 mA. 0...1 V. Pt100... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- DC Voltage: 0-1 V
from Opto 22
The SNAP-AITM provides two channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC or -75 to +75 mV DC, or for type E, J, or K thermocouple operation. Use isolated probes for thermocouple inputs. Although the two channels are not isolated from each other, the... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 2
from Lumberg Automation - A Belden Brand
e2c 20 2-channel thermocouple input (B/R/S/N/K/E/J/T Type, 30mV, 1uV/bit). [See More]
- Inputs: Thermocouple Input
- Form Factor: Module
- Data Acquisition: Input Module
- User Interface: None
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Inputs: Thermocouple Input; RTD Input; Potentiometric, Logic
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 12
from CHINO Works America Inc.
EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for various purpose and... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 6
from Campbell Scientific, Inc.
The A547 interfaces a single CS547A or CS547 (retired) to a datalogger. If many conductivity probes are required in the application, the A547 can be positioned between an AM16/32 multiplexer and the datalogger to provide signal conditioning for multiple conductivity probes connected to the... [See More]
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- Analog Channels: 0
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ Filter parameters can adjustable. ◆ The module supports 4-channel thermocouple signal acquisition. ◆ The module carries with 4 analog LED indicators. ◆ The module supports 9 kinds of conventional thermocouple temperature measurement type. ◆ The... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 4
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; AC Current Sensor, Attenuator
- Form Factor: DIN Rail
- Data Acquisition: Datalogger; Input Module
- Analog Channels: 16
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Module
- Data Acquisition: Input Module; Output Module; Input/Output Module
- Analog Channels: 8
from Kistler Group
Measurement module (DAQ) for thermocouples (Type B,E,J,K,L,N,R,S,T,U) and voltage.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 100 Sps sampling rate per channel, 24 Bit resolution [See More]
- Inputs: Thermocouple Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
- Analog Channels: 32
from West Control Solutions
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 6
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from OROS
CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 1
from Monarch Instrument
The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 2
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 8
from Gefran
e430 module manages a total of 18 channels (6 analog inputs, 4 analog outputs, 8 temperature inputs). Provided with status, power supply and alarm LEDs. Single slot module. Integrated specific function "switching to holding pressure". [See More]
- Inputs: Thermocouple Input; Potentiometer
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 6
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
8-channel voltage and thermocouple input module. KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Inputs: Thermocouple Input; Temperature
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 8
from Encore Electronics, Inc.
The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument
- Isolation: Isolated
from Automation24, Inc.
Using the analog input module SM 1231 TC - 6ES72315QD320XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs. The analog input SM 1231 TC - 6ES72315QD320XB0 processes thermocouple signals including types J, K, T, E, R, S, N, C, or TXK/XK(L);. [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail; DIN rail 35 mm
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 4
from Linseis Inc.
Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder available in 3 and 6... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 12
from Status Instruments, Inc.
Simple configuration via USBport. Universal PT100, thermocouple, mV, mA input. Input/output isolation. Dual relay outputs 250VAC, 1 Amp. Relays isolated from each other. 10 year warranty. The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
from Transcat, Inc.
Product Highlights. UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source. UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source. Cosine correction filter and metal housing. Datalogging feature records readings with date and... [See More]
- Inputs: Thermocouple Input
- Data Acquisition: Datalogger
from CAS DataLoggers
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Acromag, Inc.
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 4
from Opto 22
The SNAP-AITM-8 provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input. Used with an Opto 22 SNAP PAC controller, the... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 8
from Sifam Tinsley UK
P18 Transducer of temperature and standard signals. It is the device destined for the continuous measurement and conversion of relative humidity and ambient temperature into a digital or analog standard signal. Additionally P18D transducer is equipped in LCD screen. Features. • Built-in... [See More]
- Inputs: Thermocouple Input; RTD Input
- Analog Channels: 1
- Data Acquisition: Input Module
- Isolation: Channel-to-Channel Isolation
from CHINO Works America Inc.
The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables such as temperature, mV or DC... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 24
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ Filter parameters can adjustable. ◆ The module supports 8-channel thermocouple signal acquisition. ◆ The module carries with 8analog LED indicators. ◆ The module supports 9 kinds of conventional thermocouple temperature measurement type. ◆ The... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 8
from Define Instruments
Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; AC Current Sensor, Attenuator
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 16
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module; Output Module; Input/Output Module
- Analog Channels: 8
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U), strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2... [See More]
- Inputs: Thermocouple Input; Bridge Input; IEPE Sensors
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 2
from West Control Solutions
DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 24
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- Inputs: Thermocouple Input; RTD Input; Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
The CT7300 is an economical 2-pen circular process chart recorder that measures and records up to two process variables from a variety of inputs. Record and optional alarm settings are easily configured for multiple recording applications. To protect your process, the CT7300 battery back-up will... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
from Moxa Inc.
Input Impedence. 500K ohms. Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Conversion Time. 200 ms for all channels. Resolution. 0.1 °C/10 μV. Sensor Type. Type J/K/T/E/R/S/B/N/L/U/C/D. (mV... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from Gefran
The R-MIX module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS. The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features include... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Temperature
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 8
from Automation24, Inc.
Using the analog input module SM 1231 TC - 6ES72315QF320XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 analog inputs. The analog input SM 1231 TC - 6ES72315QF320XB0 processes thermocouple signals including types J, K, T, E, R, S, N, C, TXK/XK(L). [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail; DIN rail 35 mm
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 8
from Linseis Inc.
Single Pen Temperature Recorder for Type J Thermocouple, Temperature Range -40°F to 1000°F, (-40°C to 500°C) [See More]
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from CAS DataLoggers
The CMK610-S concrete maturity kit contains the Squirrel OQ610-S logger, a bright yellow, heavy duty weatherproof case, and SquirrelView software. The OQ610-S logger has 6 temperature channels and digitally displays the value of all channels, and comes with type K extension leads. It can be... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Acromag, Inc.
i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 4
from Opto 22
The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input. Used with an Opto 22 SNAP PAC controller, the... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 8
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from CHINO Works America Inc.
The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder including a highly reliable self-balancing system, easy-to-install fanfold recording chart paper, etc. [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 6
from Sichuan Odot Automation System Co., Ltd.
BT-3804 :4 channels analog input / TC / 24bits / Thermocouple temperature acquisition module, Code: F [See More]
- Inputs: Thermocouple Input
- User Interface: Front Panel
- Data Acquisition: Input Module
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic... [See More]
- Inputs: Thermocouple Input; Bridge Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from West Control Solutions
Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 8
from OMEGA Engineering, Inc.
The RD45A single channel and RD46A dual channel flatbed recorders are ideal instruments for use in research, development and production, as well as in service and education applications. Designed for ease of use, these recorders have an ergonomic shape which allows the user to easily write comments... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from Gefran
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 8
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger; Input Module; Output Module
- Analog Channels: 15
from Acromag, Inc.
2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt ( ±100mV DC) input. Dual mechanical relays output. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. [See More]
- Inputs: Thermocouple Input
- Form Factor: Terminal Block
- Data Acquisition: Input Module
- Analog Channels: 2
from Opto 22
Type T Thermocouple Input [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from Sifam Tinsley UK
Transmitter Theta 60M available in housing S17 clipped onto a top-hat rail and in housing S17 screw hole mounting brackets pulled out. Features. • Electric insulation between measured variable, analogue output signal and power supply / Safe isolation acc. to EN 61 010. • Provision for... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from CHINO Works America Inc.
SE3000 series scanning units are designed for data logging with a personal computer. The basic unit with 6 input points can be connected to 7 sub units (6 input points / sub unit) and maximum 48 analog data can be collected. Two soft ware packages, "KIDS" for data logging and "PASS" for parameter... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Datalogger
- Analog Channels: 6
from West Control Solutions
The MRC7000 Recorder/Controller is a microprocessor based circular chart instrument capable of measuring, displaying, recording and controlling up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 8
from OMEGA Engineering, Inc.
The CT87 Series Temperature Recorder is a precision instrument used to monitor and record temperature on a 152 mm (6") circular chart. The CT87 may be carried as as portable instrument or mounted in a fixed location. The CT87 offers a variety of features to meet any temperature recording... [See More]
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from Gefran
The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
Analog isolation module, non-linearized, B-type thermocouple input, 0 to 1800 °C input, 0 to 5 V output. [See More]
- Inputs: Thermocouple Input
- Isolation: Isolated
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail; Terminal Block
- Data Acquisition: Input Module
- Analog Channels: 1
from Opto 22
Type E Thermocouple Input [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from CHINO Works America Inc.
Handy logger MR2041 is a palm size data logger, it capable to store up to 10000 data per each channel. Power supply of logger is selectable from AA battery or AC adaptor, so it is usable as a portable type logger or fixing type logger. Using the exclusive software, recording/recalling of data and... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 4
from West Control Solutions
The MRC 8000 incorporates numerous refinements over its 10 ½ MRC 7000 ™ sibling, including a larger 12 inch recording area; an advanced platen assembly which eliminates slide wire feedback for improved reliability; as well as the incorporation of optional isolated 4 –20mA outputs... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 2
from OMEGA Engineering, Inc.
The CT6100 Series microprocessorbased circular chart recorders are available in 1-, 2-, or 3-channel variants. They combine the simplicity and clarity of pen drawing with the versatility of microprocessor control. Each channel is compatible with all industry-standard sensors and signals, including... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount (optional feature); Stand-alone (optional feature)
- Data Acquisition: Chart Recorder
- Analog Channels: 3
from Gefran
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Measurement Computing
Battery-powered remote thermocouple data logger measures and records temperatures from -200 to +1300 °C. KEY HIGHLIGHTS. The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage, current, and event/state... [See More]
- Inputs: Thermocouple Input; Temperature
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- DC Voltage: 100mV DC
from Opto 22
Type S Thermocouple Input [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from CHINO Works America Inc.
AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 24
from West Control Solutions
The VersaChart is perfect for demanding applications requiring a high performance recorder/controller with custom ramp/soak capability. The Versachart provides powerful true time based profile capability and exceptional value per data. Using advanced printing technology, the Versachart produces a... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 8
from ACCES I/O Products, Inc.
Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
from OMEGA Engineering, Inc.
The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated chart messages. The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Measurement Computing
KEY HIGHLIGHTS. The DT9874 MEASURpoint USB data acquisition (DAQ) system provides simultaneous analog input along with any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for... [See More]
- Inputs: Thermocouple Input; RTD Input; Temperature, resistance and voltage measurements
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 48
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Acromag, Inc.
Field Input: T/C type J, K, T, R, S. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,... [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 1
from Opto 22
ICTD Temperature Input [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from CHINO Works America Inc.
AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from ACCES I/O Products, Inc.
Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: DAQ Instrument; Input/Output Module
- Analog Channels: 32
from OMEGA Engineering, Inc.
bull;. 152 mm (6") Chart. •. Built-In Bi-Metal Temperature Sensor. •. On/Off Switch. •. Portable, Wall Mount, or Free-Standing. •. Durable Polycarbonate Case. •. Blinking “ON ” Light and Low Battery Indicator. •. Large LCD Display (CT88D). •. 9-Volt... [See More]
- Inputs: Thermocouple Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 20
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Measurement Computing
Internet Enabled Thermocouple Data Logger with 16 thermocouple inputs, 24-bit resolution, 4 digital I/O, embedded operating system and web server; includes external power supply. KEY HIGHLIGHTS. The WebDAQ 316 is a stand-alone, temperature logger designed for remote monitoring and control of... [See More]
- Inputs: Thermocouple Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from CAS DataLoggers
A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Acromag, Inc.
Setup is fast and easy with a USB connection to your PC and our Windows software. Acromag ’s Agility ™ mobile app enables configuration on an Android smart phone or tablet. Software simplifies I/O range scaling, calibration, and advanced signal processing capabilities. High-voltage... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Isolation: Channel-to-Channel Isolation
from Opto 22
Type J Thermocouple Input [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from CHINO Works America Inc.
The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from OMEGA Engineering, Inc.
The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: Thermocouple Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Measurement Computing
High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command ™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS. The USB-5100 Series stand-alone, multi-channel data loggers are ideal for remote... [See More]
- Inputs: Thermocouple Input
- Analog Channels: 4
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output
from CAS DataLoggers
Powerful data loggers for standard and high speed applications. Up to 20 Max readings per second on 1 channel. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 16 universal inputs. High precision (0.05%). Advanced data... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from Acromag, Inc.
Universal TC type J, K, T, R, S, E, B, N or ±100mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is... [See More]
- Inputs: Thermocouple Input
- Accuracy: 0.1000
- Form Factor: DIN Rail
- Isolation: Channel-to-Channel Isolation
from Opto 22
Type K Thermocouple Input [See More]
- Inputs: Thermocouple Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from CHINO Works America Inc.
LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions drastically... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 10