CANbus Data Acquisition
from iba America LLC
ibaBM-CAN is a sniffer device for extraction of measured data from the CAN bus messages which can also be used for diagnostic purposes on the CAN bus. At a glance. Bus monitor for CAN/ CANopen bus. Connections for 2 independent CAN/CANopen bus lines. To be used for interference free recording of the... [See More]
- Network Options: CANbus
- Host Connection: 2 x 9-pin D-Sub connector
- Form Factor: DIN Rail
- Application: General Lab & Industrial
from OMEGA Engineering, Inc.
•. Expands Analog and Digital I/O of Any OCS Using a CsCAN Network. •. May be Used Locally or Remotely. •. Extemely Compact. •. Removable Screw Terminals [See More]
- Network Options: CANbus
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from CAS DataLoggers
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]
- Network Options: Ethernet; CANbus; Profibus; EtherCAT
- Form Factor: DIN Rail (optional feature); Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from OROS
CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]
- Network Options: CANbus
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 1
from Campbell Scientific, Inc.
The SDM-CAN interface allows a Campbell Scientific datalogger to sample data directly from a CANbus communications network. CANbus data can be stored (and synchronized) with other data values measured directly by the datalogger, allowing testing and verification of CANbus-based data alongside... [See More]
- Network Options: CANbus
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- User Interface: None
from OTEK Corporation
OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology (ARM7... [See More]
- Network Options: Ethernet; CANbus
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Datalogger
- Analog Channels: 48
from STW Technic
24 digital inputs with internal pull down [See More]
- Network Options: CANbus
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Network Options: Ethernet; CANbus; Profibus
- Form Factor: DIN Rail; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger; Input Module; Output Module
- Analog Channels: 15
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Network Options: Ethernet; CANbus; Wireless
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32