AC Current Input Data Acquisition

40 Results
Three Phase Power Data Logger -- PCE-830-2
from PCE Instruments / PCE Americas Inc.

The PCE-830 Three Phase Power Data Logger is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to... [See More]

  • Data Acquisition: Datalogger
  • AC Voltage: 20.0 V ... 600.0 V / 0.1 V / ±0.5 % ±5 digits
  • Form Factor: Stand-alone
  • AC Current: 0 to 300 A / 0.1 A / ±1.0% of measurement range
DSCA33 Isolated True RMS Input Signal Conditioner -- DSCA33-xx
from Dataforth Corporation

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Differential Channels
Data Acquisition (DAQ) -- 22-DAS30-ND [DAS30 from B&K Precision]
from DigiKey

Field Testing Multi-Channel Recorder [See More]

  • Resolution: 14
  • AC Current: 500V, 440VAC
  • DC Voltage: 500V, 440VAC
  • Outputs: Analog Voltage Output
I/O Module -- ibaM-4AI-5A-150A-AC
from iba America LLC

Input module with 4 analog current inputs. Use in power generation and distribution. General current measurement. Grid frequency measurement [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Sampling Frequency: 500
Three Phase Power Data Logger -- PCE-830-3
from PCE Instruments / PCE Americas Inc.

The PCE-830 Three Phase Power Data Logger is used for measuring one to three phases of electrical quantities for alternating current (AC). This Three Phase Power Data Logger also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to... [See More]

  • Data Acquisition: Datalogger
  • AC Voltage: 20.0 V to 600.0 V / 0.1 V / ±0.5% ±5 digits
  • Form Factor: Stand-alone
  • AC Current: 0 to 300 A / 0.1 A / ±1.0% of measurement range
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Differential Channels
Data Acquisition (DAQ) -- 22-DAS30-P-ND [DAS30-P from B&K Precision]
from DigiKey

Field Testing Multi-Channel Recorder [See More]

  • Resolution: 14
  • AC Current: 500V, 440VAC
  • DC Voltage: 500V, 440VAC
  • Outputs: Analog Voltage Output
Three Phase Power Data Logger -- PCE-PA 8000
from PCE Instruments / PCE Americas Inc.

The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data Logger you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD... [See More]

  • Data Acquisition: Datalogger
  • AC Voltage: 10 V ... 600 V (phase to neutral)
  • Form Factor: Stand-alone
  • AC Current: 20 A 200 A 1200 A
Data Acquisition (DAQ) -- 22-DAS30-PT-ND [DAS30-PT from B&K Precision]
from DigiKey

Field Testing Multi-Channel Recorder [See More]

  • Resolution: 14
  • AC Current: 50V, 440VAC
  • DC Voltage: 50V, 440VAC
  • Outputs: Analog Voltage Output
Three Phase Power Data Logger Meter -- PCE-830-1
from PCE Instruments / PCE Americas Inc.

The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating,... [See More]

  • Data Acquisition: Datalogger
  • AC Voltage: 20.0 V to 600.0 V / 0.1 V / ±0.5% ±5 digits
  • Form Factor: Stand-alone
  • AC Current: 0.04 A to 1 A / 0.001 A / ±0.5% ±0.05 A
Data Acquisition (DAQ) -- 22-DAS30-T-ND [DAS30-T from B&K Precision]
from DigiKey

Field Testing Multi-Channel Recorder [See More]

  • Resolution: 14
  • AC Current: 500V, 440VAC
  • DC Voltage: 500V, 440VAC
  • Outputs: Analog Voltage Output
8 Optically Isolated Input / 8 High-Current Form C Relay Output SeaI/O Expansion Module -- 520N
from Sealevel Systems, Inc.

The SeaI/O-520N adds 8 optically isolated inputs and 8 high-current Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-520N connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector or... [See More]

  • Data Acquisition: Input/Output Module
  • DC Voltage: 5-30 VDC
  • Isolation: Isolated Digital Inputs
  • DC Current: 500 mA
Solid State I/O Modules and A24A Mounting Card -- A24A
from ACCES I/O Products, Inc.

Solid State I/O Modules and A24A Mounting Card. The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC... [See More]

  • Data Acquisition: Data Acquisition Card; Input/Output Module
  • Digital I/O Channels: 16
  • Form Factor: PC Board
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
Flexible Control And Device Level Network -- CC-Link IE Field
from Mitsubishi Electric Automation, Inc.

CC-Link IE Field is a flexible Control and Device level network that is based on 1GBit Industrial Ethernet. This network can be configured to interconnect automation devices or be used to control distributed I/O systems. When configured for remote I/O, systems will generally include a slave head... [See More]

  • Data Acquisition: Input/Output Module
  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: DIN Rail
  • User Interface: None
AC Power Analysis Data Logger -- Novus DigiRail-VA
from CAS DataLoggers

The DigiRail-VA AC Power Analysis Data Logger is specifically designed for single phase AC power analysis applications, it is able to measure the most important AC signals and retransmit them in both analog and digital ways. It measures and calculates: Voltage: 0 to 300 Vac (True-RMS). Current: 0 to... [See More]

  • Data Acquisition: Datalogger
  • Isolation: Isolation between high voltage/current inputs and the low voltage signals
  • Form Factor: DIN Rail
  • AC Voltage: 0 to 300 Vac (True-RMS)
4 Channel Current Data Logger -- OM-CP-QUADPROCESS
from OMEGA Engineering, Inc.

The OM-CP-QUADPROCESS is a low-cost, high-resolution, miniature battery-powered standalone data logger for automatically recording current between -20 and 120 mA. It uses a 16-bit ADC to achieve a resolution of 0.01mA. In addition, the OM-CP-QUADPROCESS lets the user store predefined units in the... [See More]

  • Data Acquisition: Datalogger
  • Analog Channels: 4
  • Form Factor: Stand-alone
  • Resolution: 16
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Data Acquisition: Input Module; Output Module; Input/Output Module
  • Analog Channels: 8
  • Form Factor: Module
  • Digital I/O Channels: 8
Flow And Batch Controller -- S601
from Clark Solutions

The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]

  • Data Acquisition: Input Module
  • Digital I/O Channels: 0
  • Form Factor: Stand-alone
  • Sampling Frequency: 5
Isolated Input Module -- DR-IAC5
from Measurement Computing

Isolated input module, DIN rail mount, 120 VAC/VDC, 5 V logic levels. [See More]

  • Data Acquisition: Input Module
  • Isolation: Isolated
  • Form Factor: DIN Rail
  • DC Voltage: 120 V
Amp Input Isolated -- AD16T
from Opto 22

0 - 5 Amp Input Isolated [See More]

  • Data Acquisition: DAQ Instrument; Input Module
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 12
AC Current Recorder -- SRC
from Linseis Inc.

Low Cost Single Pen AC Current recorder Current Range 0 to 300 Amps AC (current probe included) [See More]

  • Data Acquisition: Chart Recorder
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount; Stand-alone
  • AC Current: 0-300AmpsAC
Transducer -- Theta 10A/10V
from Sifam Tinsley UK

Theta 10A/10V transducer converts a sinusoidal AC Current or AC Voltage into a load independent DC Current or a load independent DC Voltage proportional to the measured value. Features. • Accuracy class 0.2 as per International Standard IEC/EN 60688. • Output Response Time < 250 ms. [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Output
4-Channel Low-Level AC Conversion Module -- LLAC4
from Campbell Scientific, Inc.

The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels by converting the low level ac signals to the logic levels read by the control ports. To use the LLAC4, the... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 0
  • Form Factor: Panel / Chassis Mount
  • Digital I/O Channels: 0
Sensor Fusion™ 3U Data Acquisition Device
from Aerotech, Inc.

Sensor I/O easily aligned with encoder position. Data recording and playback. Combine sensor inputs in real time. 5 MHz collection rates. One easy-to-use software interface. Aerotech ’s Sensor Fusion ™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion... [See More]

  • Data Acquisition: DAQ Instrument
  • Analog Channels: 16
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Digital I/O Channels: 32
600T Series Transmitter, Single Channel -- 611T-0500
from Acromag, Inc.

plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]

  • Data Acquisition: Input/Output Module
  • Analog Channels: 1
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Differential Channels: Differential Channels
8 Optically Isolated Input / 8 High-Current Form C Relay Output SeaI/O Expansion Module -- 520N-OEM
from Sealevel Systems, Inc.

The SeaI/O-520N-OEM adds 8 optically isolated inputs and 8 high-current Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-520N-OEM connects easily using an RS-485 input. Cabling is accomplished via the units RJ45 connector... [See More]

  • Data Acquisition: Input/Output Module
  • DC Voltage: 5-30 VDC
  • Isolation: Isolated Digital Inputs
  • DC Current: 500 mA
Single and Three Phase AC Current Data Logger -- Electrocorder EC-3A
from CAS DataLoggers

This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 3
  • Form Factor: Stand-alone
  • Resolution: 10
Field Configurable Limit Alarm Module -- DRG-AR
from OMEGA Engineering, Inc.

The DRG-AR Series modules are a family of DIN rail mount limit alarms with dual setpoints and two contact closure outputs. The field configurable input and alarm functions offer flexible setpoint capability. Modules are available for a variety of input types including thermocouples, RTDs, DC and AC... [See More]

  • Data Acquisition: Input/Output Module
  • DC Voltage: 10 mV to 200 V
  • Form Factor: DIN Rail
  • DC Current: 1 mA to 100 mA
G4 Series -- G4AD16
from Opto 22

G4 Analog 0 To +5 Amp AC/DC Input [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 12
Transducer -- Theta 20A/20V
from Sifam Tinsley UK

The Theta 20A/20V compact programmable Transducers are available with LCD display and are completely on-site configurable. Features. • True RMS measurement. • On-site programmable inputs. • On-site configurable as: Current or Voltage. • On-site selectable output; DC Current or DC... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 2
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Output
8-Channel Differential Analog Current Input Module -- XT1210
from Acromag, Inc.

0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input. 8 analog differential current input channels. 12 to 32V DC Power (2.8W). XT1211: Modbus/TCP and i2o protocol. XT1212: Ethernet/IP protocol. XT1213: Profinet protocol. The XT1210 offers an isolated Ethernet network interface for up to eight... [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Differential Channels: Differential Channels
Ethernet Modbus TCP to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs -- 520E
from Sealevel Systems, Inc.

The SeaI/O-520E provides eight optically isolated inputs and eight high-current Form C relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The... [See More]

  • Data Acquisition: Input/Output Module
  • DC Voltage: 5-30 VDC
  • Isolation: Isolated Digital Inputs
  • DC Current: 500 mA
Single Phase AC Voltage and Current Data Logger -- Electrocorder EC-2VA
from CAS DataLoggers

This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 2
  • Form Factor: Stand-alone
  • Sampling Frequency: 0.9600
Signal Conditioner/Transmitter -- iDRN/iDRX
from OMEGA Engineering, Inc.

The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process Control, and Industrial... [See More]

  • Data Acquisition: Output Module
  • Accuracy: 0.1000
  • Resolution: 19
  • Isolation: Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
RMS Analog Input Module -- SNAP-AIARMS
from Opto 22

The SNAP-AIARMS provides two channels of 0-10 amp RMS AC/DC input. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other... [See More]

  • Data Acquisition: DAQ Instrument; Input Module
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Sampling Frequency: 0.0310
BusWorks™ 900EN Series Combination I/O Module -- 951EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • Data Acquisition: Input/Output Module
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Digital I/O Channels: 6
Ethernet Modbus TCP to 8 Isolated Inputs / 8 High-Current Form C Relay Outputs -- 520E-OEM
from Sealevel Systems, Inc.

The SeaI/O-520E-OEM provides eight optically isolated inputs and eight high-current Form c relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from voltage transients and ground loops that are common in industrial environments. The... [See More]

  • Data Acquisition: Input/Output Module
  • DC Voltage: 5-30 VDC
  • Isolation: Isolated Digital Inputs
  • DC Current: 500 mA
Three Phase Voltage & Current Data Logger -- Electrocorder EC-7VAR
from CAS DataLoggers

The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle between L1 and A1. Amp... [See More]

  • Data Acquisition: DAQ Instrument; Datalogger
  • Analog Channels: 6
  • Form Factor: Stand-alone
  • Sampling Frequency: 0.9600
Single-Phase Power Monitoring Module -- SNAP-AIPM
from Opto 22

SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true power and volt-amps. Leading or lagging power factor ca [See More]

  • Data Acquisition: Input Module
  • Analog Channels: 4
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.2000
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • Data Acquisition: Input/Output Module
  • AC Current: 0.5mA
  • Form Factor: DIN Rail; DIN Form B
  • Inputs: RTD Input