Marine Data Acquisition

19 Results
Universal 4-wire, dual-input transmitter -- AWT420
from ABB Measurement & Analytics

The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]

  • Application: General Lab & Industrial; Marine
  • Form Factor: Panel / Chassis Mount
  • Data Acquisition: DAQ Instrument
  • Analog Channels: 2
Digital I/O and Counter/Timer Board -- OMB-DAQBOARD-2002
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Digital I/O Channels: 40
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
  • Analog Channels: 32
Miniature Submersible Datalogger Level Transmitter -- DL-MTM3211
from PMC Engineering LLC

The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology
  • Accuracy: 0.2500
  • Data Acquisition: Datalogger
  • User Interface: None
USB Digital I/O Device -- U-RDI-54
from American Portwell Technology Inc.

Remote rugged 54-bit digital inputs from USB in a NEMA 4 enclosure for harsh environments. Digital voltage inputs up to 50V per channel can be monitored. [See More]

  • Application: General Lab & Industrial; Marine
  • Form Factor: Stand-alone
  • Data Acquisition: Input/Output Module
  • Analog Channels: 54
Data Acquisition & Communication Module -- M853
from Fluidwell bv

M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Weather / Meteorology
  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Data Acquisition: DAQ Instrument; Datalogger; Input Module
  • Analog Channels: 4
Impact Recorder -- ShockWatch® ShockLog 208
from SpotSee

ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
PCI 1-MHz, 16-Bit Multifunction Boards -- OMB-DAQBOARD-3000
from OMEGA Engineering, Inc.

The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on features that provide valuable benefits to users. The new... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Analog Channels: 16
Flow Indicator / Totalizer with Data Logging + Linearization -- E112
from Fluidwell bv

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]

  • Application: General Lab & Industrial; Marine; Weather / Meteorology
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger (optional feature)
  • Digital I/O Channels: 1
Impact Recorder -- ShockWatch® ShockLog 248
from SpotSee

ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it ’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
PCI-Based 16 Bit Analog Output Board -- OMB-DAQBOARD-2004
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Digital I/O Channels: 40
Flow Rate Indicator / Totalizer with Data Logging -- E110
from Fluidwell bv

The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]

  • Application: General Lab & Industrial; Marine; Weather / Meteorology
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger (optional feature)
  • Digital I/O Channels: 1
Impact Recorder -- ShockWatch® ShockLog 298
from SpotSee

ShockWatch ® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6
PCI-Based Data Acquisition Board -- OMB-DAQBOARD-2000
from OMEGA Engineering, Inc.

The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz A/D, 100% digital... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Data Acquisition: Data Acquisition Card
  • Analog Channels: 16
Impact Recorder -- ShockWatch® ShockLog G-View
from SpotSee

ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Acquisition: Datalogger
  • User Interface: Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
  • Analog Channels: 6