Integral Filter Data Acquisition
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Advantech
16-ch Digital Input EtherCAT Slice IO Module. Channels:16. Digital Input;Dry Contact;Logic level 1: close to Iso.GND;Logic level 0: open;Wet Contact;Rated voltage: 24VDC;Logic level 1: 10~30 VDC;and -10~-30 VDC;Logic level 0: -3~3 VDC. Input Delay:From logic level 0 to 1: 4ms;From logic level 1 to... [See More]
- Data Acquisition: Input Module; Input/Output Module
- DC Voltage: DryContact Logic lvl 1: close to Iso.GND Logic lvl 0: open WetContact Rated voltage: 24 VDC Logic lvl 1: 10~30 VDC & -10~-30 VDC Logic lvl 0: -3~3 VDC
- Form Factor: DIN Rail; DIN-rail
- Filter / Amplifier: Filter
from iba America LLC
Compact device for acquisition and recording of fast analog signals. 4 electrically isolated analog inputs. Input signal level ±250 mV; ±500 mV; ±1 V; ±2.5 V; ±5 V; ±10 V; ±24 V can be adjusted for each channel. 16 bit resolution. Sampling rate of 100... [See More]
- Data Acquisition: Input Module
- Sampling Frequency: 100
- Analog Channels: 4
- Resolution: 16
from ABB Measurement & Analytics
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Advantech
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module. Rated Voltage: 24VDC ( ± 20%). Dual Power Input: Supported. Max Current on Bus: 2A. Diagnosis Function: Over/under voltage for input 1 &2, Over current output on bus. [See More]
- Data Acquisition: Input Module; Input/Output Module
- DC Voltage: DryContact Logic lvl 1: close to Iso.GND Logic lvl 0: open WetContact Rated voltage: 24 VDC Logic lvl 1: 10~30 VDC & -10~-30 VDC Logic lvl 0: -3~3 VDC
- Form Factor: DIN Rail; DIN-rail
- Filter / Amplifier: Filter
from iba America LLC
Input module with 4 analog current inputs. Use in power generation and distribution. General current measurement. Grid frequency measurement [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Sampling Frequency: 500
from ABB Measurement & Analytics
The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 2
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Advantech
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module. Relay Type: Form A (SPST). Contact Rating: 250VAC @ 5A, 30VDC @ 5A. Insulation Resistance: 1 G Ω (min.) @ 500 VDC. Breakdown Voltage: 500VAC (50/60Hz) [See More]
- Data Acquisition: Input Module; Input/Output Module
- DC Voltage: Wet Contact Rated voltage: 24 VDC Logic level 1: 10~30 VDC Logic level 0: 0~3 VDC
- Form Factor: DIN Rail; DIN-rail
- Inputs: Relay / Switch Input
from iba America LLC
Input module with 4 analog voltage inputs. Use in power generation and distribution. General voltage measurement. Grid frequency measurement [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Sampling Frequency: 500
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 4
- Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
- Digital I/O Channels: 4
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
from Advantech
48-ch TTL DI/O iDAQ Module. Hot-swappable in iDAQ system. Detachable Euro-type spring terminal connectors. 48-channel TTL digital I/Os. Configurable digital I/O direction. Isolation protection of 60 VDC. Supports buffered acquisition/update rates up to 200kHz [See More]
- Data Acquisition: Input/Output Module
- Operating Temperature: -4 to 140
- Filter / Amplifier: Filter
from iba America LLC
Input module with 4 analog inputs. Measurement of mechanical vibration by means of IEPE accelerometers. Expected availability in 2025 [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Sampling Frequency: 100
from ABB Measurement & Analytics
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]
- Data Acquisition: Chart Recorder
- Analog Channels: 24
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
from Advantech
8-ch Digital Input EtherCAT Slice IO Module. Channels: 8. Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1: 10~30 VDCand -10~-30 VDC; Logic level 0: -3~3 VDC. Input Delay: From logic level 0 to 1: 4ms; From logic level 1... [See More]
- Data Acquisition: Input Module; Input/Output Module
- DC Voltage: DryContact Logic lvl 1: close to Iso.GND Logic lvl 0: open WetContact Rated voltage: 24 VDC Logic lvl 1: 10~30 VDC & -10~-30 VDC Logic lvl 0: -3~3 VDC
- Form Factor: DIN Rail; DIN-rail
- Filter / Amplifier: Filter
from iba America LLC
Input module with 4 analog inputs for voltage and current measurement. Different measuring modes switchable per channel. Expected availability in 2025 [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: DIN Rail
- Sampling Frequency: 100
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Advantech
8-ch Digital Input Module. Rated Input : >5mA @ 12 VDC. Current : >10mA @ 24 VDC. Input Filter : Programmable, Default 3ms. Pulse Input Frequency : 150Hz. Over Voltage Protection : +40 VDC. -40 ~ 70 °C operating temperature. Supports Sink (Wet Contact) / Counter input type [See More]
- Data Acquisition: Input Module
- DC Current: >5mA @ 12 VDC
- DC Voltage: Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
- Filter / Amplifier: Filter
from iba America LLC
Input module with 8 digital and 8 analog voltage inputs. Sampling rate 1 kHz. Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution. ibaNet protocol 3Mbit. Up to 8 devices can be cascaded using fiber optics. ibaPADU-8AI-I. 8 digital and 8 analog current inputs. Input... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 8
- Analog Channels: 8
- Sampling Frequency: 1
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from iba America LLC
Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex. Inputs galvanically isolated, single ended. Sampling rate up to 40 kHz, freely adjustable. Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution. Filter: RC low-pass 40 kHz... [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 8
- Analog Channels: 8
- Sampling Frequency: 40
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Data Acquisition: Output Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Plug-in-board
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Data Acquisition: Output Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Differential Channels
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- Data Acquisition: Input Module
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Differential Channels
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Differential Channels
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
TTL-Level type digital input and output board for PCI [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 128
- Form Factor: PC Board
- Inputs: Relay / Switch Input; TTL
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Data Acquisition: DAQ Instrument
- Inputs: Bridge Input
- Form Factor: PC Board
- Outputs: Analog Current Output
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 8
- Form Factor: PC Board
- Digital I/O Channels: 40
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Spectral Dynamics, Inc.
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount; Rack Mount
- Differential Channels: Differential Channels
from Moxa Inc.
Simple Applications without Programming. The ioLogik E2210 can convert a trigger event result directly into a digital alarm output. This can be set up using the ioAdmin UI to define an IF-THEN-ELSE Logic rule, eliminating the need to write programs for PCs or controllers. Software Event Counter... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from Monarch Instrument
If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Sampling Frequency: 0.0080
from CAS DataLoggers
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: DIN Rail; Stand-alone
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
32 Channels TTL-Level digital input board for PCI [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 32
- Form Factor: PC Board
- Inputs: Relay / Switch Input; TTL
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Data Acquisition: DAQ Instrument
- Isolation: Isolated Excitation Source
- Form Factor: PC Board
- Inputs: Bridge Input
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Spectral Dynamics, Inc.
The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event... [See More]
- Data Acquisition: Datalogger
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount; Rack Mount
- Differential Channels: Differential Channels
from Moxa Inc.
Flexible Digital Input/Output Configuration. The ioLogik E2212 provides system integrators with the flexibility to handle various field demands with channels that can be configured by software for input or output operation. You can configure the I/O channels to suit your needs, for combinations such... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Digital I/O Channels: 12
from CAS DataLoggers
With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
- Form Factor: DIN Rail; Stand-alone
- Digital I/O Channels: 8
from OMEGA Engineering, Inc.
The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is equipped... [See More]
- Data Acquisition: Input Module
- Analog Channels: 2
- Form Factor: PC Board
- DC Voltage: +/-5 V
from American Portwell Technology Inc.
TTL-Level digital input board for PCI [See More]
- Data Acquisition: Input Module
- Digital I/O Channels: 64
- Form Factor: PC Board
- Inputs: Relay / Switch Input; TTL
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Data Acquisition: DAQ Instrument
- Isolation: Isolated Excitation Source
- Form Factor: PC Board
- Inputs: Bridge Input
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Moxa Inc.
Remote Ethernet Relay Control. The ioLogik E2214 is a stand-alone Active Ethernet I/O product with 6 digital inputs and 6 relay outputs. The DIN-Rail mountable E2214 can be connected to digital switches, alarm lights, buzzers, and warning sirens over Ethernet and IP-based networks. The ioLogik E2214... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: PC Board
- Digital I/O Channels: 4
from American Portwell Technology Inc.
TTL-Level bidirectional Digital I/O board for PCI [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 48
- Form Factor: PC Board
- Inputs: Relay / Switch Input; TTL
from Encore Electronics, Inc.
The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]
- Data Acquisition: DAQ Instrument
- DC Voltage: +/- 10 V Max
- Form Factor: Rack Mount
- User Interface: Front Panel
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 588
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Moxa Inc.
Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio of analog IOs to digital IOs perfectly adapted to water tank monitoring and environmental monitoring applications,... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC ’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and... [See More]
- Data Acquisition: Data Acquisition Card
- Analog Channels: 8
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs
from American Portwell Technology Inc.
TTL-Level type digital input and output board for PCI [See More]
- Data Acquisition: Output Module
- Digital I/O Channels: 64
- Form Factor: PC Board
- Inputs: Relay / Switch Input; TTL
from Encore Electronics, Inc.
The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]
- Data Acquisition: DAQ Instrument
- Isolation: Isolated
- Form Factor: DIN Rail
- DC Voltage: +/-40mV DC
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Data Acquisition: DAQ Instrument
- Analog Channels: 32
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from Moxa Inc.
ioMirror E3000 Ethernet I/O products are designed as a cable-replacement solution that connects remote digital input signals to output signals over an IP network. The ioMirror E3210 provides 8 digital input channels, 8 digital output channels, and a 10/100M Ethernet interface. Up to 8 pairs of... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs; Isolated Alarm Output
from OMEGA Engineering, Inc.
The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]
- Data Acquisition: Input Module
- Analog Channels: 8
- Form Factor: PC Board
- Accuracy: 0.1000
from American Portwell Technology Inc.
TTL-Level bidirectional Digital I/O board for PCI(Low Profile PCI Size) [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 69
- Form Factor: PC Board
- Inputs: Relay / Switch Input; TTL
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connection strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP, UDP. One RS-232/422/485 serial port built in to... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 4
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from OMEGA Engineering, Inc.
The OMB-DBK43A eight-channel strain-gage expansion module for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems accommodates the connection of most strain-gage types, from single-element, 3-wire quarter-bridges to 4-element full bridges. The OMB-DBK43A also includes... [See More]
- Data Acquisition: Input Module
- Analog Channels: 8
- Form Factor: Stand-alone
- Inputs: Bridge Input
from American Portwell Technology Inc.
TTL-Level type digital output board for PCI [See More]
- Data Acquisition: Output Module
- Digital I/O Channels: 128
- Form Factor: PC Board
- Outputs: Analog Voltage Output; Analog Current Output
from Moxa Inc.
Integrated, compact box solution for GPRS telemetry applications. Definable GPRS connective strategy to optimize data transmission. Intuitive menu driven front-end intelligence. Flexible, Unicode alarm system supporting SMS, email, SNMP Trap, TCP/UDP. One RS-232/422/485 serial port built-in to... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 20
- Form Factor: Stand-alone
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- Data Acquisition: Data Acquisition Card
- Analog Channels: 8
- Form Factor: PC Board
- Sampling Frequency: 0.4000
from American Portwell Technology Inc.
Isolated Digital Input Board for PCI [See More]
- Data Acquisition: Input Module; Input/Output Module
- Digital I/O Channels: 128
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Optocoupler Isolation
from OMEGA Engineering, Inc.
#162;Adds 24 Differential/48 Single-Ended Inputs to OMB ‘DAQBOARD ‘3000 Series PCI Boards and OMB ‘DAQ ‘3000 Series Personal Daq USB Data Acquisition Modules. ¢Any Input Can Be a Voltage or a Thermocouple. ¢Convenient Removable Screw-Terminal Connections. The... [See More]
- Data Acquisition: Input Module
- Analog Channels: 24
- Form Factor: Rack Mount
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
Isolated Digital I/O Board for PCI [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 32
- Form Factor: PC Board
- Isolation: Isolated Digital Inputs; Opto-Isolation
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 0
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
from American Portwell Technology Inc.
16 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 16
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Data Acquisition: Input/Output Module
- Isolation: Isolated Analog Current Output
- Form Factor: DIN Rail
- Inputs: LVDT; Transducer
from American Portwell Technology Inc.
16 individual, optically isolated inputs with additional Change-of-State interrupt detection where constant polling of the card is not desired. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 16
from OMEGA Engineering, Inc.
The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA ® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. [See More]
- Data Acquisition: Output Module
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: None
from American Portwell Technology Inc.
32 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 32
from OMEGA Engineering, Inc.
The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]
- Data Acquisition: DAQ Instrument
- Differential Channels: Differential Channels
- Form Factor: PC Board
- Digital I/O Channels: 24
from American Portwell Technology Inc.
32 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 32
from OMEGA Engineering, Inc.
The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]
- Data Acquisition: Input Module
- Analog Channels: 4
- Form Factor: PC Board
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
48 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 48
from American Portwell Technology Inc.
48 individual, optically isolated inputs with additional Change-of-State interrupt detection where constant polling of the card is not desired. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation... [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Resolution: 48
from American Portwell Technology Inc.
Low-cost, 6.8" card that provides isolated input and output for PCI-bus computers. The card has sixteen optically-isolated digital inputs for AC or DC control signals and sixteen isolated FET outputs. [See More]
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16
- Form Factor: PC Board
- Isolation: Channel-to-Channel Isolation; Optical, Channel-PC
from American Portwell Technology Inc.
High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels
from American Portwell Technology Inc.
High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Data Acquisition: Input/Output Module
- Analog Channels: 16
- Form Factor: Stand-alone
- Differential Channels: Differential Channels