RTD Input Data Acquisition
Reviewed by: Mohsen Mostafaei, consulting engineer
Description
RTD Input Data Acquisition systems are specialized measurement devices designed to interface with Resistance Temperature Detectors (RTDs) and convert their resistance changes into digital signals for temperature monitoring. These systems typically consist of input modules, signal conditioning circuits, and analog-to-digital converters that process the RTD sensor outputs into temperature readings with high precision and accuracy.
Working Principle
RTD Input Data Acquisition operates by measuring the resistance changes in the RTD sensor's pure metal element, most commonly platinum, as temperature varies. The system supplies a small excitation current through the RTD and measures the resulting voltage drop. This voltage is then amplified, filtered, and digitized. Most systems employ sophisticated compensation techniques to eliminate lead wire resistance effects and utilize multi-point calibration to ensure measurement accuracy across the full temperature range.
Applications
RTD Input Data Acquisition systems are extensively used in pharmaceutical freeze-drying processes where precise temperature control between -40°C to +25°C is crucial. They're implemented in semiconductor manufacturing for monitoring wafer temperature during epitaxial growth processes. These systems are also deployed in food and beverage production lines for pasteurization monitoring, particularly in dairy processing where temperature accuracy within ±0.1°C is required. In aerospace testing facilities, they're used for monitoring critical engine component temperatures during endurance testing.
Advantages over other Data Acquisition
RTD Input Data Acquisition systems offer superior stability compared to thermocouple-based systems, maintaining accuracy over several years without recalibration. They provide better noise immunity than analog voltage systems, particularly in industrial environments with high electromagnetic interference. These systems typically achieve resolution down to 0.01°C, significantly better than thermistor-based systems. The linear response characteristic of RTDs also simplifies the calibration process compared to non-linear sensors like thermistors.
Limitations
These systems have slower response times compared to thermocouple systems, typically taking 0.5 to 5 seconds to reach 63% of a step temperature change. Self-heating errors can occur due to excitation current, particularly in low-temperature applications. The initial cost is significantly higher than simpler temperature measurement systems, often 2-3 times more expensive than thermocouple systems. They're also limited in their temperature range, typically operating between -200°C to +650°C, while thermocouples can measure up to 2000°C.
Considerations
Initial system costs typically range from $2,000 to $10,000 for a multi-channel system, with individual RTD sensors costing $50-$200 each. Operating expenses include periodic calibration, typically required every 12-24 months, costing $200-$500 per calibration. The systems generally maintain their accuracy for 5-7 years before requiring major component replacement. Power consumption is relatively low, typically 2-5 watts per channel. Installation costs can be significant, especially when considering proper shielding and wiring requirements. Maintenance costs primarily involve sensor replacement and system recalibration, averaging $500-$1,000 annually for a typical industrial installation.
from Advantech
3-ch RTD Input Module. Accuracy: ±0.1% or better. Effective resolution: 16-bit. Input connections: 2, 3 or 4 wire. Sampling rate: 10 samples/sec. (total). Isolation voltage: 3000 VDC. Input type: PT100 or Ni RTD. Channels: 3 [See More]
- Inputs: RTD Input; PT100 or Ni RTD
- Sampling Frequency: 10
- Data Acquisition: Input Module
- Resolution: 16
from Pratt & Whitney Measurement Systems, Inc.
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal soaking - Check temperature difference between master and artifact. - Determine thermal time constants for masters and artifacts. - Check... [See More]
- Inputs: RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
from Tempco Electric Heater Corporation
Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 6
from PCE Instruments / PCE Americas Inc.
Data- Logger with Microprocessor PCE-HPT 1. 1-channel Data- Logger with 4-wire class A Pt100 sensor / software for transmission and data value / internal Data- Logger The Data- Logger with microprocessor is a high precision 1-channel temperature gauge. The Data- Logger with microprocessor is ideal... [See More]
- Inputs: RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- User Interface: Front Panel
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from RS Components, Ltd.
Sefram DAS240 Data Logger [See More]
- Inputs: Thermocouple Input; RTD Input; B, c, e, j, k, l, n, pt100, pt1000, s, t
- Analog Channels: 20
- Data Acquisition: Datalogger
- Host Connection: USB; Ethernet; Ethernet, usb
from Ametek Solartron Metrology
The Analogue Input Module (AIM) allows the Orbit ® network to be interfaced with a wide range of sensors that have current or voltage output. Typical sensors that may be connected are: Force sensors, Load Cells, Pressure sensors, & PT100 Temperature sensors. [See More]
- Inputs: RTD Input; Air gauge, Load Cells
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 1
from AMETEK Programmable Power
48 thermocouple and voltage channels. Very high-performance thermocouple measurements, <0.3 ° C accuracy. Supports all thermocouple types. 10-34 V DC powered with extended temperature range for harsh testing in harsh environments. Built-in cold junction compensation, open transducer... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Analog Channels: 48
- Data Acquisition: DAQ Instrument
from ABB Measurement & Analytics
The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB ’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data recorder for many industrial... [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input (optional feature)
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Advantech
4-ch RTD Input EtherCAT Slice IO Module. RTD Input. Channels : 4. Input Connections : 2 or 3 wire. Resolution : 16 bit with ±0.1% FSR accuracy. Sample Rate: 100 sample/s (per channel). Burn-out detection: Yes [See More]
- Inputs: RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
- Form Factor: DIN Rail; DIN-rail
- Data Acquisition: Input/Output Module
- Sampling Frequency: 0.1000
from Tempco Electric Heater Corporation
Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 24
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from RS Components, Ltd.
Sefram DAS240BAT Data Logger [See More]
- Inputs: Thermocouple Input; RTD Input; B, c, e, j, k, l, n, pt100, pt1000, s, t
- Analog Channels: 20
- Data Acquisition: Datalogger
- Host Connection: USB; Ethernet; Ethernet, usb
from AMETEK Programmable Power
24-bit, delta-sigma ADC, simultaneous sampling. Programmable Sample Rate up to 128kSPS. Full, Half & Quarter Bridge with 120 Ω, 350 Ω & 1k Ω bridge completion. Voltage Excitation: 0.5V to 10V. Current Excitation: 0.46mA. 2-Wire & 4-Wire Ohms/RTD. Bridge Zero Balancing. [See More]
- Inputs: RTD Input; Bridge Input
- Analog Channels: 16
- Data Acquisition: DAQ Instrument
- Host Connection: Ethernet
from ABB Measurement & Analytics
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User... [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input (optional feature)
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Advantech
6RTD Modbus RS-485 Remote I/O. 6ch RTD. Protocols:Modbus RTU,ASCII. Watch dog to recover the system. 3000VDC isolation protection. Wiring burned-out detection function [See More]
- Inputs: RTD Input; Pt 100, Pt 1000, Balco 500, Ni 50, Ni 518, BA1
- Sampling Frequency: 0.0100
- Data Acquisition: Input/Output Module
- Resolution: 16
from Tempco Electric Heater Corporation
Product Overview. The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing. The PPS Series encompasses three models: • The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen. • The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 48
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from RS Components, Ltd.
Tinytag Splash2 temperature logger,IP68 [See More]
- Inputs: RTD Input; Pt100
- Analog Channels: 1
- Data Acquisition: Datalogger
- Host Connection: USB; Serial, usb
from ABB Measurement & Analytics
The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available as an option. The... [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input (optional feature)
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Advantech
7RTD IoT Modbus Ethernet Remote I/O. 8ch RTD. Protocols: Modbus TCP, RESTful API, ASCII. GCL to perform basic logic control rules. Peer-to-Peer function to map I/O status. Wiring burn-out detect function. Isolation protection: 2000VDC. Built-in web server [See More]
- Inputs: RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
- DC Voltage: 10~30 VDC
- Data Acquisition: Input/Output Module
- Operating Temperature: -40 to 158
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from RS Components, Ltd.
Gemini TGP-4104-PK Data Logger [See More]
- Inputs: RTD Input; Pt100
- Analog Channels: 1
- Data Acquisition: Datalogger
- Host Connection: USB; Serial, usb
from ABB Measurement & Analytics
A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can be installed in... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Wall, Pipe, Field Mountable
- Data Acquisition: Chart Recorder
- Analog Channels: 4
from Advantech
8 RTD/6DI/8DO IoT Modbus/OPC UA Ethernet Remote I/O. OPC UA empowers Modbus I/O users to access the industrial IoT world. OPC UA I/O links SCADA and the cloud without the need for gateways, accelerating OT and IT convergence. Hardware and software double security levels to prevent being hacked. [See More]
- Inputs: RTD Input; Pt 100, Pt 1000, Balco 500, Ni 508, Ni 518
- Resolution: 16
- Data Acquisition: Input/Output Module
- DC Voltage: 10~30 VDC
from Dataforth Corporation
Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Inputs: RTD Input
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from RS Components, Ltd.
Gemini TGP-4204-PK Data Logger [See More]
- Inputs: RTD Input; Pt1000
- Analog Channels: 2
- Data Acquisition: Datalogger
- Host Connection: USB; Serial, usb
from ABB Measurement & Analytics
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe ’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 24
from Dataforth Corporation
Each SCM7B34/34N RTD input module accepts a single channel of 100 ohm Platinum (a = 0.00385) or 120 ohm Nickel (a = 0.00672) RTD input and produces an input voltage in response to a low-level current excitation. The input signal is filtered, isolated, amplified, linearized, and converted to a... [See More]
- Inputs: RTD Input
- Form Factor: Rack Mount; DIN Rail
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from RS Components, Ltd.
Pico Technology PT-104 Data Logger [See More]
- Inputs: RTD Input; Pt1000
- Analog Channels: 4
- Data Acquisition: Datalogger
- Host Connection: USB; Ethernet; Ethernet, usb
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Inputs: Thermistor Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 1
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ The module supports 3-channel RTD thermal resistance (PT1000) temperature acquisition. ◆ The module could be connected to a 2-wire or 3-wire PT1000 temperature sensor. ◆ The internal bus of the module and field input adopts magnetic isolation. ◆ The module... [See More]
- Inputs: RTD Input
- Analog Channels: 3
- Form Factor: DIN Rail
- Resolution: 15
from Next Industries S.r.L
The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input. Each of the 4 channels offers... [See More]
- Inputs: Thermistor Input; RTD Input; Bridge Input; Servo Inclinometer, Potenziometer
- Analog Channels: 4
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from LufftUSA
Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as 2 further analogue sensors. Intelligent BUS sensors can be integrated via the OPUS20E ’s RS485 interface... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Datalogger
- DC Voltage: 0-1V
from Opto 22
G1 100 Ohm RTD Analog Input Isolated [See More]
- Inputs: RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 1
from Monarch Instrument
If you demand: Higher reliability. Increased flexibility. Optimum efficiency. Lower costs. DataChart 2000 Series Paperless Recorders are the instruments for you!. Overview. The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage, DC current,... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
from Vaisala
For monitoring temperature, relative humidity, current, voltage & door contacts. The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science applications. This... [See More]
- Inputs: RTD Input; Humidity via Vaisala HUMICAP 180R
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Accuracy: 0.1500
from CAS DataLoggers
Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Automation24, Inc.
Digirail Connect Ethernet I/O module DMIX 8811612440 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811612440 can receive both digital and analog signals, as well as provide digital output signals. It is capable of communicating via 10/100 Mb/s... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail; DIN rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from Measurement Computing
USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS. The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Resistance
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 4
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; AC Current Sensor, Attenuator
- Form Factor: DIN Rail
- Data Acquisition: Datalogger; Input Module
- Analog Channels: 16
from CHINO Works America Inc.
EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for various purpose and... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 6
from Sealevel Systems, Inc.
SeaRAQ ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6511 analog expansion board is specifically designed to interface RTDs (Resistance Temperature Detectors). RTDs offer a wide temperature measurement... [See More]
- Inputs: RTD Input
- Resolution: 16
- Data Acquisition: Input/Output Module
- Operating Temperature: 32 to 158
from Sifam Tinsley UK
Features. • Visualisation of current and archived data according to customer configuration (synoptic maps, charts, tables) by any web browser. • Readout up to 2500 values from slave devices (up to 100 devices, each 25 registers). • User-friendly application for data configuration. [See More]
- Inputs: Thermocouple Input; RTD Input; Potentiometric, Logic
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger
- Analog Channels: 12
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Inputs: Thermocouple Input; RTD Input
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from Linseis Inc.
The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display. It offers 2, 4, 6, or 12 direct... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 15
from Gefran
The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometer
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from LORD MicroStrain Sensing Systems
Downhole Orientation Sensor and Data Logger. Overview. The 3DM-DH3 ™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile... [See More]
- Inputs: Accelerometer Input; RTD Input
- Form Factor: PC Board
- Data Acquisition: DAQ Instrument; Datalogger
- Resolution: 24
from Status Instruments, Inc.
Simple configuration via USB port. RTD, slide wire or resistance input. Powered by 10 to 32VAC or 10 to 48VDC. Dual relay outputs 250VAC, 1 Amp; 30VDC, 1 Amp. High, low, deviation and inverted trip actions. Relays isolated from each other, input & power supply. DIN rail mount. Ideal for HVAC and... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
from Lumberg Automation - A Belden Brand
e2c 20 2-channel RTD Input (PT100, JPT100 per digit). [See More]
- Inputs: RTD Input
- Form Factor: Module
- Data Acquisition: Input Module
- User Interface: None
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Inputs: RTD Input
- Form Factor: Rack Mount (optional feature); DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from PMC Engineering LLC
This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN). The Module offers an array of configuration options in terms... [See More]
- Inputs: RTD Input; Speed
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from Holykell Technology Company Limited
This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can also... [See More]
- Inputs: Thermocouple Input; RTD Input
- Host Connection: RS232/422/485; Ethernet; RS485,RS232C,Ethernet,GPRS,LAN
- Data Acquisition: Chart Recorder
from West Control Solutions
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 6
from OMEGA Engineering, Inc.
CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from E+E Elektronik
The Humlog 20 E data logger features one digital and two analogue inputs. Up to 4 humidity and temperature digital probes Logprobe 20 can be connected to the digital input. 1 x Digital input. up to 4 Humidity/Temperature sensors Logprobe 20. 2 x Analogue inputs. 4...20 mA. 0...20 mA. 0...1 V. Pt100... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- DC Voltage: 0-1 V
from Gantner Instruments, Inc.
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]
- Inputs: RTD Input; Tach; Relay / Switch Input; Status, Resistance
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 16
from Kistler Group
Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution [See More]
- Inputs: RTD Input
- Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from Moxa Inc.
Bring Intelligence to Temperature Measurement. The ioLogik E2260 brings intelligence to temperature sensors. It comes equipped with virtual channels that are designed to calculate the average value of each channel and the difference between two channels. And it does all this without a controller or... [See More]
- Inputs: RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Analog Channels: 6
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Module
- Data Acquisition: Input Module; Output Module; Input/Output Module
- Analog Channels: 8
from Sichuan Odot Automation System Co., Ltd.
BT-3724 :4 channels / RTD input / PT1000 / 15bits / Temperature acquisition module, Code: E [See More]
- Inputs: RTD Input
- User Interface: Front Panel
- Data Acquisition: Input Module
from Next Industries S.r.L
The OMNIAlog MI480 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI480 is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications capabilities... [See More]
- Inputs: RTD Input; Bridge Input; Servo Inclinometer, Potenziometer, Vibrating Wire
- Analog Channels: 8
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Opto 22
The SNAP-AIRTD provides two channels of analog temperature input. Nominal input range is -200 to +850 degrees C. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Modules are factory calibrated. [See More]
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 2
from Monarch Instrument
The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive operation, flexible input... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 2
from Vaisala
For wireless monitoring of controlled areas. The RFL100 data loggers use Vaisala ’s proprietary VaiNet wireless technology to monitor environments ranging from warehouses, to production areas, to cleanrooms and laboratories. VaiNet wireless technology is based on the LoRa ® modulation... [See More]
- Inputs: RTD Input; Humidity via Vaisala HUMICAP® 180R Capacitive Sensor
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from CAS DataLoggers
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Automation24, Inc.
Using the analog input module SM 1231 RTD - 6ES7231-5PD32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs. The analog input SM 1231 RTD - 6ES7231-5PD32-0XB0 processes for example Pt100 or Pt1000 resistance thermometers. [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail; DIN rail 35 mm
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 4
from Measurement Computing
KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]
- Inputs: RTD Input; Temperature
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 3
from Define Instruments
Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; AC Current Sensor, Attenuator
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 16
from CHINO Works America Inc.
The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables such as temperature, mV or DC... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 24
from Sifam Tinsley UK
P18 Transducer of temperature and standard signals. It is the device destined for the continuous measurement and conversion of relative humidity and ambient temperature into a digital or analog standard signal. Additionally P18D transducer is equipped in LCD screen. Features. • Built-in... [See More]
- Inputs: Thermocouple Input; RTD Input
- Analog Channels: 1
- Data Acquisition: Input Module
- Isolation: Channel-to-Channel Isolation
from OROS
CAN2a & CAN2b. 125 kb/s to 1 Mb/s. Rugged Hi-Z probe. Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or components that complete measurements. [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input; Throttle Value
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 1
from Linseis Inc.
Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder available in 3 and 6... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 12
from Gefran
The R-MIX module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is protected... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Status Instruments, Inc.
The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 9
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from West Control Solutions
DataVU 7 provides advanced flexibility to meet a user ’s specific requirements without the need to change a process to fit the recorder. If process requirements are subject to change at a later date then the user benefits from the ease with which modifications can be made to the recorder... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 24
from OMEGA Engineering, Inc.
The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from ACCES I/O Products, Inc.
Features. 16 Single-ended or eight differential inputs. 12-bit resolution with five input ranges. Additional gain setting set by resistor. 50,000 samples/second (AD12-16). 100,000 samples/second with DMA(AD12-16F). On-board pacer clock and counter/timers. Two multiplying 12-bit D/A converters. Eight... [See More]
- Inputs: Thermocouple Input; RTD Input; Tach; Timer / Clock Input
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Analog Channels: 16
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 6
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module; Output Module; Input/Output Module
- Analog Channels: 8
from Sichuan Odot Automation System Co., Ltd.
Module features. ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition. ◆ The channels are isolated, and the isolation voltage is 1500V. ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor. ◆ The internal bus of the... [See More]
- Inputs: RTD Input
- Analog Channels: 4
- Form Factor: DIN Rail
- Resolution: 15
from Next Industries S.r.L
The OMNIAlog MI816 is a smart datalogger that provides an extensive array of features that allow it to be used across a wide variety of applications. The MI816C is a robust, stand alone, low power data logger featuring USB memory stick support, 24 bit resolution, extensive communications... [See More]
- Inputs: RTD Input; Bridge Input; Servo Inclinometer, Potenziometer
- Analog Channels: 16
- Data Acquisition: Datalogger
- Differential Channels: Differential Channels
from Opto 22
G4 Analog 100 Ohms Platinum RTD Input [See More]
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input Module
- Analog Channels: 1
from Monarch Instrument
The DataChart 6000 is the most advanced paperless recording system available. It incorporates the latest in measurement, communication, interface and processing technologies to deliver unmatched performance for your data acquisition application. The Data Chart 6000 is like no other paperless... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 12
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Automation24, Inc.
Using the analog input module SM 1231 RTD - 6ES7231-5PF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 analog inputs. The analog input SM 1231 RTD - 6ES7231-5PF32-0XB0 processes resistance thermometers such as Pt100 or Pt1000. [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail; DIN rail 35 mm
- Data Acquisition: Input Module; Input/Output Module
- Analog Channels: 8
from Measurement Computing
USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS. The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features include... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Temperature
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 8
from CHINO Works America Inc.
SE3000 series scanning units are designed for data logging with a personal computer. The basic unit with 6 input points can be connected to 7 sub units (6 input points / sub unit) and maximum 48 analog data can be collected. Two soft ware packages, "KIDS" for data logging and "PASS" for parameter... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Datalogger
- Analog Channels: 6
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from Gefran
The R-MIXR module is equipped with a microprocessor with digital inputs/outputs and analog inputs/outputs, useful for configuring a system with a single board and/or when you want to save space on the back-plane. It has optically-isolated 24 VDC PNP digital inputs and outputs. Each input is... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Status Instruments, Inc.
Simple configuration via USBport. Universal PT100, thermocouple, mV, mA input. Input/output isolation. Dual relay outputs 250VAC, 1 Amp. Relays isolated from each other. 10 year warranty. The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Inputs: RTD Input; Resistance
- Form Factor: DIN Rail
- Data Acquisition: Output Module
- Analog Channels: 6
from West Control Solutions
Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from OMEGA Engineering, Inc.
The CT7300 is an economical 2-pen circular process chart recorder that measures and records up to two process variables from a variety of inputs. Record and optional alarm settings are easily configured for multiple recording applications. To protect your process, the CT7300 battery back-up will... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAD128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an optoisolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 8
from Moxa Inc.
Input Impedence. 500K ohms. Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Conversion Time. 200 ms for all channels. Resolution. 0.1 °C/10 milli-ohms. Sensor Type. • PT50, PT100, PT200,... [See More]
- Inputs: RTD Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from Sichuan Odot Automation System Co., Ltd.
CT-3713: 3-channel RTD-PT100 temperature acquisition module [See More]
- Inputs: RTD Input
from Opto 22
10 Ohm Rtd Input Isolated [See More]
- Inputs: RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Input Module
- Analog Channels: 1
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from Measurement Computing
USB-based 8-channel temperature measurement device supports 4 sensor types. KEY HIGHLIGHTS. The USB-TEMP and TC Series USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device provides analog input along with digital and counter functions, and cold junction... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Analog Channels: 8
from CHINO Works America Inc.
AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front key... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Datalogger; Chart Recorder
- Analog Channels: 24
from Sifam Tinsley UK
The Theta M transducer is used to measure and convert parameter of Three-phase 3W/4W AC power network with balanced or unbalanced system. It ensures that the measurement and conversion of measured values into standard analog current signals.Relay outputs signal the overflow of the selected... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from Gefran
The R-TC8 module has a processor with 8 optically isolated temperature inputs configurable via software, plus 16 digital outputs for temperature control. The 8 inputs are for thermocouple type J, K. Acquisition time is less than 120 ms for the 8 channels. Scales are in tenths of a degree. The module... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 8
from Acromag, Inc.
RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]
- Inputs: RTD Input; Resistance
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 4
from West Control Solutions
The MRC7000 Recorder/Controller is a microprocessor based circular chart instrument capable of measuring, displaying, recording and controlling up to two process variables from a variety of inputs. Record and control functions, alarm settings and other parameters are easily configured via the keys... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from OMEGA Engineering, Inc.
The CT6100 Series microprocessorbased circular chart recorders are available in 1-, 2-, or 3-channel variants. They combine the simplicity and clarity of pen drawing with the versatility of microprocessor control. Each channel is compatible with all industry-standard sensors and signals, including... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount (optional feature); Stand-alone (optional feature)
- Data Acquisition: Chart Recorder
- Analog Channels: 3
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from ACCES I/O Products, Inc.
REMOTE ACCES 12-Bit Analog/Digital I/O Pod. RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 8
from Sichuan Odot Automation System Co., Ltd.
BT-3714 :4 channels / RTD input / PT100 / 15bits / Temperature acquisition module, Code: D [See More]
- Inputs: RTD Input
- User Interface: Front Panel
- Data Acquisition: Input Module
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Tach; Monolithic Temperature Sensors
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Measurement Computing
Analog isolation module, linearized 2- or 3-wire RTD input, 100 Ohm platinum, -100 to +100 °C input, 0 to 5 V output. [See More]
- Inputs: RTD Input
- Isolation: Isolated
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output
from CHINO Works America Inc.
AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from Sifam Tinsley UK
Transmitter Theta 60M available in housing S17 clipped onto a top-hat rail and in housing S17 screw hole mounting brackets pulled out. Features. • Electric insulation between measured variable, analogue output signal and power supply / Safe isolation acc. to EN 61 010. • Provision for... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 2
from Gefran
R-TEMP4 module is equipped with a microprocessor with digital outputs and analog inputs. It has optically-isolated 24 VDC PNP digital outputs. Each input is protected against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Analog Channels: 4
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail; Terminal Block
- Data Acquisition: Input Module
- Analog Channels: 1
from West Control Solutions
The MRC 8000 incorporates numerous refinements over its 10 ½ MRC 7000 ™ sibling, including a larger 12 inch recording area; an advanced platen assembly which eliminates slide wire feedback for improved reliability; as well as the incorporation of optional isolated 4 –20mA outputs... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 2
from OMEGA Engineering, Inc.
The CT9000 microprocessor-based circular recorder offers one to four trends with one color per channel. The latter allows future trend addition upgrades and improves chart annotation of times, dates, scale values, trend line tags, and user configurable real time actuated chart messages. The... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from ACCES I/O Products, Inc.
REMOTE ACCES 24-Bit Analog/Digital I/O Pod. Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 2
from CAS DataLoggers
A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from Measurement Computing
KEY HIGHLIGHTS. The DT8874 MEASURpoint Ethernet data acquisition (DAQ) device provides simultaneous analog input and any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for... [See More]
- Inputs: Thermocouple Input; RTD Input; Temperature, resistance and voltage measurements
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 48
from CHINO Works America Inc.
The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from Sifam Tinsley UK
Transmitter Theta 60R available in 1 channel version, in housing S17 clipped on to a top – hat rail and 2 channel version, in housing S17 hole mounting brackets pulled out. The transmitter Theta R converts the input variable-a signal from a resistance thermometer Pt 100- to a temperature... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Analog Channels: 1
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- DC Voltage: 100mV DC
from West Control Solutions
The VersaChart is perfect for demanding applications requiring a high performance recorder/controller with custom ramp/soak capability. The Versachart provides powerful true time based profile capability and exceptional value per data. Using advanced printing technology, the Versachart produces a... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 8
from OMEGA Engineering, Inc.
The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Tach; Timer / Clock Input
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from ACCES I/O Products, Inc.
Remote Data Acquisition Pod. The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Analog Channels: 16
from CAS DataLoggers
Powerful data loggers for standard and high speed applications. Up to 20 Max readings per second on 1 channel. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 16 universal inputs. High precision (0.05%). Advanced data... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 16
from Measurement Computing
KEY HIGHLIGHTS. The DT9874 MEASURpoint USB data acquisition (DAQ) system provides simultaneous analog input along with any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for... [See More]
- Inputs: Thermocouple Input; RTD Input; Temperature, resistance and voltage measurements
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 48
from CHINO Works America Inc.
LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions drastically... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 10
from Acromag, Inc.
100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]
- Inputs: RTD Input
- Form Factor: DIN Rail; DIN Form B
- Data Acquisition: Input/Output Module
- AC Current: 0.5mA
from OMEGA Engineering, Inc.
RD5100 series chart recorders are 250 mm (10") hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1 second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC... [See More]
- Inputs: Thermocouple Input; RTD Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Chart Recorder
- Analog Channels: 1
from Gantner Instruments, Inc.
Q.raxx XL is a new addition to the Q.series product family - the ideal 19" rackmount DAQ solution for applications that require high channel density and custom sensor terminations. Q.raxx XL DAQ systems can utilize an integrated, high-performance controller for communication, control, and data... [See More]
- Inputs: RTD Input; Bridge Input; IEPE, Potentiometer
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from ACCES I/O Products, Inc.
Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input
- Form Factor: PC Board; Stand-alone
- Data Acquisition: DAQ Instrument; Input/Output Module
- Analog Channels: 32