Relay / Switch Input Data Acquisition
from Ametek Solartron Metrology
The Digital Input/Output Module (DIOM) allows the Orbit ® network to interface with discrete inputs, such as micro switches or proximity sensors which can be used to trigger a set of measurements. The output signals from the DIOM can be used interface to external components like relays or... [See More]
- Inputs: Relay / Switch Input; Proximity Sensors
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 1
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 2
from Advantech
2.4G WiFi IoT Wireless I/O Developer Kit with WebAccess Demo Project. Supports IEEE 802.11 a/b/g/n (2.4GHz). Includes WebAccess demo project for developer. Includes extension board for simulating sensor status. Supports Modbus/TCP with RESTful web service. Stores 10,000+ data points locally with... [See More]
- Inputs: Relay / Switch Input
- Resolution: 12
- Data Acquisition: Input/Output Module
- DC Voltage: 5 VDC
from Advantech
4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module. Relay Type: Form A (SPST). Contact Rating: 250VAC @ 5A, 30VDC @ 5A. Insulation Resistance: 1 G Ω (min.) @ 500 VDC. Breakdown Voltage: 500VAC (50/60Hz) [See More]
- Inputs: Relay / Switch Input
- Form Factor: DIN Rail; DIN-rail
- Data Acquisition: Input Module; Input/Output Module
- DC Voltage: Wet Contact Rated voltage: 24 VDC Logic level 1: 10~30 VDC Logic level 0: 0~3 VDC
from Advantech
4DI/4Relay 2.4G WiFi IoT Wireless I/O. Supports IEEE 802.11 a/b/g/n (2.4GHz). Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTPs, MQTT. Stores 10,000+ data points locally with SNTP/RTC time sync and WDT auto connection recovery. Supports RESTful web API in JSON format for IoT integration. [See More]
- Inputs: Relay / Switch Input
- Form Factor: DIN Rail; DIN-rail, Wall, Stack
- Data Acquisition: Input/Output Module
- DC Voltage: 10~30 VDC
from Advantech
4DI/4Relay Modbus Ethernet I/O. Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT. Supports RESTful web API in JSON format. Supports local logging with RTC time stamp. Supports mobile device web configuration in HTML5. Supports 10~30 VDC power with reverse protection [See More]
- Inputs: Relay / Switch Input
- DC Voltage: 10~30 VDC
- Data Acquisition: Input/Output Module
- Operating Temperature: -40 to 158
from Advantech
4Relay RS-485 Remote I/O. 4ch relay. Protocols:Modbus RTU,ASCII. Watchdog timer to recover the system [See More]
- Inputs: Relay / Switch Input
- DC Voltage: 10~30 VDC
- Data Acquisition: Input/Output Module
- Host Connection: RS232/422/485
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Inputs: Tach; Relay / Switch Input
- Form Factor: Modular Bay or Slot System; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger; Input Module
- Analog Channels: 4
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Inputs: Relay / Switch Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 12
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Analog Channels: 2
from Electro-Sensors, Inc.
I/O Modules with Modbus. Features. • 3 Models: - Analog-In. - Discrete I/O. - Frequency/Discrete-In (coming soon). • Standard Modbus RTU slave over RS485. network interface, up to 115.2k baud. • Low latency ( < 1 mS) from Query end to Response start for high data throughput. •... [See More]
- Inputs: Relay / Switch Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from CHINO Works America Inc.
AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from Brainboxes Limited
Ethernet to DIO device: 3 Form A Relays and 3 Digital Inputs. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. It behaves as a web relay controlled over ethernet. Additionally Brainboxes supply a suite of APIs and... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- Analog Channels: 0
from ANZER
Switch Input Module [See More]
- Inputs: Relay / Switch Input
- Data Acquisition: Input/Output Module
from CAS DataLoggers
The VersaLog P is a 7-channel, battery powered, stand-alone pulse/state/event data logger. The logger detects electronic or mechanical pulse counts, state changes or events in any of the seven channels. Data is stored in non-volatile flash memory for later retrieval. It works with gas/water/power... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Probe/wall Mount Holes for Hanging / Mounting
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 7
from STW Technic
24 digital inputs with internal pull down [See More]
- Inputs: Relay / Switch Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: Input/Output Module
- Analog Channels: 2
from Ultra Energy
Fiber Optic Module: MXCC-IP2 Input & Output Module, Contact Closure in – 2 channels, MX Multiplexers [See More]
- Inputs: Relay / Switch Input
- Analog Channels: 2
- Data Acquisition: Input Module
- User Interface: None
from Gantner Instruments, Inc.
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]
- Inputs: RTD Input; Tach; Relay / Switch Input; Status, Resistance
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 8
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Inputs: Relay / Switch Input; Frequency
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 4
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
- Analog Channels: 32
from Measurement Computing
PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Inputs: Relay / Switch Input
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input Module
- Digital I/O Channels: 16
from Opto 22
The G4IDC5-SW module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SW senses switch closure. Each user-supplied switch is connected with two wires. Because the module includes power for the switch, this... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
from American Portwell Technology Inc.
TTL-Level type digital input and output board for PCI [See More]
- Inputs: Relay / Switch Input; TTL
- Form Factor: PC Board
- Data Acquisition: Input Module
- Digital I/O Channels: 128
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Inputs: Tach; Relay / Switch Input
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from Erdmann Corporation
Actuator Sensor Interface Protocol Up to 31 VCTs (96) or 62 VCTs (97) may be linked on a single pair of wires using the AS-Interface protocol. Power and control is supplied to solenoid valves over the ASInterface two wire network. The AS-Interface (Actuator Sensor Interface) protocol is becoming a... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 6
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Inputs: Relay / Switch Input
- Digital I/O Channels: 0
- Data Acquisition: Input/Output Module
- Outputs: Relay Output
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Inputs: Relay / Switch Input
- Form Factor: DIN Rail
- Data Acquisition: Input Module
- Digital I/O Channels: 12
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: Output Module
- Analog Channels: 2
from CHINO Works America Inc.
The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Inputs: Thermocouple Input; RTD Input; Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from Brainboxes Limited
Ethernet to DIO device: 8 non-isolated digital input channels and 4 digital Type A Relay Outputs. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. [See More]
- Inputs: Relay / Switch Input
- Form Factor: DIN Rail
- Data Acquisition: Input/Output Module
- Analog Channels: 0
from CAS DataLoggers
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; Encoder Input; Tach; Relay / Switch Input; Monolithic Temperature Sensors
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from OMEGA Engineering, Inc.
OMEGA introduces a new family of extremely accurate instruments for DIN rail mounting. The compact iDR Series signal conditioners and PID controllers are available with OMEGA's award-winning "embedded Internet" technology. With the Ethernet option, the instruments connect directly to a LAN and can... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Relay / Switch Input
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument
- Accuracy: 0.0300
from Measurement Computing
USB-based 24-channel electromechanical relay interface device. KEY HIGHLIGHTS. The USB-ERB Series relay interface devices provide support for Form C electromechanical relays. Each device is designed with a heavy-duty chassis for rugged DAQ applications. [See More]
- Inputs: Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 24
from Opto 22
The G4IDC5-SWNC module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SWNC senses switch opening. Each user-supplied switch is connected with two wires. Because these modules include power for the switch,... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 2
from American Portwell Technology Inc.
Digital Input Terminal for USB2.0 [See More]
- Inputs: Relay / Switch Input; TTL
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Digital I/O Channels: 16
from Acromag, Inc.
40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]
- Inputs: Relay / Switch Input
- Form Factor: PC Board
- Data Acquisition: Input Module
- Digital I/O Channels: 40
from OMEGA Engineering, Inc.
The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, this data logger allows the user to... [See More]
- Inputs: Relay / Switch Input; Pulse
- Form Factor: Portable
- Data Acquisition: Datalogger
- Sampling Frequency: 1.00E-3
from Measurement Computing
PCI-based 8-channel, high-voltage, high-drive digital I/O board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]
- Inputs: Relay / Switch Input
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card; Input/Output Module
- Digital I/O Channels: 8
from Opto 22
The SNAP-IDC5-SW module provides four channels of contact status input. The module supplies 15 volts of power to an external dry contact switch and senses switch closure. Each user-supplied switch is connected with two wires. Because the module includes power for the switch, it is particularly... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 4
from American Portwell Technology Inc.
32 Channels TTL-Level digital input board for PCI [See More]
- Inputs: Relay / Switch Input; TTL
- Form Factor: PC Board
- Data Acquisition: Input Module
- Digital I/O Channels: 32
from Acromag, Inc.
32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]
- Inputs: Relay / Switch Input
- Form Factor: PC Board
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 32
from OMEGA Engineering, Inc.
The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]
- Inputs: Encoder Input; Tach; Relay / Switch Input
- Form Factor: Portable
- Data Acquisition: Datalogger
- Analog Channels: 16
from Measurement Computing
USB-based eight Form C relay and eight isolated high-voltage input interface device. KEY HIGHLIGHTS. The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated Form C electromechanical SPDT relays and a heavy-duty chassis for rugged DAQ... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Stand-alone
- Data Acquisition: Input Module
- Digital I/O Channels: 8
from Opto 22
The SNAP-IDC5-SW-NC module provides four channels of contact status input. The module supplies 15 volts of power to an external dry contact switch and senses when the switch opens. Each user-supplied switch is connected with two wires. Because the module includes power for the switch, it is... [See More]
- Inputs: Relay / Switch Input
- Form Factor: Modular Bay or Slot System
- Data Acquisition: DAQ Instrument; Input Module
- Digital I/O Channels: 4
from American Portwell Technology Inc.
TTL-Level digital input board for PCI [See More]
- Inputs: Relay / Switch Input; TTL
- Form Factor: PC Board
- Data Acquisition: Input Module
- Digital I/O Channels: 64
from Acromag, Inc.
40 low-side switch output channels. 0-60V DC output range. High output current (up to 1A per channel). The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0 ” bit to a channel data register opens the switch to turn off a... [See More]
- Inputs: Relay / Switch Input
- Form Factor: PC Board
- Data Acquisition: Output Module
- Digital I/O Channels: 40
from OMEGA Engineering, Inc.
The OM-CP-STATE101A is one of our newest data loggers. It is part of a new series of low cost, state-ofthe-art data logging devices that has taken the lead in offering the most advanced, low cost, battery powered data loggers in the world today. The OM-CP-STATE101A offers a 10 year battery life, 4... [See More]
- Inputs: Relay / Switch Input; State Initi
- Form Factor: Portable
- Data Acquisition: Datalogger
- Sampling Frequency: 0.0040
from Measurement Computing
Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS. The SC-1608 Series provide USB or... [See More]
- Inputs: Bridge Input; Tach; Relay / Switch Input; Temperature, current, frequency
- Form Factor: PC Board
- Data Acquisition: Data Acquisition Card
- Analog Channels: 8
from American Portwell Technology Inc.
Digital I/O Terminal for USB2.0 [See More]
- Inputs: Relay / Switch Input; TTL
- Form Factor: Stand-alone
- Data Acquisition: Input/Output Module
- Digital I/O Channels: 16