Weather / Meteorology Data Acquisition
from RainWise, Inc.
The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year. It can easily be... [See More]
- Application: Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from OMEGA Engineering, Inc.
The portable RDXL4SD (accepts t/c or RTD) and RDXL12SD (accepts t/c input only) models are handheld thermometer/data loggers with backlight display and built-in analysis functions. The data loggers are powered by an internal battery and are capable of sampling, processing and displaying measurements... [See More]
- Application: General Lab & Industrial; Weather / Meteorology
- Form Factor: Portable
- Data Acquisition: Datalogger
- Analog Channels: 4
from Kintech Engineering
The EOL ZENITH wind data logger was launched in the beginning of 2010, after rigorous laboratory testing as well as in tough, real-world conditions. The EOL ZENITH has several new powerful features, including real 1 Hz measurement data, more channels for anemometers and wind vanes, robust GPRS... [See More]
- Application: Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 6
from PMC Engineering LLC
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Accuracy: 0.2500
- Data Acquisition: Datalogger
- User Interface: None
from Crystal Instruments
Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military; Weather / Meteorology
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Input Module; Input/Output Module
- Analog Channels: 32
from CHINO Works America Inc.
SE3000 series scanning units are designed for data logging with a personal computer. The basic unit with 6 input points can be connected to 7 sub units (6 input points / sub unit) and maximum 48 analog data can be collected. Two soft ware packages, "KIDS" for data logging and "PASS" for parameter... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: DIN Rail
- Data Acquisition: Datalogger
- Analog Channels: 6
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Weather / Meteorology
- Form Factor: Modular Bay or Slot System; Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger; Input Module
- Analog Channels: 4
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from RainWise, Inc.
Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]
- Application: Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Outputs: Analog Current Output (optional feature)
from OMEGA Engineering, Inc.
The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 2
from PMC Engineering LLC
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level... [See More]
- Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology
- Accuracy: 0.2500
- Data Acquisition: Datalogger
- User Interface: None
from CHINO Works America Inc.
Handy logger MR2041 is a palm size data logger, it capable to store up to 10000 data per each channel. Power supply of logger is selectable from AA battery or AC adaptor, so it is usable as a portable type logger or fixing type logger. Using the exclusive software, recording/recalling of data and... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 4
from Fluidwell bv
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]
- Application: General Lab & Industrial; Marine; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger (optional feature)
- Digital I/O Channels: 1
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from RainWise, Inc.
Long Range Computer Interface. The MKIIICC-LR computer interface is a device that will record and store weather data received from MK III sensor assemblies. The MKIIICC-LR has 32K of memory which allows the device to log data independently of a computer for 3 months. Connecting the Wireless Computer... [See More]
- Application: Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from OMEGA Engineering, Inc.
The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board
- Data Acquisition: Output Module
- Isolation: Isolated Analog Current output
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Inputs: Thermistor Input
from CHINO Works America Inc.
AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from Fluidwell bv
The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]
- Application: General Lab & Industrial; Marine; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger (optional feature)
- Digital I/O Channels: 1
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 4
from CAS DataLoggers
The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 48
from CHINO Works America Inc.
The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available. [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from OMEGA Engineering, Inc.
The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 Ω and 10,000 Ω ranges) and voltage (115 mV or 2.5 V ranges). In PT100/PT1000/ resistance mode, the unit uses a four... [See More]
- Application: General Lab & Industrial; Weather / Meteorology
- Form Factor: DIN Rail
- Data Acquisition: DAQ Instrument
- Analog Channels: 4
from CAS DataLoggers
The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Weather / Meteorology
- Form Factor: Panel / Chassis Mount
- Data Acquisition: DAQ Instrument; Datalogger
- Analog Channels: 15
from CHINO Works America Inc.
LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions drastically... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Chart Recorder
- Analog Channels: 10
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 8
from OMEGA Engineering, Inc.
The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board
- Data Acquisition: Input Module
- Analog Channels: 8
from CAS DataLoggers
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]
- Application: Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument; Input Module
- Inputs: Bridge Input
from CHINO Works America Inc.
Model MR5300 is a small size and lightweight card logger capable to store up to 6000 temperature data, and is washable (IP64 - splash proof). [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6
from OMEGA Engineering, Inc.
The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
- Form Factor: Rack Mount
- Data Acquisition: DAQ Instrument
- Analog Channels: 16
from CAS DataLoggers
The ADS-260 is a battery-powered Sigfox end node for collecting and transmitting data from analog and SDI-12 or Modbus serial sensors. It offers 1 input which can be configured for 0-1 volt analog, digital or counter signals plus up to 8 SDI-12 or Modbus channels plus sensor excitation. The ADS-260... [See More]
- Application: Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: DAQ Instrument
- Analog Channels: 8
from CHINO Works America Inc.
Model MR5320 is a small size and lightweight 2-channel card logger capable to monitor temperature in two places and store up to 6000 data per channel, and is washable (IP64 - splash proof). [See More]
- Application: General Lab & Industrial; Environmental; Weather / Meteorology
- Form Factor: Stand-alone
- Data Acquisition: Datalogger
- Analog Channels: 2
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Data Acquisition: Data Acquisition Card; DAQ Instrument; Datalogger; Chart Recorder; Input Module; Output Module (optional feature); Input/Output Module
- Analog Channels: 6