Electrically Conductive Conductive Compounds

71 Results
Henkel Loctite 3888 Silver Filled Electrically Conductive Adhesive 2.5 g Packet -- 29840 [2027182 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 3888 is a room temperature cure epoxy adhesive designed for bonding of metals, ceramics, rubbers and plastics as used in electronic parts, where good adhesion combined with electrical and thermal conductivity is required. 2.5 g Packet. [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Thermal Conductivity: 1.5
  • Cure / Technology: Two Component  
ATROX ® 558-2C31
from MacDermid Alpha Electronics Solutions

The ATROX brand of conductive die attach pastes are designed to provide you with superior performance for today's stringent reliability requirements. Product Overview. ATROX conductive die attach products provide a comprehensive solution with a reduced total cost of ownership, ushering in a new era... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics; Semiconductors, IC's
  • Form / Shape: Die Bonding Adhesives
  • Thermal Conductivity: 5
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Electrically Conductive Compounds -- Cri-plastMP™ PFA
from Cri-Tech, Inc.

Cri-plastMP ™ PFA Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Superior static dissipative compounds... [See More]

  • Type: Electrically Conductive
  • Features: Anti-static, ESD
  • Industry: Electronics; Electric Power; Injection/Transfer Molding, Linings, Tubing, Sheet/Film
  • Tensile (Break): 493125
C-SHIELD RF Conductive Caulking Compound and Sealer
from Dexmet® Corporation, a part of PPG’s engineered materials division

C-SHIELD RF Conductive Caulking Compound and Sealer [See More]

  • Type: Electrically Conductive
  • Form / Shape: Liquid
ResinLab EP1285 Conductive Encapsulant Black 1 gal Pail -- EP1285 BLACK GL [EP1285 BLACK GL from Resinlab]
from Ellsworth Adhesives

ResinLab EP1285 Black is a two component, highly filled casting resin that is used for applications that require low CTE and high thermal conductivity. It is medium viscosity and resistance to bases, acids, water, and most organic solvents. Resin only, 1 gal Pail. [See More]

  • Type: Electrically Conductive
  • Thermal Conductivity: 0.7900 to 1.2
  • Cure / Technology: Two Component  
  • Tensile (Break): 4000 to 6900
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Addition Cure
ResinLab EP1285 Conductive Encapsulant Black 1 qt Can -- EP1285 BLACK QT [EP1285 BLACK QT from Resinlab]
from Ellsworth Adhesives

ResinLab EP1285 Black is a two component, highly filled casting resin that is used for applications that require low CTE and high thermal conductivity. It is medium viscosity and resistance to bases, acids, water, and most organic solvents. Resin only, 1 qt Can. [See More]

  • Type: Electrically Conductive
  • Thermal Conductivity: 0.7900 to 1.2
  • Cure / Technology: Two Component  
  • Tensile (Break): 4000 to 6900
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
  • Chemical System: Polyphenylene Sulfide; Epoxy
  • Cure / Technology: Thermoset; Single Component
Fast Curing, High Bond Strength Epoxy Adhesive -- EP51
from Master Bond, Inc.

Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]

  • Type: Electrically Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset; Two Component  
  • Chemical System: Epoxy
  • Form / Shape: Optional Premixed and Frozen; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Grease, Paste
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Type: Electrically Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Low Exotherm, Two Component Epoxy -- EP29LP
from Master Bond, Inc.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]

  • Type: Electrically Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Type: Electrically Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
One Component, High Temperature Resistant Epoxy -- EP36
from Master Bond, Inc.

Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]

  • Type: Electrically Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
Two Component, Fast Curing Epoxy Adhesive -- EP65
from Master Bond, Inc.

Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at higher... [See More]

  • Type: Electrically Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Two Component, Silver Coated, Nickel Filled Epoxy -- EP79
from Master Bond, Inc.

Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Conductive Silver-Carbon Epoxy -- G6E-NS10
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Engineered Materials -- Thermotech TE
from Materion Corporation

Thermotech TE ™ is a Silver-filled, electrically conductive high-vacuum compound specifically manufactured by Pure Tech for the sputtering target industry. Thermotech TE combines the excellent thermal and electrical conductive properties of pure Silver with a low vapor pressure sealant,... [See More]

  • Type: Electrically Conductive
  • Industry: Electronics
  • Cure / Technology: Two Component  
Ceramabond -- 890
from Aremco Products, Inc.

Aremco ’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Form / Shape: Grease, Paste
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Industry: Electronics
10% Carbon Fibers -- PCC 200 EG
from Plasco Inc.

PLASCO INC. 2829 SO. RODEO GULCH RD. #4. PLASCO DATA SHEET. SOQUEL, CA., 95073. TYPICAL PROPERTIES. 831-464-1111 831-464-1100 (FAX). MATERIAL: PCC 200 EG. GENERIC: PC/10%CF EG. ASTM TEST METHODS. VALUE. SPECIFIC GRAVITY: D-792 g/cm3. 1.24. WATER ABSORPTION: D-570 24hrs %. 0.15. MOLD SHRINK FLOW:... [See More]

  • Type: Electrically Conductive
  • Features: Anti-static, ESD
  • Industry: Automotive
  • Tensile (Break): 16000
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]

  • Type: Electrically Conductive
  • Form / Shape: Gel
  • Cure / Technology: Non-Drying
  • Industry: Electronics; Electric Power
?utomotive Pastes
from Monocrystal, Inc.

AGH – series. Application: High conductive low firing silver paste for fine line screen printing. Silver conductor is specially designed to form the conductive coating and bond area to the glass and ceramic substrate by screen printing method. Composition variations: AGH-A-60 – 60%... [See More]

  • Type: Electrically Conductive
  • Industry: Electronics
  • Form / Shape: Grease, Paste
Conductive Silver Adhesive -- DM-7110
from Shenzhen DeepMaterial Technologies Co., Ltd

Mainly used in IC chip bonding. The sticking time is extremely short, and there will be no tailing or wire drawing problems. The bonding work can be completed with the smallest dose of adhesive, which greatly saves production costs and waste. It is suitable for automatic adhesive dispensing, has a... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Heat curing
  • Chemical System: Silicone; Epoxy
  • Industry: Semiconductors, IC's
3300 Series Electro-Conductive Resins -- TB3303M
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Silicone
  • Industry: Automotive; Electronics
Clear Non-Yellowing Silicone Encapsulant -- PNS-56225
from Protavic America, Inc.

PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  
Electrically and Thermally Conductive Epoxy Adhesive -- EPO-TEK® EK1000-1-D
from Epoxy Technology

EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
Elecolit® 6603 Thermally Conductive Epoxy 30gm -- PNEL00008
from Techsil Limited

Elecolit ® 6603 is a thermally conductive epoxy with very good metal adhesion and slight flexibility. This grade has very good flow behavior and can easily be processed using a dispenser, spreading knife or spatula. Although designed for bonding applications, 6603 can also be used as a potting... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Electrically Conductive Epoxy -- 40-3905
from Epoxies Etc...

40-3905 is an electrically conductive system designed for applications requiring low temperature cures. 40-3905 will cure at room temperature in 18 hours or can be accelerated with mild heat. [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Die Attach Adhesives
from Metalor Technologies USA Corporation

Electrically and thermally conductive adhesives for microelectronic applications. Working in partnership with valued customers, we have carried out extensive development programmes to customize silver flakes and powders to suit many electronic applications. We are acknowledged as a leading supplier... [See More]

  • Type: Electrically Conductive
  • Industry: Electronics
ABLESTIK ABLEBOND 958-8C -- 8799556337665
from Henkel Corporation - Electronics

ABLESTIK ABLEBOND 958-8C is an electrically conductive epoxy designed for solder replacement in microelectronic interconnect applications. It may be used with thick film metalizations or traditional printed circuit board surfaces. [See More]

  • Type: Electrically Conductive
  • Industry: Electronics
Electrically Conductive Silicone Adhesive -- SEMICOSIL® 979 EC
from Wacker Chemical Corp.

SEMICOSIL ® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features. Low volume resistivity. Thixotropic paste. Solvated. Excellent adhesion to many substrates. Application. SEMICOSIL ® 979 EC is an electrically conductive adhesive for... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
  • Chemical System: Silicone; Elastomeric
  • Form / Shape: Grease, Paste
CoroBond™ Conductive Vinyl Ester Primer
from Sherwin-Williams Protective & Marine Coatings

CoroBond ™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, abrasion, tensile and flexural stress. Excellent chemical resistance. [See More]

  • Type: Electrically Conductive
  • Composition: Unfilled
  • Chemical System: Elastomer-Modified Epoxy; Epoxy; Alkyd; Vinyl
  • Cure / Technology: Thermoset; Single Component
LOCTITE ABLESTIK QMI529HT-LV, BMI Hybrid, Die Attach, Conductive Adhesive -- LOCTITE ABLESTIK QMI529HT-LV
from Henkel Adhesive Technologies - Aviation, Space and Rail

LOCTITE ® ABLESTIK QMI529HT-LV conductive die attach adhesive has been formulated for use in high throughput die attach applications. Electrically conductive. Thermally conductive. Good dispensing characteristics. Hydrophobic [See More]

  • Type: Electrically Conductive
  • Industry: Electronics; OEM or Industrial
  • Cure / Technology: Thermoset
  • CTE: 34
Conductive Silver-Carbon Epoxy -- G6E-NS11
from Graphene Laboratories, Inc.

DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Clear UV Adhesive -- ANA-97773
from Protavic America, Inc.

ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing process. [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset; Two Component  ; UV or Radiation Cured
  • Composition: Unfilled
  • Form / Shape: Die Bonding Adhesives; Liquid
MG Chemicals 8331 Silver Conductive Epoxy 115gm -- MGEP00007
from Techsil Limited

MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive bonds very well to a variety of surfaces, it resists thermal and mechanical shocks and provides the low... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Conformal EMI Shielding Material -- LOCTITE ABLESTIK EMI 8660S
from Henkel Corporation - Electronics

With the increasing proliferation of wireless devices, designers are challenged with various electromagnetic waves from multiple sources radiating at the same spectrum of frequencies resulting in electromagnetic interference(EMI). Radio-frequency(RF) emitting devices require effective isolation to... [See More]

  • Type: Electrically Conductive
  • Form / Shape: Liquid; Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Industry: Electronics
Thermally Conductive Silicone Rubber Compound -- ELASTOSIL® RT 743 LV-K A/B
from Wacker Chemical Corp.

WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Silicone; Elastomeric
  • Form / Shape: Gel
Electrically Conductive One-Component Epoxies -- G6E-9KMSG
from Graphene Laboratories, Inc.

G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a single component formula, making it easier and more convenient to use than traditional... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset; Single Component
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste
Electro-Conductive Epoxy Adhesive -- ACE-10131
from Protavic America, Inc.

Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
MG Chemicals Silver Conductive Epoxy (10 Min) 14gm -- MGEP00006
from Techsil Limited

MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive bonds very well to a variety of surfaces, it resists thermal and mechanical shocks and provides the low... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Liqui Bond SA 2000 (One-Part) -- 8806384795649
from Henkel Corporation - Electronics

Liqui-Bond SA 2000 is a high performance, thermally conductive silicone adhesive that cures to a solid bonding elastomer. Liqui-Bond SA 2000 is supplied as a one-part liquid component, in either tube or mid-sized container form. Liqui-Bond SA 2000 features excellent low and high-temperature... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
Flexible Carbon-Filled Electrically Conductive Epoxy -- G6E-FRP
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Silver Conductive Epoxy (10 Min) 19gm -- MGEP00004
from Techsil Limited

MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies; resists thermal and... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Liqui Bond SA 3505 -- 8806384730113
from Henkel Corporation - Electronics

Liqui-Bond ® SA 3505 is a higher performance, thermally conductive, liquid adhesive. This material is supplied as a two-part material and requires no refrigeration. The mixed material cures at elevated temperatures. As cured, Liqui-Bond ® SA 3505 provides a strong bonding, form-in-place... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
Flexible Silver-Carbon Electrically Conductive Epoxy -- G6E-FXNS
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Silver Conductive Epoxy (4 Hour) 21gm -- MGEP00005
from Techsil Limited

MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured conductive adhesive bonds very well to most substrates used in electronic assemblies, resists thermal and... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Liqui-Bond EA 1805 -- 8806384926721
from Henkel Corporation - Electronics

Liqui-Bond ® EA 1805 is a two-component, epoxy based, liquid-dispensable adhesive. Liqui-Bond ® EA 1805 has a thermal conductivity of 1.8 W/mK. Liqui-Bond ® EA 1805 will be supplied in a two-component format, and refrigeration is not required. Liqui-Bond ® EA 1805 has a high bond... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
Flexible Silver-Graphene Electrically Conductive Epoxy -- G6E-FXSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Silver Conductive Epoxy (4 Hour)125gm -- MGEP00008
from Techsil Limited

MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured conductive adhesive bonds very well to most substrates used in electronic assemblies, resists thermal and... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Liqui-Bond SA 1000 (One-Part) -- 8806383517697
from Henkel Corporation - Electronics

Liqui-Bond SA 1000 is a thermally conductive, one-part liquid silicone adhesive with a low viscosity for easy screenability. Liqui-Bond SA 1000 features a high thermal performance and maintains it ’s structure even in severe environment applications. Liqui-Bond SA 1000 features excellent low... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
General Purpose Carbon-Filled Electrically Conductive Epoxy -- G6E-P
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Thermal Conductive Epoxy 50ml -- MGEP00002
from Techsil Limited

MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Liqui-Bond SA 1800 (One-Part) -- 8806384762881
from Henkel Corporation - Electronics

Liqui-Bond SA 1800 is a high performance, liquid silicone adhesive that cures to a solid bonding elastomer. The adhesive is supplied as a one-part liquid component, offered in a tube or mid-size container. Liqui-Bond SA 1800 features a combination of high thermal conductivity with a low viscosity... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
High Temperature Carbon-Filled Electrically Conductive Epoxy -- G6E-HTC
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Momentive CRTV5120 Semi Conductive Silicone 170gm -- MOSI01358
from Techsil Limited

Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need... [See More]

  • Type: Electrically Conductive
  • Chemical System: Silicone; Elastomeric
Liqui-Form 2000 -- 8806383419393
from Henkel Corporation - Electronics

Liqui-Form ® 2000 is a high thermal conductivity liquid formable material designed for demanding applications requiring a balance between dispensability, low component stresses during assembly and ease of rework. Liqui-Form ® 2000 is a highly conformable shear-thinning material which... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
High Temperature Silver-Carbon Conductive Epoxy -- G6E-HTNS
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Momentive CRTV5120 Semi Conductive Silicone 30cc -- MOSI17207
from Techsil Limited

Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need EMI... [See More]

  • Type: Electrically Conductive
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
Poly-Pad 1000 -- 8806383058945
from Henkel Corporation - Electronics

Poly-Pad 1000 is a fiberglass-based insulator coated with a filled polyester resin. The mterial offers superior thermal resistance for high performance applications. Polyester-based, thermally conductive insulators from Bergquist provide a complete family of materials for silicone-sensitive... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
High Temperature Silver-Graphene Electrically Conductive Epoxy -- G6E-HTSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTSG ™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG ™ epoxy is formulated with... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Panacol Elecolit® 323 Silver Filled Epoxy 28gm -- PNEL00002
from Techsil Limited

Elecolit ® 323 is a silver filled two part epoxy adhesive specially developed for bonding open chip components. This semiconducting grade has passed the autoclave test (1000h) and is suitable for use on semi conductors, it has no effect on bond wire adhesion. It can cured at either room... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Poly-Pad 400 -- 8806383091713
from Henkel Corporation - Electronics

Poly-Pad 400 is a fiberglass-reinforced insulator coated with a filled polyester resin. Poly-Pad 400 is economical and designed for most standard applications. Polyester-based, thermally conductive insulators from Bergquist provide a complete family of materials for silicone-sensitive applications. [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
High Thermally Conductive , Non-Electrically Conductive Epoxy -- G6E-TSHV
from Graphene Laboratories, Inc.

Our G6E-TSHV ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
Panacol Elecolit® 3653 Silver Conductive Epoxy 50g -- PNEL00005
from Techsil Limited

Elecolit ® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured thermally in a very short period of time and cures to a 60 - 75 Shore D material. Silver... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Poly-Pad K-10 -- 8806383222785
from Henkel Corporation - Electronics

Poly-Pad K-10 is a composite of film coated with a polyester resin. The material offers superior thermal performance for your most critical applications with a thermal resistance of 0.2 °C-in2/W as well as excellent dielectric strength. Polyeste- based, thermally conductive insulators from... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics
Room Temperature Curable Carbon-Filled Electrically Conductive Epoxy -- G6E-RTC
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-RTC ™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC ™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. [See More]

  • Type: Electrically Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Panacol Elecolit® 414 1-Part Silver Filled Epoxy -- PNEL00001
from Techsil Limited

Elecolit ® 414 is a single component silver-filled, electrically conductive coating substance that hardens into a flexible, chemical resistant, expandable, non-deformable and friction resistant film. Grey in colour, Elecolit ® 414 has a viscosity of 20,000 to 25,000 mPas and when used with... [See More]

  • Type: Electrically Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Poly-Pad K-4 -- 8806383124481
from Henkel Corporation - Electronics

Poly-Pad K-4 is a composite of film coated with a polyester resin. The material is an economical insulator and the film carrier provides excellent dielectric and physical strength. Polyester-based, thermally conductive insulators from Bergquist provide a complete family of material for... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Industry: Electronics