Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Devices that sense and convert physical information about the environment into a readable form such as analog voltage, current, charge, or frequency.
Sensors and instruments for measuring and transmitting sound levels and frequency.
A wide classification of sensors that are used to analyze material samples, or their components, and record data specific to the application.
Any method used to determine density and specific gravity including hydrometers, digital instruments, pycnometers, etc.
Devices used to detect (optical, Hall effect, inductive, etc.) or measure changes in displacement.
Devices used to detect and measure electrical and electromagnetic signals.
Motion feedback devices providing position and velocity information to closed-loop control systems.
Sensors designed to measure and test for changes in environmental conditions, including radiation (both wavelength and as a hazardous emission), temperature, moisture and dew point, smoke, dust and opacity, light, weather, and water quality.
Flow measurement instruments are used to determine flow rate by monitoring the amount of media passing during a specific time. Devices within this category can monitor liquids, gases or solids, and measure in units of mass, velocity or volume.
Instruments, sensors and equipment for measuring static or dynamic force or torque.
Any method used to measure the amount of a specific gas or gases in a given environment including both sensors and instruments.
Instruments, sensors, indicators or controllers for measuring humidity, moisture content and weather conditions.
Devices used to detect or measure level of liquids, gases or solids, within pipes or tanks, or to detect the interfaces between different materials.
Devices used to measure the linear displacement of an object.
Sensors and instruments used to detect rotary position, angular position, tilt, or inclination relative to the horizon or a linear position.
Instruments and sensors for measuring or controlling the pressure applied to a surface from a liquid, bulk material or discrete component.
Sensors and Instruments for proximity sensing, including capacitive, photoelectric, inductive, Hall effect, ultrasonic, and other technologies.
Devices and instruments for sensing and measurement of angular motion, speed, and position; includes encoders, resolvers, synchros and similar devices.
Safety sensors and switches are used in machines and other industrial applications to safeguard equipment and prevent personal injury.
Security sensors and systems are used for access control, burglary, smoke or heat detection, and video monitoring or surveillance.
Devices that are designed to detect or measure changes in temperature such as temperature probes, sensors, etc.
Sensors or instruments that detect inclination relative to the horizon, rotary position, angular rates or linear acceleration.
Instruments and controllers that measure, monitor or adjust torque in shafts, cables, fibers, rods and other components.
Instruments, sensors and test equipment for measuring sub-atmospheric pressures, controlling vacuum levels, detecting vacuum chamber leaks or analyzing gas compositions in vacuum systems.
Instruments and controllers that measure, monitor or adjust velocity or speed in shafts, moving webs and other components.
Instruments, sensors and equipment for producing, controlling or measuring vibratory or oscillatory motion.
CCD, CMOS or other image capturing sensors that form the heart of a digital camera or imaging system.
Instruments or sensors designed to measure one or multiple components of weather; including wind speed and direction, rain/snow fall, solar radiation, temperature, pressure and humidity.