Micro Filtration Filter Elements
from Shenzhen Milvent Technology Co., Limited
100PCS 15x10x2 (HxIDxT) Porous Ceramic Ring 50um Micro FILTER [See More]
- Range: Micro Filtration
- Filter Medium Material: Ceramic
- Type: Porous Ceramic
from Hilliard Corporation (The)
Hilsorb Dryer Filter Cartridges quickly and effectively remove solid and water contaminants from hydraulic, lube and insulating oils. The PD cartridge is made with a patented four-ply construction and is available in two efficiency ratings. [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge; Cartridge
- Filtration Grade: 1.00 to 44.00
from Thermon, Inc
AVASAN ™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high purity applications. The fiber matrix of the cartridge has... [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 75.00
- Type: Cartridge
- Maximum Pressure: ? to 35
from Hilliard Corporation (The)
HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens. [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge
- Filtration Grade: 2.00
from Thermon, Inc
The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides the industry with one of the most efficient particulate and water removal filters available. [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 25.00
- Type: Cartridge
- Maximum Temperature: ? to 190
from Hilliard Corporation (The)
HILCO Microgard ™ cartridges provide reliable, long-life contamination control. These efficient filter cartridges feature three filtration layers: outer cellulose-media layer for coarse filtration , an intermediate glass-media for microfiltration, and an inner cellulose-media layer for added... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge (optional feature); Cartridge
- Filtration Grade: 1.00 to 5.00
from Thermon, Inc
Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond ™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond ™ provides consistent filtration for a wide... [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 100.00
- Type: Cartridge
- Flow Rate (Liquids): ? to 5.0
from Hilliard Corporation (The)
These durable cartridges stand up to continued use without softening and deterioration as a result of exposure to water. The key is an advanced synthetic media that provides maximum filtration with minimum pressure drop. Applications:Marine/Shipping - Mid Stream Gas - Mining - Natural Gas Pipeline... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge
- Filtration Grade: 1.00 to 100.00
from Thermon, Inc
High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond ™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond ™ provides consistent filtration for a wide... [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 50.00
- Type: Cartridge
- Flow Rate (Liquids): ? to 5.0
from Thermon, Inc
The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates down to 1 micron. [See More]
- Range: Micro Filtration
- Maximum Pressure: ? to 150
- Filtration Grade: 1.00 to ?
- Maximum Temperature: -20 to 150
from Parker Hannifin Filtration and Separation Div. / Balston Products
bull; Removes liquid aerosols and sub-micron particles. • Liquids gravitate to the bottom of the element and will not re-enter the airstream. • Oil free air for critical applications, such as air gauging and pneumatic instrumentation and controls. • Interchangeable twist and... [See More]
- Range: Ultra Filtration; Micro Filtration
- Maximum Pressure: 150
- Filtration Grade: 0.01 to 0.30
- Maximum Temperature: 125
from A-J Manufacturing Co., Inc.
A-J Manufacturing provides the highest quality HEPA and ULPA Filters currently available as options in our stainless steel laminar flow and radial flow diffusers, or any combination grille, plaster frame, and plenum models in hinged or non-hinged models. Typical applications include hospitals,... [See More]
- Range: Micro Filtration
- Application / Industry: Aerospace / Defense; Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor
from Saint-Gobain Composite Solutions
Zitex G Filter Membranes. Zitex ® G exhibits the same unique characteristics as Zitex ® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE... [See More]
- Range: Micro Filtration
- Filtration Grade: 5.00 to 6.00
- Type: Membrane
- Flow Rate (Liquids): 75.0
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Range: Micro Filtration
- Filtration Grade: 2.00
- Configuration: In-line
- Maximum Pressure: 145 to 232
from Rosedale Products, Inc.
Single layer microfiber material, excellent for polishing applications [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00
- Type: WireMesh
- Flow Rate (Liquids): 50.0
from International Polymer Solutions Inc.
The IPS PTFE Disc Filter (TDF) has been designed to fulfill the special requirements of inline microfiltration for sensitive medias. All contact surfaces are constructed so that nothing but PTFE comes into contact with the media being filtered. The Disc Filter utilizes replaceable Zitex ™... [See More]
- Range: Micro Filtration
- Maximum Temperature: 0.0 to 260
- Maximum Pressure: 0 to 60
- Filtration Product: Sensitive Medias
from Bijur Delimon International
Application. FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features. Each coil has a... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Sartorius Lab Instruments GmbH & Co. KG
Aerosart. Air filter Cartridge for Industrial Applications. Aerosart high performance air filter cartridges can significantly reduce operating costs. The Aerosart is a high flow rate, low differential pressure, hydrophobic membrane filter. The unique single layer filter construction also reduces... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge
- Filtration Grade: 0.20
from Hayward Flow Control
The NEW FLV Series in PVC and CPVC materials, featuring true-union design in 1-1/4" to 4" sizes, with socket, threaded or flanged ends. Ideal for sodium hypochlorite and bleach processing and handling. FPM seals standard, EPDM optional. Pressure rated for 150psi at 70F non-shock, with flow rates up... [See More]
- Range: Ultra Filtration; Micro Filtration
- Configuration: In-line
- Type: Bag
- Filtration Grade: 1.00 to 800.00
from Mar Cor Purification
FiberFlo “NN ” All-Nylon cartridges are absolute rated. Made with Nylon membrane, cage, core, end caps and support media, the cartridges have high surface area with excellent flow rates per 10 inch length. Their single-material construction gives them broad compatibility with a wide... [See More]
- Range: Micro Filtration
- Maximum Pressure: 120
- Filtration Grade: 0.03 to 1.00
- Maximum Temperature: 194
from 3M Separation and Purification Sciences Division
The key success factors in the clarification of wine are the membrane selection with regard to fouling behavior and the proper module design for superior filtration performance. 3M offers both to its customers. Accurel ® PP hollow fiber membranes feature a symmetric pore structure and high... [See More]
- Range: Micro Filtration
- Flow: Full Flow
- Type: Cartridge
- Filtration Grade: 0.20
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Range: Micro Filtration
- Maximum Pressure: 232
- Configuration: In-line
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from Western Integrated Technologies
WIT employs filtration experts that can help you find the filter that's right for your needs. WIT can cross many non-Parker filter part numbers over to form/fit/function Parker filter replacements. Thanks to our Parker filter build program, we stock many filtration options. [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00
- Flow: Full Flow
- Maximum Pressure: 150
from U.S. Plastic Corporation
Filter removes dirt, rust, sand and algae. Effective on well or city water. It uses a diamond-wound honeycomb cartridge that is completely sanitary and will not impart taste or odor. Polypropylene cap, with styrene acrylic nitrile housing. Measures 13" in length x 3-7/8" diam. Easily installed on... [See More]
- Range: Micro Filtration
- Filtration Product: Water
from MAXPRO Technologies, Inc.
MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure drop, and longer intervals... [See More]
- Range: Micro Filtration
- Filtration Grade: 30.00
- Configuration: In-line
- Maximum Pressure: 65000
from Norgren - Material Handling
Add Vaccon ’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants. Vaccon ’s pleated-element design offers a filter with significantly longer life and much higher... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge
- Filtration Grade: 0.10 to 10.00
from Delta Pure Filtration
Filter media: FDA polypropylene, core material selectable [See More]
- Range: Micro Filtration
- Maximum Temperature: 200
- Filtration Grade: 0.50
- Element Size: 1" ID x 2.5" OD, 3.25" to 40" Long
from Eaton
Eaton beverage filtration cartridges are designed and built to the latest, most exacting quality standards. BECO PROTECT CS CellStream depth filtration cartridges are the first depth filteration cartridges to be made from BECOPAD ® depth filter sheet material. The unique method of wrapping... [See More]
- Range: Micro Filtration
- Filtration Grade: 0.20 to 0.70
- Type: Cartridge
- Maximum Pressure: 22
from Hosco Finishing System Components
Stainless Steel Final Filter for All Spray Guns. Easy installation. Eliminates prefilter. Small internal volume (reducing purge time and paint loss). Lightweight. 70 - 500 mesh high capacity filter cartridge, replaceable. Low cost [See More]
- Range: Micro Filtration
- Filtration Grade: 350.00
- Type: Cartridge; WireMesh; 40 Mesh
- Application / Industry: Spray Guns
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Range: Micro Filtration
- Filtration Grade: 0.50 to 90.00
- Configuration: In-line
- Flow Rate (Liquids): 0.7
from WEH Technologies Inc.
Coalescing filter for installation onboard CNG vehicles and in fueling stations. Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH ® type TSF2 CNG coalescing filter was developed to remove... [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00
- Configuration: In-line
- Maximum Pressure: 3000
from TTG Inc.
Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]
- Range: Micro Filtration
- Maximum Temperature: 195
- Filtration Grade: 0.20
- Application / Industry: Paper and Pulp Processing
from Porex
POREX ® INLINE ™ Filters are used for filtering laboratory reagents, gas, air, fuel and a variety of other liquids. Technicians all around the world choose our inline air and gas filters for their most important applications. [See More]
- Range: Micro Filtration
- Filtration Grade: 10.00 to 125.00
- Configuration: In-line
- Application / Industry: Medical
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Range: Micro Filtration
- Maximum Pressure: 300
- Filtration Grade: 0.30
- Maximum Temperature: 180
from A-J Manufacturing Co., Inc.
AJ Manufacturing has played an important role in helping hospitals provide critical environment patient isolation care with our Reverse Flow Criti-Clean Ultra fan powered laminar flow HEPA filter diffusers. The Portable Reverse Flow unit can be plugged into a standard electrical wall outlet and... [See More]
- Range: Micro Filtration
- Filtration Product: Air
- Application / Industry: Medical
- Housing Material: Steel - Stainless
from Spirax-Sarco
The CSF16 and CSF16T are horizontal, in-line high efficiency filters used to remove contaminate particles from steam systems. The filter housing is available in a choice of austenitic stainless steel (1.4301) designated CSF16 or (1.4404) designated CSF16T. The DN8 to DN80 ( ¼" to 3") housing... [See More]
- Range: Micro Filtration
- Filtration Grade: 2.00
- Configuration: In-line
- Maximum Pressure: 145 to 232
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Sartorius Lab Instruments GmbH & Co. KG
SartoScale. Filter Test Disposables for Use in the Biopharmaceutical Industry. SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge
- Filtration Grade: 0.20
from Mar Cor Purification
Prefiltration is critical for the long life of your filtration system. Mar Cor Purification has a complete line of prefiltration products in a variety of materials, micron ratings, and sizes to fit the needs of any system. FiberFlo Microfiber Cartridge Filters offer economical, long life filtration... [See More]
- Range: Micro Filtration
- Flow Rate (Liquids): 1.5 to 9.8
- Filtration Grade: 0.03 to 1.20
- Maximum Pressure: 120
from GENERON
Carbon Steel & Stainless Steel Filter Housings. Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction,... [See More]
- Range: Micro Filtration
- Maximum Pressure: 232
- Configuration: In-line
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
from Delta Pure Filtration
Layers of carbon impregnated cellulose [See More]
- Range: Micro Filtration
- Flow Rate (Liquids): 12.0
- Filtration Grade: 5.00
- Maximum Temperature: 150
from Eaton
BECO PROTECT FS FineStream innovative depth filtration cartridges are used to protect downstream membrane filter cartridges in beverage filtration. The innovative and unique special pleating with variable flow rate increases the filter area and achieves unparalleled efficiency of retentions for... [See More]
- Range: Micro Filtration
- Filtration Grade: 0.20 to 20.00
- Type: Cartridge
- Maximum Pressure: 69
from WEH Technologies Inc.
Coalescing filter for hydrogen fueling stations and vehicles. Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH ® type TSF2 H2 coalescing filter was developed to remove particles from the... [See More]
- Range: Micro Filtration
- Filtration Grade: 0.30
- Configuration: In-line
- Maximum Temperature: -40 to 185
from Porex
Our INTAKE ™ Reagent Filter removes particles wherever reagent is drawn from a master storage bottle, including automated instrumentation, bench top dispensers, and attached to an equipment line. Available in a wide range of pore sizes and filters, this technology filters particulate matter... [See More]
- Range: Micro Filtration
- Application / Industry: Medical
- Filtration Grade: 10.00
- Filter Medium Material: UHMWPE
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Range: Micro Filtration
- Maximum Pressure: 100
- Filtration Grade: 5.00
- Maximum Temperature: 180
from Bijur Delimon International
Application. In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line installations. They can be used... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: WireMesh
- Flow: Full Flow
from Mar Cor Purification
The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]
- Range: Ultra Filtration; Micro Filtration
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
- Filtration Grade: 0.03 to 0.45
- Filtration Product: Water; Chemical
from Delta Pure Filtration
Pre-washed to eliminate carbon bleed-off [See More]
- Range: Micro Filtration
- Maximum Temperature: 150
- Flow Rate (Liquids): 1.2
- Element Size: Length: 4"
from Eaton
BECO PROTECT KM stainless steel depth filtration cartridges are made from porous metal powder (316 L) and are available with retention rating of 10 µm. These filter cartridges are ideal for separating rust particles and abraded matter in steam filtration applications as well as the filtration... [See More]
- Range: Micro Filtration
- Filtration Grade: 10.00
- Type: Cartridge
- Maximum Pressure: 58
from Porex
POREX TRANS-IT SQ-EASY ™ is a self-contained, positive closure, sample preparation system that collects, filters, transfers and stores liquid and viscous bodily fluids and tissues for use in clinical and molecular diagnostic testing. [See More]
- Range: Micro Filtration
- Additional Features: FDA
- Application / Industry: Medical
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Range: Micro Filtration
- Maximum Pressure: 125
- Filtration Grade: 0.01 to 0.90
- Maximum Temperature: 275
from Mar Cor Purification
The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]
- Range: Ultra Filtration; Micro Filtration
- Flow Rate (Liquids): 2.5 to 5.0
- Filtration Grade: 0.05 to 0.45
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
from Eaton
The BECO PROTECT PB depth filtration cartridges consist of thermally bonded, melt-blown polypropylene filter material that gives them a high chemical resistance and added dirt holding capacities. They are ideal for meeting the coarse pre-filtration requirements of process water in the food industry. [See More]
- Range: Micro Filtration
- Filtration Grade: 0.50 to 100.00
- Type: Cartridge
- Maximum Pressure: 46
from Porex
SQ-EASY ® PreFilters are a self-contained, positive closure sample preparation system that collects, filters, transfers and stores buffers, serum, plasma, urine, stool, blood, saliva and other liquid or viscous bodily fluids and tissues [See More]
- Range: Micro Filtration
- Application / Industry: Medical
- Filtration Grade: 1.00 to 25.00
- Filtration Product: Viscous Bodily Fluids And Tissues
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request bulletin TI-105 for a detailed discussion on... [See More]
- Range: Micro Filtration
- Maximum Temperature: 120
- Maximum Pressure: 175
- Port Description: 1/4"
from Mar Cor Purification
FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1 µm and 0.05 µm, 0.2 µm & 0.45 µm pore sizes are available for pre-assessment. Product... [See More]
- Range: Micro Filtration
- Maximum Temperature: 176
- Filtration Grade: 0.10
- Application / Industry: Biopharmaceutical
from Eaton
BECO PROTECT PG depth filtration cartridges consist of wrapped polypropylene filter material with layered media that allows for coarse to fine filtration in a variety of applications in the beverage and food industry. The graded filter layers from coarse to fine allow a high retention efficiency and... [See More]
- Range: Micro Filtration
- Filtration Grade: 0.20 to 150.00
- Type: Cartridge
- Maximum Pressure: 29
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Range: Micro Filtration
- Maximum Temperature: 170
- Maximum Pressure: 250
- Port Description: 1/4" NPT
from Eaton
BECO PROTECT PP Pure depth filter cartridges are designed for pre- and fine depth filtration of many types of beverages, liquid food, cosmetics, fine chemicals, and process water. This filter cartridge's pleated polypropylene (PP) filter material prpovides greater surface area and high flow rates. [See More]
- Range: Micro Filtration
- Filtration Grade: 0.60 to 20.00
- Type: Cartridge
- Maximum Pressure: 72
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Range: Micro Filtration
- Maximum Temperature: 170
- Maximum Pressure: 250
- Port Description: 1/2" NPT
from Eaton
Eaton's BECO®, ACF 07 depth filter sheet is used for the demanding filtration of liquids in the chemical, pharmaceutical, and food industries as well as in bio-technical processes. Eaton's BECO ACF 07 activated carbon depth filter sheets are a microporous inert material, which is acid-washed and... [See More]
- Range: Micro Filtration
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Chemical, Pharmaceutical, Cosmetics, and Food Industries as Well as in Bioengineering
- Maximum Temperature: 250
- Filtration Product: Chemical
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Range: Micro Filtration
- Maximum Temperature: 130
- Maximum Pressure: 250
- Port Description: 3/4" NPT/BSPP
from Eaton
Eaton's BECO CP1 depth filter sheets were developed for the filtration of colloidal and viscous media, and media containing particles. It offers a high dirt holding capacity. Eaton's BECO CP1 depth filter sheets can be used for an extremely wide range of filtration tasks, even with highly viscous... [See More]
- Range: Micro Filtration
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Range: Micro Filtration
- Maximum Temperature: 130
- Maximum Pressure: 250
- Port Description: 1-1/2" NPT/BSPP
from Eaton
Optimized for the filtration of highly viscous liquids with particles of coarse, crystalline, amorphous or gel-like structure. Eaton's BECO CPS depth filter sheets are used in the chemical, and cosmetics industries and in food production for clarification of liquids with coarse, crystalline,... [See More]
- Range: Micro Filtration
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.1 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Range: Micro Filtration
- Maximum Temperature: 400
- Maximum Pressure: 425
- Port Description: 1/4" NPT
from Eaton
Exceptionally pure raw materials and a special production method produce Eaton's BECO PR depth filter sheets with a low endotoxin content. The special characteristic of this range is high endotoxin retention during the filtration of a wide variety of pharmaceutical products. Advantages: Greatest... [See More]
- Range: Micro Filtration
- Filter Medium Material: Cellulose
- Application / Industry: Biopharmaceutical
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Range: Micro Filtration
- Maximum Pressure: 125
- Filtration Grade: 0.01 to 0.90
- Maximum Temperature: 230
from Eaton
Eaton's BECO depth filter sheets of the standard range were developed to meet the exacting requirements in the filtration of liquids. The filter sheets of this series cover a complete range of filtration grades from 4.0 µ,m to 0.1 µ,m nominal rating. In this way specific retention... [See More]
- Range: Micro Filtration
- Filter Medium Material: Cellulose
- Maximum Temperature: 176
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6002 series models are 1/4 ” line size filters designed for lower flow systems and installations with space limitations. It is offered with two drain options, a manual drain or an auto float drain for maintenance free operation. The model 6904 offers 1/2 ” inlet and outlet... [See More]
- Range: Micro Filtration
- Application / Industry: Food or Beverage Processing
- Port Description: 1/4" NPT
- Filtration Product: Steam
from Eaton
The polypropylene or polyester needle felt construction of the DURAGAF extended-life filter bags, along with the increased thickness of the filter material, significantly increases the dirtholding capacity and extends the lifetime by two to five times longer than standard needle felt filterbags. [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 100.00
- Type: Bag
- Flow Rate (Liquids): 132.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6004 series models are 1/2 ” line size filters designed for moderate flow rate systems. This series has increased liquid holding capacity which safeguards sensitive end use points from system upsets and morning start ups. [See More]
- Range: Micro Filtration
- Application / Industry: Food or Beverage Processing
- Port Description: 1/2" NPT/BSPP
- Filtration Product: Steam
from Eaton
With efficiencies greater than 99%, each ABP filter bag model provides cost-effective filtration solutions for demanding applications. The four models ensure that users can efficiently remove particles ranging from 1 &ndash, 25 &mu,m while delivering a long service life. Cost-effective filter bags... [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 25.00
- Type: Bag
- Flow Rate (Liquids): 22.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6006 and 6008 series models are 3/4 ” and 1 ” line size filters respectively. These are designed for high flow rate systems servicing multiple end use points. These are also offered with a high capacity auto float drain option. [See More]
- Range: Micro Filtration
- Application / Industry: Food or Beverage Processing
- Port Description: 3/4" NPT/BSPP
- Filtration Product: Steam
from Eaton
With efficiencies greater than 99%, each ACCUGAF filter bag model provides cost-effective filtration solutions for demanding applications. The five models ensure that users can efficiently remove particles ranging from 1 &ndash, 25 &mu,m while delivering a long service life. Features and Benefits. [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 25.00
- Type: Bag
- Flow Rate (Liquids): 66.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6006 and 6008 series models are 3/4 ” and 1 ” line size filters respectively. These are designed for high flow rate systems servicing multiple end use points. These are also offered with a high capacity auto float drain option. [See More]
- Range: Micro Filtration
- Application / Industry: Food or Beverage Processing
- Port Description: 1" NPT/BSPP
- Filtration Product: Steam
from Eaton
CLEARGAF filter bags meet the requirements for EC migration performance evaluated, tested and certified by independent food research institute. They are manufactured under special conditions to ensure that they contain no contamination. To keep the filter bags contamination-free, they are... [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 800.00
- Type: Bag
- Flow Rate (Liquids): 176.0
from Parker Hannifin Filtration and Separation Div. / Balston Products
These 304 stainless steel housings are welded with KF flange inlet and outlet. ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges for prevention of oil backstreaming*. They may also be used with grade 30 cartridges for removal of high concentrations... [See More]
- Range: Micro Filtration
- Configuration: In-line
- Type: Cartridge
- Filtration Grade: 0.10
from Eaton
Up to 65% more filter area in a compact, easy-to-use filter element. Features and Benefits. Higher flow rates reduces the size of bag filter housings by up to 50% and lowers the initial costs of the filtration system. Extended service life is up to five times longer compared to standard filter bags. [See More]
- Range: Micro Filtration
- Filtration Grade: 1.00 to 100.00
- Type: Bag
- Flow Rate (Liquids): 176.0
from Eaton
LOFCLEAR 100 filter bags feature high-strength sewn, three-layer construction which is welded to the SENTINEL®, seal ring. These filter bags have efficiencies of greater than 99% over a wide range of particle sizes, with dirt-holding capacities of up to 0.55 lbs (250 g). High-performance and... [See More]
- Range: Micro Filtration
- Filtration Grade: 4.00 to 40.00
- Type: Bag
- Flow Rate (Liquids): 66.0