Electro-pneumatic Water Valves

53 Results
Regulating Valves -- Unique RV-ST
from Alfa Laval Inc.

With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications. [See More]

  • Actuation: ElectroPneumatic
  • Valve Size: 1.50 to 4.00
  • Media: Water
  • Maximum Pressure: 145.04
Aquastop -- 13.007.226
from A. u. K. Müller GmbH & Co. KG

Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
Eccentric Plug Valve -- OpEXL™
from TrimTeck

High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]

  • Actuation: ElectroPneumatic
  • Valve Size: 1.00 to 12.00
  • Media: Water
  • Media Temperature: -20 to 750
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Bi Stable Cartridge Valve, DN 5 -- 50.005.101 bi
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
Triple Eccentric Butterfly Valve -- OpTE™
from TrimTeck

High torque and triple offset design ensures zero leakage. The Optimux OpTE ™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum re fining, cryogenics applications, pulp and paper and many others. Our... [See More]

  • Actuation: ElectroPneumatic
  • Valve Size: 2.00 to 48.00
  • Media: Water
  • Primary Material: Stainless Steel; Steel; Exotic Metal
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Bi Stable Cartridge Valve, DN 7 -- 50.007.101 bi M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.114
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 0.00 to 0.87
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 208
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.124
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 0.00 to 0.87
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 208
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.127
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 0.00 to 0.87
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 208
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Direct Acting Solenoid Valve, DN 13 Media Separated -- 01.013.127
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 0.00 to 0.87
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 208
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Mono Stable Cartridge Valve, DN 5 -- 50.005.101 mono
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Mono Stable Cartridge Valve, DN 7 -- 50.007.101 mono M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
2/2 Way Externally Controlled Valve -- FCF-K 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.115
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- FCF-K 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.125
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VFK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.126
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VFK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.79
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.215
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VFK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.98
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.216
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VFK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.225
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double-chamber straight valves and can be manufactured with various connections. [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VFK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.57
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.315
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three-chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VFK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.97
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.325
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three-chamber straigth valves and can be manufactured with various connections. [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.415
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are four-chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VSV-F 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.425
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are four-chamber straight valves and can be manufactured with various connections. [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VSV-F 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.511
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and with male... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- VSV-F 150
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 5.91
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.521
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 960.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.522
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with thread at inlet and female thread at outlet... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 750.00
Servo-Controlled Solenoid Valve NC, DN 10 -- 01.010.523
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with thread at in- and outlet in different... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Servo-Controlled Solenoid Valve NC, DN 13 -- 01.013.115
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet. Coil systems... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 145.04 to 2900.75
Servo-Controlled Solenoid Valve NC, DN 17 -- 01.017.115
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Actuation: ElectroPneumatic
  • Maximum Pressure: 4.35 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Actuation: ElectroPneumatic; Pilot; Pneumatic
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 72.52 to 1450.38