Poppet Valves Water Valves

63 Results
2-Way Air Piloted Valve -- PAV-2
from Clippard

2-Way Air-Piloted Valve [See More]

  • Valve Type: Poppet; Control Valve; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Air Piloted Valve -- PAV-2P
from Clippard

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Valve Type: Poppet; Control Valve; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Air Piloted Valve -- PAVO-2
from Clippard

2-Way Air-Piloted Valve [See More]

  • Valve Type: Poppet; Control Valve; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Air Piloted Valve -- PAVO-2P
from Clippard

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Valve Type: Poppet; Control Valve; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 150.00
2-Way J Series Valve -- MJV-2
from Clippard

2-Way Valve, 1/8", Normally-Closed [See More]

  • Valve Type: Poppet; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 300.00
2-Way J Series Valve -- MJV-2C
from Clippard

2-Way Cartridge Valve, Normally-Closed [See More]

  • Valve Type: Cartridge; Poppet; Directional
  • Valve Size: 0.62
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Momentary Toggle Valve -- TV-2MFP
from Clippard

2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet (Plastic Toggle) [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Momentary Toggle Valve -- TV-2MP
from Clippard

2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Momentary Toggle Valve -- TVO-2M
from Clippard

2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Momentary Toggle Valve -- TVO-2MP
from Clippard

2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle, 1/8" NPT Male Inlet [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Normally Closed Valve -- MAV-2
from Clippard

2-Way Valve, #10-32 Ports, Normally-Closed [See More]

  • Valve Type: Poppet; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Normally Closed Valve -- MAV-2C
from Clippard

2-Way Cartridge Valve, Normally-Closed [See More]

  • Valve Type: Cartridge; Poppet; Directional
  • Valve Size: 0.38
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Normally Closed Valve -- MAV-2P
from Clippard

2-Way Valve, 1/8" Inlet, Normally-Closed [See More]

  • Valve Type: Poppet; Directional
  • Valve Size: 0.12 to 0.19
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Normally Closed Valve -- MAV-2R
from Clippard

2-Way Valve, Rotatable Inlet, #10-32 [See More]

  • Valve Type: Poppet; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Stem Cartridge Valve -- GV-2C
from Clippard

Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard ’s GV series valves offer the same characteristics of its original... [See More]

  • Valve Type: Cartridge; Poppet; Stem Valve
  • Maximum Pressure: 150.00
  • Media: Water; Oil
  • Media Temperature: 32 to 230
2-Way Toggle Valve -- MTV-2
from Clippard

2-Way Toggle Valve, #10-32 Ports [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Toggle Valve -- MTV-2P
from Clippard

2-Way Toggle Valve, 1/8" Inlet [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 300.00
2-Way Toggle Valve -- TV-2M
from Clippard

2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Toggle Valve -- TV-2MF
from Clippard

2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle (Plastic Toggle) [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 150.00
3-Way Toggle Valve -- MJTV-3
from Clippard

3-Way Toggle Valve, 1/8" Ports [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 300.00
3-Way Toggle Valve -- MTV-3P
from Clippard

3-Way Toggle Valve, 1/8" Inlet [See More]

  • Valve Type: Poppet; Toggle; Directional
  • Valve Size: 0.12 to 0.19
  • Media: Water
  • Maximum Pressure: 300.00
Gradient Valves with Hit & Hold Circuit -- NIV-G Series
from Clippard

NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]

  • Valve Type: Diaphragm; Poppet; Solenoid; Mixing; Gradient Valve
  • Maximum Pressure: 30.00
  • Media: Water; Compatible Fluids
  • Primary Material: PTFE
Shuttle Valve -- JSV-2PFF
from Clippard

J-Series Shuttle Valve, 1/8" Male Outlet, (2) 1/8" Female Inlets [See More]

  • Valve Type: Poppet; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 300.00
Shuttle Valve -- JSV-2WFF
from Clippard

J-Series Shuttle Valve, 1/4" Male Outlet, (2) 1/8" Female Inlets [See More]

  • Valve Type: Poppet; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 300.00
Shuttle Valve -- MSV-1
from Clippard

Shuttle Valve, #10-32 Male Outlet, #10-32 Female Inlets [See More]

  • Valve Type: Poppet; Directional
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 250.00
Bushing Valve -- BUD (BU-050x0375)
from Check-All Valve Mfg. Co.

The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon; Bushing Valve
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00
General Purpose 2-Way Direct Acting Solenoid Valves -- SV61/62 Series
from Valcor Engineering Corporation

Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]

  • Valve Type: Poppet; Solenoid; Control Valve
  • Valve Size: 0.06 to 0.25
  • Media: Water (optional feature)
  • Maximum Pressure: 250.00
Stainless Steel Check Valve -- 1/2" WCV-12
from Watson McDaniel Company

The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage... [See More]

  • Valve Type: Check; Poppet; Disc Check Valve
  • Valve Size: 0.50
  • Media: Water; Liquids
  • Primary Material: Stainless Steel
G61754 - Metering Valve (Sleeve and Poppet)
from Zurn Industries LLC

The Zurn metering cartridge assembly has easily adjustable cycle times to reduce water consumption and provide superior performance. Features And Benefits. Adjustable lower cycle time. Low-lead compliant. Crosses to T &S 238A [See More]

  • Valve Type: Poppet; Metering
  • Media: Water
2-Way Normally Closed Control Valve -- A0-20-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Poppet; Control Valve; Directional
  • Valve Size: 0.12 to 0.19
  • Media: Water
  • Maximum Pressure: 125.00
Lead Free* Poppet Type Pressure Relief Valve for Protection Against Excessive Pressure -- LF4L
from Watts

Series LF4L is used to protect against excessive pressure in tankless water heaters. Similar in construction to Watts Model LF3L, the LF4L has no temperature relieving element. Series LF4L is available in 150 psi (10.3 bar) standard setting. The LF4L features Lead Free* construction to comply with... [See More]

  • Valve Type: Poppet; Relief
  • Valve Size: 0.75
  • Media: Water
Air Operated Valve -- VA Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ VA and VG Series are air operated valves offering normally open/normally closed capabilities, operating pressures of 6000, 10000 and 15000 PSIG [413, 690, 1034 bar], very high cycle life and optional integrated solenoid valve. Suitable for liquid and gas applications, the VA and VG... [See More]

  • Valve Type: Poppet; Solenoid (optional feature)
  • Valve Size: 0.12 to 0.38
  • Media: Water
  • Maximum Pressure: 10000.00
Lead Free Brass Valves
from ASCO

Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. Lead-Free brass valves comply with Federal Safe... [See More]

  • Valve Type: Poppet
  • Valve Size: 0.12 to 1.00
  • Media: Water
  • Media Temperature: 150 to 210
Butt Weld Check Valve -- B4D (B4-050)
from Check-All Valve Mfg. Co.

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 1500.00 to 5000.00
General Purpose 2-Way Direct Acting Solenoid Valves -- SV84 Series
from Valcor Engineering Corporation

Description. The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series... [See More]

  • Valve Type: Poppet; Solenoid; Control Valve
  • Valve Size: 1.00
  • Media: Water (optional feature)
  • Maximum Pressure: 625.00
3-Way Normally Closed Control Valve -- A0-30-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Poppet; Control Valve; Directional
  • Valve Size: 0.12 to 0.19
  • Media: Water
  • Maximum Pressure: 125.00
Lead Free* Poppet Type Pressure Relief Valve for Protection Against Excessive Pressure -- LF53L
from Watts

Series LF3L and LF53L are used for protection against excessive pressure on domestic storage tanks or tankless water heaters. Similar in construction to Watts Model LF10L, the Model LF3L has no temperature relieving element. Model LF53L has the same basic design as Model LF3L except it is furnished... [See More]

  • Valve Type: Poppet; Relief
  • Valve Size: 0.50
  • Media: Water
Connector Valve -- CND (CON-050)
from Check-All Valve Mfg. Co.

The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00
General Purpose 3-Way Direct Acting Solenoid Valves -- SV85 Series
from Valcor Engineering Corporation

Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]

  • Valve Type: Poppet; Solenoid; Control Valve; Diverter (optional feature)
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 625.00
Check Valve -- C050501
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Valve Type: Check; Lift Check; Poppet; Control Valve; Directional
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 125.00
Custom Valves -- CAV
from Check-All Valve Mfg. Co.

The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge (optional feature); Poppet; Directional; Hydraulic; Relief (optional feature); Anti-Siphon (optional feature)
  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal; Titanium, Monel
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
Check Valve -- C050601
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Check; Lift Check; Poppet; Control Valve; Directional
  • Valve Size: 0.12 to 0.25
  • Media: Water
  • Maximum Pressure: 125.00
EPIC™ Female PipeValve
from Check-All Valve Mfg. Co.

The EPIC ™ Female Pipe valve is a poppet style check valve with female NPT threaded connections machined from 300 series stainless steel bar stock with Aflas ® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This check... [See More]

  • Valve Type: Check; Poppet
  • Valve Size: 0.12 to 1.00
  • Media: Water; Liquids
  • Maximum Pressure: 1500.00
Double Flow Control Valve -- C070505
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Valve Type: Poppet; Control Valve; Directional; Double Flow Control
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 125.00
EPIC™ Flared TubeValve
from Check-All Valve Mfg. Co.

The EPIC ™ Flared Tube valve is a poppet style check valve with 37 ° flared tube connections. These connections are integral to the body and meet SAE J514 & ISO 8434-2 dimensional standards. The check valves are machined from 300 series stainless steel bar stock with Aflas ®... [See More]

  • Valve Type: Check; Poppet
  • Valve Size: 0.12 to 1.00
  • Media: Water; Liquids
  • Maximum Pressure: 1395.00
Shuttle Valve -- SSV-10A-BDF
from Pneumadyne, Inc.

Shuttle valves, also known as “OR ” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features. barbed ports and Pneumadyne ’s... [See More]

  • Valve Type: Poppet; Control Valve; Directional; Shuttle Valve
  • Valve Size: 0.06 to 0.19
  • Media: Water
  • Maximum Pressure: 125.00
EPIC™ Male Pipe Valve
from Check-All Valve Mfg. Co.

The EPIC ™ Male Pipe valve is a poppet style check valve with male NPT threaded connections machined from 300 series stainless steel bar stock with Aflas ® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This check valve... [See More]

  • Valve Type: Check; Poppet
  • Valve Size: 0.12 to 1.25
  • Media: Water; Liquids
  • Maximum Pressure: 1500.00
Flange Insert Valve -- 0.5" FIV
from Check-All Valve Mfg. Co.

Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Primary Material: Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; PVC; PTFE; FEP Encapsulator
Flanged & Drilled -- HVH (HVFD-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 1.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
Flanged & Drilled PTFE Lined -- HTH (HVFD-T-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 1.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 55.00
Lined Pipe Valve -- LPH (LPI-100)
from Check-All Valve Mfg. Co.

The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 1.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 55.00
Mini-Check Valve -- MCV-0125
from Check-All Valve Mfg. Co.

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.12
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 5000.00
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 0.75
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 1000.00
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 0.75
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 55.00
Sanitary Valve -- 3SHSS (3SC-100-SS)
from Check-All Valve Mfg. Co.

The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 1.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 1000.00
Straight Sided Insert Valve -- SIJ (SSI-050)
from Check-All Valve Mfg. Co.

The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00
Tubing Check Flared Valve -- TFB (TCVF-0250)
from Check-All Valve Mfg. Co.

The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.25
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00 to 8500.00
Tubing Check Valve -- TVB (TCV-0150)
from Check-All Valve Mfg. Co.

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.12
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00 to 8000.00
Union Insert Valve -- UVD (UIV-050)
from Check-All Valve Mfg. Co.

The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00
Universal High Pressure Valve -- U1C ( UN-10-0375)
from Check-All Valve Mfg. Co.

The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 10000.00
Universal Low Pressure Valve -- U3C (UN-3-0375)
from Check-All Valve Mfg. Co.

The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00
Universal Socket Weld -- USC (UN-SW-0375)
from Check-All Valve Mfg. Co.

The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 5000.00
Wafer Check Valve -- WVD (WIV-050)
from Check-All Valve Mfg. Co.

The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]

  • Valve Type: Check; Lift Check; Wafer; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium