Servo Valves Water Valves

41 Results
Servo-assisted 2/2 way diaphragm valve -- 273558
from Burkert Fluid Control Systems

The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Maximum Pressure: 145.04
  • Media: Water
  • Media Temperature: 14 to 176
Acentric Cartridge Valve -- 50.007.800 Bistable
from A. u. K. Müller GmbH & Co. KG

2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water
  • Maximum Pressure: 7.25 to 145.04
Manufacturer Hydraulic System Component Products
from MFP Automation Engineering

The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]

  • Valve Type: Ball; Needle; Servo; Solenoid; Control Valve; Hydraulic
  • Media: Water
Electronic Pressure Relief Valve
from Kelly Pneumatics, Inc.

Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a consistent chamber... [See More]

  • Valve Type: Servo; Relief; Regulator
  • Maximum Pressure: 1.00 to 98.00
  • Media: Water
  • Media Temperature: 0 to 150
Servo-assisted 2/2 way diaphragm valve -- 273643
from Burkert Fluid Control Systems

The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Maximum Pressure: 145.04
  • Media: Water
  • Media Temperature: 32 to 248
Acentric Cartridge Valve, Monostable -- 50.007.800 Monostable
from A. u. K. Müller GmbH & Co. KG

2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the valve into sanitary faucets and the plug-in design simplifies installation and service. [See More]

  • Valve Type: Servo; Solenoid
  • Valve Size: 0.28
  • Media: Water
  • Maximum Pressure: 7.25 to 145.04
High Flow Mini Proportional Valve
from Kelly Pneumatics, Inc.

Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. We also offer... [See More]

  • Valve Type: Servo; Control Valve
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 25.00 to 100.00
Servo-assisted 2/2 way diaphragm valve -- 306547
from Burkert Fluid Control Systems

The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Maximum Pressure: 232.06
  • Media: Water
  • Media Temperature: 32 to 248
Aquastop -- 13.007.226
from A. u. K. Müller GmbH & Co. KG

Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]

  • Valve Type: Servo; Solenoid
  • Maximum Pressure: 2.90 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Primary Material: Nylon; PE (optional feature); PP (optional feature)
High Flow Precision Pressure Regulator
from Kelly Pneumatics, Inc.

Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet pressure ranges, even during... [See More]

  • Valve Type: Servo; Control Valve; Regulator
  • Maximum Pressure: -14.70 to 98.00
  • Media: Water
  • Media Temperature: 0 to 150
Servo-assisted 2/2 way diaphragm valve -- 306563
from Burkert Fluid Control Systems

The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Maximum Pressure: 232.06
  • Media: Water
  • Media Temperature: 32 to 248
Bi Stable Axial Cartridge Valve, DN 7 -- 51.007.125
from A. u. K. Müller GmbH & Co. KG

2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]

  • Valve Type: Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
High Speed Proportional Valve
from Kelly Pneumatics, Inc.

Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while still utilizing a single armature design... [See More]

  • Valve Type: Servo; Control Valve
  • Maximum Pressure: 200.00
  • Media: Water
  • Media Temperature: 32 to 120
Servo-assisted 2/2-way diaphragm valve -- 298109
from Burkert Fluid Control Systems

The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick ’ function ensures gentle opening. Various... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Maximum Pressure: 232.06
  • Media: Water
  • Media Temperature: 32 to 194
Bi Stable Cartridge Valve, DN 5 -- 050-B05.060
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Midsize Proportional Valve
from Kelly Pneumatics, Inc.

Kelly Pneumatics, Inc. offers a high volume flow Midsize Proportional Valve utilizing award winning design. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. This simplicity in design also assures... [See More]

  • Valve Type: Servo; Control Valve
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 25.00 to 100.00
Servo-assisted 2/2-way diaphragm valve -- 298112
from Burkert Fluid Control Systems

The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick ’ function ensures gentle opening. Various... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Maximum Pressure: 232.06
  • Media: Water
  • Media Temperature: 32 to 194
Bi Stable Cartridge Valve, DN 5 -- 50.005.101 bi
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
Mini Proportional Valve
from Kelly Pneumatics, Inc.

Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity tested at over 100 million cycles. The simplicity... [See More]

  • Valve Type: Servo; Control Valve
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 25.00 to 100.00
Servo-assisted 2/2-way diaphragm valve -- 329282
from Burkert Fluid Control Systems

The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Primary Material: Stainless Steel
  • Media: Water
Bi Stable Cartridge Valve, DN 7 -- 50.007.101 bi M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
Servo-assisted 2/2-way diaphragm valve -- 329284
from Burkert Fluid Control Systems

The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water... [See More]

  • Valve Type: Diaphragm; Servo; Solenoid
  • Primary Material: Brass / Bronze
  • Media: Water
Bi Stable Integrated Cartridge Valve, DN 7 Faucet Application -- 050-W07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Servo-assisted 2/2-way piston valve -- 320863
from Burkert Fluid Control Systems

The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as liquids with low operating... [See More]

  • Valve Type: Globe; Piston; Servo
  • Maximum Pressure: 145.04
  • Media: Water
  • Media Temperature: -40 to 302
Bi Stable Integrated Cartridge Valve, DN 7 Urinal Applications -- 050-U07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Float Valve, DN 10 -- 21.010.110
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4.35 to 145.04
Float Valve, DN 10 -- 21.010.115
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4.35 to 145.04
Float Valve, DN 10 -- 21.010.126
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4.35 to 145.04
Float Valve, DN 13 -- 21.013.110
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.51
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4.35 to 145.04
Float Valve, DN 13 -- 21.013.126
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.51
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4.35 to 145.04
Float Valve, DN 13, Float Ball -- 21.013.126, 1
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.51
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4.35 to 145.04
Float Valve, DN 13, with Vertical Guide Float -- 21.013.126 lin
from A. u. K. Müller GmbH & Co. KG

This servo-controlled valve has an orifice size of 13 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water level and float rise, the... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.51
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 11.60 to 145.04
Float Valve, DN 17, Float Ball -- 21.017.126, 1
from A. u. K. Müller GmbH & Co. KG

Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.67
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4.35 to 145.04
Float Valve, DN 17, with Vertical Guide Float -- 21.017.126 lin
from A. u. K. Müller GmbH & Co. KG

This servo-controlled valve has an orifice size of 17 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water level and float rise, the... [See More]

  • Valve Type: Servo; Float
  • Valve Size: 0.67
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 11.60 to 145.04
Modular Urinal Valve System With Strainer, DN 7 -- 52.007.1xx
from A. u. K. Müller GmbH & Co. KG

The Modular Urinal Valve System includes a shut-off valve, a strainer and solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Suspended particles are filtered by the strainer. The cartridge valve is inserted in the valve body... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Shut Off
  • Valve Size: 0.71
  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
Modular Urinal Valve System Without Strainer, DN 7 -- 52.007.126
from A. u. K. Müller GmbH & Co. KG

The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Shut Off
  • Valve Size: 0.71
  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
Mono Stable Axial Cartridge Valve, DN 7 -- 050-M07.12X/24X
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Mono Stable Cartridge Valve, DN 5 -- 50.005.101 mono
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
Mono Stable Cartridge Valve, DN 7 -- 050-M07.120/240
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Mono Stable Cartridge Valve, DN 7 -- 50.007.101 mono M28
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 41 to 158
Servo-Controlled Solenoid Valve NC, DN 17 -- 01.017.115
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Valve Type: Servo; Solenoid
  • Maximum Pressure: 4.35 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194