Pneumatic Water Valves
from Rotork plc
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - Up to 2.4 Cv Working pressure up to 174 psi / 12 bar Used to close safety valve actuators to isolate potential fuel sources from fire Designed specifically for high flow system vent Bulb offers clear indication of valve... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 174.00
- Media: Water
from DynaQuip Controls
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]
- Actuation: Pilot (optional feature); Pneumatic
- Valve Size: 0.50 to 2.00
- Media: Water; Wastewater; Light oil and severe service
- Media Temperature: -4 to 176
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Plast-O-Matic Valves, Inc.
Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions. High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50 to 1.00
- Media: Water; Corrosive Slurries, Chemicals and High Purity Applications
- Maximum Pressure: 100.00
from Festo Corporation
Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]
- Actuation: Pneumatic
- Maximum Pressure: 72.52 to 145.04
- Media: Water
- Media Temperature: 14 to 356
from Clippard
2-Way Air-Piloted Valve [See More]
- Actuation: Manual (optional feature); Mechanical (optional feature); Pilot; Pneumatic
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Rotork plc
Model 30BP is a compact precision pressure regulator designed for applications that require high performance and accurate process control back pressures and relief pressures, but where space may be limited or you wish to reduce the overall size of your panel or equipment. [See More]
- Actuation: Pneumatic
- Maximum Pressure: 100.00
- Media: Water
- Valve Type: Regulator
from DynaQuip Controls
Lead-Free Valve Solutions. DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50 to 1.50
- Media: Water; Potable Water
- Media Temperature: -10 to 195
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]
- Actuation: Pneumatic
- Maximum Pressure: 72.52 to 145.04
- Media: Water
- Media Temperature: 14 to 356
from Clippard
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]
- Actuation: Pilot; Pneumatic
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 300.00
from DynaQuip Controls
Lead-Free Valve Solutions. DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50 to 1.50
- Media: Water; Potable Water
- Media Temperature: -10 to 195
from Bonomi North America, Inc.
0.25" 2-Way, Carbon Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Highly flexible, extremely high flow rates. Long service life. Modular design. Hygienic design, insensitive to dirt. Quick and easy maintenance. Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s. High chemical and thermal resistance [See More]
- Actuation: Pneumatic
- Maximum Pressure: 72.52 to 101.53
- Media: Water
- Media Temperature: 14 to 356
from Clippard
2-Way Air-Piloted Valve [See More]
- Actuation: Pilot; Pneumatic
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from DynaQuip Controls
The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]
- Actuation: Pilot (optional feature); Pneumatic
- Valve Size: 0.25 to 3.00
- Media: Water; Wastewater; Light oil and petrochemical
- Maximum Pressure: 1000.00
from Bonomi North America, Inc.
0.25" 2-Way, Seal-welded Unibody Stainless Steel Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: 14 to 176
from Clippard
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]
- Actuation: Pilot; Pneumatic
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 150.00
from DynaQuip Controls
The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]
- Actuation: Pilot (optional feature); Pneumatic
- Valve Size: 0.25 to 4.00
- Media: Water; Wastewater; Light oil and petrochemical
- Maximum Pressure: 1000.00
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: -40 to 392
from Clippard
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard ’s GV series valves offer the same characteristics of its original... [See More]
- Actuation: Manual; Mechanical; Electric; Pneumatic
- Maximum Pressure: 150.00
- Media: Water; Oil
- Media Temperature: 32 to 230
from DynaQuip Controls
The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]
- Actuation: Pilot (optional feature); Pneumatic
- Valve Size: 0.50 to 4.00
- Media: Water; Wastewater; Light oil and severe service
- Maximum Pressure: 285.00
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts and NPT ends & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: -40 to 392
from Clippard
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]
- Actuation: Manual; Mechanical; Electric; Pneumatic
- Valve Size: 0.12
- Media: Water; Oil
- Maximum Pressure: 150.00
from DynaQuip Controls
The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]
- Actuation: Pilot (optional feature); Pneumatic
- Valve Size: 0.25 to 3.00
- Media: Water; Wastewater; Light oil and severe service
- Maximum Pressure: 500.00
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: -40 to 392
from Clippard
Clippard ’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 250.00
- Media: Water
- Media Temperature: 32 to 230
from DynaQuip Controls
The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]
- Actuation: Pilot (optional feature); Pneumatic
- Valve Size: 0.25 to 4.00
- Media: Water; Wastewater; Light oil, food and beverage and severe service
- Maximum Pressure: 1000.00
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ Encapsulated Bolts and NPT ends & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: 14 to 176
from DynaQuip Controls
The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]
- Actuation: Pilot (optional feature); Pneumatic
- Valve Size: 0.50 to 4.00
- Media: Water; Wastewater; Light oil and severe service
- Maximum Pressure: 285.00
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, 3000# Carbon Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: -40 to 392
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, 3000# Stainless Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: 14 to 176
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, Brass NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Sturdy design. Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators. Safety position "closing". Different actuator sizes and housing materials. Selection of different seat and shaft seals. Flow direction is freely selectable. For liquids, gases, and other... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 87.02 to 145.04
- Media: Water
- Media Temperature: -40 to 392
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, Stainless Steel Instrumentation Ball Valve w/ Compression Ends & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Actuation: Pneumatic
- Maximum Pressure: 50.76 to 87.02
- Media: Water
- Media Temperature: 23 to 212
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, Stainless Steel NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Actuation: Pneumatic
- Maximum Pressure: 50.76 to 87.02
- Media: Water
- Media Temperature: 5 to 122
from Bonomi North America, Inc.
0.25" Direct Mount 2-Way, Stainless Steel NPT Ball Valve & SS Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Actuation: Pneumatic
- Maximum Pressure: 50.76 to 87.02
- Media: Water
- Media Temperature: 5 to 122
from Bonomi North America, Inc.
0.25" Direct Mount L-Ported 3-Way, Brass NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Actuation: Pneumatic
- Maximum Pressure: 14.50 to 94.27
- Media: Water
- Media Temperature: 23 to 212
from Bonomi North America, Inc.
0.25" Direct Mount L-Ported 3-Way, Stainless Steel NPT Full Port Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Actuation: Pneumatic
- Maximum Pressure: 14.50 to 94.27
- Media: Water
- Media Temperature: 23 to 212
from Bonomi North America, Inc.
0.25" Direct Mount T-Ported 3-Way, Lead-Free Brass NPT Ball Valve & Double Acting Pneumatic Actuator [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 600.00
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Actuation: Pneumatic
- Maximum Pressure: 14.50 to 94.27
- Media: Water
- Media Temperature: 23 to 212
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from APV, An SPX Brand
The DELTA AP1 valve is an aseptic diaphragm valve, which comes in two versions - the Techno and the Econo. Each is available in a hand-operated and a pneumatic actuated version. The valves are equipped with a unique diaphragm fan support to significantly extend diaphragm lifetime. [See More]
- Actuation: Manual; Pneumatic
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 145.00
from XOMOX (A Crane Co. Company)
As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the... [See More]
- Actuation: Mechanical; Electric; Pneumatic
- Valve Size: 1.50
- Media: Water; Cold Water ; Potable Water
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature)
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ VA and VG Series are air operated valves offering normally open/normally closed capabilities, operating pressures of 6000, 10000 and 15000 PSIG [413, 690, 1034 bar], very high cycle life and optional integrated solenoid valve. Suitable for liquid and gas applications, the VA and VG... [See More]
- Actuation: Electric (optional feature); Pneumatic
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 10000.00
from FITOK GmbH
Features. Working pressure up to: 10000 psig (690 bar). Working temperature: 0 °F to 450 °F (-18 °C to 232 °C). Orifice size: Fixed ball with double sealing. Trunnion-style ball: Prevents ball blowout. Automatic compensation of seat sealing. Low operating torque Handle as indicator... [See More]
- Actuation: Electric; Pneumatic
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 10000.00
from Sharpe Valves
In service adjustable stem packing, integral mounting pad, pull port [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 600.00
from DK-LOK U.S.A.
Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. DK-LOK OD1/8 - 1 inch. Pipe thread 1/8 - 1 inch [See More]
- Actuation: Pneumatic; Actuating by the Pressure
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 3000.00
from Cylinders & Valves, Inc.
This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2 ” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES. Compact size. 5 ports (1/8" NPT) Aluminum body. "O" ring seals. Single Solenoid. 1/8... [See More]
- Actuation: Pneumatic
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 30.00 to 150.00
from KSB AG
Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular... [See More]
- Actuation: Pneumatic
- Valve Size: 1.57 to 39.37
- Media: Water; Oil
- Maximum Pressure: 145.04 to 232.06
from Harwood Engineering Company
Features. Dual-position valves: normally open or normally closed. Service for gases or for liquids. Air actuator operating pressure of 3-60 PSI. Replaceable seats, needles, and packings. Options. Stainless steel valves for water service. Electrical switches to indicate open valve position. Custom... [See More]
- Actuation: Pneumatic
- Maximum Pressure: 125000.00
- Media: Water
- Primary Material: Stainless Steel
from ASCO
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50
- Media: Water; Hot Water; Corrosive Fluids
- Media Temperature: 14 to 482
from Pneumadyne, Inc.
ldquo;AND ” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21 ”) and durable valve has been Pneumadyne tested to assure high performance and. dependability. Function ; When a signal is supplied to. [See More]
- Actuation: Pneumatic
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from Alfa Laval Inc.
Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum. The Alfa Laval LKB butterfly valve range... [See More]
- Actuation: Manual; Pneumatic
- Valve Size: 0.89 to 5.91
- Media: Water
- Maximum Pressure: 145.04
from International Polymer Solutions Inc.
IPS DI Water Valves are perfect 2-Way valvest for wet bench manufactures or any semiconductor facility where ultra pure water is required. Wetted Path is free of... Lubricants. Elastomers. Springs. Our IPS DI Valve materials of construction include three options for the Body, Piston and Cap... [See More]
- Actuation: Pneumatic
- Valve Size: 0.38 to 1.00
- Media: Water
- Maximum Pressure: 30.00 to 75.00
from Ames Fire & Waterworks
Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The... [See More]
- Actuation: Pneumatic
- Valve Size: 3.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
from Assured Automation
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest... [See More]
- Actuation: Pneumatic
- Valve Size: 0.38 to 2.00
- Media: Water; Ink/Paint, Dye, Liquids
- Maximum Pressure: 232.00
from KITZ Corporation of America
PFA (perfluoro-alkoxy vinyl ether copolymer) has greater heat and chemical resistance and mechanical properties than PTFE. It also possesses properties that make it a superior lining material. [See More]
- Actuation: Pneumatic
- Primary Material: Stainless Steel
- Media: Water; Wastewater
- Connection Description: BoltFlange
from BI-TORQ® Valve Automation
Full port PVC automated true union 3-way ball valves. 1/2" through 2". EPDM and Viton seal options with TFE seats. Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications. Socket or threaded ends [See More]
- Actuation: Manual; Electric; Pneumatic
- Valve Size: 0.50 to 2.00
- Media: Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 235.00
from Radwell International
VALVE, ELECTRICALLY ACTUATED, HEX BODY SERIES, 2-WAY (2/2) SINGLE SOLENOID NORMALLY CLOSED (NC), DIRECTIONAL CONTROL VALVE, EPOXY MOULDED COIL, BODY STYLE 3 (MALE BOTTOM PORT) FOR PNEUMATIC AIR/WATER APPLICATIONS, 0 + 100 PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Pneumatic
- Valve Type: Solenoid; Control Valve
- Media: Water
from General Pump
Industrial Pneumatic Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Valve Size: 1.50
- Media: Water; Cold Water
- Maximum Pressure: 7250.00
from Bray Commercial
The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission critical HVAC... [See More]
- Actuation: Electric; Pneumatic
- Valve Size: 2.50 to 20.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 50.00 to 740.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from APV, An SPX Brand
Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]
- Actuation: Pneumatic
- Valve Size: 1.00 to 4.00
- Media: Water
- Maximum Pressure: 145.00 to 1450.00
from FITOK GmbH
Features. Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of the nonrotating lower stem, avoiding galling damage to the seat and tip, as well as reducing... [See More]
- Actuation: Manual; Pneumatic
- Valve Size: 0.16 to 0.71
- Media: Water
- Maximum Pressure: 6000.00 to 10000.00
from DK-LOK U.S.A.
Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]
- Actuation: Pneumatic; Actuating by the Pressure
- Maximum Pressure: 6000.00
- Media: Water
- Media Temperature: -18 to 399
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Actuation: Pneumatic
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 125.00
from Alfa Laval Inc.
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range. Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a... [See More]
- Actuation: Manual; Pneumatic
- Valve Size: 0.89 to 3.94
- Media: Water; Low/Medium Viscosity Liquids
- Media Temperature: -10 to 95
from International Polymer Solutions Inc.
Our H2O Valves are manufactured from corrosion resistant materials such as PVC, Polypropylene and PVDF. Each model is a spring return air actuated design where the spring is isolated from the flowstream by a diaphragm to prevent media contamination. The Polypropylene configurations are ideal for DI... [See More]
- Actuation: Manual; Pneumatic
- Valve Size: 0.25 to 1.00
- Media: Water
- Primary Material: PVC (optional feature); PP (optional feature); PVDF (optional feature)
from Ames Fire & Waterworks
Models 600GD (Globe) and 600AD (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. [See More]
- Actuation: Pneumatic
- Valve Size: 3.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
from Assured Automation
Description: The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs... [See More]
- Actuation: Pneumatic
- Valve Size: 0.38 to 2.00
- Media: Water; Ink/Paint, Dye
- Maximum Pressure: 150.00
from BI-TORQ® Valve Automation
PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]
- Actuation: Electric; Pneumatic; Gear Operated
- Valve Size: 1.50 to 8.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 150.00
from Radwell International
VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25 PSIG (172 KPA). FLUID TEMPERATURE: 35 TO 248F (2 TO 120C).. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Pneumatic
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Media: Water
- Valve Type: Globe; Control Valve
from General Pump
Industrial Pneumatic Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50
- Media: Water; Cold Water
- Maximum Pressure: 21750.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from APV, An SPX Brand
The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and MSP4 valves... [See More]
- Actuation: Pneumatic
- Valve Size: 1.00 to 4.00
- Media: Water
- Maximum Pressure: 145.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Actuation: Pilot; Pneumatic
- Media Temperature: -20 to 200
- Media: Water
- Primary Material: Aluminum; Stainless Steel
from DK-LOK U.S.A.
Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]
- Actuation: Pneumatic; Actuating by the Pressure
- Maximum Pressure: 6000.00
- Media: Water
- Media Temperature: -18 to 399
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 125.00
from Alfa Laval Inc.
CPM valves maintain uniform inlet or outlet pressure in hygienic process lines for the dairy, food and beverage industries. These regulating valves provide accurate pressure control, safe and reliable performance and excellent cleanability. Safe, effective pressure control. Alfa Laval Constant... [See More]
- Actuation: Pneumatic
- Valve Size: 1.97 to 2.83
- Media: Water
- Maximum Pressure: 145.04
from International Polymer Solutions Inc.
Our IPS PTFE HP Diaphragm Valve (HPV) is designed for use in high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process... [See More]
- Actuation: Pneumatic
- Valve Size: 0.09 to 0.19
- Media: Water; High Purity Water, Aggressive Chemicals
- Maximum Pressure: 80.00
from Ames Fire & Waterworks
Models 900GD (Globe) and 900AD (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. When... [See More]
- Actuation: Pneumatic
- Valve Size: 2.00 to 16.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
from Assured Automation
Description. The VIP Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs... [See More]
- Actuation: Pneumatic
- Valve Size: 0.38
- Media: Water; Oil
- Maximum Pressure: 145.04
from BI-TORQ® Valve Automation
Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with... [See More]
- Actuation: Electric; Pneumatic; Gear Operated
- Valve Size: 2.00 to 12.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Hydrocarbons
- Primary Material: Cast Iron
from Radwell International
PNEUMATIC VALVE, RC1/2 PORT SIZE, 0.6AIR, 0.6WATER, 0.5LT OIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Pneumatic
- Media: Water
from General Pump
Industrial Pneumatic Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Valve Size: 1.00 to 1.25
- Media: Water; Cold Water
- Maximum Pressure: 21750.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from APV, An SPX Brand
If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages. Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal... [See More]
- Actuation: Pneumatic
- Valve Size: 1.00 to 4.00
- Media: Water
- Maximum Pressure: 145.00
from DK-LOK U.S.A.
Up to 3000psig (206bar). Up to 190 ℃ (375 ℉). ss316, Brass. O-ring seal blow-out proof design. Pipe thread 1/4 - 1/2 inch [See More]
- Actuation: Pneumatic; Actuating by the Pressure
- Maximum Pressure: 3000.00
- Media: Water
- Media Temperature: -18 to 399
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Actuation: Pneumatic
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 125.00
from Alfa Laval Inc.
Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. [See More]
- Actuation: Pneumatic
- Valve Size: 0.98 to 1.97
- Media: Water
- Maximum Pressure: 0.00 to 87.02
from International Polymer Solutions Inc.
IPS Water Valve (WV) is manufactured in three material choices: PVC, Polypropylene, or PVDF. The valve has a spring return and is pneumatically actuated to open or close depending upon the model. The valve is compact and comes with four tapped holes on the base for ease of mounting. [See More]
- Actuation: Pneumatic
- Valve Size: 0.25 to 1.00
- Media: Water
- Maximum Pressure: 60.00
from Ames Fire & Waterworks
Models 600GD-16 (Globe) and 600AD-16 (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a... [See More]
- Actuation: Pneumatic
- Valve Size: 3.00 to 12.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
from Radwell International
DISCONTINUED BY MANUFACTURER , PNEUMATIC VALVE, DC24V, 12, 3Y15 G, 03A, AIR 0.7, WATER 0.7, LT.OIL 0.6. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Pneumatic
- Media: Water
from General Pump
Industrial Pneumatic Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Valve Size: 0.75 to 1.25
- Media: Water; Cold Water
- Connection Description: Threaded; 1-1/4" BSP-M, 3/4, 1" BSP-F
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from APV, An SPX Brand
An investment in the future!. Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its hygienic design makes... [See More]
- Actuation: Manual; Pneumatic
- Valve Size: 1.00 to 6.00
- Media: Water
- Maximum Pressure: 150.00
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Actuation: Pneumatic
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 125.00
from Alfa Laval Inc.
Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off valve. The Alfa Laval LKAP seat valve is a quality pneumatic shut-off valve that is based... [See More]
- Actuation: Pneumatic
- Valve Size: 0.87
- Media: Water
- Maximum Pressure: 145.04
from Ames Fire & Waterworks
Models 605GD-16 (Globe) and 605AD-16 (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot... [See More]
- Actuation: Pneumatic
- Valve Size: 6.00 to 12.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 400.00
from Radwell International
PNEUMATIC VALVE, OPERATOR, 1/2 INCH PIPE, ORIFICE 5/8 INCH, RANGE: 30 - 125 PSI, AIR, WATER AND LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Pneumatic
- Media: Water
from General Pump
Industrial Pneumatic Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Valve Size: 0.75 to 1.25
- Media: Water; Cold Water
- Maximum Pressure: 3050.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Actuation: Pneumatic
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 125.00
from Alfa Laval Inc.
Ideal for uninterrupted production in a broad range of hygiene-critical applications, Unique single seat valves are pneumatic seat valves used to shut off or change product flow. [See More]
- Actuation: Pneumatic
- Valve Size: 0.98 to 4.00
- Media: Water
- Maximum Pressure: 145.04
from Radwell International
SOLENOID VALVE, SERIES 8316, DIRECT ACTING, HYDRAULIC / PNEUMATIC, WATER / AIR / INERT GAS, 3 WAY, 3/2 NORMALLY CLOSED, BRASS, 2.5 CV, 24 VDC, 10-125 PSI, 3/8 INCH NPTF THREADED PIPE, 10.6 WATTS, REBUILD KIT 314493. FREE 2 YEAR RADWELL WARRANTY [See More]
- Actuation: Pneumatic
- Primary Material: Brass / Bronze
- Media: Water
- Connection Description: Threaded
from General Pump
Industrial Pneumatic Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50
- Media: Water; Cold Water
- Maximum Pressure: 4500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from General Pump
Industrial Pneumatic Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Connection Description: Threaded
- Media: Water; Cold Water
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from General Pump
Industrial pneumatic valve, features check valve. Features. A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass line, thus eliminating high pressure in the system. The double-effect pneumatic... [See More]
- Actuation: Pneumatic
- Valve Size: 0.38
- Media: Water; Cold Water
- Maximum Pressure: 17400.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from General Pump
Industrial pneumatic valve. Features. 3-way flow-through design, pneumatically-operated pressure regulator. Regulates the operating pressure of the system by releasing excess volume through the bypass. Adjusted pressure can be set ON or OFF by means of the double-acting pneumatic cylinder. Allows... [See More]
- Actuation: Pneumatic
- Valve Size: 0.25 to 1.25
- Media: Water; Cold Water
- Maximum Pressure: 2900.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from General Pump
Industrial pneumatic valve, features check valve. Features. 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading. Regulates the operating pressure of the system by releasing excess volume through the bypass. Limits pressure in the system to the adjusted... [See More]
- Actuation: Pneumatic
- Valve Size: 0.25 to 1.25
- Media: Water; Cold Water
- Maximum Pressure: 2900.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from General Pump
Industrial pneumatic valve. Features. Available in 3 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge leakage in bypass. Suitable for... [See More]
- Actuation: Pneumatic
- Valve Size: 1.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4350.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from General Pump
Industrial Pneumatic Valve, with and without check valve. Features. Available in 2 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge... [See More]
- Actuation: Pneumatic
- Valve Size: 0.25 to 1.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4300.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 960.00
from General Pump
Pneumatic Control Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Actuation: Pneumatic
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 7250.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 145.04 to 2900.75
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 1450.38