Butt Weld Water Valves

55 Results
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 4.00 to 36.00
  • Media: Water
  • Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
Ball valve -- VZBA-1"-WW-63-T-22-F0405-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Connection Description: Threaded; Butt Weld; Weld-on ends/weld-on ends
  • Media Temperature: 14 to 392
  • Media: Water
  • Primary Material: Stainless Steel; Steel
V Series Metal Seated Ball Valves -- V1-1: 1/4-4, 900-4500#
from ValvTechnologies, Inc.

Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld
  • Primary Material: Stainless Steel; Steel
  • Media: Water
  • Valve Type: Ball
Ball valve -- VZBA-3"-WW-63-T-22-F0710-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Connection Description: Butt Weld; Weld-on ends/weld-on ends
  • Media Temperature: 14 to 392
  • Media: Water
  • Primary Material: Stainless Steel; Steel
V Series Metal Seated Ball Valves -- V1-3: 1/2-2, 150-600#
from ValvTechnologies, Inc.

ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
  • Media: Water
  • Valve Type: Ball
Ball valve -- VZBA-4"-WW-63-T-22-F10-V4V4T
from Festo Corporation

Automatable 2-way or 3-way ball valve. Stainless steel design. Blow-out proof shaft. Manual operation possible using hand lever. Connecting thread according to EN 10226-1. Mounting flange to ISO 5211. Use in zone 1, 21, 2, 22 [See More]

  • Connection Description: Butt Weld; Weld-on ends/weld-on ends
  • Media Temperature: 14 to 392
  • Media: Water
  • Primary Material: Stainless Steel; Steel
V Series Metal Seated Ball Valves -- V1-R: 5/8” – 4”
from ValvTechnologies, Inc.

ValvTechnologies V Series valves are engineered to be leak-free and have a position-seated design, ensuring optimal flow while reducing overall cost of ownership. The new V1-R valve has a 4-piece assembly that allows for removal of the valve body and end cap, while the end connections remain... [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Primary Material: Stainless Steel; Steel
  • Media: Water
  • Valve Type: Ball
Ball valve -- VZBD-1-W3-16-T-2-F0405-V14V14
from Festo Corporation

Electropolished surfaces SFV4. PTFE seal with only little dead space. The high-performance ball valve for the pharmaceutical and cosmetics industry. FDA-compliant seal to FDA 21 CFR 177.1550 [See More]

  • Connection Description: Butt Weld; Weld-on end as per ISO 1127
  • Media Temperature: -4 to 392
  • Media: Water
  • Primary Material: Stainless Steel; Steel
Bellows Seal Control Valves
from Velan, Inc.

Severe service control valves for extreme temperature applications. Features and benefits. SERVICE RANGE: • Temperature: -457.6 to 356 °F (-272 to 180 °C). DESIGN FEATURES: • Resilient stainless steel design. • Temperatures down to 1.2 K (super-fluid He). • Very low "Heat... [See More]

  • Connection Description: Butt Weld; Butt weld
  • Valve Size: 0.12 to 8.00
  • Media: Water; Wastewater
  • Valve Type: Butterfly; Control Valve
Plug Valves -- 1 "166SW - Class 150 2-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]

  • Connection Description: Butt Weld; 1" Butt Welded End
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 285.00
LKC Non-Return Valve
from Alfa Laval Inc.

Specially designed for use in stainless steel pipe installations, LKC-2 non-return valves prevent the reverse flow of fluids. Widely used in various processes throughout the sanitary industry, these standard non-return valves are safe and highly reliable. Safe and reliable process protection. Alfa... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.89 to 3.94
  • Media: Water
  • Maximum Pressure: 145.04
Check Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld
  • Valve Size: 0.50 to 24.00
  • Media: Water; Hot Water; non aggressive liquids, gases and vapours
  • Media Temperature: -321 to 1202
Balancing Ball Valves
from Danfoss A/S

Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with high temperatures and high... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 1.97 to 5.91
  • Media: Water; Hot Water
  • Maximum Pressure: 362.59
Dual Plate Check Valve -- LD 016-WCK3
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Working pressure: PN10; PN16. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. Size range: from 2 to 40 inches diameter (DN25 to DN1000mm). Face to face according to... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 2.00 to 40.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater
  • Media Temperature: -40 to 835
Butt Weld Check Valve -- B4D (B4-050)
from Check-All Valve Mfg. Co.

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]

  • Connection Description: Butt Weld; Face Seal (optional feature)
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 1500.00 to 5000.00
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 1.97 to 31.50
  • Media: Water; Hot Water; Cold Water  ; Non-Aggressive Fluids
  • Maximum Pressure: 8702.26
Bolted Bonnet Bellows Seal Flexible Wedge Gate Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Butt weld
  • Valve Size: 2.50 to 6.00
  • Media: Water
  • Valve Type: Butterfly; Gate
LKC UltraPure Non-Return Valve
from Alfa Laval Inc.

Designed to meet the specific demands of the biotech, pharmaceutical and personal care industries, the LKC UltraPure non-return valve provide safe, easy installation and high, consistent quality. UltraPure quality. LKC UltraPure is developed to facilitate safe and easy installation that ensures... [See More]

  • Connection Description: Clamp Flange; Butt Weld
  • Valve Size: 0.89 to 3.94
  • Media: Water
  • Maximum Pressure: 145.04
Full Bore Welded Ball Valves
from Danfoss A/S

Full bore range covers DN15-400 available in WW, FF and FW connetions and operating options. The valves are specially designed for district heating systems and other hot-water systems in which the water has been treated in order to avoid corrosion. The valves are also suitable for district cooling... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 0.79 to 15.75
  • Media: Water; Hot Water
  • Maximum Pressure: 580.15
Swing Check Valve -- LD 016-WCK4
from Xiamen Landee Industries Co., Ltd.

Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials. Model Number:LD 016-WCK4. Key Specifications/Special Features: Working pressure: PN10, PN16, 125LBS. Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, and carbon steel. Applicable... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 2.00 to 40.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater
  • Media Temperature: -40 to 835
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Connection Description: Clamp Flange (optional feature); Union (optional feature); Butt Weld; Face Seal (optional feature); 3/4" Line Size
  • Valve Size: 0.75
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 1000.00
Butt Weld End Line Blind Valve -- VTS
from KSB AG

Design. Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 7.87 to 31.50
  • Media: Water; Hot Water; Cold Water  ; Non-Aggressive Fluids
  • Maximum Pressure: 8702.26
Bolted Bonnet Bellows Seal Globe Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Butt weld
  • Valve Size: 2.50 to 10.00
  • Media: Water
  • Valve Type: Butterfly; Globe
Sampling Valve
from Alfa Laval Inc.

Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. [See More]

  • Connection Description: Clamp Flange; Butt Weld
  • Valve Size: 0.98 to 1.97
  • Media: Water
  • Maximum Pressure: 0.00 to 87.02
Reduced Bore Welded Ball Valves
from Danfoss A/S

The Danfoss high performance ball valves are specially designed for district heating plants, distribution and transmission networks, pumps and substations. Having fully welded bodies, the steel ball valves meet the requirements for valves used in hot water systems thus offering a high degree of... [See More]

  • Connection Description: Threaded; BoltFlange; Butt Weld
  • Valve Size: 0.59 to 23.62
  • Media: Water; Hot Water
  • Maximum Pressure: 580.15
Swing Check Valve -- LD-003-CK
from Xiamen Landee Industries Co., Ltd.

Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Operating temperature: from -196... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 0.50 to 32.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 150.00 to 2500.00
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Connection Description: Clamp Flange; Butt Weld; Face Seal (optional feature); 3/4" Line Size
  • Valve Size: 0.75
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 55.00
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 1.97 to 15.75
  • Media: Water; Hot Water; Cold Water  ; Non-Aggressive Fluids
  • Maximum Pressure: 6367.16
Bolted Bonnet Flexible Wedge Gate Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.00 to 24.00
  • Media: Water
  • Valve Type: Butterfly; Gate
Welded Steel Draining Ball Valves
from Danfoss A/S

Draining valves are available in DN15-50, PN40 with welded connection on one side and closing cap on the other one. JIP-WE is an ON/OFF ball valve with welded / externally threaded connection with a closing cap and a chain attached. [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Valve Size: 0.59 to 1.97
  • Media: Water; Hot Water
  • Maximum Pressure: 580.15
Swing Check Valve -- LD-003-CK2
from Xiamen Landee Industries Co., Ltd.

Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2. Key Specifications/Special Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa). Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm). [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 0.50 to 32.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater
  • Media Temperature: -320 to 1100
Cast Swing Check Valve -- SICCA 900-2500 SCC
from KSB AG

Design. Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 1.97 to 15.75
  • Media: Water; Hot Water; Cold Water  ; Non-Aggressive Fluids
  • Maximum Pressure: 6367.16
Bolted Bonnet Globe Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.50 to 14.00
  • Media: Water
  • Valve Type: Butterfly; Globe
Wafer Check Valve -- LD 003-CK1
from Xiamen Landee Industries Co., Ltd.

Wafer Check Valves with Stainless Steel CF8, API, ANSI, BS and DIN Manufacturing Standards. Model Number: LD 003-CK1. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS and DIN. Sizes range: from 2 to 48-inch... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 2.00 to 40.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater
  • Media Temperature: -40 to 835
Cast Y-pattern Globe Valve -- SICCA 900-2500 GLC
from KSB AG

Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 1.97 to 7.87
  • Media: Water; Hot Water; Non-Aggressive Fluids
  • Maximum Pressure: 6367.16
Bolted Cover Piston Check Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.50 to 14.00
  • Media: Water; Wastewater
  • Valve Type: Check; Butterfly
Wafer Check Valve -- LD 016-WCK
from Xiamen Landee Industries Co., Ltd.

API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Sizes range: from 1" diameter to 24" diameter (DN25mm - DN600mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). Body materials: carbon... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 1.00 to 24.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater
  • Primary Material: Stainless Steel; Steel; Carbon Steel
Diaphragm Valve -- SISTO-B
from KSB AG

Design. Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.24 to 3.94
  • Media: Water; Hot Water; Cold Water  ; Sterile Processes
  • Maximum Pressure: 145.04
Bolted Cover Swing Check Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.50 to 24.00
  • Media: Water; Wastewater
  • Valve Type: Check; Swing; Butterfly
Diaphragm Valve -- SISTO-C
from KSB AG

Design. Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes, suitable for... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.24 to 3.94
  • Media: Water; Hot Water; Cold Water  ; Sterile Processes
  • Maximum Pressure: 232.06
Cast Steel Bellows Seal Globe
from Velan, Inc.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted body-bonnet... [See More]

  • Connection Description: BoltFlange; Butt Weld; Flanged, Butt weld
  • Valve Size: 2.00 to 8.00
  • Media: Water; Wastewater
  • Valve Type: Butterfly; Globe
Globe Valve -- ECOLINE GL 150-600
from KSB AG

Globe valve designed to API 602. Forged steel A105 trim 8. (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel and... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 1.97 to 11.81
  • Media: Water; Oil
  • Maximum Pressure: 1537.40
Inclined Globe Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Available with bolted or welded bonnet. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • Repairable 2-piece... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
  • Valve Size: 0.50 to 2.00
  • Media: Water
  • Valve Type: Butterfly; Globe
Soft-seated Flanged or Weld End Diaphragm Valve -- MXN
from KSB AG

Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications. Cleaning systems, condensate and cooling water systems. Overview of technical data. Actuator options available ex works. Electric actuator to customer' s choice;Pneumatic... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.39 to 7.87
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 174.05
Piston Check Valves
from Velan, Inc.

Forged, one-piece inclined globe and check valves for high pressure applications. Features and benefits. • Solid CoCr alloy disc, fully guided for fast and full seating, even without spring. • High Cv. • Self-draining waterways. [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Threaded, Socket weld, Butt weld
  • Valve Size: 0.50 to 4.00
  • Media: Water
  • Valve Type: Check; Butterfly
Start and Stop Control Valve -- ZJSVA/ZXSVA
from KSB AG

Design. Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential pressures. Applications. In industrial plants, power stations, process engineering and shipbuilding. [See More]

  • Connection Description: Butt Weld
  • Valve Size: 2.56 to 9.84
  • Media: Water; Hot Water; Cold Water  ; Non-Aggressive Fluids
  • Maximum Pressure: 8702.26
Power Ball Valve
from Velan, Inc.

The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and reliability that you have come to expect from Velan. Features and benefits. The rugged, one-piece, forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 0.50 to 4.00
  • Media: Water
  • Valve Type: Ball; Butterfly
Weld End Bellows-type Globe Valve -- NUCA-B (SiWi)
from KSB AG

Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.59 to 1.97
  • Media: Water
  • Maximum Pressure: 1740.45
Pressure Seal Flexible Wedge Gate Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.00 to 24.00
  • Media: Water
  • Valve Type: Butterfly; Gate
Weld End Bellows-type Globe Valve -- NUCA-F (SiWi)
from KSB AG

Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.59 to 1.97
  • Media: Water
  • Maximum Pressure: 3045.79
Severe Service Forged Metal-seated Ball Valves -- Type N
from Velan, Inc.

Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits. The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld; Flanged, Butt weld, Socket weld, Clamp style
  • Valve Size: 0.50 to 24.00
  • Media: Water
  • Valve Type: Ball; Butterfly
Weld End Bellows-type Globe Valve -- NUCA-S (SiWi)
from KSB AG

Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; operability maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.39 to 1.97
  • Media: Water
  • Maximum Pressure: 3045.79
Weld End Bellows-type Globe Valve -- ZXNB
from KSB AG

Weld end bellows-type globe valve designed to meet safety-related requirements, straight-way pattern, made of steel or stainlesssteel; integrity maintained after limit switch failure. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Beschreibung. [See More]

  • Connection Description: Butt Weld
  • Valve Size: 2.56 to 11.81
  • Media: Water; Hot Water
  • Maximum Pressure: 3045.79
Weld End Bellows-type Globe Valve -- ZYNB / ZYNP
from KSB AG

Weld end bellows-type globe valve designed to meet safety-related requirements, Y-valve, made of cast stainless steel; integritymaintained after limit switch failure. Applications. Residual heat removal systems in nuclear applications. Overview of technical data. Actuator options available ex works. [See More]

  • Connection Description: Butt Weld
  • Valve Size: 11.81 to 15.75
  • Media: Water; Hot Water
  • Maximum Pressure: 3045.79
Weld End Globe Valve -- ZXNVB
from KSB AG

Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data. Actuator options available ex works. No. Body design. Straight... [See More]

  • Connection Description: Butt Weld
  • Valve Size: 0.16 to 0.98
  • Media: Water
  • Maximum Pressure: 2509.15