Fire Service Water Valves

63 Results
High Pressure Thermal Relief Valve -- HAT/RA-HP
from ThermOmegaTech®

Product Description. The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from equipment or a process. [See More]

  • Features: Fire Service
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Glycol
  • Maximum Pressure: 1000.00
1 1/2" Bronze 3-Way, Full Port Ball Valve Ball Valve -- KZ78HY
from KZVALVE

The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. •... [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 400.00
Anti-Siphon/Chemigation Check Valve -- Series ASCV
from Ames Fire & Waterworks

Series ASCV Anti-Siphon/Chemigation Check Valves are used to prevent backflow of mixtures of water and chemicals into the water supply. The spring swing silent check valve is extremely efficient. Series ASCV also features a built in vacuum breaker to provide air release and vacuum relief when flow... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 3.00 to 12.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 150.00
Butterfly Valves for Fire Protection Applications
from AVK International A/S

AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK ’s products in the fire protection range hold internationally recognized... [See More]

  • Features: Centric, Double Centric Options; Fire Service
  • Valve Size: 2.00 to 12.00
  • Media: Water; Cold Water  ; Potable Water
  • Media Temperature: 158
Double Eccentric Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]

  • Features: Fire Service
  • Valve Size: 7.87 to 86.61
  • Media: Water; Hot Water; Salt Water
  • Maximum Pressure: 232.06
Fire Safe Sleeved Plug Valves
from FluoroSeal, Inc.

FluoroSeal ® Sleeved Plug Valves with the Fire Safe top seal have been tested and certified by an independent laboratory to the requirements of API 607, Fifth Edition (ISO 10497-5) for external leakage. FluoroSeal ® Fire Safe Valves also utilize a vented plug designed to relieve pressure... [See More]

  • Features: Fire Service
  • Valve Type: Plug
  • Media: Water
  • Agency Specifications: API; ISO
Butterfly Valves -- 2" 8xx Wafer/Lug-150/285 Fire Tested
from XOMOX (A Crane Co. Company)

XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]

  • Features: Fire Service
  • Valve Size: 2.00
  • Media: Water
  • Media Temperature: -20 to 400
Fire-Safe Ball Valve -- HPF Series
from Assured Automation

The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original equipment... [See More]

  • Features: Fire Service
  • Valve Size: 0.50 to 4.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 3000.00
51 Series -- 51-4-21c
from Ideal Valve Inc.

For extremely precise control of larger flows, very precise repeatability [See More]

  • Features: Fire Service; Metal Seated
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 3000.00
Single Check Valves Series -- 406
from FEBCO

Series 406 Detector Check is designed for automatic fire sprinkler systems. Meter detects leakage and/or theft of water from automatic sprinkler systems. Maximum Working Pressure: 175psi (12.1 bar). [See More]

  • Features: Fire Service
  • Valve Size: 2.00
  • Media: Water
  • Maximum Pressure: 175.00
1 1/2" Bronze Actuated Valve -- KZ84HUR
from KZVALVE

The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves. • Valve body: C84400 bronze. • Ball: 316 stainless steel. [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 600.00
Bronze bodied Double Check Detector Assemblies -- Series 3000BM1/3000BM1-FP
from Ames Fire & Waterworks

The Series 3000BM1 Double Check Detector Assembly (DCDA) is specifically designed to protect against possible backpressure and backsiphonage conditions for non-health hazard (i.e., pollutant) application in accordance with Local Governing Water Utility Code. This device assembly is primarily used on... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 2.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 175.00
Check Valves for Fire Protection Applications
from AVK International A/S

Swing and ball check valves. The ductile iron body, made in a modern design with soft sealing elements in an advanced rubber quality from AVK ’s own rubber factory, will ensure an efficient shut-off whenever needed. Most of AVK ’s products in the fire protection range hold... [See More]

  • Features: Fire Service
  • Valve Size: 2.00 to 3.00
  • Media: Water; Cold Water  ; Potable Water
  • Media Temperature: 158
High Performance Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]

  • Features: Fire Service; Severe Service
  • Valve Size: 1.97 to 35.43
  • Media: Water; Wastewater
  • Maximum Pressure: 725.19
Saunders WFB Type Valves -- 040-11
from XOMOX (A Crane Co. Company)

As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the... [See More]

  • Features: Fire Service; Lockout
  • Valve Size: 1.50
  • Media: Water; Cold Water  ; Potable Water
  • Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature)
Single Check Valves Series -- 800
from FEBCO

Series 800 Single and Single Check Detector Assemblies are used in the protection of potable water supplies from potential contamination from automatic fire sprinkler systems and for the detection of unauthorized water usage. Maximum Working Pressure: 250psi (17.2 bar). [See More]

  • Features: Fire Service
  • Valve Size: 4.00 to 10.00
  • Media: Water
  • Maximum Pressure: 250.00
1 1/2" Bronze Valve -- 84H22
from KZVALVE

1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 600.00
Bronze Double Check Valve Assemblies -- Series 2000B
from Ames Fire & Waterworks

Series 2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B is ideal at referenced cross-connections identified as non-health hazard applications. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 0.50 to 2.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 175.00
Gate Valves for Fire Protection Applications
from AVK International A/S

AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS &Y design and with pin indicator as well as grooved end valves with pin indicator. UL/FM and VdS... [See More]

  • Features: Fire Service
  • Valve Size: 2.00 to 16.00
  • Media: Water; Cold Water  ; Potable Water
  • Media Temperature: 158
1 1/2" Nylon 2-Way Actuated Valve -- KZ12HUR
from KZVALVE

The KZValve QX Series Ball Valves are engineered for actuation and. designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves. • Valve body: Polypropylene or nylon. • Ball: 316 stainless... [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 200.00
Bronze Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves -- Series 2000BM1-FP / 2000BM2-FP
from Ames Fire & Waterworks

Series 2000B-FP Double Check Valve Assemblies with Gear Operated Slow Close Isolation Valves prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B-FP is ideal at referenced... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.00 to 2.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 175.00
1 1/2" Nylon 3-Way Actuated Valve -- KZ14HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 200.00
Bronze Reduced Pressure Zone Assemblies -- Series 4000B
from Ames Fire & Waterworks

Series 4000B Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze body construction, two, in-line independent check valves, replaceable check seats with an intermediate... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 0.50 to 2.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 175.00
1 1/2" Nylon Valve -- NF2H22
from KZVALVE

1 1/2" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 200.00
Bronze Reduced Pressure Zone Assemblies with Gear Operated Slow Close Isolation Valves -- Series 4000B-FP
from Ames Fire & Waterworks

Series 4000B-FP Reduced Pressure Zone Assemblies with Gear Operated Slow Close Isolation Valves prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze body construction, two, in-line independent check... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.00 to 2.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 175.00
1 1/2" Nylon Valve -- NF3H22
from KZVALVE

1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 200.00
Cast Iron Detector Check Valves -- Series 1000DCV
from Ames Fire & Waterworks

Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire or automatic sprinkler systems. It consists of a cast iron body construction with choice of flanged or threaded connections. Series 1000DCV can be installed in... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.50 to 2.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 350.00
1 1/2" Nylon Valve -- NF7H22
from KZVALVE

1 1/2" Nylon, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 200 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 200.00
Cast Iron Silent Check Valves -- Series ACVW-125
from Ames Fire & Waterworks

Series ACVW-125 Cast Iron Silent Check Valves are designed to prevent water hammer effect. The conical spring design allows the closure disc to travel more distance than other valves of this style, allowing a greater flow coefficient (Cv). Series ACVW-125 can be installed in either the horizontal or... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 2.00 to 10.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 200.00
1 1/2" Polypropylene Valve -- F2H22
from KZVALVE

1 1/2" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 125.00
Diaphragm Control Valves (Ductle Iron) -- Series 605GD / 605AD
from Ames Fire & Waterworks

Models 605GD (Globe) and 605AD (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a one-piece disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot control system. The... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 3.00 to 24.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 400.00
1 1/2" Polypropylene Valve -- F3H22
from KZVALVE

1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 125.00
Diaphragm Control Valves -- Series 600GD / 600AD
from Ames Fire & Waterworks

Models 600GD (Globe) and 600AD (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 3.00 to 24.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 400.00
1 1/2" Polypropylene Valve -- F7H22
from KZVALVE

1 1/2" Polypropylene, 3-way, bottom load, full port, stainless steel ball, on-on, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 125.00
Diaphragm Control Valves -- Series 900GD / 900AD
from Ames Fire & Waterworks

Models 900GD (Globe) and 900AD (Angle) are Ductile Iron, full port, dual chamber basic valves that incorporate a one-piece disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a closed position. When... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 2.00 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 400.00
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ67HWR
from KZVALVE

The KZValve Vented 2-Way Stainless Steel Ammonia Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" vented 2-way stainless steel valves. • Valve body: CF8M stainless steel. [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1500.00
Diaphragm Control Valves with Mechanical Check Feature -- Series 600GD-16 / 600AD-16
from Ames Fire & Waterworks

Models 600GD-16 (Globe) and 600AD-16 (Angle) are Ductile Iron, reduced port, dual chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. When pressure is applied to the upper diaphragm chamber and released from the lower diaphragm chamber, the valve travels to a... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 3.00 to 12.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 400.00
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ88HY
from KZVALVE

The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 1 ½" stainless steel 2-way ball valves. • Valve body: CF8M stainless steel. [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1500.00
Diaphragm Control Valves with Mechanical Check Feature -- Series 605GD-16 / 605AD-16
from Ames Fire & Waterworks

Models 605GD-16 (Globe) and 605AD-16 (Angle) are Ductile Iron, reduced port, single chamber basic valves that incorporate a two-piece telescoping disc and diaphragm assembly. This assembly is the only moving part within the valve allowing it to open, close, or modulate as commanded by the pilot... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 6.00 to 12.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 400.00
1 1/2" Stainless Steel 2-Way Actuated Valve -- KZ89HY
from KZVALVE

The KZValve Stainless Steel 3-Piece, 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ½" to 3" stainless steel 3-piece swing out style, 2-way ball valves. • Valve body:... [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1000.00
Ductile Iron Pressure Reducing and Sustaining Control Valve -- Series LF912GD
from Ames Fire & Waterworks

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and throttle to sustain a minimum upstream pressure. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.25 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/2" Stainless Steel 3-Piece, 2-Way Ball Valve -- 61H22-10DW0-P01
from KZVALVE

These KZValve stainless steel valves are ANSI/NSF 61 certified, meet the Uniform Plumbing Code (UPC), are Low-Lead certified, and approved for drinking water applications in all 50 states. The valves are engineered for actuation and designed to work with KZValve actuators. • 1/2", 3/4", 1",... [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Potable Water; Oil
  • Maximum Pressure: 1000.00
Ductile Iron Pressure Reducing Control Valve -- Series LF910GD
from Ames Fire & Waterworks

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.25 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/2" Stainless Steel 3-Way Actuated Valve -- KZ73HW
from KZVALVE

The KZValve stainless steel, 3-way, ball valves are engineered for. actuation and designed to work with the KZValve actuators. These reliable. valves are proven performers season after season. • 3/8" to 2" stainless steel 3-way ball valves. • Valve body: CF8M stainless steel. • Ball:... [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1000.00
Ductile Iron Pressure Reducing Control Valve with Downstream Surge Control Feature -- Series LF910GD-11
from Ames Fire & Waterworks

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rate, and quickly modulate toward closed when sudden high pressure downstream conditions occur. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.25 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/2" Stainless Steel Valve -- 67H22
from KZVALVE

1 1/2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1500.00
Ductile Iron Pressure Reducing Control Valve with Hydraulic Check Feature -- Series LF910GD-01
from Ames Fire & Waterworks

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and close drip-tight when downstream pressure becomes greater than upstream pressure. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.25 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/2" Stainless Steel Valve -- 73H22
from KZVALVE

1 1/2" Stainless steel, 3-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1000.00
Ductile Iron Pressure Reducing Control Valve with Low Flow By-Pass Feature -- Series LF910GD-48
from Ames Fire & Waterworks

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve mounted, direct acting, Low Flow By-Pass... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.25 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/2" Stainless Steel Valve -- 88H22
from KZVALVE

1 1/2" Stainless steel, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 1,500 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1500.00
Ductile Iron Pressure Reducing Control Valve with Return Flow Feature -- Series LF910GD-17
from Ames Fire & Waterworks

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and open for return flow when downstream pressure exceeds inlet pressure. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.25 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/2" Stainless Steel Valve -- 89H22
from KZVALVE

1 1/2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 1000.00
Ductile Iron Pressure Reducing Control Valve with Solenoid (On-Off) Feature -- Series LF910GD-15
from Ames Fire & Waterworks

Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. The valve also acts as a Solenoid (On-Off) Control Valve. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 1.25 to 16.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/4" Polypropylene Valve -- F2G22
from KZVALVE

1 1/4" Polypropylene, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 125 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.25
  • Media: Water; Oil
  • Maximum Pressure: 125.00
Fire Pump Relief Valve -- Series 920A-UL / 920G-UL
from Ames Fire & Waterworks

The Ames ACV 920A-UL (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV valves assure accurate control, dependable performance, and long life. Also Available: Model 920G-UL: Globe Pattern Single Chamber... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 3.00 to 8.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Primary Material: Ductile Iron
1 1/4" Stainless Steel Valve -- 89G22
from KZVALVE

1 1/4" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.25
  • Media: Water; Oil
  • Maximum Pressure: 1000.00
Fire System Pressure Reducing Valve -- Series 910AF / 910GF
from Ames Fire & Waterworks

The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure. [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 2.00 to 8.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 300.00
1" Bronze Valve -- 84F22
from KZVALVE

1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.00
  • Media: Water; Oil
  • Maximum Pressure: 600.00
Flanged and Plain Check Valves -- Series FPP, FFF
from Ames Fire & Waterworks

Series FPP (Plain) and FFF (Flanged) Check Valves are designed to permit free flow in one direction and to prevent return flow in the opposite direction. The unique design of the Ames "Spring-Swing" check valve enables it to function with an extremely high degree of efficiency. This efficiency is... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 3.00 to 10.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 150.00
1" Nylon Valve -- NF2F33
from KZVALVE

1" Nylon, 2-way, full port, stainless steel ball, FNPT, ball valve, rated for 300 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.00
  • Media: Water; Oil
  • Maximum Pressure: 300.00
Lead Free Stainless Steel Reduced Pressure Detector Assemblies -- Maxim Series LFM500, LFM500N, LFM500Z
from Ames Fire & Waterworks

Series LFM500, LFM500N, LFM500Z Reduced Pressure Detector Assemblies to prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The LFM500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 2.50 to 10.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 175.00
1" Nylon Valve -- NF3F23
from KZVALVE

1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Features: Fire Service
  • Valve Size: 1.00
  • Media: Water; Oil
  • Maximum Pressure: 300.00
Lead Free Stainless Steel Reduced Pressure Detector Assemblies -- Series LFC500, LFC500N, LFC500Z
from Ames Fire & Waterworks

Series LFC500, LFC500N, LFC500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The LFC500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing... [See More]

  • Features: Fire Service; SDWA "Lead Free" Compliant (optional feature)
  • Valve Size: 2.50 to 10.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 175.00