Pinch Valves Water Valves
from Clippard
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]
- Valve Type: Pinch; Solenoid
- Maximum Pressure: 30.00
- Media: Water
- Actuation: Electric
from Plast-O-Matic Valves, Inc.
Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions. High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative... [See More]
- Valve Type: Pinch; Sanitary; Shut Off
- Valve Size: 0.50 to 1.00
- Media: Water; Corrosive Slurries, Chemicals and High Purity Applications
- Maximum Pressure: 100.00
from Clippard
The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid... [See More]
- Valve Type: Pinch; Solenoid
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Primary Material: Silicone Tubing (no wetted areas in valve)
from Clippard
Clippard ’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead... [See More]
- Valve Type: Pinch; Solenoid
- Maximum Pressure: 250.00
- Media: Water
- Media Temperature: 32 to 230
from Milton Roy
Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with natural or synthetic rubber. Typically... [See More]
- Valve Type: Pinch
- Primary Material: Aluminum; Cast Iron; PVC
- Media: Water
from NResearch
In addition to already exceptional low power consumption, our environmental friendly Full Opening Latching GreenValve®, only requires power for approximately 100 milliseconds each time it changes its state. While the valve remains in a continuous closed or open state, there is absolutely no need for... [See More]
- Valve Type: Pinch
- Valve Size: 0.06 to 0.12
- Media: Water; Cold Water ; Potable Water
- Maximum Pressure: 30.00
from A. u. K. Müller GmbH & Co. KG
The 16.001.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.04
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from Clark Solutions
Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. [See More]
- Valve Type: Pinch
- Valve Size: 0.09 to 0.80
- Media: Water
- Maximum Pressure: 21.76
from A. u. K. Müller GmbH & Co. KG
The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.08
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from Clark Solutions
The Series-22 Quarter-Turn Dia-Cam valve is a high flow capacity pinch valve, designed for hard-to handle fluids, especially slurries. The valve interior consists of a fabric reinforced elastomeric or PTFE-lined Diaphragm Spool... the only wetted component of the valve. Two opposing gear-driven... [See More]
- Valve Type: Pinch; Relief
- Valve Size: 0.50 to 3.00
- Media: Water
- Maximum Pressure: 3500.00
from A. u. K. Müller GmbH & Co. KG
The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.12
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from A. u. K. Müller GmbH & Co. KG
The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.24
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 11.60
from A. u. K. Müller GmbH & Co. KG
The 16.001.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.04
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from A. u. K. Müller GmbH & Co. KG
The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.08
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from A. u. K. Müller GmbH & Co. KG
The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.12
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from A. u. K. Müller GmbH & Co. KG
The 16.006.230 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.24
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 11.60
from A. u. K. Müller GmbH & Co. KG
The 3/2-way pinch valves of series 16.001.316 are designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.04
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from A. u. K. Müller GmbH & Co. KG
The 3/2-way pinch valves of series 16.002.316 are designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.08
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 14.50
from A. u. K. Müller GmbH & Co. KG
The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]
- Valve Type: Pinch; Solenoid
- Valve Size: 0.24
- Media: Water; Potable Water; Medical Fluids
- Maximum Pressure: 0.00 to 11.60