Angle Valves Water Valves
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Valve Type: Angle; Balancing; Control Valve; Mixing; Safety; Shut Off
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from Shenzhen Dechengwang Technology Co., Ltd
Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]
- Valve Type: Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Diaphragm (optional feature); Piston (optional feature); Solenoid; Hydraulic; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
- Media: Water; Hot Water; Cold Water ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature)
from ThermOmegaTech®
Operation. The ¾ ” GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned... [See More]
- Valve Type: Angle; Control Valve; Drain; Safety
- Valve Size: 0.75
- Media: Water; Cold Water ; Potable Water
- Maximum Pressure: 60.00
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Valve Type: Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Hydraulic; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
- Actuation: Manual
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature)
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]
- Valve Type: Check; Angle; Butterfly; Diaphragm; Globe; Piston; Control Valve; Relief
- Media: Water
from Nova Plumbing Technologies
PART NO. A86FC PC. Description. 1/2" FIP x 3/8" OD, Angle Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Angle; Shut Off
- Valve Size: 0.38 to 0.50
- Media: Water
- Primary Material: Brass / Bronze
from KSB AG
Flanged end non-return valve with spring-loaded check disc,maintenance-free, asbestos-free. Applications. Hot water heating systems, high-temperature hot water heating systems heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview of... [See More]
- Valve Type: Ball Check; Check; Angle
- Valve Size: 0.59 to 13.78
- Media: Water; Hot Water
- Maximum Pressure: 232.06
from Suttner America Company
Allows for easy start due to lack of compression of head pressure. Reduces amp draw on motor start-up. [See More]
- Valve Type: Angle
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 3650.00
from Mueller Company
Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North America's largest and only full-line supplier of potable Water Distribution Products. Our products are... [See More]
- Valve Type: Angle; Ball
- Valve Size: 0.62 to 1.00
- Media: Water; Potable Water
- Connection Description: Copper Flare Nut, Meter Swivel Nut
from Watts
Series HWA Hot Water Angle Valves are used in heating applications for gravity hot water heating systems only. They feature a bronze body, rising stem and phenolic handwheel. Maximum Working Pressure: 60psi (4.2 bar) (non-shock) for hot water. [See More]
- Valve Type: Angle
- Valve Size: 0.50 to 1.25
- Media: Water; Hot Water
from Assured Automation
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest... [See More]
- Valve Type: Angle; Piston; Control Valve
- Valve Size: 0.38 to 2.00
- Media: Water; Ink/Paint, Dye, Liquids
- Maximum Pressure: 232.00
from Nova Plumbing Technologies
PART NO. A64BC PC. Description. 3/8 PEX x 1/4 OD Angle Valve Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Angle; Shut Off
- Valve Size: 0.25 to 0.38
- Media: Water
- Primary Material: Brass / Bronze
from Suttner America Company
Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. [See More]
- Valve Type: Angle; Control Valve; Unloader Valve; Regulator
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 3600.00
from Watts
Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply with Lead Free* installation requirements. [See More]
- Valve Type: Angle
- Valve Size: 0.75 to 1.00
- Media: Water
- Primary Material: Brass / Bronze
from Nova Plumbing Technologies
PART NO. A66FC PC. Description. 3/8 FIP x 3/8 OD Angle Valve Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Angle; Shut Off
- Valve Size: 0.38
- Media: Water
- Primary Material: Brass / Bronze
from Suttner America Company
Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. [See More]
- Valve Type: Angle; Control Valve; Unloader Valve; Regulator
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 3600.00
from Nova Plumbing Technologies
PART NO. A84C PC. Description. 1/2" Nom Compression x 1/4" OD, Angle Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Angle; Shut Off
- Valve Size: 0.25 to 0.50
- Media: Water
- Primary Material: Brass / Bronze
from Suttner America Company
Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. [See More]
- Valve Type: Angle; Control Valve; Unloader Valve; Regulator
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 3600.00
from Nova Plumbing Technologies
PART NO. A84SC PC. Description. 1/2" Nom Sweat x 1/4" OD, Angle Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Angle; Shut Off
- Primary Material: Brass / Bronze
- Media: Water
- Connection Description: Compression; Socket Weld; 1/2" Nom Sweat x 1/4" OD
from Suttner America Company
Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. [See More]
- Valve Type: Angle; Control Valve; Unloader Valve; Regulator
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4060.00