Sampling / Dispensing Valves Water Valves

9 Results
D344 Draw-Off Cock
from Crane Fluid Systems

Features & Benefits. Straight type, gland pattern. *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110 °C [See More]

  • Valve Type: Sampling
  • Primary Material: Brass / Bronze
  • Media: Water
Toggle Valve -- V103A-M-2N
from DK-LOK U.S.A.

DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]

  • Valve Type: Toggle; Control Valve; Sampling; Shut Off
  • Valve Size: 0.08
  • Media: Water; Flow of Fluids, Vacuum
  • Maximum Pressure: 300.00
DELTA PR2 Process Valves
from APV, An SPX Brand

If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages. Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal... [See More]

  • Valve Type: Sampling; Sanitary
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
51 Series -- 51-4-21c
from Ideal Valve Inc.

For extremely precise control of larger flows, very precise repeatability [See More]

  • Valve Type: Needle; Control Valve; Hydraulic; Metering; Mixing; Sampling; Shut Off; Anti-Siphon
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 3000.00
Sampling Valve
from Alfa Laval Inc.

Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. [See More]

  • Valve Type: Sampling; Sanitary
  • Valve Size: 0.98 to 1.97
  • Media: Water
  • Maximum Pressure: 0.00 to 87.02
Hose End Valves
from NIBCO INC.

No-kink hose bibbs offer a 60 ° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100 °F, Maximum temperature 180 °F/82.2 °C, Screw-in... [See More]

  • Valve Type: Drain; Sampling; Shut Off; Quarter Turn Valves
  • Valve Size: 0.50 to 0.75
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 125.00
Sampling Metered Valves
from International Polymer Solutions Inc.

Our IPS PTFE Sampling Metered Valve (SMV) is designed for use in. high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process... [See More]

  • Valve Type: Metering; Sampling
  • Valve Size: 0.12 to 0.25
  • Media: Water; High Purity Water
  • Maximum Pressure: 60.00
D344.1/2 Draw-Off Cock
from Crane Fluid Systems

Features & Benefits. Straight type, gland pattern. *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110 °C [See More]

  • Valve Type: Sampling
  • Primary Material: Brass / Bronze
  • Media: Water
SB Membrane Sample Valve
from Alfa Laval Inc.

http://www.alfalaval.com/solution-finder/products/scandi-brew-sampling/Documents/SCANDI%20BREW%C2%AE%20Membrane%20Sample%20Valve%20-%20EN.pdf [See More]

  • Valve Type: Sampling
  • Maximum Pressure: 87.02
  • Media: Water
  • Primary Material: Stainless Steel