Piston Valves Water Valves
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]
- Valve Type: Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Hydraulic; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
- Actuation: Manual
- Media: Water; Hot Water; Cold Water ; Potable Water; Salt Water; Wastewater (optional feature)
from Burkert Fluid Control Systems
The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as liquids with low operating... [See More]
- Valve Type: Globe; Piston; Servo
- Maximum Pressure: 145.04
- Media: Water
- Media Temperature: -40 to 302
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]
- Valve Type: Check; Angle; Butterfly; Diaphragm; Globe; Piston; Control Valve; Relief
- Media: Water
from Radwell International
SOLENOID VALVE, 1-1/4", 24 V, 2-WAY, N.C., HORIZONTAL INSTALL, WATER PRESSURE - 5-150 PSI, AIR PRESSURE - 5-100 PSI, BRONZE CONSTRUCTION, PISTON TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Piston; Solenoid
- Media: Water
from ASCO
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]
- Valve Type: Piston; Solenoid
- Valve Size: 0.50
- Media: Water; Hot Water; Corrosive Fluids
- Media Temperature: 14 to 482
from Assured Automation
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest... [See More]
- Valve Type: Angle; Piston; Control Valve
- Valve Size: 0.38 to 2.00
- Media: Water; Ink/Paint, Dye, Liquids
- Maximum Pressure: 232.00
from Zurn Industries LLC
Zurn Metroflush ® 1.28 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closets with 11 1/2" Rough-in. To view all options, see the Specification Sheet - Z6200-HET. Features And Benefits. Clog-resistant piston. Chemical resistant gaskets and seals for extended service life with lower... [See More]
- Valve Type: Piston
- Media: Water
from Spirax-Sarco
The RP valve is a piston isolation valve with a carbon steel body / bonnet and stainless steel internals. It can be used on steam, condensate and other liquid sytems. [See More]
- Valve Type: Piston
- Valve Size: 0.50 to 2.00
- Media: Water
- Maximum Pressure: 1972.51
from Radwell International
HAYS FLUID CONTROL, 2110-6421-3/4, 2110642134, SERIES 2110 ELECTROFLO, SOLENOID VALVE, 24VAC 50/60HZ, 2-WAY, NORMALLY CLOSED, PILOT OPERATED, PISTON TYPE, MAXIMUM TEMPERATURE: 195F, PRESSURE RANGE 5-150 PSI WATER, PRESSURE RANGE 5-100 PSI AIR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Piston; Solenoid; Control Valve; Pilot
- Media: Water
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Valve Type: Piston
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 125.00
from Zurn Industries LLC
Zurn 1.6 gpf Metroflush ® Metroflush ® Exposed Flush Valve for 1-1/2" Top Spud Water Closets with 11 1/2" Rough-in. To view all options, see the Specification Sheet - Z6200. Features And Benefits. Clog-resistant piston. Chemical resistant gaskets and seals for extended service life with... [See More]
- Valve Type: Piston
- Media: Water
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Valve Type: Piston
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 125.00
from Zurn Industries LLC
Zurn Metroflush ® .5 gpf Exposed Flush Valve for 3/4" Top Spud Urinals. To view all options, see the Specification Sheet - Z6203. Features And Benefits. Clog-resistant piston. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual ADA compliant... [See More]
- Valve Type: Piston
- Media: Water
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Valve Type: Piston
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 125.00
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Valve Type: Piston
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 125.00