Sanitary / Hygienic Valves Water Valves

87 Results
Spring Assisted Sanitary Check Valves -- DFT® DSV™
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Valve Type: Ball Check; Check; Sanitary
  • Valve Size: 0.50 to 3.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 108.00
Air Operated Pinch Valves -- HAS
from Plast-O-Matic Valves, Inc.

Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions. High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative... [See More]

  • Valve Type: Pinch; Sanitary; Shut Off
  • Valve Size: 0.50 to 1.00
  • Media: Water; Corrosive Slurries, Chemicals and High Purity Applications
  • Maximum Pressure: 100.00
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve -- EP771V3DA-1/2
from Bonomi North America, Inc.

0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30 ° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & ENP-B 4-20mA Electro-Pneumatic Positioner [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
3-Way Stainless Steel Valve -- VYSG Series
from DynaQuip Controls

VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]

  • Valve Type: Ball; Diverter; Hydraulic; Sanitary
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater
  • Maximum Pressure: 1000.00
Spring Assisted Sanitary Check Valves -- DFT® DSV®
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Valve Type: Ball Check; Check; Sanitary
  • Valve Size: 0.50 to 3.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 108.00
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve -- M8E771V3-021-1/2
from Bonomi North America, Inc.

0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30 ° V-Ball Valve w/ Sanitary Ends ends w/ 12VDC Plastic Modulating Electric Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Carbon Steel In-Line Valve -- V6C Series
from DynaQuip Controls

V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 4.00
  • Media: Water; Hot Water; Wastewater; Petroleum
  • Maximum Pressure: 1000.00
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve -- PP771V3DA-1/2
from Bonomi North America, Inc.

0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30 ° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated 3-Way Ball Valve -- EYSG Series
from DynaQuip Controls

The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]

  • Valve Type: Ball; Diverter; Hydraulic; Sanitary
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater; Light oil and corrosive fluids
  • Maximum Pressure: 1000.00
0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve -- 8E0771-001-1/2
from Bonomi North America, Inc.

0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated Brass Ball Valve -- EHG2 Series
from DynaQuip Controls

DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human... [See More]

  • Valve Type: Ball; Control Valve; Sanitary
  • Valve Size: 0.50 to 1.50
  • Media: Water; Potable Water
  • Primary Material: Brass / Bronze
0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve -- 8P0771-1/2
from Bonomi North America, Inc.

0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated Brass Valve -- EHH Series
from DynaQuip Controls

The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]

  • Valve Type: Ball; Control Valve; Hydraulic; Sanitary
  • Valve Size: 0.50 to 4.00
  • Media: Water; Wastewater
  • Primary Material: Brass / Bronze
0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve -- EXM8E0771-002-1/2
from Bonomi North America, Inc.

0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated Carbon Steel Ball Valve -- E2C Series
from DynaQuip Controls

The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 3.00
  • Media: Water; Wastewater; Light oil and petrochemical
  • Maximum Pressure: 1000.00
0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve -- M8E0771-001-1/2
from Bonomi North America, Inc.

0.5" Direct Mount 2-Way, Cavity-Filled Stainless Steel Ball Valve w/ Sanitary Ends & 12VDC Metal On/Off Electric Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated Carbon Steel Ball Valve -- E3C Series
from DynaQuip Controls

The E3C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 4.00
  • Media: Water; Wastewater; Light oil and petrochemical
  • Maximum Pressure: 1000.00
0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve -- DA97L-STC-1/2
from Bonomi North America, Inc.

0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated Carbon Steel Ball Valve -- E5C Series
from DynaQuip Controls

The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 4.00
  • Media: Water; Wastewater; Light oil and petroleum
  • Maximum Pressure: 285.00
0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve -- E97L-STC-001-1/2
from Bonomi North America, Inc.

0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated Stainless Steel Ball Valve -- E2S Series
from DynaQuip Controls

The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC,... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 3.00
  • Media: Water; Wastewater; Light oil and corrosive fluids
  • Maximum Pressure: 1000.00
0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve -- ME97L-STC-001-1/2
from Bonomi North America, Inc.

0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & 12VDC Metal On/Off Electric Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated Stainless Steel Ball Valve -- E3S Series
from DynaQuip Controls

The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series uses our DE... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 4.00
  • Media: Water; Wastewater; Light oil and corrosive fluids
  • Maximum Pressure: 1000.00
0.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve -- EXME97L-STC-002-1/2
from Bonomi North America, Inc.

0.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & 24V AC/DC Explosion-Proof On/Off Electric Actuator [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Diverter; Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater; Light oil and severe service
  • Media Temperature: -4 to 176
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve -- DABFVSTCE-1
from Bonomi North America, Inc.

1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Double Acting Actuator [See More]

  • Valve Type: Butterfly; Sanitary
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 600.00
Pneumatically Actuated Carbon Steel Ball Valve -- P2C Series
from DynaQuip Controls

The P2C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.25 to 3.00
  • Media: Water; Wastewater; Light oil and petrochemical
  • Maximum Pressure: 1000.00
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve -- EBFVSTCE-001-1
from Bonomi North America, Inc.

1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 12VDC On/Off Plastic Electric Actuator [See More]

  • Valve Type: Butterfly; Sanitary
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 600.00
Pneumatically Actuated Carbon Steel Ball Valve -- P3C Series
from DynaQuip Controls

The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.25 to 4.00
  • Media: Water; Wastewater; Light oil and petrochemical
  • Maximum Pressure: 1000.00
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve -- EXMEBFVSTCE-002-1
from Bonomi North America, Inc.

1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Explosion-proof On/Off Metal Electric Actuator [See More]

  • Valve Type: Butterfly; Sanitary
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 600.00
Pneumatically Actuated Carbon Steel Ball Valve -- P5C Series
from DynaQuip Controls

The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.50 to 4.00
  • Media: Water; Wastewater; Light oil and severe service
  • Maximum Pressure: 285.00
3 pc. Stainless Steel, Full Port Sanitary Valve -- 770-1
from Bonomi North America, Inc.

3 pc. Stainless Steel, Full Port Sanitary Valve, Standard Seats, Locking Handle & ISO 5211 Direct Mounting Pad [See More]

  • Valve Type: Sanitary
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 800.00 to 1000.00
Pneumatically Actuated Stainless Steel Ball Valve -- P2S Series
from DynaQuip Controls

The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.25 to 3.00
  • Media: Water; Wastewater; Light oil and severe service
  • Maximum Pressure: 500.00
Pneumatically Actuated Stainless Steel Ball Valve -- P3S Series
from DynaQuip Controls

The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.25 to 4.00
  • Media: Water; Wastewater; Light oil, food and beverage and severe service
  • Maximum Pressure: 1000.00
Pneumatically Actuated Stainless Steel Ball Valve -- P5S Series
from DynaQuip Controls

The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.50 to 4.00
  • Media: Water; Wastewater; Light oil and severe service
  • Maximum Pressure: 285.00
Stainless Steel Valve -- V1S Series
from DynaQuip Controls

V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for general chemical flow control. Panel mount is standards on all sizes. Adjustment of stem packing can be... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 2.00
  • Media: Water; Wastewater; Severe service
  • Maximum Pressure: 1500.00 to 2000.00
Stainless Steel Valve -- V3S & V6S Series
from DynaQuip Controls

V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211 mounting pad makes automation easy! See our DynaMatic E3S and P3S series for actuator assemblies. Key... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.25 to 4.00
  • Media: Water; Wastewater; Food service
  • Maximum Pressure: 1000.00
Stainless Steel Valve -- V5S Series
from DynaQuip Controls

V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes... [See More]

  • Valve Type: Ball; Hydraulic; Sanitary
  • Valve Size: 0.50 to 4.00
  • Media: Water; Hot Water; Wastewater
  • Maximum Pressure: 125.00
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Valve Type: Control Valve; Hydraulic; Relief; Sanitary; Regulator
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 150.00
High Purity Tube Full Port Ball Valve -- Model 1/4"-88
from Sharpe Valves

Optional ball, stem, and seat material and purge port, floating ball design [See More]

  • Valve Type: Ball; Control Valve; Sanitary
  • Valve Size: 0.25
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 1500.00
Acentric Cartridge Valve -- 50.007.800 Bistable
from A. u. K. Müller GmbH & Co. KG

2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water
  • Maximum Pressure: 7.25 to 145.04
Regulating Valves -- Unique RV-ST
from Alfa Laval Inc.

With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications. [See More]

  • Valve Type: Control Valve; Sanitary
  • Valve Size: 1.50 to 4.00
  • Media: Water
  • Maximum Pressure: 145.04
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 0.75
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 1000.00
Carbonated Water Dispensing Valve -- DSVP18N
from Deltrol Controls/Division of Deltrol Corp.

2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]

  • Valve Type: Solenoid; Control Valve; Sanitary
  • Maximum Pressure: 0.00 to 150.00
  • Media: Water
  • Primary Material: Nylon
Ball Valve -- XLB Series
from Assured Automation

Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]

  • Valve Type: Ball; Sanitary
  • Valve Size: 1.00 to 6.00
  • Media: Water
  • Maximum Pressure: 275.00
DELTA AP1 Aseptic Valves
from APV, An SPX Brand

The DELTA AP1 valve is an aseptic diaphragm valve, which comes in two versions - the Techno and the Econo. Each is available in a hand-operated and a pneumatic actuated version. The valves are equipped with a unique diaphragm fan support to significantly extend diaphragm lifetime. [See More]

  • Valve Type: Diaphragm; Sanitary
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 145.00
Bi Stable Axial Cartridge Valve, DN 7 -- 51.007.125
from A. u. K. Müller GmbH & Co. KG

2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]

  • Valve Type: Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
Sampling Valve
from Alfa Laval Inc.

Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. [See More]

  • Valve Type: Sampling; Sanitary
  • Valve Size: 0.98 to 1.97
  • Media: Water
  • Maximum Pressure: 0.00 to 87.02
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 0.75
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 55.00
Dry Plunger Solenoid Steam Valve -- DSV28N-NC-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]

  • Valve Type: Solenoid; Control Valve; Sanitary
  • Valve Size: 0.24 to 0.31
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 44.00
Butterfly Valve -- XLD Series
from Assured Automation

Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of... [See More]

  • Valve Type: Butterfly; Injection; Sanitary
  • Valve Size: 2.00 to 12.00
  • Media: Water
  • Maximum Pressure: 150.00
DELTA CPV Process Valve
from APV, An SPX Brand

To keep a constant pressure, the free flow section at the valve seat is reduced or enlarged by the valve cone. Via the valve shaft, the cone is connected to a regulating membrane, which will be backed up with air at a set pressure. Field of application. All industries. For applications where a... [See More]

  • Valve Type: Control Valve; Sanitary; Shut Off
  • Maximum Pressure: 145.00
  • Media: Water
Bi Stable Cartridge Valve, DN 5 -- 050-B05.060
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Single Seat Valves -- LKAP
from Alfa Laval Inc.

Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off valve. The Alfa Laval LKAP seat valve is a quality pneumatic shut-off valve that is based... [See More]

  • Valve Type: Sanitary; Shut Off
  • Valve Size: 0.87
  • Media: Water
  • Maximum Pressure: 145.04
Sanitary Valve -- 3SHSS (3SC-100-SS)
from Check-All Valve Mfg. Co.

The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Valve Size: 1.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 1000.00
Dual Outlet, Pilot-Operated Solenoid Valve -- DSVP42-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]

  • Valve Type: Diaphragm; Solenoid; Control Valve; Pilot; Sanitary
  • Valve Size: 0.47 to 0.75
  • Media: Water
  • Maximum Pressure: 5.00 to 145.00
Non-Lubricated Plug Valve -- 067 Series
from Assured Automation

Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]

  • Valve Type: Plug; Sanitary
  • Valve Size: 0.50 to 4.00
  • Media: Water; Wastewater
  • Maximum Pressure: 275.00
DELTA DA3+ Mixproof Valves
from APV, An SPX Brand

Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet the most extreme demands of the hygienic processing industries all over the world. The new valve... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.50 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
Bi Stable Integrated Cartridge Valve, DN 7 Faucet Application -- 050-W07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Single Seat Valves -- Unique SSV
from Alfa Laval Inc.

Ideal for uninterrupted production in a broad range of hygiene-critical applications, Unique single seat valves are pneumatic seat valves used to shut off or change product flow. [See More]

  • Valve Type: Sanitary
  • Valve Size: 0.98 to 4.00
  • Media: Water
  • Maximum Pressure: 145.04
Pilot-Operated Solenoid Valve -- DSVP40-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Valve Type: Diaphragm; Solenoid; Control Valve; Pilot; Sanitary
  • Valve Size: 0.47 to 0.75
  • Media: Water
  • Maximum Pressure: 5.00 to 145.00
Resilient Seated Butterfly Valve -- STW Series
from Assured Automation

Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual... [See More]

  • Valve Type: Butterfly; Sanitary
  • Valve Size: 2.00 to 12.00
  • Media: Water; Wastewater
  • Maximum Pressure: 225.00
DELTA DE3 Valves
from APV, An SPX Brand

Valve features. The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.50 to 6.00
  • Media: Water
  • Maximum Pressure: 145.00
Bi Stable Integrated Cartridge Valve, DN 7 Urinal Applications -- 050-U07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Pilot-Operated Solenoid Valve -- DSVP40-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Valve Type: Diaphragm; Solenoid; Control Valve; Pilot; Sanitary
  • Valve Size: 0.47 to 0.75
  • Media: Water
  • Maximum Pressure: 5.00 to 145.00
DELTA DKR Mixproof Valve
from APV, An SPX Brand

Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]

  • Valve Type: Ball; Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00 to 1450.00
Mono Stable Axial Cartridge Valve, DN 7 -- 050-M07.12X/24X
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Pilot-Operated Solenoid Valve -- DSVP41 Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Valve Type: Diaphragm; Solenoid; Control Valve; Pilot; Sanitary
  • Valve Size: 0.38 to 0.47
  • Media: Water
  • Maximum Pressure: 5.00 to 145.00
DELTA KHV Process Valves
from APV, An SPX Brand

The DELTA KHV valve is a single-seat ball valve for non-hygienic applications, e.g. steam or glycol applications. It is a cost effective alternative to the standard APV hygienic valves. Advantages: Cost-effective, shut-off valve [See More]

  • Valve Type: Ball; Sanitary
  • Media: Water
Mono Stable Cartridge Valve, DN 7 -- 050-M07.120/240
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Cartridge; Servo; Solenoid; Sanitary
  • Valve Size: 0.28
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 7.25 to 116.03
Pilot-Operated Solenoid Valve -- DSVP42-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]

  • Valve Type: Solenoid; Control Valve; Pilot; Sanitary
  • Valve Size: 0.47 to 0.75
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.00
DELTA M4 & MP4 Single-seat Valve
from APV, An SPX Brand

Field of application. All industries. For aseptic applications. Advantages. EHEDG tested. Profile seals that eliminate gaps and ease ordering of spares due to ID-numbering. Flat membrane design for easy maintenance. Leakage detection on housing lid minimises product loss. Reduced spare part costs -... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 75.00
Proportional Solenoid Valve -- DPV1N Series
from Deltrol Controls/Division of Deltrol Corp.

The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as... [See More]

  • Valve Type: Solenoid; Control Valve; Sanitary
  • Valve Size: 0.25 to 0.31
  • Media: Water
  • Maximum Pressure: 40.00 to 90.00
DELTA MS4 and MSP4 Aseptic Valves
from APV, An SPX Brand

The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and MSP4 valves... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
Touchless Dispense Valve -- DTV1
from Deltrol Controls/Division of Deltrol Corp.

Battery-operated Touchless Valve to dispense coffee, tea, juices, and other beverages from serving equipment. Installs in place of manual valves on most existing equipment with minimal retrofit effort. The valve utilizes patent pending technology to detect a cup underneath then a hand above to... [See More]

  • Valve Type: Drain; Sanitary
  • Media Temperature: 208
  • Media: Water; Hot Water; Cold Water  
  • Connection Description: Threaded; 3/4 - 14 NPSH thread
DELTA PR2 Process Valves
from APV, An SPX Brand

If product safety is your top priority, you should use sampling valves DELTA PR2 from APV. With these valves bacteriologically safe samples can be taken direct from the pipeline. Main advantages. Prevention of infection thanks to a Teflon shaft and a special shaft guide. No additional seat seal... [See More]

  • Valve Type: Sampling; Sanitary
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
DELTA RG4 Regulating Valve
from APV, An SPX Brand

The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application. All industries. For hygienic applications with flexible Kvs values. For aseptic applications the valve can be supplied with PTFE membrane, stainless steel bellow or steam... [See More]

  • Valve Type: Control Valve; Sanitary
  • Maximum Pressure: 145.00 to 363.00
  • Media: Water
DELTA RGE4 Regulating Valve
from APV, An SPX Brand

The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application. All industries. For hygienic applications with fixed Kvs values. Advantages. 3A approved. Profile seals than eliminate gaps and ease ordering of spares due to... [See More]

  • Valve Type: Sanitary; Regulator
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 87.02 to 362.59
DELTA RUF3 - Process Valve
from APV, An SPX Brand

The valve opens as soon as the pressure under the valve seat exceeds the counter pressure. When the pressure is balanced, the valve closes by spring action, which means that in case of a pressure increase, the valve closes on the spring side. Field of application. All industries. Used when backflow... [See More]

  • Valve Type: Check; Sanitary
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
DELTA SD4 & SDM4 Mixproof Valves
from APV, An SPX Brand

The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. The APV DELTA SDM4 is the aseptic version of the APV DELTA SD4. The APV DELTA SD4 valve is available as... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Maximum Pressure: 179.85 to 255.27
  • Media: Water
DELTA SI2 Process Valve
from APV, An SPX Brand

The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As a result of their hygienic design they are especially suitable for use in brewing and drinks technology, the dairy... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 6.00
  • Media: Water
  • Maximum Pressure: 145.00
DELTA SV and SVS Butterfly Valves
from APV, An SPX Brand

The APV DELTA butterfly valves from SPX are stop valves, which can be actuated either manually or pneumatically. The valves are very robust and reliable and the space saving design makes them ideal for nearly all applications - a flexible valve which is very easy to install and to service. [See More]

  • Valve Type: Butterfly; Sanitary
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
DELTA SW4 Single Seat Valves
from APV, An SPX Brand

An investment in the future!. Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its hygienic design makes... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 6.00
  • Media: Water
  • Maximum Pressure: 150.00
DELTA SWcip4 - Mixproof Valve
from APV, An SPX Brand

The valve which is just right for applications which require safe liquid separation, but not necessarily seal cleaning. Built on the principles of the DELTA SW4 and DELTA SD4 valves. Field of application. All industries - especially CIP-applications. Advantages. Profile seals that eliminate gaps and... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Media: Water
DELTA SWmini4 Single Seat Valve
from APV, An SPX Brand

Characteristics. Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed and EHEDG approved. As our standard valve,. the valve is available in on/off and change-over versions. [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 0.50 to 1.00
  • Media: Water
  • Maximum Pressure: 72.50
DELTA UF and UFR Process Valves
from APV, An SPX Brand

APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes. Main advantages. Optimal cleaning possibilities. [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 0.00 to 145.04
DELTA VPN Process Valve
from APV, An SPX Brand

Standard version. The VPN valve is a 3A certified non-return valve which is used when backflow of the product in pipelines must be avoided. The valve which only consists of a few parts, is a cost-effective alternative to the DELTA RUF valve. [See More]

  • Valve Type: Check; Sanitary
  • Media: Water