Characterized Water Valves

10 Results
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Features: Characterized
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 150.00
2- Way Soft Touch Ball Valves -- ST Series
from Bray Commercial

Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray ’s high quality automated ball valves combine the performance of globe valves with the economy of ball valves – providing the best... [See More]

  • Features: Characterized
  • Valve Size: 0.50 to 3.00
  • Media: Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions
  • Maximum Pressure: 360.00
Butterfly Valve -- XLD Series
from Assured Automation

Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of... [See More]

  • Features: Characterized
  • Valve Size: 2.00 to 12.00
  • Media: Water
  • Maximum Pressure: 150.00
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Features: Characterized
  • Valve Size: 0.12 to 1.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 2500.00
2-Way Industrial Ball Valves -- BV Series
from Bray Commercial

The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with Stainless Steel bodies,... [See More]

  • Features: Characterized
  • Valve Size: 0.50 to 4.00
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 150.00 to 1000.00
High Performance Butterfly Valve -- HP Series
from Assured Automation

Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with... [See More]

  • Features: High Performance; Characterized
  • Valve Size: 2.00 to 12.00
  • Media: Water
  • Maximum Pressure: 740.00
2-Way Soft Touch 2 Ball Valves -- ST2 Series
from Bray Commercial

The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284 ˚F (140 ˚C) and... [See More]

  • Features: Characterized
  • Valve Size: 0.50 to 2.00
  • Media: Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions
  • Maximum Pressure: 580.00
Resilient Seated Butterfly Valve -- STW Series
from Assured Automation

Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual... [See More]

  • Features: High Performance; Characterized
  • Valve Size: 2.00 to 12.00
  • Media: Water; Wastewater
  • Maximum Pressure: 225.00
2-Way SoftTouch MAX Flanged Ball Valves -- STMax Series
from Bray Commercial

The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control valve application that requires high... [See More]

  • Features: Characterized
  • Valve Size: 2.50 to 6.00
  • Media: Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions
  • Maximum Pressure: 240.00 to 360.00
AutoTouch Max Pressure Independent Valves -- ATIMX Series
from Bray Commercial

The Auto Touch Independent Max (ATiMX) valve brings pressure independent control technology to valves up to 6" and flow rates up to 468 GPM. It is a stateof-the-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the... [See More]

  • Features: Characterized
  • Valve Size: 2.50 to 6.00
  • Media: Water; Hot Water; Cold Water  ; 50/50 Glycol Solutions
  • Maximum Pressure: 580.00