Lockout / Tamper Proof Water Valves

20 Results
Sanitary Flush Thermostatic Balancing Valve -- CircuitSolver® CSUSF
from ThermOmegaTech®

CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]

  • Features: Lockout; SDWA "Lead Free" Compliant
  • Valve Size: 0.50 to 1.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 200.00
Thermostatic Balancing Valve Assembly -- CircuitSolver® CSUA
from ThermOmegaTech®

CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]

  • Features: Integrated Strainer; Lockout; SDWA "Lead Free" Compliant
  • Valve Size: 0.50 to 1.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 200.00
Stainless Steel Ball Valve -- 21 Series
from Assured Automation

Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits. • Silicone Free. • Full Port for unobstructed flow. • Investment cast 2-piece body. [See More]

  • Features: Lockout
  • Valve Size: 0.25 to 2.00
  • Media: Water; Ink/Paint, Dye, Liquids
  • Maximum Pressure: 1000.00
3-Piece Full Port Ball Valve -- Model 1/4"- 5303
from Sharpe Valves

Blowout proof stem, actuator mounting pad, locking device [See More]

  • Features: Lockout
  • Valve Size: 0.25
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 1000.00
Steam/Water Mixing Valve STEAMIX® Series -- 2030
from Armstrong International

STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended. for use in various washing machines, vessel filling, container. “top off, ” barrel washing and other similar applications. [See More]

  • Features: Lockout; Metal Seated
  • Valve Size: 0.75
  • Media: Water; Cold Water  
  • Maximum Pressure: 150.00
Saunders WFB Type Valves -- 040-11
from XOMOX (A Crane Co. Company)

As the innovator and leader in diaphragm valves, we continually develop our diaphragm technology and remain the only manufacturer to have complete ownership of the research and development, design and production involved. Saunders offers a full range of diaphragm selections engineered to meet the... [See More]

  • Features: Fire Service; Lockout
  • Valve Size: 1.50
  • Media: Water; Cold Water  ; Potable Water
  • Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature)
ST-261 Unloader Valve - Tamperproof -- 200261503
from Suttner America Company

Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. [See More]

  • Features: Lockout
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 3600.00
Brass Full Port Ball Valve -- Model 1/4"- 10
from Sharpe Valves

Blowout proof stem, locking device handles, oval handles available [See More]

  • Features: Lockout
  • Valve Size: 0.25
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 600.00
Steam/Water Mixing Valve STEAMIX® Series -- 2031
from Armstrong International

Valve of brass/stainless steel (SS) construction. STEAMIX 2031 is supplied as standard with integral inlet. supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off control of both inlet supplies. Unit is supplied fully... [See More]

  • Features: Lockout; Metal Seated
  • Valve Size: 0.75
  • Media: Water; Cold Water  
  • Maximum Pressure: 150.00
ST-280 Unloader Valve -- 200280510
from Suttner America Company

Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. [See More]

  • Features: Lockout
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 4060.00
Flanged Full Port Ball Valve -- Model 1/2"- 50/Class 150
from Sharpe Valves

Class 150, blow out proof stem, locking device [See More]

  • Features: Lockout
  • Valve Size: 0.50
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 740.00
Steam/Water Mixing Valve STEAMIX® Series -- 2032
from Armstrong International

STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction with optional. nickel-plated finish (VES). STEAMIX 2032 is supplied as standard. with integral inlet supply risers comprising. 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge... [See More]

  • Features: Lockout; Metal Seated
  • Valve Size: 0.75
  • Media: Water; Cold Water  
  • Maximum Pressure: 150.00
ST-280 Unloader Valve w/ 2 Bypass Plug -- 200280511
from Suttner America Company

Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices. [See More]

  • Features: Lockout
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 3600.00
Flanged Full Port Ball Valve -- Model 3"- 49 Class 150
from Sharpe Valves

Blowout proof stem, locking device, threaded socket weld and butt weld [See More]

  • Features: Lockout
  • Valve Size: 1.00 to 4.00
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 290.00
Steam/Water Mixing Valve STEAMIX® Series -- 2033
from Armstrong International

STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply. risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off... [See More]

  • Features: Lockout; Metal Seated
  • Valve Size: 0.75
  • Media: Water; Cold Water  
  • Maximum Pressure: 150.00
Flanged Standard Port Ball Valve -- Model 1"- 54/Class 150
from Sharpe Valves

Class 150, blow out proof stem, locking device [See More]

  • Features: Lockout
  • Valve Size: 1.00
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 740.00
High Performance Ball Valve -- Model 1/2"- 77
from Sharpe Valves

Multiple end connections, lockable handles, L/T port available [See More]

  • Features: Lockout
  • Valve Size: 0.50
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 600.00
Threaded Full Port Ball Valve -- Model 1/4"- 50M76
from Sharpe Valves

Blowout proof stem, locking device, oval handle optional [See More]

  • Features: Lockout
  • Valve Size: 0.25
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 1000.00
Threaded Reduced Port Ball Valve -- Model 1/4"- 58876
from Sharpe Valves

Unibody design, blowout proof stem, locking device, 800 WOG [See More]

  • Features: Lockout
  • Valve Size: 0.25
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 800.00
Threaded Standard Port Ball Valve -- Model 1/4"- 5457
from Sharpe Valves

ASTM-A216/A351, locking device, blowout proof stem [See More]

  • Features: Lockout
  • Valve Size: 0.25
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 1500.00