Socket Weld / Solder Water Valves

50 Results
V Series Metal Seated Ball Valves -- V1-1: 1/4-4, 900-4500#
from ValvTechnologies, Inc.

Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld
  • Primary Material: Stainless Steel; Steel
  • Media: Water
  • Valve Type: Ball
Carbon Steel In-Line Valve -- V6C Series
from DynaQuip Controls

V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature... [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.25 to 4.00
  • Media: Water; Hot Water; Wastewater; Petroleum
  • Maximum Pressure: 1000.00
V Series Metal Seated Ball Valves -- V1-3: 1/2-2, 150-600#
from ValvTechnologies, Inc.

ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
  • Media: Water
  • Valve Type: Ball
V Series Metal Seated Ball Valves -- V1-R: 5/8” – 4”
from ValvTechnologies, Inc.

ValvTechnologies V Series valves are engineered to be leak-free and have a position-seated design, ensuring optimal flow while reducing overall cost of ownership. The new V1-R valve has a 4-piece assembly that allows for removal of the valve body and end cap, while the end connections remain... [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Primary Material: Stainless Steel; Steel
  • Media: Water
  • Valve Type: Ball
Hot Tap Ball Valves
from Danfoss A/S

Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used to connect new cutomers to the existing district heating system without cutting off the heat supply to other... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.79 to 3.94
  • Media: Water; Hot Water
  • Maximum Pressure: 580.15
Industrial Globe Control Valves -- GVI Series
from Assured Automation

Description. Assured Automation's GVI Series Industrial General Purpose Globe Control Valves are constructed of rugged steel or stainless steel bodies. They are available with equal percentage or linear plug styles. They cage-retained seats for ease of maintenance. They are available with a variety... [See More]

  • Connection Description: BoltFlange; Socket Weld; Class 150 or 300 Flange: 1/2" to 4", NPT: 1/2" to 2", Socket Weld: 1/2" 2"
  • Valve Size: 0.50 to 4.00
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: -20 to 800
DI Water Valves
from International Polymer Solutions Inc.

IPS DI Water Valves are perfect 2-Way valvest for wet bench manufactures or any semiconductor facility where ultra pure water is required. Wetted Path is free of... Lubricants. Elastomers. Springs. Our IPS DI Valve materials of construction include three options for the Body, Piston and Cap... [See More]

  • Connection Description: Threaded; Socket Weld; 3/8", 1/2", 3/4", 1" FNPT/SOCKET
  • Valve Size: 0.38 to 1.00
  • Media: Water
  • Maximum Pressure: 30.00 to 75.00
3-Way PVC Ball Valve -- IC-3W Series
from BI-TORQ® Valve Automation

Full port PVC automated true union 3-way ball valves. 1/2" through 2". EPDM and Viton seal options with TFE seats. Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications. Socket or threaded ends [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 235.00
Plug Valves -- 1/2"036-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]

  • Connection Description: Socket Weld; 1/2" Welded End
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 300.00
Zone Valve -- MZV525
from Honeywell International, Inc.

2-WAY TYPE. 3/4 INCH NOMINAL SIZE. CSA APPLICABLE STANDARD. HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION. CAST BRONZE BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, MAXIMUM 125 PSI WATER PRESSURE RATING. 3/4 INCH SWEAT X 3/4 INCH SWEAT... [See More]

  • Connection Description: Socket Weld; 3/4 INCH SWEAT X 3/4 INCH SWEAT
  • Valve Size: 0.75
  • Media: Water
  • Maximum Pressure: 20.00 to 125.00
Piston Valve -- RP32
from Spirax-Sarco

The RP valve is a piston isolation valve with a carbon steel body / bonnet and stainless steel internals. It can be used on steam, condensate and other liquid sytems. [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: Water
  • Maximum Pressure: 1972.51
Check Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld
  • Valve Size: 0.50 to 24.00
  • Media: Water; Hot Water; non aggressive liquids, gases and vapours
  • Media Temperature: -321 to 1202
Calibrated Balance Valves -- Circuit Setter Plus
from Bell & Gossett, a xylem brand

The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]

  • Connection Description: Threaded; Clamp Flange; Union; Socket Weld
  • Valve Size: 0.50 to 12.00
  • Media: Water; Potable Water
  • Primary Material: Brass / Bronze
Angle Sweat Inlet Valve -- A84SC PC
from Nova Plumbing Technologies

PART NO. A84SC PC. Description. 1/2" Nom Sweat x 1/4" OD, Angle Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2" Nom Sweat x 1/4" OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Angle; Shut Off
Brass Gate Valves
from NIBCO INC.

Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal assistance. Get the assurance of the... [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.25 to 4.00
  • Media: Water; Cold Water  
  • Maximum Pressure: 200.00
SB Membrane Sample Valve
from Alfa Laval Inc.

http://www.alfalaval.com/solution-finder/products/scandi-brew-sampling/Documents/SCANDI%20BREW%C2%AE%20Membrane%20Sample%20Valve%20-%20EN.pdf [See More]

  • Connection Description: Socket Weld
  • Maximum Pressure: 87.02
  • Media: Water
  • Primary Material: Stainless Steel
Globe Valve -- ECOLINE GL 800
from KSB AG

Design. Globe valve designed to API 602. Forged steel A105 trim 8. (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless steel... [See More]

  • Connection Description: Socket Weld
  • Valve Size: 0.59 to 1.97
  • Media: Water; Hot Water; Non-Aggressive Fluids
  • Maximum Pressure: 1522.90
3-piece Ball Valves -- VTP-2000
from Velan, Inc.

A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits. Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this... [See More]

  • Connection Description: Threaded; Socket Weld; Socket weld, Threaded
  • Valve Size: 0.50 to 2.00
  • Media: Water
  • Maximum Pressure: 1500.00 to 2000.00
Automated Solenoid Valves -- SV Series
from Hayward Flow Control

SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features. PVC and Corzan CPVC. Continuous or 100% Duty... [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.25 to 1.00
  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 120.00 to 150.00
Universal Socket Weld -- USC (UN-SW-0375)
from Check-All Valve Mfg. Co.

The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]

  • Connection Description: Socket Weld; Face Seal (optional feature); 3/8 Pipe Size
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 5000.00
Welded Steel Draining Ball Valves
from Danfoss A/S

Draining valves are available in DN15-50, PN40 with welded connection on one side and closing cap on the other one. JIP-WE is an ON/OFF ball valve with welded / externally threaded connection with a closing cap and a chain attached. [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Valve Size: 0.59 to 1.97
  • Media: Water; Hot Water
  • Maximum Pressure: 580.15
H2O - Pneumatic & Foot Operated Valves
from International Polymer Solutions Inc.

Our H2O Valves are manufactured from corrosion resistant materials such as PVC, Polypropylene and PVDF. Each model is a spring return air actuated design where the spring is isolated from the flowstream by a diaphragm to prevent media contamination. The Polypropylene configurations are ideal for DI... [See More]

  • Connection Description: Threaded; Socket Weld; 1/4", 1/2", 3/4", 1" FNPT/SOCKET
  • Valve Size: 0.25 to 1.00
  • Media: Water
  • Primary Material: PVC (optional feature); PP (optional feature); PVDF (optional feature)
3-Way PVC Ball Valve -- MC-3W Series
from BI-TORQ® Valve Automation

Features. PVC, CPVC, PVDF or Polypropylene body construction. 1/2" through 2". TFE seats and EPDM, Viton o-ring seals. Threaded, socket or flanged end options. Patented design to help prevent leakage in case of stem damage. ISO 5211 mounting saddles for easy actuation retrofit [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 235.00
Zone Valve -- V4043A1051
from Honeywell International, Inc.

2-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL APPLICABLE STANDARD. HEATING, COOLING, HYDRONIC CONTROL APPLICATION. 40 TO 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING. 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION. SPRING RETURN ACTUATION TYPE. [See More]

  • Connection Description: Socket Weld; 1/2 INCH SWEAT X 1/2 INCH SWEAT
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 20.00 to 125.00
Gate Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld
  • Valve Size: 0.50 to 30.00
  • Media: Water; Hot Water; For chemical plants, petrochemical plants and offshore power plants
  • Media Temperature: -321 to 1472
Angle Sweat Inlet Valve -- A86SEC PC
from Nova Plumbing Technologies

PART NO. A86SEC PC. Description. 1/2" Sweat Ext x 3/8" OD, Angle Valve Plated, Less Flange. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2" Sweat Ext x 3/8" OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Angle; Shut Off
Ductile and Alloy Iron Gate Valves
from NIBCO INC.

Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. 125 psi/8.6 bar... [See More]

  • Connection Description: BoltFlange; Tube Fitting; Socket Weld
  • Valve Size: 2.00 to 16.00
  • Media: Water; Cold Water  ; Ground Water; Irrigation
  • Maximum Pressure: 250.00 to 300.00
Bellows Seal Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater
  • Valve Type: Butterfly; Gate
Automated Valves -- EATB Series
from Hayward Flow Control

EATB Series is a package unit of an EA actuator and a TB Series ball valve. The EA actuator is a 115 VAC full featured electric actuator with a TB Series PVC ball valve EPDM o-rings. Socket and threaded end connections come with the valve. [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 250.00
Welded Steel Ball Valves with Copper Connections
from Danfoss A/S

The full bore valves with welded connection are available with handle, gear flange or worm gear. The valves are specially designed for district heating systems and other hot-water systems in which the water has been treated in order to avoid corrosion. The valves are also suitable for district... [See More]

  • Connection Description: Socket Weld; Copper
  • Valve Size: 0.59 to 0.98
  • Media: Water; Hot Water
  • Maximum Pressure: 232.06
Zone Valve -- V4043E1003
from Honeywell International, Inc.

2-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL APPLICABLE STANDARD. STEAM CONTROL APPLICATION. 40 TO 240 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC, 15 PSI SWP PRESSURE RATING. 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION. SPRING RETURN ACTUATION TYPE. WATER... [See More]

  • Connection Description: Socket Weld; 1/2 INCH SWEAT X 1/2 INCH SWEAT
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 15.00 to 125.00
Boiler Drain Valve -- S812SMNH RB
from Nova Plumbing Technologies

PART NO. S812SMNH RB. Description. 1/2 MIP (or Sweat) x 3/4 NH Drain Valve, Unplated, With Cap. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2 MIP (or Sweat) x 3/4 NH
  • Valve Size: 0.50 to 0.75
  • Media: Water
  • Primary Material: Brass / Bronze
Hose End Valves
from NIBCO INC.

No-kink hose bibbs offer a 60 ° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100 °F, Maximum temperature 180 °F/82.2 °C, Screw-in... [See More]

  • Connection Description: Threaded; Compression; Socket Weld
  • Valve Size: 0.50 to 0.75
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 125.00
Bellows Seal Globe Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows monitoring port... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater
  • Valve Type: Butterfly; Globe
Automated Valves -- EAUTB Series
from Hayward Flow Control

EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features... [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 235.00
Zone Valve -- V4044A1258
from Honeywell International, Inc.

3-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL APPLICABLE STANDARD. HEATING, COOLING, HYDRONIC CONTROL APPLICATION. 40 TO 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING. 1/2 INCH SWEAT X 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION. SPRING RETURN... [See More]

  • Connection Description: Socket Weld; 1/2 INCH SWEAT X 1/2 INCH SWEAT X 1/2 INCH SWEAT
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 20.00 to 125.00
Straight Sweat Inlet Valve -- S84SC PC
from Nova Plumbing Technologies

PART NO. S84SC PC. Description. 1/2 Nom Sweat x 1/4 OD, Straight Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2 Nom Sweat x 1/4 OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Ball; Shut Off
Bolted Bonnet Flexible Wedge Gate Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.00 to 24.00
  • Media: Water
  • Valve Type: Butterfly; Gate
Automated Valves -- PMDTB Series
from Hayward Flow Control

PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and... [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: Water; Ground Water; Potable Water; Wastewater
  • Primary Material: PVC; CPVC; Corzan
Zone Valve -- V8043A5011
from Honeywell International, Inc.

2-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD. HYDRONIC CONTROL APPLICATION. MAXIMUM 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING. 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION. SPRING... [See More]

  • Connection Description: Socket Weld; 1/2 INCH SWEAT X 1/2 INCH SWEAT
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 20.00 to 300.00
Straight Sweat Inlet Valve -- S86SC PC LNB
from Nova Plumbing Technologies

PART NO. S86SC PC LNB. Description. 1/2 NOM SWEAT x 3/8 OD, Str Valve, Plated, Less Nut & Bushing. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2 Nom Sweat x 3/8 OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Ball; Shut Off
Bolted Bonnet Globe Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.50 to 14.00
  • Media: Water
  • Valve Type: Butterfly; Globe
Manual Ball 3 Way Valves -- LA Series
from Hayward Flow Control

LA Series lateral 3-way ball valves are available in PVC and Corzan CPVC. O-rings are FPM or EPDM and seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All valves are assembled with silicone free lubricant. Features. PVC and Corzan CPVC. Simplifies Lateral Connections. [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 6.00
  • Media: Water; Ground Water; Wastewater
  • Maximum Pressure: 150.00
Zone Valve -- V8043B1019
from Honeywell International, Inc.

2-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL APPLICABLE STANDARD. HYDRONIC CONTROL APPLICATION. 40 TO 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING. 1/2 INCH SWEAT X 1/2 INCH SWEAT END CONNECTION. SPRING RETURN ACTUATION TYPE. WATER MEDIA... [See More]

  • Connection Description: Socket Weld; 1/2 INCH SWEAT X 1/2 INCH SWEAT
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 20.00 to 125.00
Straight Sweat Inlet Valve -- S86SEC PC
from Nova Plumbing Technologies

PART NO. S86SEC PC. Description. 1/2 Sweat Ext x 3/8 OD, Straight Valve, Plated, No Flange. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2 Sweat Ext x 3/8 OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Ball; Shut Off
Bolted Cover Piston Check Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.50 to 14.00
  • Media: Water; Wastewater
  • Valve Type: Check; Butterfly
Manual Ball 3 Way Valves -- TW Series
from Hayward Flow Control

TW Series 3-Way ball valves are available in PVC and Corzan CPVC. O-rings are either FPM or EPDM and the seats are PTFE. Up to 2 in. sizes have socket and threaded end connections. All TW Series valves are assembled with silicone free lubricant. Features. PVC and Corzan CPVC. Position Indicator. [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 6.00
  • Media: Water; Ground Water; Wastewater
  • Maximum Pressure: 150.00
Zone Valve -- V8043F5093
from Honeywell International, Inc.

2-WAY TYPE. 3/4 INCH NOMINAL SIZE. UL (CANADA AND US), CSA (CANADA AND US) APPLICABLE STANDARD. HYDRONIC CONTROL APPLICATION. MAXIMUM 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 8 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING. 3/4 INCH SWEAT X 3/4 INCH SWEAT END CONNECTION. SPRING... [See More]

  • Connection Description: Socket Weld; 3/4 INCH SWEAT X 3/4 INCH SWEAT
  • Valve Size: 0.75
  • Media: Water
  • Maximum Pressure: 8.00 to 300.00
Bolted Cover Swing Check Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Valve Size: 2.50 to 24.00
  • Media: Water; Wastewater
  • Valve Type: Check; Swing; Butterfly
Manual Ball Compact Valves -- QIC2™ Series
from Hayward Flow Control

QIC2 ™ compact ball valves are offered in PVC only and come with EPDM o-rings only. All seats are PTFE and all valves are assembled with silicone free lubricant. Features. Gray PVC. Rugged, Compact and Lightweight Design. Full Port Design. PTFE Seats. EPDM O-Ring Seals. Low Torque, Easy 1/4... [See More]

  • Connection Description: Threaded; Socket Weld
  • Valve Size: 0.50 to 2.00
  • Media: Water; Ground Water; Wastewater
  • Maximum Pressure: 150.00