Single Solenoid Water Valves
from Clippard
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 30.00
- Media: Water
- Valve Type: Pinch; Solenoid
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G18-10-V-1P4-50 [See More]
- Features: Single Solenoid
- Valve Size: 0.12
- Media: Water; Compressed air, inert gas, mineral oil, neutral liquid, water
- Maximum Pressure: 725.19
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Primary Material: PTFE
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G18-20-V-1P4-15 [See More]
- Features: Single Solenoid
- Valve Size: 0.12
- Media: Water; Compressed air, inert gas, mineral oil, neutral liquid, water
- Maximum Pressure: 217.56
from Clippard
PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Maximum Pressure: 30.00 to 100.00
- Media: Water; Compatible Fluids
- Primary Material: PEEK; PTFE
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G18-40-V-1P4-8 [See More]
- Features: Single Solenoid
- Valve Size: 0.12
- Media: Water; Compressed air, inert gas, mineral oil, neutral liquid, water
- Maximum Pressure: 116.03
from Clippard
The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Primary Material: Silicone Tubing (no wetted areas in valve)
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G14-40-V-1P4-8 [See More]
- Features: Single Solenoid
- Valve Size: 0.25
- Media: Water; Compressed air, inert gas, mineral oil, neutral liquid, water
- Maximum Pressure: 116.03
from Clippard
The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Valve Type: Solenoid
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G14-60-V-1P4-4 [See More]
- Features: Single Solenoid
- Valve Size: 0.25
- Media: Water; Compressed air, inert gas, mineral oil, neutral liquid, water
- Maximum Pressure: 58.02
from Clippard
The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Primary Material: PEEK; PTFE
from RS Components, Ltd.
Festo VZWD-L-M22C-M-G14-60-V-1P4-4-R1 [See More]
- Features: Single Solenoid
- Valve Size: 0.25
- Media: Water; Compressed air, inert gas, mineral oil, neutral liquid, water
- Maximum Pressure: 58.02
from Xylem Applied Water Systems
For International & US Markets. Normally open and normally closed flow patterns. Molded coil for maximum protection. DC magnetic latching available. Thermoplastic polyester coil encapsulant [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 10.00 to 100.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.06 to 0.10
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 174.05
from Valcor Engineering Corporation
The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454 °F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.38 to 0.75
- Media: Water (optional feature)
- Maximum Pressure: 1200.00
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Features: Single Solenoid; Normally Open
- Maximum Pressure: 50.00 to 200.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Primary Material: Aluminum
from Pneumadyne, Inc.
Pneumadyne ’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is... [See More]
- Features: Momentary Pulse Required to Energize; Single Solenoid; Normally Closed
- Valve Size: 0.59
- Media: Water
- Maximum Pressure: 150.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2"... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]
- Features: Single Solenoid
- Maximum Pressure: 0.00 to 150.00
- Media: Water
- Primary Material: Nylon
from ISC Sales, Inc.
The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it ’s through radio, direct wire connections, cellular networks,... [See More]
- Features: Single Solenoid
- Valve Size: 2.50 to 40.00
- Media: Water
- Maximum Pressure: 100.00
from Clark Solutions
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The valves employ... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.75
- Media: Water
- Media Temperature: ? to 176
from Hayward Flow Control
SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features. PVC and Corzan CPVC. Continuous or 100% Duty... [See More]
- Features: Single Solenoid
- Valve Size: 0.25 to 1.00
- Media: Water; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 120.00 to 150.00
from ASCO
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water; Hot Water; Corrosive Fluids
- Media Temperature: 14 to 482
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Xylem Applied Water Systems
Two-way normally closed flow pattern. Glass-filled canister material. Epoxy encapsulated coil. Plastic base nut [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 10.00 to 100.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet... [See More]
- Features: Single Solenoid; Normally Open
- Valve Size: 0.05 to 0.10
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 116.03
from Valcor Engineering Corporation
The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.25 to 0.38
- Media: Water
- Maximum Pressure: 130.00
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 50.00 to 200.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Primary Material: Aluminum
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.39
- Media: Water
- Maximum Pressure: 105.00
from J. D. Gould Company, Inc.
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.24 to 0.31
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 44.00
from Clark Solutions
Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.07 to 0.10
- Media: Water; Hot Water
- Maximum Pressure: 43.51 to 290.08
from Hayward Flow Control
EATB Series is a package unit of an EA actuator and a TB Series ball valve. The EA actuator is a 115 VAC full featured electric actuator with a TB Series PVC ball valve EPDM o-rings. Socket and threaded end connections come with the valve. [See More]
- Features: Single Solenoid
- Valve Size: 0.50 to 2.00
- Media: Water; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 250.00
from ASCO
bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]
- Features: Single Solenoid
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Media Temperature: ? to 353
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.79
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Xylem Applied Water Systems
DIN terminal connection. Compact design. Direct acting. Moded coil for maximum protection. Normally opened and normally closed flow patterns. Thermoplastic polyester coil encapsulation [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 10.00 to 100.00
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from Valcor Engineering Corporation
The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 40.00
from Cylinders & Valves, Inc.
4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]
- Features: Single Solenoid
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: .75 mm Orifice, 8 ms to Energize; Single Solenoid; Normally Closed
- Valve Size: 0.39
- Media: Water
- Maximum Pressure: 105.00
from J. D. Gould Company, Inc.
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]
- Features: Single Solenoid
- Valve Size: 0.47 to 0.75
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from Clark Solutions
Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton ® satisfy many general industry applications. The valve ’s typical uses include lubricated and dry air, water, light oils and... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.63
- Media: Water
- Maximum Pressure: 145.04
from Hayward Flow Control
EAUTB Series is a package unit of an EAU actuator and a TB Series ball valve. The EAU actuator comes prewired with a terminal strip, and one auxiliary limit switch. Also includes a TB Series ball valve in PVC with FPM or EPDM o-rings. Socket and threaded end connections come with the valve. Features... [See More]
- Features: Single Solenoid
- Valve Size: 0.50 to 2.00
- Media: Water; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 235.00
from ASCO
Two way solenoid valve. [See More]
- Features: Single Solenoid; Normally Open
- Valve Size: 0.25
- Media: Water; Oil
- Maximum Pressure: 100.00 to 130.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.98
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Xylem Applied Water Systems
Normally open and normally closed flow patterns. Direct acting. Multiple connection types available. Polyphenylene sulfide coil encapsulant [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.25 to 0.38
- Media: Water
- Maximum Pressure: 10.00 to 50.00
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from Valcor Engineering Corporation
The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the operating media. This series employs two rolling diaphragms, acting both as isolating barriers and as... [See More]
- Features: Single Solenoid
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 145.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: Manifold Ported Body; Single Solenoid
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 1.00
- Media: Water
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Features: Single Solenoid
- Valve Size: 0.47 to 0.75
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from Clark Solutions
Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.05 to 0.21
- Media: Water; Hot Water
- Maximum Pressure: 31.91 to 1450.38
from Hayward Flow Control
PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available and the valve comes with socket and... [See More]
- Features: Single Solenoid
- Valve Size: 0.50 to 2.00
- Media: Water; Ground Water; Potable Water; Wastewater
- Primary Material: PVC; CPVC; Corzan
from ASCO
bull; No minimum operating pressure required. • The original 3-way valve design. • High-speed general service. • Simplest valve for basic 3-way piloting operation, only a. spring and two moving parts. • Moderate flow pilots, smaller control valves and actuators. • Can also... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 250.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Xylem Applied Water Systems
Normally open and normally closed flow patterns. 1/2 ” internal NPT electrical connection. ABS plastic canister material. Compact design. Direct acting. Epoxy encapsulated coil [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 10.00 to 100.00
from A. u. K. Müller GmbH & Co. KG
3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.05 to 0.10
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 232.06
from Valcor Engineering Corporation
Description. The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is needed in the... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.25
- Media: Water (optional feature); Wastewater (optional feature)
- Maximum Pressure: 1000.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.25 to 0.50
- Media: Water
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Features: Single Solenoid
- Valve Size: 0.47 to 0.75
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from Clark Solutions
Model 1335 two-way normally closed and normally open solenoid valves are available in forged brass or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, and Viton ® satisfy many general industry applications. Options include... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.55 to 0.71
- Media: Water
- Media Temperature: 176 to 302
from ASCO
bull; No minimum operating pressure required. • The original 3-way valve design. • High-speed general service. • Simplest valve for basic 3-way piloting operation, only a. spring and two moving parts. • Moderate flow pilots, smaller control valves and actuators. • Can also... [See More]
- Features: Single Solenoid; Normally Open
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 250.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 1.57
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from Xylem Applied Water Systems
Normally open and normally closed options available. Solenoid piloted diaphragm valve [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.38 to 0.75
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from A. u. K. Müller GmbH & Co. KG
2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]
- Features: Single Solenoid
- Valve Size: 0.28
- Media: Water
- Maximum Pressure: 7.25 to 145.04
from Valcor Engineering Corporation
Description. These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8 ” to 3/8 ” NPT port sizes with orifice sizes from 3/64 ” to 3/8 ”. These sturdy construction valves are designed to handle a wide... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.12 to 0.38
- Media: Water (optional feature); Light Oil
- Maximum Pressure: 1050.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.75 to 2.00
- Media: Water
- Maximum Pressure: 150.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Features: Single Solenoid
- Valve Size: 0.38 to 0.47
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from Clark Solutions
Model 1342 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.79 to 2.99
- Media: Water; Hot Water
- Media Temperature: 176 to 302
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 250.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 1.97
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Xylem Applied Water Systems
Normally open and normally closed options available. Solenoid piloted diaphragm valve. Manual solenoid override. Optional flow control feature available [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.75 to 1.00
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from A. u. K. Müller GmbH & Co. KG
2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the valve into sanitary faucets and the plug-in design simplifies installation and service. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.28
- Media: Water
- Maximum Pressure: 7.25 to 145.04
from Valcor Engineering Corporation
Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.06 to 0.25
- Media: Water (optional feature)
- Maximum Pressure: 250.00
from J. D. Gould Company, Inc.
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 300.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]
- Features: Single Solenoid
- Valve Size: 0.47 to 0.75
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 145.00
from Clark Solutions
Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.07 to 0.16
- Media: Water; Hot Water
- Maximum Pressure: 116.03 to 290.08
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Open
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 250.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Xylem Applied Water Systems
Normally closed flow pattern. Compact design. Wide range of available orifices. Zero pressure rated [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 870.00
from A. u. K. Müller GmbH & Co. KG
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
from Valcor Engineering Corporation
Description. The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.00
- Media: Water (optional feature)
- Maximum Pressure: 625.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon ™ piston rings,... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 250.00
from Deltrol Controls/Division of Deltrol Corp.
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as... [See More]
- Features: Single Solenoid
- Valve Size: 0.25 to 0.31
- Media: Water
- Maximum Pressure: 40.00 to 90.00
from Clark Solutions
Model 1390 two-way normally closed and normally open solenoid. valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.24 to 0.47
- Media: Water; Hot Water
- Media Temperature: 176 to 302
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.00
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Xylem Applied Water Systems
Normally closed flow pattern. Diaphragm operated. Fully ported orifices for high CV [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38 to 2.00
- Media: Water
- Maximum Pressure: 725.00
from A. u. K. Müller GmbH & Co. KG
2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]
- Features: Single Solenoid
- Valve Size: 0.28
- Media: Water; Potable Water
- Maximum Pressure: 7.25 to 145.04
from Valcor Engineering Corporation
Description. These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI. Applications. The SV320 & SV420 series are suitable... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.38 to 1.50
- Media: Water (optional feature); Light Oil
- Maximum Pressure: 200.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 150.00
from Clark Solutions
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including. Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valve coil and housing is weather, water and saline... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.05 to 0.09
- Media: Water; Hot Water
- Maximum Pressure: 58.02 to 725.19
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from Xylem Applied Water Systems
Ideal for High Pressure Applications. Compact Valve Design. Piston Operated. Choice of Valve Body Material and Seals. Response time 15-60ms [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.25 to 0.50
- Media: Water
- Maximum Pressure: 2100.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Features: Single Solenoid
- Valve Size: 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from Valcor Engineering Corporation
Description. These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8 ” to 2 ” port sizes with orifice sizes of 5/8 ” to 1 ½ ”, and pressures up to 250 psi. Available in both brass and... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.38 to 2.00
- Media: Water (optional feature); Light Oil
- Maximum Pressure: 250.00
from Clark Solutions
Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.39 to 0.79
- Media: Water
- Maximum Pressure: 145.04
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from Valcor Engineering Corporation
Description. These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1 ” to 2 ” port sizes with orifice sizes of 1 ” to 1 ¼ ”, and... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 1.00 to 2.00
- Media: Water (optional feature); Light Oil
- Maximum Pressure: 125.00
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Open
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from Valcor Engineering Corporation
Description. These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8 ” to 1 ¼ ” port sizes with orifice sizes of 3/8 ” to 1 1/8 ”, and pressures to 300 psi. Available in both stainless... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.38 to 1.25
- Media: Water (optional feature); Light Oil, #5 & #6 Heated Fuel Oil
- Maximum Pressure: 300.00
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]
- Features: Single Solenoid
- Valve Size: 0.28
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from Valcor Engineering Corporation
Description. These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼ ” to ½ ” port sizes with orifice sizes of 3/8 ”, and pressures to 2,200 psi. Available in stainless steel bodies and... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.25 to 0.50
- Media: Water (optional feature); Light Oil
- Maximum Pressure: 2200.00
from ASCO
bull; Air-only design for cylinder control. • Up to eight single and dual solenoid valves, in any. combination, can be manifolded. • Sub-base constructions have separate cylinder connections. and common pressure and exhaust connections at each end. Can be assembled in the field by simply... [See More]
- Features: Single Solenoid
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]
- Features: Single Solenoid
- Valve Size: 0.28
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from Valcor Engineering Corporation
Description. These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8 ” to ¼ ” port sizes with orifice sizes of 3/64 ” to ¼ ”. These sturdy construction valves are... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.12 to 0.25
- Media: Water (optional feature); Light Oil
- Maximum Pressure: 200.00
from ASCO
bull; Air-only design for cylinder control. • Up to eight single and dual solenoid valves, in any. combination, can be manifolded. • Sub-base constructions have separate cylinder connections. and common pressure and exhaust connections at each end. Can be assembled in the field by simply... [See More]
- Features: Single Solenoid
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from Valcor Engineering Corporation
Description. These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8 ” to ¼ ” NPT port connections, this design allows coil replacement without disturbing fluid connections. Valves can be... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.12 to 0.25
- Media: Water (optional feature); Light Oil
- Maximum Pressure: 200.00
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 3.00
- Media: Water
- Maximum Pressure: 5.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from Valcor Engineering Corporation
Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 1.00
- Media: Water
- Maximum Pressure: 625.00
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 2.50
- Media: Water
- Maximum Pressure: 5.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 600.00
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from Valcor Engineering Corporation
Description. These 3-way pilot operated solenoid valves are available in port sizes of 3/8 ” and ½ ” and provide high flow capacities. By eliminating all internal sliding parts, they are highly resistant to dust, water deposits and other foreign material present in the flowing... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Valve Size: 0.38 to 0.50
- Media: Water (optional feature)
- Maximum Pressure: 150.00
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.00
- Media: Water
- Maximum Pressure: 25.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 960.00
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from Valcor Engineering Corporation
Description. Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Maximum Pressure: 4000.00
- Media: Water
- Media Temperature: 300
from ASCO
ASCO Today Product: Orders with a maximum quantity of 25 pieces placed by 3:00 PM EST are guaranteed to ship the same business day or ASCO pays the freight. [See More]
- Features: Single Solenoid
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 115.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.28
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Features: Single Solenoid; Normally Open (optional feature); Normally Closed (optional feature)
- Maximum Pressure: 3500.00
- Media: Water; Non-Corrosive Oil
- Media Temperature: -65 to 450
from ASCO
bull; Wide range of pressure ratings, sizes, and resilient. materials provide long service life and low. internal leakage. • High Flow Valves for liquid, corrosive, and air/inert. gas service. • Industrial applications include: - Car wash - Laundry equipment. - Air compressors -... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from ASCO
• All NPT connections are in the valve body to allow. in-line piping. • No Minimum Operating Pressure Differential required. • Broadest range of applications. • Mountable in any position [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 410.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 145.04 to 2900.75
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.28
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from ASCO
bull; Direct acting operation and high flow construction. • Direct acting, high flow slide-style valve. • Optional flow control regulates cylinder speed. independently, in either direction. • Mechanical detent on dual solenoids holds last position,. even after loss of electric power,... [See More]
- Features: Single Solenoid
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 125.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 1450.38
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from ASCO
bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8267: direct acting straight-through,. [See More]
- Features: Single Solenoid; Normally Open
- Valve Size: 0.38
- Media: Water; Hot Water
- Maximum Pressure: 30.00
from co-ax valves inc.
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass. [See More]
- Features: Single Solenoid; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
• Designed for quick venting to 0 psi through the. exhaust orifice. • Resilient seated poppets for tight shutoff. • Air is exhausted to quickly shift control valves. • Multi-industry applications. • Mountable in any position [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1950.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]
- Features: Single Solenoid; Normally Open
- Maximum Pressure: 500.00
- Media: Water; Hot Water; Cold Water
- Media Temperature: ? to 180
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.06 to 0.12
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 7500.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 4.35 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
Pilot operated, normally open or normally closed. • Snubber slows disc closing speed to protect system. against water hammer damage more effectively than. other techniques. • Pressure spike due to water hammer is reduced to a. point eliminating the need for suppressors or other. controls... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Cold Water
- Maximum Pressure: 0.00 to 240.00