Directional Valves Water Valves
from Clippard
2-Way Air-Piloted Valve [See More]
- Valve Type: Poppet; Control Valve; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Shanghai Thinktank Process Management Co., Ltd
Description. Siemens electric temperature control valves are widely used in city heating, gas distribution, air conditioning, refrigeration, and other building automation control systems. It is also suitable for automatic process control systems in chemical, petroleum, mining, power plants, foods,... [See More]
- Valve Type: Control Valve; Directional
- Primary Material: Stainless Steel; Steel
- Media: Water
- Actuation: Electric
from Clippard
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]
- Valve Type: Poppet; Control Valve; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 300.00
from Shanghai Thinktank Process Management Co., Ltd
Description. Three-Way Flanged Cast Iron Globe Valve Features. The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or stainless steel trim. Standard- or high-temperature packaging. Rangeability of more... [See More]
- Valve Type: Directional
- Valve Size: 4.00 to 6.00
- Media: Water
from Clippard
2-Way Air-Piloted Valve [See More]
- Valve Type: Poppet; Control Valve; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from Shanghai Thinktank Process Management Co., Ltd
Description. Two-Way Flanged Cast Iron Globe Valve Features. The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or stainless steel trim. Standard- or high-temperature packaging. Rangeability of more... [See More]
- Valve Type: Globe; Directional; Shut Off
- Valve Size: 4.00 to 6.00
- Media: Water
from Clippard
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]
- Valve Type: Poppet; Control Valve; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Valve, 1/8", Normally-Closed [See More]
- Valve Type: Poppet; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Cartridge Valve, Normally-Closed [See More]
- Valve Type: Cartridge; Poppet; Directional
- Valve Size: 0.62
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Valve, 1/8" Ports Normally-Open [See More]
- Valve Type: Spool; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Cartridge Valve, Normally-Open [See More]
- Valve Type: Cartridge; Spool; Directional
- Valve Size: 0.62
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet (Plastic Toggle) [See More]
- Valve Type: Poppet; Toggle; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet [See More]
- Valve Type: Poppet; Toggle; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle [See More]
- Valve Type: Poppet; Toggle; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle, 1/8" NPT Male Inlet [See More]
- Valve Type: Poppet; Toggle; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Valve, #10-32 Ports, Normally-Closed [See More]
- Valve Type: Poppet; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Cartridge Valve, Normally-Closed [See More]
- Valve Type: Cartridge; Poppet; Directional
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Valve, 1/8" Inlet, Normally-Closed [See More]
- Valve Type: Poppet; Directional
- Valve Size: 0.12 to 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Valve, Rotatable Inlet, #10-32 [See More]
- Valve Type: Poppet; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Valve, #10-32 Ports, Normally-Open [See More]
- Valve Type: Spool; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Toggle Valve, #10-32 Ports [See More]
- Valve Type: Poppet; Toggle; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
4-Way Toggle Valve, 5-Ported [See More]
- Valve Type: Spool; Toggle; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from Clippard
3-Way Toggle Valve [See More]
- Valve Type: Spool; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from Clippard
3-Way Spool Plunger Valve, Actuated Spring Return, #10-32 [See More]
- Valve Type: Spool; Directional
- Valve Size: 0.19 to ?
- Media: Water
- Maximum Pressure: 150.00
from Clippard
4-Way Plunger Valve, 5 Ports, #10-32 [See More]
- Valve Type: Spool; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from Clippard
Shuttle Valve, #10-32 Male Outlet, #10-32 Female Inlets [See More]
- Valve Type: Poppet; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 250.00
from Clippard
J-Series 2-Way Sleeve Valve [See More]
- Valve Type: Directional
- Valve Size: 0.12 to 0.25
- Media: Water
- Maximum Pressure: 100.00
from Clippard
2-Way Sleeve Valve [See More]
- Valve Type: Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from SC Hydraulic Engineering Corporation
The ICV series inline check valves are available in four port sizes from 1/4" NPT to 1" NPT and are rated up to 15,000 psig working pressure. Constructed of Stainless steel for use with water as well as most industrial fluids. The ICV series check valve is a simple and effective component allowing... [See More]
- Valve Type: Ball Check; Check; Directional; Hydraulic
- Valve Size: 0.25 to 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 15000.00
from DK-LOK U.S.A.
Up to 3000psig (206 bar). Up to 65 ℃ (150 ℉). SS316, Brass. 2-way and 3-way actuation. Sealing with out system pressure. Analytical and Sampling application. DK-LOK OD 1/16 - OD 3/4 inch. Pipe thread 1/8 -1/2 inch [See More]
- Valve Type: Ball; Control Valve; Directional
- Valve Size: 0.05
- Media: Water
- Maximum Pressure: 1000.00
from Valcor Engineering Corporation
Description. Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed... [See More]
- Valve Type: Solenoid; Control Valve; Directional
- Maximum Pressure: 3226.00
- Media: Water
- Connection Description: Threaded
from Clark Solutions
Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals, which are forgiving of particulate matter that would typically damage a... [See More]
- Valve Type: Diaphragm; Solenoid; Directional
- Valve Size: 0.25 to 6.00
- Media: Water
- Maximum Pressure: 14.80 to 29.00
from Check-All Valve Mfg. Co.
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon; Bushing Valve
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Cartridge; Spool; Toggle; Control Valve; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from Taco Comfort Solutions
The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and their corresponding zone... [See More]
- Valve Type: Directional
- Media: Water
from Clark Solutions
Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]
- Valve Type: Solenoid; Spool; Directional
- Valve Size: 0.07 to 0.16
- Media: Water; Hot Water
- Maximum Pressure: 116.03 to 290.08
from Check-All Valve Mfg. Co.
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1500.00 to 5000.00
from Pneumadyne, Inc.
Pneumadyne ’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is... [See More]
- Valve Type: Control Valve; Directional
- Valve Size: 0.59
- Media: Water
- Maximum Pressure: 150.00
from Clark Solutions
Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTB series is a... [See More]
- Valve Type: Diaphragm; Solenoid; Directional
- Valve Size: 0.25 to 6.00
- Media: Water
- Maximum Pressure: -12.77 to 29.00
from Check-All Valve Mfg. Co.
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Solenoid; Control Valve; Directional; Latching Solenoid Valve
- Valve Size: 0.39
- Media: Water
- Maximum Pressure: 105.00
from Check-All Valve Mfg. Co.
The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]
- Valve Type: Check; Lift Check; Back Flow; Cartridge (optional feature); Poppet; Directional; Hydraulic; Relief (optional feature); Anti-Siphon (optional feature)
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal; Titanium, Monel
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Spool; Control Valve; Directional
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Primary Material: Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; PVC; PTFE; FEP Encapsulator
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Control Valve; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Primary Material: Brass / Bronze; Stainless Steel; Steel
from Pneumadyne, Inc.
The bleed valve offers an easy solution for the release of. excess pressure from a system. This compact and durable. valve has been Pneumadyne tested to assure dependability. and maximum flow. Function; When the button is actuated. the stem slides forward and air flow is vented through a... [See More]
- Valve Type: Control Valve; Directional; Bleed Valve
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 55.00
from Pneumadyne, Inc.
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]
- Valve Type: Check; Lift Check; Control Valve; Directional; Batwing
- Valve Size: 0.06
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 55.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Check; Lift Check; Poppet; Control Valve; Directional
- Valve Size: 0.12 to 0.25
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 5000.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Poppet; Control Valve; Directional; Double Flow Control
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]
- Valve Type: Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1000.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Needle; Control Valve; Directional
- Valve Size: 0.12 to 0.19
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 55.00
from Pneumadyne, Inc.
ldquo;AND ” valves are used in circuit control applications that require a combination of inputs to produce a single output. This compact (overall 1.21 ”) and durable valve has been Pneumadyne tested to assure high performance and. dependability. Function ; When a signal is supplied to. [See More]
- Valve Type: Control Valve; Directional; AND" Valve
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1000.00
from Pneumadyne, Inc.
Shuttle valves, also known as “OR ” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features. barbed ports and Pneumadyne ’s... [See More]
- Valve Type: Poppet; Control Valve; Directional; Shuttle Valve
- Valve Size: 0.06 to 0.19
- Media: Water
- Maximum Pressure: 125.00
from Check-All Valve Mfg. Co.
The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from Check-All Valve Mfg. Co.
The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00 to 8500.00
from Check-All Valve Mfg. Co.
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00 to 8000.00
from Check-All Valve Mfg. Co.
The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from Check-All Valve Mfg. Co.
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 10000.00
from Check-All Valve Mfg. Co.
The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from Check-All Valve Mfg. Co.
The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 5000.00
from Check-All Valve Mfg. Co.
The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]
- Valve Type: Check; Lift Check; Wafer; Back Flow; Poppet; Directional; Hydraulic; Relief; Anti-Siphon
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium