Mixing Valves Water Valves
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Valve Type: Diaphragm; Poppet; Solenoid; Mixing; Gradient Valve
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Primary Material: PTFE
from ThermOmegaTech®
Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]
- Valve Type: Control Valve; Drain; Mixing
- Valve Size: 0.50 to 1.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 125.00
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Valve Type: Angle; Balancing; Control Valve; Mixing; Safety; Shut Off
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Valve Type: Control Valve; Diverter; Hydraulic; Mixing
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ketones, Oil
- Maximum Pressure: 350.00
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Valve Type: Control Valve; Diverter; Hydraulic; Mixing
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ketones, Oil
- Maximum Pressure: 250.00
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Valve Type: Control Valve; Diverter; Hydraulic; Mixing
- Valve Size: 2.00
- Media: Water; Hot Water; Cold Water ; Ketones, Oil
- Maximum Pressure: 250.00
from Clark Solutions
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]
- Valve Type: Globe; Mixing
- Valve Size: 3.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from Taco Comfort Solutions
Taco's 5000 Series Heating Only version mixing valve provides the high performance temperature stability required for today's radiant heating systems. The feature makes this mixing valve an ideal choice for a radiant heating system, whether in slab, over pours, or in joist bay heating installations. [See More]
- Valve Type: Mixing
- Media: Water
from Sea Tech, Inc.
Metric fittings are manufactured in several high performance materials that are FDA and NSF-61 certified for drinking water. [See More]
- Valve Type: Mixing
- Valve Size: 0.50
- Media: Water; Potable Water
- Maximum Pressure: 100.00 to 250.00
from Radwell International
WATER VALVE, 3WAY MIXING, UNITARY, 7/8INCH OD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Mixing
- Media: Water
from Assured Automation
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line... [See More]
- Valve Type: Ball; Diverter; Mixing
- Valve Size: 0.50 to 2.00
- Media: Water; Salt Water; Chemical Process Applications
- Maximum Pressure: 232.00
from Spirax-Sarco
The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can be changed by turning the adjustment knob. As the valve is not thermostatically controlled in order to maintain... [See More]
- Valve Type: Mixing
- Valve Size: 0.50 to 1.50
- Media: Water; Cold Water
- Maximum Pressure: 149.39
from Watts
Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8 in. male compression... [See More]
- Valve Type: Mixing
- Valve Size: 0.38
- Media: Water
- Primary Material: Brass / Bronze
from Nova Plumbing Technologies
PART NO. 46003200MXG. Description. 1 1/4" 3-Way Mixing Valve, NPT. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Mixing
- Valve Size: 1.25
- Media: Water
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Zurn Industries LLC
The Aqua-Gard ® ZW1070XL Thermostatic Mixing Valve installs at the point of use, mixing hot and cold water from the distribution system to provide a final safer temperature. Ideal for residential and most light commercial installations. To view all options, see the Specification Sheet. Features... [See More]
- Valve Type: Mixing
- Media: Water
from Sharpe Valves
3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer [See More]
- Valve Type: Ball; Diverter; Mixing
- Valve Size: 1.00
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 1480.00
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 0.75 to 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Taco Comfort Solutions
This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for domestic hot water installations. The 5000 Lead Free Series ASSE 1017 certification allows for domestic hot water storage at temperatures high enough to increase the effective storage capacity of a water heater, kill... [See More]
- Valve Type: Mixing
- Media: Water
from Radwell International
MIXING VALVE, 1 1/2", 3 WAY, ANSI 250, 25.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Mixing
- Media: Water
from Assured Automation
Description. Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure,... [See More]
- Valve Type: Butterfly (optional feature); Globe; Control Valve; Mixing
- Valve Size: 0.50 to 2.00
- Media: Water; Hot Water; Cold Water ; Wastewater
- Maximum Pressure: 720.00
from Spirax-Sarco
The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut. [See More]
- Valve Type: Mixing
- Valve Size: 0.50
- Media: Water; Cold Water
- Maximum Pressure: 362.59
from Nova Plumbing Technologies
PART NO. 45003200MXG. Description. 1 1/4" 4-Way Mixing Valve, NPT. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Mixing
- Valve Size: 1.25
- Media: Water
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.79
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Zurn Industries LLC
The Aqua-Gard ® ZW1017XL Thermostatic Mixing Valve installs at the hot water source to mix hot and cold water in the distribution system. Ideal for residential and most light commercial installations. To view all options, see the Specification Sheet. Features And Benefits. 1/2" Aqua-Gard ®... [See More]
- Valve Type: Mixing
- Media: Water
from Sharpe Valves
Multiple end connections, lockable handles, L/T port available [See More]
- Valve Type: Ball; Mixing
- Valve Size: 0.50
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 600.00
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 1.00 to 1.25
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Taco Comfort Solutions
The versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve provides the ultimate performance for domestic hot water applications. The 5120 Series ASSE 1017 certification allows for domestic hot water storage at temperatures high enough to increase the effective storage capacity of a water heater, kill... [See More]
- Valve Type: Mixing
- Media: Water
from Nova Plumbing Technologies
PART NO. 46002500MXE. Description. 1" 3-Way Mixing Valve, NPT. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Mixing
- Valve Size: 1.00
- Media: Water
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.98
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Zurn Industries LLC
THERMOSTATIC MIXING VALVE F/SINGLE FAUCET LEAD FREE. Features And Benefits. Control water temperature. ASSE 1070 [See More]
- Valve Type: Mixing
- Media: Water
from Sharpe Valves
Live loaded stem packing, blow out proof stem, available in L or T port [See More]
- Valve Type: Ball; Mixing
- Valve Size: 0.25
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 1000.00
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 1.25
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Taco Comfort Solutions
This versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve, specifically designed to be mounted directly on the water heater for a fast and simple installation, provides the ultimate performance for domestic hot water applications. The ASSE1017 certification allows for domestic hot water storage at... [See More]
- Valve Type: Mixing
- Media: Water
from Nova Plumbing Technologies
PART NO. 46002000MXC. Description. 3/4" 3-Way Mixing Valve, NPT. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Mixing
- Valve Size: 0.75
- Media: Water
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Zurn Industries LLC
3-Way Thermostatic Mixing valve. Features And Benefits. 3-way thermostatic mixing valve. Large flow proportional master mixing valve. Accurate control of both hot and cold water inlet. Teflon coated wear surfaces [See More]
- Valve Type: Mixing
- Media: Water
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 2.00 to 2.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Taco Comfort Solutions
This versatile NSF 61 ASSE 1017 mixing valve provides the ultimate performance for heating or domestic hot water installations where the required flow rates are beyond the specifications of the standard 5120 or 5000 series mixing valves. The High Flow 5120 Series allows for domestic hot water... [See More]
- Valve Type: Mixing
- Media: Water
from Nova Plumbing Technologies
PART NO. 45002000MXC. Description. 3/4" 4-Way Mixing Valve, NPT. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Mixing
- Valve Size: 0.75
- Media: Water
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.57
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from Zurn Industries LLC
Thermostatic Mixing Valve for use in non-potable applications. Features And Benefits. Thermostatic mixing valve used for non-potable system applications only. Bronze valve designed to mix cold supply water with hot water supply will establish a set mixed supply water. Output water temperature has a... [See More]
- Valve Type: Mixing
- Media: Water
from Armstrong International
The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 1.00 to 1.25
- Media: Water
- Maximum Pressure: 145.00
from Taco Comfort Solutions
Taco iSeries ® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations. For either outdoor reset control or fixed water... [See More]
- Valve Type: Mixing
- Media: Water
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.97
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Zurn Industries LLC
4-Way Mixing Valve – 1" FPT Brass. Features And Benefits. 4-way, corrosion-resistant mixing valve for manual or automatic operation. Mixes high temperature supply water with return water. Provides desired temperature to heating system [See More]
- Valve Type: Mixing
- Media: Water
from Armstrong International
The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 1.50
- Media: Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Zurn Industries LLC
Thermostatic Mixing Valve Connections - 3/4" PEX Barb. Features And Benefits. Can be used for multiple heating or plumbing applications. Mixes cold water supply with hot boiler water [See More]
- Valve Type: Mixing
- Media: Water
from Armstrong International
The shear action disc design of the E50S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 2.00 to 2.50
- Media: Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Zurn Industries LLC
The Aqua-Gard ® ZW1070XL Thermostatic Mixing Valve installs at the point of use to mix hot and cold water from the distribution system to a final safer temperature. Ideal for residential and most light commercial installations. To view all options, see the Specification Sheet. Features And... [See More]
- Valve Type: Mixing
- Media: Water
from Armstrong International
Armstrong ’s Condensate Cooler mixes hot condensate or hot water with a cold water supply to reduce the temperature to acceptable drain temperatures as required by city and state codes. It is a pre-assembled package that is suitable for any plumbing system. When hot condensate or hot water is... [See More]
- Valve Type: Mixing
- Valve Size: 1.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 0.75 to 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 1.00 to 1.25
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 1.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Valve Type: Control Valve; Mixing
- Valve Size: 2.00 to 2.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from Armstrong International
Armstrong Single Temperature Hose Stations. Model 1032. Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are ideal for installation in hot water... [See More]
- Valve Type: Mixing
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from Armstrong International
Armstrong Single Temperature Hose Stations. Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are supplied with a heavy duty washdown hose and a... [See More]
- Valve Type: Mixing
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from Armstrong International
STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended. for use in various washing machines, vessel filling, container. “top off, ” barrel washing and other similar applications. [See More]
- Valve Type: Mixing; Shut Off
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
Valve of brass/stainless steel (SS) construction. STEAMIX 2031 is supplied as standard with integral inlet. supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off control of both inlet supplies. Unit is supplied fully... [See More]
- Valve Type: Mixing; Shut Off
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 600.00
from Armstrong International
STEAMIX ® Steam and Water Hose Stations and Mixing Units. Model 2031P — Premium. STEAMIX ® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball... [See More]
- Valve Type: Mixing
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 960.00
from Armstrong International
STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction with optional. nickel-plated finish (VES). STEAMIX 2032 is supplied as standard. with integral inlet supply risers comprising. 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge... [See More]
- Valve Type: Mixing; Shut Off
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
STEAMIX ® Steam and Water Hose Stations and Mixing Units. Model 2032P — Premium. STEAMIX ® Model 2032P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball... [See More]
- Valve Type: Mixing
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1950.00
from Armstrong International
STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply. risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off... [See More]
- Valve Type: Mixing; Shut Off
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.06 to 0.12
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 7500.00
from Armstrong International
STEAMIX ® Steam and Water Hose Stations and Mixing Units. Model 2033P — Premium. STEAMIX ® Model 2033P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and 3/4" ball... [See More]
- Valve Type: Mixing
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Armstrong International
The Brain ® DRV40. DRV40 Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand... [See More]
- Valve Type: Mixing
- Maximum Pressure: 10.00 to 150.00
- Media: Water
- Media Temperature: 185