Compression Fitting Water Valves

53 Results
Ambient Temperature Control Valve -- TV/SC-A
from ThermOmegaTech®

Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Ball Valves -- 2611797
from RS Components, Ltd.

Pegler Yorkshire 524008 Ball Valve [See More]

  • Connection Description: Threaded; Compression; Compression
  • Valve Size: 0.75
  • Media: Water
  • Maximum Pressure: 232.06
Enclosure Temperature Control Valve -- TV/SC-I
from ThermOmegaTech®

Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Ball Valves -- 486299
from RS Components, Ltd.

RS PRO S28D15F Ball Valve [See More]

  • Connection Description: Compression; Compression
  • Maximum Pressure: 232.06
  • Media: Water
  • Primary Material: Brass / Bronze; Brass
Enclosure Temperature Control Valve -- TV/SC-IR
from ThermOmegaTech®

Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  ; Glycol
  • Maximum Pressure: 200.00
Ball Valves -- 7948293
from RS Components, Ltd.

Reliance Water Controls BVAL201002 [See More]

  • Connection Description: Compression; Compression
  • Maximum Pressure: 145.04
  • Media: Water
  • Primary Material: Brass / Bronze; Nickel plated brass
Inline Temperature Control Valve -- TV/HAT
from ThermOmegaTech®

Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]

  • Connection Description: Compression; Tube Fitting; 1/4", 3/8", 1/2" Tubing
  • Valve Size: 0.25 to 0.50
  • Media: Water; Hot Water; Cold Water  ; Ketones, Oil
  • Maximum Pressure: 300.00
Ball Valves -- 7948303
from RS Components, Ltd.

Reliance Water Controls BVAL201003 [See More]

  • Connection Description: Compression; Compression
  • Maximum Pressure: 145.04
  • Media: Water
  • Primary Material: Brass / Bronze; Brass
Instrument Temperature Control Heater Assembly -- ITCH Assembly
from ThermOmegaTech®

Product Description. The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without danger of... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8" Tubing
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Ball Valves -- 797271
from RS Components, Ltd.

Pegler Yorkshire 523008 Ball Valve [See More]

  • Connection Description: Compression; Compression
  • Maximum Pressure: 232.06
  • Media: Water
  • Media Temperature: 248
Steam Tracing Valve -- TV/US-XR
from ThermOmegaTech®

Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to control cooling... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Ball Valves -- 797287
from RS Components, Ltd.

Pegler Yorkshire 521007 Ball Valve [See More]

  • Connection Description: Threaded; Compression; Compression
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 232.06
Temperature Control Valve -- TV/US-X
from ThermOmegaTech®

Product Description. These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm ®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  ; Hot Oil, Glycol
  • Maximum Pressure: 200.00
Check Valve -- VH36A-D-2T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Connection Description: Compression; 1/8" Dk-Lok
  • Maximum Pressure: 6000.00
  • Media: Water
  • Media Temperature: -18 to 399
High Pressure Needle Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Connection Description: Compression
  • Valve Size: 0.09 to 0.69
  • Media: Water
  • Maximum Pressure: 10000.00 to 60000.00
Control Valve -- 152975260
from Radwell International

PROPORTIONAL SOLENOID VALVE, 2850 ML/MIN WATER, MAXIMUM FLOW RATES: 100000 STD, VITRON SEALS, 1/4 INCH COMPRESSION FITTINGS, 316/416 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
  • Primary Material: Stainless Steel; Steel
  • Media: Water
  • Valve Type: Solenoid
Angle Dual Check Valve -- H-14245N
from Mueller Company

INLINE, ANGLE AND TOP ENTRY IRON YOKE CHECK VALVE. Angle dual check valve. Inlet: Lock nut. Outlet: MUELLER 110 ™. Conductive Compression. Connection for CTS O.D.* tubing. [See More]

  • Connection Description: Compression
  • Valve Size: 0.62 to 0.75
  • Media: Water; Potable Water
  • Primary Material: Cast Iron
Standard (45 degree) O.D. Tubing Foot Valve -- SFV4
from Sure-Flo Fittings

Combining an attachment coupling, a 45 degree elbow, a foot valve and a strainer, this SURE-FLO Aluminum Foot Valve fulfils every requirement. A half inch female pipe thread is provided for drainage. Made entirely from aluminum except for the bolts, rubber gaskets and valve flapper, this valve is... [See More]

  • Connection Description: Compression
  • Primary Material: Aluminum
  • Media: Water; Ground Water
  • Valve Type: Check; Foot Valve
Straight Sided Insert Valve -- SIJ (SSI-050)
from Check-All Valve Mfg. Co.

The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]

  • Connection Description: Compression; Face Seal (optional feature); 5-23/64" O.D. Flange
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00
Dry Plunger Solenoid Steam Valve -- DSV28N-NC-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]

  • Connection Description: Compression; 6mm or 1/4" Port Quick Connect
  • Valve Size: 0.24 to 0.31
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 44.00
Angle FIP Inlet Valve -- A86FC PC
from Nova Plumbing Technologies

PART NO. A86FC PC. Description. 1/2" FIP x 3/8" OD, Angle Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; 1/2" FIP x 3/8" OD
  • Valve Size: 0.38 to 0.50
  • Media: Water
  • Primary Material: Brass / Bronze
Hose End Valves
from NIBCO INC.

No-kink hose bibbs offer a 60 ° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100 °F, Maximum temperature 180 °F/82.2 °C, Screw-in... [See More]

  • Connection Description: Threaded; Compression; Socket Weld
  • Valve Size: 0.50 to 0.75
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 125.00
Direct Acting Plastic Body Solenoid Valves -- Series 260
from ASCO

Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The 260 and 360 series from ASCO offer lead-free... [See More]

  • Connection Description: Compression
  • Valve Size: 0.12 to 0.25
  • Media: Water
  • Media Temperature: 120 to 130
2-Way Normally Closed Control Valve -- A0-20-6
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Compression; Tube Fitting; Input: 1/4 Push-in, Output: 10-32 F
  • Valve Size: 0.19 to 0.25
  • Media: Water
  • Maximum Pressure: 125.00
Zone Valve -- V4043A1044
from Honeywell International, Inc.

2-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL APPLICABLE STANDARD. HEATING, COOLING, HYDRONIC CONTROL APPLICATION. 40 TO 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING. 1/2 INCH FLARE X 1/2 INCH FLARE END CONNECTION. SPRING RETURN ACTUATION TYPE. [See More]

  • Connection Description: Compression; 1/2 INCH FLARE X 1/2 INCH FLARE
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 20.00 to 125.00
Check Valve -- VH36B-D-8T
from DK-LOK U.S.A.

Up to 6000 psig (413bar). Up to 204 ℃ (400 ℉). ss316. O-ring seal blow-out proof design. DK-LOK OD 1/8 - OD1 inch. Pipe thread 1/8 - 1" [See More]

  • Connection Description: Compression; 1/2" Dk-Lok
  • Maximum Pressure: 6000.00
  • Media: Water
  • Media Temperature: -18 to 399
Angle Meter Valve -- H-14273N
from Mueller Company

MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in. contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. [See More]

  • Connection Description: Compression
  • Valve Size: 0.62 to 1.00
  • Media: Water; Potable Water
  • Primary Material: Cast Iron
Proportional Solenoid Valve -- DPV1N Series
from Deltrol Controls/Division of Deltrol Corp.

The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as... [See More]

  • Connection Description: Compression
  • Valve Size: 0.25 to 0.31
  • Media: Water
  • Maximum Pressure: 40.00 to 90.00
Angle PEX Valve -- A64BC PC
from Nova Plumbing Technologies

PART NO. A64BC PC. Description. 3/8 PEX x 1/4 OD Angle Valve Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Clamp Flange; 3/8 PEX x 1/4 OD
  • Valve Size: 0.25 to 0.38
  • Media: Water
  • Primary Material: Brass / Bronze
Plumbing Specialty Valves -- Plated / Decorative
from NIBCO INC.

Lead-free* plumbing specialty valves are specifically designed for use in applications that deliver water for human consumption; this includes commercial as well as residential construction. Solder cup x compression connections, Valve pressure rating 125 psi cold working pressure, Easy to install,... [See More]

  • Connection Description: Threaded; Compression; FIP
  • Valve Size: 0.25 to 0.62
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 125.00
Direct Acting Plastic Body Solenoid Valves -- Series 360
from ASCO

Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The 260 and 360 series from ASCO offer lead-free... [See More]

  • Connection Description: Compression
  • Valve Size: 0.14 to 0.31
  • Media: Water
  • Media Temperature: 120 to 130
Zone Valve -- V4044A1043
from Honeywell International, Inc.

3-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL APPLICABLE STANDARD. HEATING, COOLING, HYDRONIC CONTROL APPLICATION. 40 TO 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING. 1/2 INCH FLARE X 1/2 INCH FLARE X 1/2 INCH FLARE END CONNECTION. SPRING RETURN... [See More]

  • Connection Description: Compression; 1/2 INCH FLARE X 1/2 INCH FLARE X 1/2 INCH FLARE
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 20.00 to 125.00
Ball Angle Meter Valve -- B-24273N
from Mueller Company

MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in. contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. [See More]

  • Connection Description: Compression
  • Valve Size: 0.62 to 0.75
  • Media: Water; Potable Water
  • Primary Material: Cast Iron
Angle PEX Valve -- A66FC PC
from Nova Plumbing Technologies

PART NO. A66FC PC. Description. 3/8 FIP x 3/8 OD Angle Valve Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Clamp Flange; 3/8 FIP x 3/8 OD
  • Valve Size: 0.38
  • Media: Water
  • Primary Material: Brass / Bronze
Zone Valve -- V8043E1129
from Honeywell International, Inc.

2-WAY TYPE. 1/2 INCH NOMINAL SIZE. UL APPLICABLE STANDARD. HYDRONIC CONTROL APPLICATION. 50 TO 200 DEG F TEMPERATURE RATING. BRASS BODY MATERIAL. MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING. 1/2 INCH INVERTED FLARE X 1/2 INCH INVERTED FLARE END CONNECTION. SPRING RETURN ACTUATION TYPE. [See More]

  • Connection Description: Compression; 1/2 INCH INVERTED FLARE X 1/2 INCH INVERTED FLARE
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 20.00 to 125.00
Ball Angle Meter Valve -- B-24279N
from Mueller Company

MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in. contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. [See More]

  • Connection Description: Compression
  • Valve Size: 0.62 to 0.75
  • Media: Water; Potable Water
  • Primary Material: Cast Iron
Angle PEX Valve -- A84BC RB
from Nova Plumbing Technologies

PART NO. A84BC RB. Description. 1/2 PEX x 1/4 OD, Angle Icemaker Valve, Unplated, Not for Box Mounting. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Clamp Flange; 1/2 PEX x 1/4 OD
  • Valve Size: 0.25 to 0.50
  • Media: Water
  • Primary Material: Brass / Bronze
Ball Corporation Valve -- B-25008N
from Mueller Company

Machine inserted corporation stops were developed by Hieronymus Mueller in conjunction with his development of the drilling and tapping machine used to make pressure taps in water mains. During the development of the machine inserted corporation stop, Mr. Mueller designed an inlet thread which... [See More]

  • Connection Description: Threaded; Compression
  • Valve Size: 0.75 to 2.00
  • Media: Water; Potable Water
  • Valve Type: Ball
Angle Quarter Turn Valve -- A84C PC
from Nova Plumbing Technologies

PART NO. A84C PC. Description. 1/2" Nom Compression x 1/4" OD, Angle Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; 1/2" Nom Compression x 1/4" OD
  • Valve Size: 0.25 to 0.50
  • Media: Water
  • Primary Material: Brass / Bronze
Ball Curb Valve -- B-25122N
from Mueller Company

The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF STEM DESIGN -... [See More]

  • Connection Description: Compression
  • Valve Size: 0.75 to 2.00
  • Media: Water; Potable Water
  • Maximum Pressure: 100.00
Angle Quarter Turn Valve -- A86C RB
from Nova Plumbing Technologies

PART NO. A86C RB. Description. 1/2" Nom Compression X 3/8 OD, Angle Valve, Unplated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; 1/2" Nom Compression X 3/8 OD
  • Valve Size: 0.38 to 0.50
  • Media: Water
  • Primary Material: Brass / Bronze
Corporation Valve -- H-15013N
from Mueller Company

The MUELLER ORI-CORP ® Corporation Valve is an easy turning, O-ring sealed, balanced pressure, plug type valve having a round, full open unobstructed flow way. These valves also feature a heavy one-piece bronze body with integral wrench flats. MUELLER ® CORPORATION VALVES The integral plug... [See More]

  • Connection Description: Threaded; Compression
  • Valve Size: 1.50 to 2.00
  • Media: Water; Potable Water
  • Valve Type: Ball; Corporation Valve
Angle Sweat Inlet Valve -- A84SC PC
from Nova Plumbing Technologies

PART NO. A84SC PC. Description. 1/2" Nom Sweat x 1/4" OD, Angle Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2" Nom Sweat x 1/4" OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Angle; Shut Off
Curb Valve -- H-1503-1N
from Mueller Company

bull; MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. • HEAVY BRASS COMPONENTS constructed of brass for strength and durability. • END CONNECTIONS include copper flare, MUELLER 110 ® Compression Connection, MUELLER Insta-Tite Connection, and F.I.P. thread. • INTEGRAL TEE... [See More]

  • Connection Description: Compression; Conductive Compression Connection
  • Valve Size: 0.75 to 1.00
  • Media: Water; Potable Water
  • Maximum Pressure: 175.00
Angle Sweat Inlet Valve -- A86SEC PC
from Nova Plumbing Technologies

PART NO. A86SEC PC. Description. 1/2" Sweat Ext x 3/8" OD, Angle Valve Plated, Less Flange. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2" Sweat Ext x 3/8" OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Angle; Shut Off
Curb Valve -- H-15127N
from Mueller Company

The MUELLER ® MARK II ORISEAL ® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong... [See More]

  • Connection Description: Threaded; Compression
  • Valve Size: 0.75 to 1.00
  • Media: Water; Potable Water
  • Maximum Pressure: 175.00
Multi Turn Straight Valve -- MT-S86BC PC
from Nova Plumbing Technologies

PART NO. MT-S86BC PC. Description. 1/2" PEX x 3/8" OD Compression, Plated, Straight Valve, Multi-Turn. Country of Origin. TAIWAN. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Clamp Flange; 1/2" PEX x 3/8" OD Compression
  • Valve Size: 0.38 to 0.50
  • Media: Water
  • Primary Material: Brass / Bronze
Ground Key Corporation Valve -- H-15008N
from Mueller Company

MUELLER CO. has been manufacturing ground key corporation stops since 1870 and many features of the modern day stops were developed by MUELLER CO. These features include a brass alloy, and inlet thread and outlet connections that were eventually adopted as American Water Works Association Standards. [See More]

  • Connection Description: Threaded; Compression
  • Valve Size: 0.50 to 2.00
  • Media: Water; Potable Water
  • Valve Type: Ground Key Corporation Valve
Straight FIP Inlet Valve -- S66FC PC
from Nova Plumbing Technologies

PART NO. S66FC PC. Description. 3/8 FIP x 3/8 OD, Straight Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; 3/8 FIP x 3/8 OD
  • Valve Size: 0.38
  • Media: Water
  • Primary Material: Brass / Bronze
Insulated Ball Valve -- N-35163N
from Mueller Company

MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different... [See More]

  • Connection Description: Compression
  • Valve Size: 0.75 to 1.00
  • Media: Water; Potable Water
  • Primary Material: Brass / Bronze
Straight Quarter Turn Valve -- S84C PC
from Nova Plumbing Technologies

PART NO. S84C PC. Description. 1/2 Nom Comprression x 1/4 OD, Straight Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; 1/2" Nom Compression x 1/4" OD
  • Valve Size: 0.25 to 0.50
  • Media: Water
  • Primary Material: Brass / Bronze
Straight Meter Valve -- H-14359N
from Mueller Company

MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in. contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. [See More]

  • Connection Description: Compression
  • Valve Size: 0.62 to 0.75
  • Media: Water; Potable Water
  • Primary Material: Cast Iron
Straight Sweat Inlet Valve -- S84SC PC
from Nova Plumbing Technologies

PART NO. S84SC PC. Description. 1/2 Nom Sweat x 1/4 OD, Straight Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]

  • Connection Description: Compression; Socket Weld; 1/2 Nom Sweat x 1/4 OD
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Ball; Shut Off