Double Solenoid Water Valves
from Clippard
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]
- Features: Double Solenoid; Normally Open; Normally Closed
- Maximum Pressure: 30.00
- Media: Water
- Valve Type: Pinch; Solenoid
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: Manifold Ported Body; Double Solenoid
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from ASCO
bull; Direct acting operation and high flow construction. • Direct acting, high flow slide-style valve. • Optional flow control regulates cylinder speed. independently, in either direction. • Mechanical detent on dual solenoids holds last position,. even after loss of electric power,... [See More]
- Features: Double Solenoid
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 125.00
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever Friction (2) Position [See More]
- Features: Double Solenoid
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from ISC Sales, Inc.
The pressure in the upper operating chamber is controlled by operating the pilot solenoids. The optional MV1-TP control panel determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it ’s through radio, direct wire connections, cellular... [See More]
- Features: Double Solenoid
- Valve Size: 2.50 to 36.00
- Media: Water
- Maximum Pressure: 100.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves... [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
bull; Direct acting operation and high flow construction. • Direct acting, high flow slide-style valve. • Optional flow control regulates cylinder speed. independently, in either direction. • Mechanical detent on dual solenoids holds last position,. even after loss of electric power,... [See More]
- Features: Double Solenoid
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 125.00
from Cylinders & Valves, Inc.
4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]
- Features: Double Solenoid
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double-chamber straight valves and can be manufactured with various connections. [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
bull;. Compact spool valve with threaded port connections. •. All exhaust ports are pipable, providing better. protection against harsh environments. •. Standard manual operator. •. DIN, Watertight and Explosionproof solenoids available. •. Single and dual solenoid... [See More]
- Features: Double Solenoid
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 150.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet ninety degrees to the outlet . Coil systems... [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
bull; Sturdy, robust construction. • Piston-operated poppet design provides high flow. • For use with air or water. • Wide range of sizes and flow rates. • Single or dual solenoid constructions. • Dual solenoid can be shifted with a momentary. signal and remain in position... [See More]
- Features: Double Solenoid
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 250.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight valves and can be manufactured with various connections. [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
bull; Sturdy, robust construction. • Piston-operated poppet design provides high flow. • For use with air or water. • Wide range of sizes and flow rates. • Single or dual solenoid constructions. • Dual solenoid can be shifted with a momentary. signal and remain in position... [See More]
- Features: Double Solenoid
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 250.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are three chamber straight valves and can be manufactured with various connections. [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
bull; Sturdy, robust construction. • Piston-operated poppet design provides high flow. • For use with air or water. • Wide range of sizes and flow rates. • Single or dual solenoid constructions. • Dual solenoid can be shifted with a momentary. signal and remain in position... [See More]
- Features: Double Solenoid
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 250.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are two chamber straight valves and can be manufactured with various connections. [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 4.35 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are two chamber straight valves and can be manufactured with various connections. [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 7 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are 2-chamber valves with the inlet ninety degrees to the outlet. The two chambers... [See More]
- Features: Double Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194