Metal Seated Water Valves
from ValvTechnologies, Inc.
IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]
- Features: Metal Seated
- Valve Size: 4.00 to 36.00
- Media: Water
- Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
from DynaQuip Controls
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please... [See More]
- Features: Metal Seated
- Valve Size: 0.50 to 4.00
- Media: Water; Wastewater
- Primary Material: Brass / Bronze
from DFT Inc.
The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]
- Features: Normally Open (optional feature); Normally Closed (optional feature); Metal Seated; Severe Service
- Valve Size: 0.25 to 10.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6170.00
from ValvTechnologies, Inc.
Order up a safer, higher-performing side-entry valve that is both tough and multi-functional. The NexTech® E Series (enhanced series) represents a true engineered-to-spec, specialty valve with materials selected to meet the needs of the most demanding applications. These valves are designed and... [See More]
- Features: Metal Seated
- Valve Size: 2.00 to 42.00
- Media: Water
- Primary Material: Stainless Steel; Steel; Exotic Metal
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 2.00 to 12.00
- Media: Water
- Maximum Pressure: 3705.00
from ValvTechnologies, Inc.
The cost-efficient, side-entry NexTech® R is in stock and ready for tough duty, leak prevention and increased productivity. It has been engineered to resist abrasion and corrosion using diamond mate-lapped tungsten/chromium carbide coatings via our proven HVOF RiTech® process on sealing surfaces. [See More]
- Features: Metal Seated
- Valve Size: 2.00 to 8.00
- Media: Water
- Primary Material: Stainless Steel; Steel
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 2.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 3705.00
from ValvTechnologies, Inc.
Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]
- Features: Blow-out proof stem, Body seal ring, Patented coating process, Live-loaded gland area; Metal Seated
- Primary Material: Stainless Steel; Steel
- Media: Water
- Connection Description: Threaded; Butt Weld; Socket Weld
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 720.00
from ValvTechnologies, Inc.
Get outstanding flexibility and reliability in the lower pressure class rage. ValvTechnologies V1-2 flanged valves come in more sizes - you can put superior performance and long life where they are needed, in virtually any cast or forged material. Specify them with special end connections. Order... [See More]
- Features: Blow-out proof stem, Body seal ring, Patented coating process, Live-loaded gland area; Metal Seated
- Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
- Media: Water
- Connection Description: BoltFlange
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 1.00 to 4.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 720.00
from ValvTechnologies, Inc.
ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]
- Features: Blow-out proof stem, Body seal ring, Patented coating process, Live-loaded gland area; Metal Seated
- Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
- Media: Water
- Connection Description: Butt Weld; Socket Weld
from DFT Inc.
The DFT ® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT ® check valves. Cracking pressures are available from 2 to 40 psi. Like the... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.25 to 2.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 2500.00
from ValvTechnologies, Inc.
ValvTechnologies' V1-4 severe service metal seated ball valve extends our core design concepts to large diameter and higher pressure applications and is the result of the evolution of the latest in manufacturing techniques and hard coating technologies expanding of all of the features and benefits... [See More]
- Features: Blow-out proof stem, Body seal ring, Patented coating process, Live-loaded gland area; Metal Seated
- Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
- Media: Water
- Connection Description: BoltFlange
from DFT Inc.
The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]
- Features: Normally Open (optional feature); Normally Closed (optional feature); Metal Seated; Severe Service
- Valve Size: 0.25 to 10.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 10800.00
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 108.00
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 108.00
from DFT Inc.
The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 1.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6170.00
from DFT Inc.
The DFT ® Basic-Check ® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.25 to 2.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6000.00
from DFT Inc.
The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 3600.00
from DFT Inc.
DFT ® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT ® Vacuum Breakers are used to break siphons,... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 1.00 to 4.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 2500.00
from DFT Inc.
The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 10.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 720.00
from DFT Inc.
The DFT ® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 1.00 to 10.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6170.00
from Clark Solutions
Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating. Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s. 10,000 psi pressure rating (@200 °F maximum). Blow out proof stem that provides a secondary stem seal in the full open position. Stem packing below the... [See More]
- Features: Hard Seated; Metal Seated
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 10000.00
from Spirax-Sarco
A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems,... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 710.68
from Sharpe Valves
Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]
- Features: Metal Seated
- Valve Size: 0.50
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Primary Material: Stainless Steel
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200 ’s composition valve and bronze metal seat mean high performance over a longer service life. Well suited to non-viscous liquid pressure... [See More]
- Features: Metal Seated
- Valve Size: 2.00 to 6.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from Curtiss-Wright, Valve Group
For over 20 years Valve Group - Korea (VGK) has been a leading manufacturer of Severe Service & General Service control valves for the power and oil & petrochemical processing industries. Specifications: Size 3/4" - 16". Rating 150 lb - 600 lb. Materials: Carbon steel. Stainless steel. Other... [See More]
- Features: Metal Seated
- Valve Size: 0.75 to 16.00
- Media: Water; Hot Water
- Primary Material: Stainless Steel; Steel
from Watson McDaniel Company
The “O ” Series Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. [See More]
- Features: Metal Seated
- Valve Size: 0.38
- Media: Water (optional feature); Other Liquids
- Media Temperature: 200 to 450
from KSB AG
Design. Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of minimum differential pressures;... [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 13.78
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
from Check-All Valve Mfg. Co.
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]
- Features: Normally Closed; Metal Seated
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 10000.00
from G.I.E. Inc.
Automatic Diaphragm Valves — Standard Actuator. The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance is required. [See More]
- Features: Normally Open (optional feature); Normally Closed (optional feature); Metal Seated
- Valve Size: 0.50 to 8.00
- Media: Water
- Maximum Pressure: 200.00
from Spirax-Sarco
A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 580.15
from Sharpe Valves
Resistance to erosion, abrasion, corrosion, and high temp [See More]
- Features: Metal Seated
- Valve Size: 0.50
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 1150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water... [See More]
- Features: Metal Seated
- Valve Size: 0.50 to 2.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 230.00
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 2.00 to 84.00
- Media: Water; Hot Water
- Primary Material: Stainless Steel; Steel; Exotic Metal
from KSB AG
Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 31.50
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 8702.26
from G.I.E. Inc.
Mounts horizontally or vertical, excellent solids handling, tight shut-off. Cast body and molded lining. [See More]
- Features: Metal Seated
- Valve Size: 0.50 to 8.00
- Media: Water
- Maximum Pressure: 150.00
from Spirax-Sarco
A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 739.69
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Hermetically Sealed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]
- Features: Metal Seated
- Valve Size: 0.38 to 1.00
- Media: Water
- Maximum Pressure: 150.00
from KSB AG
Design. Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids... [See More]
- Features: Metal Seated
- Valve Size: 7.87 to 31.50
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 8702.26
from G.I.E. Inc.
Features and Options: Guided Ball for troble free performance. Large open area for flow, results in lower pressure drops. Variety of Corrosion resistantplastic linings for excellent protection in wide range of service conditions. Lined ball with metal insert can be provided on request instead... [See More]
- Features: Metal Seated
- Valve Size: 0.50
- Media: Water
- Primary Material: Ductile Iron; ASTM A394
from Spirax-Sarco
A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 580.15
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Hermetically Sealed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended. for use in various washing machines, vessel filling, container. “top off, ” barrel washing and other similar applications. [See More]
- Features: Lockout; Metal Seated
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from KSB AG
Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 23.62
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 1508.39
from Spirax-Sarco
The DCV1 disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As... [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 3.94
- Media: Water
- Maximum Pressure: 232.06
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Hermetically Sealed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 3000.00
from Armstrong International
Valve of brass/stainless steel (SS) construction. STEAMIX 2031 is supplied as standard with integral inlet. supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off control of both inlet supplies. Unit is supplied fully... [See More]
- Features: Lockout; Metal Seated
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from KSB AG
Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 15.75
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 6367.16
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 1740.45
from Armstrong International
STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction with optional. nickel-plated finish (VES). STEAMIX 2032 is supplied as standard. with integral inlet supply risers comprising. 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge... [See More]
- Features: Lockout; Metal Seated
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from KSB AG
Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 9.84
- Media: Water; Hot Water; Non-Aggressive Fluids
- Maximum Pressure: 1508.39
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 1740.45
from Armstrong International
STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply. risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off... [See More]
- Features: Lockout; Metal Seated
- Valve Size: 0.75
- Media: Water; Cold Water
- Maximum Pressure: 150.00
from KSB AG
Design. Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 23.62
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 1508.39
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 14.50 to 232.06
from Armstrong International
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing. Valve (TMV) of disposable cartridge construction. TMV features. unique full range temperature control from full cold to field. adjustable maximum temperature limit stop in a single handle. turn. TMV can be set and locked to a single... [See More]
- Features: Metal Seated
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from KSB AG
Design. Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 15.75
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 6367.16
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 928.24
from Armstrong International
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing. Valve (TMV) of disposable cartridge construction. TMV features. unique full range temperature control from full cold to field. adjustable maximum temperature limit stop in a single handle. turn. TMV can be set and locked to a single... [See More]
- Features: Metal Seated
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from KSB AG
Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 7.87
- Media: Water; Hot Water; Non-Aggressive Fluids
- Maximum Pressure: 6367.16
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 928.24
from Armstrong International
Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing. Valve (TMV) of disposable cartridge construction. TMV features. unique full range temperature control from full cold to field. adjustable maximum temperature limit stop in a single handle. turn. TMV can be set and locked to a single... [See More]
- Features: Metal Seated
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from KSB AG
Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 1.97
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 3829.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 145.04 to 2900.75
from KSB AG
Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 1.97
- Media: Water; Hot Water; Non-Aggressive Fluids
- Maximum Pressure: 6367.16
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 928.24
from KSB AG
Design. Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hard-faced. Graphite gasket. Pressure/temperature ratings to ASME B16.34. Line... [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 1.97
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 6367.16
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 145.04 to 2900.75
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 39.37
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 362.59
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 900.00
from KSB AG
Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 23.62
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 725.19
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 1740.45
from KSB AG
Design. Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25 / 40, Class 150, Class 300. EN, ANSI and JIS flange connections available. Overview of technical data. Body... [See More]
- Features: Metal Seated
- Valve Size: 1.97 to 23.62
- Media: Water; Hot Water; Cold Water ; Wastewater
- Maximum Pressure: 725.19
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 1740.45
from KSB AG
Design. Flanged bellows-type globe valve in stainless steel, in conventional or Y-valve design, with replaceable shut-off or throttling valve plug. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of... [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 7.87
- Media: Water; Hot Water; Aggressive fluids
- Maximum Pressure: 580.15
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 14.50 to 232.06
from KSB AG
Design. Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel... [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 13.78
- Media: Water; Hot Water
- Maximum Pressure: 232.06 to 362.59
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 14.50 to 232.06
from KSB AG
Design. Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 11.81
- Media: Water; Hot Water; Aggressive Fluids
- Maximum Pressure: 580.15
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 928.24
from KSB AG
Design. Flanged non-return valve made of stainless steel, check disc with closing spring, lapped seats. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data. Body design. Straight... [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 11.81
- Media: Water; Hot Water; Cold Water ; Aggressive Fluids
- Maximum Pressure: 580.15
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 928.24
from KSB AG
Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]
- Features: Metal Seated
- Valve Size: 0.39 to 13.78
- Media: Water; Hot Water; Non-Aggressive Fluids
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]
- Features: Metal Seated
- Valve Size: 0.39 to 7.87
- Media: Water; Hot Water; Non-Aggressive Fluids
- Maximum Pressure: 580.15
from KSB AG
Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]
- Features: Metal Seated
- Valve Size: 0.39 to 15.75
- Media: Water; Hot Water; Non-Aggressive Fluids
- Maximum Pressure: 580.15
from KSB AG
Design. Flanges (DIN/ASME), butt weld ends, socket weld or threadedends, metal-seated primary seal, soft secondary seal, double block and bleed, fully welded design, with lever or gearbox. Optional: Polyurethane coating, emergency seal, pneumatic or electric actuators, split body (bolted). [See More]
- Features: Metal Seated
- Valve Size: 0.59 to 47.24
- Media: Water; Hot Water; Cold Water ; Combustable Liquids
- Maximum Pressure: 3625.94
from KSB AG
Design. Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential pressures. Applications. In industrial plants, power stations, process engineering and shipbuilding. [See More]
- Features: Metal Seated
- Valve Size: 2.56 to 9.84
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 8702.26
from KSB AG
Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data. Actuator options available ex works. No. Body design. Straight... [See More]
- Features: Metal Seated
- Valve Size: 0.16 to 0.98
- Media: Water
- Maximum Pressure: 2509.15