Cartridge / Manifold Valves Water Valves
from Clippard
2-Way Cartridge Valve, Normally-Closed [See More]
- Valve Type: Cartridge; Poppet; Directional
- Valve Size: 0.62
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Cartridge Valve, Normally-Open [See More]
- Valve Type: Cartridge; Spool; Directional
- Valve Size: 0.62
- Media: Water
- Maximum Pressure: 150.00
from Clippard
2-Way Cartridge Valve, Normally-Closed [See More]
- Valve Type: Cartridge; Poppet; Directional
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Cartridge Valve, Normally-Open [See More]
- Valve Type: Cartridge; Spool; Directional
- Valve Size: 0.19 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from Clippard
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard ’s GV series valves offer the same characteristics of its original... [See More]
- Valve Type: Cartridge; Poppet; Stem Valve
- Maximum Pressure: 150.00
- Media: Water; Oil
- Media Temperature: 32 to 230
from Clippard
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]
- Valve Type: Cartridge; Toggle
- Valve Size: 0.12
- Media: Water; Oil
- Maximum Pressure: 150.00
from A. u. K. Müller GmbH & Co. KG
2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Valve Size: 0.28
- Media: Water
- Maximum Pressure: 7.25 to 145.04
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from Radwell International
TWO WAY CARTRIDGE CAGE VALVE, LINEAR FLOW, 7CV, CHILLED OR HOT WATER WITH UP TO 60% GLYCOL, 60# CLOSEOFF PRESSURE, BRONZE BODY, STAINLESS STEEL STEM, EPDM O-RIN SEALS, FOR USE WITH AN ON/OFF VC STYLE ACTUATOR1, 1/4 INPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Cartridge
- Primary Material: Stainless Steel; Steel
- Media: Water
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Cartridge; Spool; Toggle; Control Valve; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from Watts
Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B is a cartridge style regulator and is orderable three ways: As a complete, ready-to-install... [See More]
- Valve Type: Cartridge; Relief
- Valve Size: 0.50 to 2.00
- Media: Water
from Check-All Valve Mfg. Co.
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]
- Valve Type: Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Valve Size: 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Valve Type: Cartridge; Spool; Toggle; Control Valve; Directional
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Valve Type: Cartridge; Servo; Solenoid
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Bellows; Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Valve Type: Cartridge; Servo; Solenoid
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Bellows; Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Valve Size: 0.28
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Bellows; Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 3000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Sanitary
- Valve Size: 0.28
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 7.25 to 116.03
from A. u. K. Müller GmbH & Co. KG
The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]
- Valve Type: Cartridge; Servo; Solenoid; Shut Off
- Valve Size: 0.71
- Media: Water; Potable Water
- Maximum Pressure: 7.25 to 145.04