Injection Valves Water Valves

26 Results
Butterfly Valve -- XLD Series
from Assured Automation

Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of... [See More]

  • Valve Type: Butterfly; Injection; Sanitary
  • Valve Size: 2.00 to 12.00
  • Media: Water
  • Maximum Pressure: 150.00
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.79
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.98
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.57
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 960.00
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.97
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 960.00
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF-K 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 600.00
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 960.00
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Type: Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 750.00
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1950.00
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.06 to 0.12
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 7500.00
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00